-
Supplier: Radwell International
Description: FITTING, CRIMP, FEMALE JIC, STRAIGHT, 1/4 INCH, HYDRAULIC HOSE FITTING. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Crimp
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: Accuris
Description: FITTINGS, AIR-HOSE, SALVAGE; 1-1/4-INCH
-
Supplier: Radwell International
Description: HYDRAULIC HOSE FITTING, 3/4 INCH FEMALE FITTING, 1-3/4 INCH CUTOFF,. FREE 2 YEAR RADWELL WARRANTY
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
-
-
Supplier: Radwell International
Description: PNEUMATIC FITTING FEMALE ST M12X1.5MM 1/4INCH HOSE. FREE 2 YEAR RADWELL WARRANTY
- Features: Hose Fitting
- Fitting Type: Pneumatic Fitting
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of PLC12 Series 1/4 inch Hose Barb Non-Valved Elbow Coupling Insert with EPDM, Polypropylene. Get fast shipping and volume discounts on General Purpose parts.
- Connection Type: Barbed
- Features: Coupling
- Fitting Type: Elbow
- Material: Polypropylene (PP)
-
Supplier: Radwell International
Description: HYDRAULIC HOSE FITTING, 43 SERIES FITTING, 1/4 INCH PORT CONNECTION, STRAIGHT MALE NPTF PIPE, SWIVEL, 15MM NUT HEX SIZE. FREE 2 YEAR RADWELL WARRANTY
- Features: Hose Fitting, Pipe Fitting
- Fitting Type: Hydraulic Fitting, Swivel
-
Supplier: West Electronics, Inc.
Description: Suction hoses are available in 4-inch and 6-inch sizes with 10-ft lengths (note: Other lengths can be manufactured). The hose is non-collapsible material (Type B) per MIL-PRF-370J and is Black in color. Each hose is equipped with cam-lock fittings per
- English Size: 4 inch
- Fitting Type: Cam-Lock
- Features: English
-
Hose Fittings - Barbed Fittings; Cross Connector, Clear PP, 1/4-inch Tubing ID, 50/pk -- GO-31417-11Supplier: Cole-Parmer
Description: Barbed Fitting
- Metric Size: 5.000000000000001 mm
- Connection Type: Barbed
- Features: Metric
- Material: Polypropylene (PP)
-
Supplier: Victaulic Co. of America
Description: 316 STAINLESS STEEL MATERIAL 4 INCH OVERALL LENGTH 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4 SIZE B - FRACTIONAL WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING 3/4
- English Size: 0.75 inch
- Features: Nipple, Weld
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of NS4 Series Coupling Insert, Shutoff Polypropylene In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
- English Size: 0.25 inch
- Metric Size: 6.400000000000001 mm
- Connection Type: Barbed
- Features: Coupling, English, Metric
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of NS4 Series Coupling Insert, Shutoff Polypropylene, Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
- English Size: 0.25 inch
- Metric Size: 6.400000000000001 mm
- Connection Type: Barbed
- Features: Coupling, English, Metric
-
Supplier: Newport MKS
Description: The 100311801 ISO-KF Flange Adapter is used to connect 5/8 or 3/4 inch diameter rubber hose to a NW16 size ISO-KF vacuum flange. This Series 31 accessory is used to connect rubber hose with standard vacuum hose bore sizes to ISO-KF vacuum flanges.
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100311801 ISO-KF Flange Adapter is used to connect 5/8 or 3/4 inch diameter rubber hose to a NW16 size ISO-KF vacuum flange. This Series 31 accessory is used to connect rubber hose with standard vacuum hose bore sizes to ISO-KF vacuum flanges.
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100311803 ISO-KF Flange Adapter is used to connect 3/4 or 7/8 inch diameter rubber hose to a NW25 size ISO-KF vacuum flange. This Series 31 accessory is used to connect rubber hose with standard vacuum hose bore sizes to ISO-KF vacuum flanges.
- Component Type: Adapter
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: ASME
Description: The purpose of this document is to provide standards for application to the threaded parts of hose couplings, valves, nozzles, and all other fittings used in direct connection with hose intended for domestic, industrial, and general service in normal sizes of 1/2, 5/8,
-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-5050 Application Air / Water Hose Id 1/2″ Hose Length 50’ WP (psi) 300PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material NBR Rubber
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-37550 Application Air / Water Hose Id 3/8" Hose Length 50’ WP (psi) 300PSI Net Weight 40lbs Case Blue Alloy Steel Hose Material NBR
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: ASME Standards and Certification
Description: The purpose of this document is to provide standards for application to the threaded parts of hose couplings, valves, nozzles, and all other fittings used in direct connection with hose intended for domestic, industrial, and general service in normal sizes of 1/2, 5/8,
-
Supplier: Advanced Technology Products
Description: Coupler, Safety-Slide, Full Flow, 1/4″ Body SizeThe Safety-Slide™ features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide™ eliminates the valve and spring often seen in traditional couplers, providing unrestricted flow
- English Size: 0.25 inch
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting, Threaded
- Fitting Type: Pneumatic Fitting, Quick Coupler
-
Description: Flexible stainless steel hoses are available in 3/4 to 4 inch diameters in standard lengths of 12, 18, 24 and 36 inches with NW, ISO, CF and ASA flanges. NW hoses are available in medium wall (0.010 Inch wall thickness), heavy wall (0.017 Inches), and thin
- Flange Bore / ID: 0.75 to 1.5 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Component Type: Adapter, Nipple - Full
- Flange System & Fitting Seal: Conflat
, ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Newport MKS
Description: The 100317446 Thin Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thin 0.06 in. (0.15 mm) stainless steel hose wall with a 3 1/4 inch static bend radius and can be
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Cole-Parmer
Description: • Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms • Prevents growth of bacteria, fungi, mold, and mildew • Meets EPA standards • NSF 51, 61 & FDA compliant These single barb fittings offer protection for the fitting in applications where
- English Size: 0.25 inch
- Connection Type: Barbed
- Features: English
- Material: Polypropylene (PP)
-
Description: Description / Abstract Introduction This standard is intended to cover the threaded part of fire-hose couplings, hydrant outlets, stand-pipe connections, Siamese connecting, and all other special fittings on fire lines where fittings, of 2, 3, 3, and 4 inches nominal
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: INCH TUBE STUB STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17
- Connection Type: Crimp
- Fitting Type: Hydraulic Fitting
- Material: Stainless Steel
- Features: Tube Fitting
-
Supplier: SAE International
Description: port dimensions and port design considerations. Type 2 (inch) flange clamps and split flanges are not for new design. The flange heads specified are incorporated into fittings having suitable means for attachment of tubes, pipes, or hoses to provide connection ends. These
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover hose and hose assemblies, including vapor recovery hose and assemblies, for use on dispensing devices for motor fuels. A flammable liquid hose assembly consists of flexible hose and fittings suitable for attachment to motor fuel
-
Supplier: Plastic-Mart
Description: Up to 25 Gallons per 100 Strokes Nozzle Thermoplastic Tank Fitting 2 Inch NPT Inlet 1 In. Outlet 3/4 In. Suction Pipe Two-piece, Trim-to-fit Hose Size 8 ft x 3/4 inch Warranty 2 years Unique Feature Dual Action Economy Pump
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: SAE International
Description: port dimensions and port design considerations. Type 2 (inch) flange clamps and split flanges are not for new design. The flange heads specified are incorporated into fittings having suitable means for attachment of tubes, pipes, or hoses to provide connection ends. These
-
Supplier: Cole-Parmer
Description: Use these tools for a better fit. Heat the PFA tubing with a heat gun, and insert the tool to create the flare. Tools are available for any size of tubing from 1/4-inch to 1-inch outer diameter.
-
Supplier: ASTM International
Description: vessels, trucks, and other LNG bunkering supply services. This practice will directly address the hose assembly, dry quick disconnect couplings (DQD), breakaway couplings, gaskets, insulating flange, strainers, and associated fittings. 1.3 The values stated in either SI units or
-
Supplier: CSA Group
Description: ft (1.83 m) nominal length for indoor use; g) are of not more than 15 ft (4.57 m) nominal length for outdoor use; h) are equipped with standard taper pipe threads (conforming to the Standard for Pipe Threads, General Purpose (Inch), ASME B1.20.1 or the Standard for Dryseal Pipe Threads
-
Supplier: Cole-Parmer
Description: Use these tools for a better fit. Heat the PFA tubing with a heat gun, and insert the tool to create the flare. Tools are available for any size of tubing from 1/4-inch to 1-inch outer diameter.
-
Supplier: SAE International
Description: applications, a fluid may be conveyed under pressure. Components are connected through their threaded ports by stud ends on fluid conductor fittings to tubes and pipes or to hose fittings and hoses. For threaded ports and stud ends specified in new designs in hydraulic
-
Supplier: Minerallac Company
Description: LOCKING FINGER SNAP TYPE NYLON MATERIAL 0.75 INCH ELECTRICAL/TELECOMMUNICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE WIDTH 0.75 INCH COLOR BLACK PUSH BACK FORCE 35 LB
- Material: Nylon
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Dependability in Demanding Conditions: This hose features a synthetic rubber tube and cover, reinforced by two high-tensile steel wire braids. The smooth cover construction minimizes surface friction, resists dirt buildup, and simplifies cleaning, making it (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
) delivers exceptional strength while maintaining a slim profile. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free performance even under severe pressure surges, with end-to-end reliability from fitting to hose body. Multi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Ultimate Strength in the Most Demanding Conditions: This hose assembly features a synthetic rubber tube and a rugged wrapped cover, reinforced by four high-tensile steel wire spirals for exceptional burst resistance and fatigue life. The wrapped cover provides superior traction (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
engineering team tailors layers, lengths, and fittings to your exact layout, reducing adapter counts and potential leak paths. Global Certifications & Traceability – EN856-4SP, ISO 9001, plus SAE/DIN/ISO/GB standards. Each 60m roll is fully traceable for (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
: https://products.kuriyama.com/viewitems/alfagomma-hydraulic-hose-fittings/k-kleen--kk4pw--pressure-washer-hose-assemblies For more information on these and other Kuriyama products, call (847) 755-0360 or visit their web site. Kuriyama of America, Inc. 360 E. State Parkway Schaumburg, IL 60173 (847) 755-0360 Fax: (847) 885-0996 sales@kuriyama.com www.kuriyama.com (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Quality: Adopts advanced CNC stamping processing technology and mass production mode, with precise dimensional control (including M10X1.5 thread, DN4 hose specification and accurate size parameters of A/B/H/S1). The unified electroplating surface treatment enhances wear resistance and oxidation (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
safety margin in earthmoving or mining fleets. Simplify Inventory: Standard 60m rolls allow you to cut custom lengths on-site; or order pre-assembled Hose Assemblies with TIP fittings to eliminate leak points. Engineer With Confidence: (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
standards. Its 90 mm minimum bend radius allows for compact routing in confined spaces, minimizing stress and extending hose life. This size corresponds to a 1/2-inch (DN12) bore, balancing compact installation with pressure performance. Operational Efficiency (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
CR4 - Thread: Hydraulic Hose Sizing
1) Should i use some adapters to increase the port size on the pump, so that i can fit a 1/1/ 4 inch hose ?
Indicates content that may require registration and/or purchase.