-
Supplier: bulbs.com
Description: Advance Magnetic Mark III* Energy Saving Ballast Ignites Four F34T12 or F40T12 Lamps of 120 Voltage. LAMP(S) NOT INCLUDED
- Ballast Factor: 88
- Ballast Technology: Magnetic Ballast
- Number of Lamps: More than 3
-
Supplier: Interlectric Corporation
Description: 4-6 Lamp 12 - 40 foot 120 volt
- Nominal Voltage: 120 V
- Lamp Type: CFL Lamp
- Features: Other
-
Supplier: bulbs.com
Description: Universal Magnetic Rapid Start Sign Ballast for 1 or 2 Lamp High Output T12 Fluorescent Lamp Circuits of 4-Foot (Minimum) to 12-Foot (Maximum) Total Length & 120 Voltage. Number of Lamps, Lamp Watts & Lamp Lengths Vary by Application. LAMP(S)
- Ballast Factor: 77
- Number of Lamps: 1, 2
- Ballast Technology: Magnetic Ballast
-
-
Supplier: GE Lighting
Description: 22.5 INCH OVERALL LENGTH 10 DEG C MIN. STARTING TEMPERATURE 40 STANDARD PACKAGE 40 W WATTAGE HIGH LUMEN BIAX, PLUG-IN STYLE 2G11 4-PIN BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 3150 LUMEN INITIAL INTENSITY 180 W INCANDESCENT EQUIVALENT LAMP TYPE
- Lamp Power: 40 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 3,500 K
- Initial Lumens: 3,150 lm
-
Supplier: Interlectric Corporation
Description: 1-2 Lamp 4 -12 foot 120 volt
- Nominal Voltage: 120 V
- Lamp Type: CFL Lamp
- Features: Other
-
Supplier: Interlectric Corporation
Description: 2-4 Lamp 20 - 40 foot 120 volt
- Nominal Voltage: 120 V
- Lamp Type: CFL Lamp
- Features: Other
-
Supplier: bulbs.com
Description: Advance Optanium* Instant Start Ballast Ignites Three to Four F17T8, F25T8, F28T8, F30T8, F32T8, or Three F40T8 Lamps of 120-277 Voltage. LAMP(S) NOT INCLUDED. Sold Individually
- Ballast Factor: 77
- Number of Lamps: 3, More than 3
- Ballast Technology: Electronic Ballast
-
Supplier: Interlectric Corporation
Description: 4-6 Lamp 20 - 36 foot 120 volt
- Nominal Voltage: 120 V
- Lamp Type: CFL Lamp
- Features: Other
-
Supplier: bulbs.com
Description: Advance Centium Program Start Electronic Ballast WITH POKE-IN CONNECTORS Ignites Three to Four F58T8, or 36-55W Long Single Twin Tube (PL-L Style) 4-Pin CFL, or F54T5 Fluorescent Lamps. Optimized for Four F54T5 Lamps. LAMP(S) NOT INCLUDED
- Ballast Factor: 89
- Number of Lamps: 1, 2, 3, More than 3
- Ballast Technology: Electronic Ballast
-
Supplier: OSRAM SYLVANIA, Inc.
Description: LOW FREQUENCY TYPE 9.5 INCH L X 1.38 INCH W X 1.18 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) F40T12/D30/ECO LAMP TYPE 40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.62/0.27 AMPERE INPUT CURRENT
- Ballast Factor: 0.88
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 40 watts
- Nominal Voltage: 120 V, 277 V
-
Supplier: Newark, An Avnet Company
Description: BALLAST 4-LAMP 322517W120V
-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free cores Service:
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Image Supply, Inc.
Description: High frequency electronic ballast for (4/3) F32T8, (4/3) F32T8ES, (4/3) F32T8ES-24W, (4/3) F28T8. (4) F25T8, (4) F17T8, (4) F25T12, & (3) F40T8. Also equivalent U-shaped lamps. Instant start. Line voltage: 108vac - 305vac, 50/60Hz.
-
Supplier: GE Lighting
Description: 4.8 INCH OVERALL LENGTH -15 DEG F MIN. STARTING TEMPERATURE ELECTRONIC, INTEGRAL BALLAST TYPE 6 PER CASE STANDARD PACKAGE 26 W WATTAGE T2 SPIRAL STYLE E26 MEDIUM SCREW BASE TYPE 12000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 82 COLOR RENDERING INDEX 1600 LUMEN INITIAL INTENSITY 100 W
- Lamp Power: 26 watts
- Rated Average Life: 12,000 hours
- Color Temperature: 6,500 K
- Initial Lumens: 1,600 lm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 22.4 INCH OVERALL LENGTH DIMMING/RAPID START BALLAST TYPE 10 PER CASE STANDARD PACKAGE 40 W WATTAGE DULUX L STYLE 2G11 BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 3150 LUMEN INITIAL INTENSITY DULUX[R], ECOLOGIC[R] BRAND APPLICATION RECESSED AND
- Lamp Power: 40 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 22.4 inch
- Color Temperature: 3,500 K
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 6.5 INCH OVERALL LENGTH ELECTRONIC BALLAST TYPE 23 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR BR40 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 1250 LUMEN INITIAL INTENSITY 90 W INCANDESCENT EQUIVALENT APPROVAL UL, CSA, FCC NOMINAL VOLTAGE 120 V DIAMETER 4.69 INCH APPLICATION
- Lamp Power: 90 watts
- Rated Average Life: 8,000 hours
- Maximum Overall Length: 6.5 inch
- Color Temperature: 2,700 K
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 22.4 INCH OVERALL LENGTH 0 DEG F MIN. STARTING TEMPERATURE PROGRAMMED RAPID START BALLAST TYPE 50 STANDARD PACKAGE 40 W WATTAGE DULUX L STYLE 2G11 BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY
- Lamp Power: 40 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 22.4 inch
- Color Temperature: 3,500 K
-
Supplier: Texas Instruments
Description: Resonant Lamp Ballast Controller 16-SOIC -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Other
-
Supplier: UL Standards & Engagement
Description: ballast may be determined by investigation to be acceptable for use, in a fixture or other device, with electric-discharge lamps of other than the fluorescent type. 1.3 Fluorescent self ballasted lamps and ballast adaptors are evaluated using the Standard for
-
Supplier: UL Standards & Engagement
Description: employ various lamp technologies including, but not limited to, incandescent, fluorescent, high-intensity discharge lamps, light-emitting diodes. 1.3 These requirements also include Supplemental Requirements for Light-Emitting Diodes (LED), Supplement SA, for: a) Self-contained LED
-
Supplier: Radwell International
Description: EMERGENCY BALLAST, FLUORESCENT 17-40 WATT, HEIGHT 1.1 IN, UFO-RP SERIES, LAMP TYPES T8/T12, 90 MINUTE EMERGENCY OPERATION, VOLTAGE 120 / 277 VAC, 60 HZ, 500 INITIAL LUMENS, 1 OR 2 LAMP (S), 2 FT TO 4 FT LAMP LENGTHS, NICAD BATTERY, STEEL HOUSING. FREE 2 YEAR
- Lamp Type: T12, T8
-
Supplier: GE Lighting
Description: 4.7 INCH L X 4.1 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 480 V
- Lamp Wattage: 400 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/1/0.8/0.7 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 185 W INPUT POWER M102 ANSI CODE SERIES BMH MODEL
- Lamp Wattage: 150 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: GE Lighting
Description: 11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 24 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 TO 4 LAMP(S) F54T5/47W, F54T5/HO, F54T5/WM, F54T5WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE 54/58/50/55 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE
- Ballast Factor: 0.86 to 0.91
- Total Harmonic Distortion (THD): 24 %
- Lamp Wattage: 50 to 58.00000000000001 watts
- Number of Lamps: 1, 2, 3, More than 3
-
Supplier: DigiKey
Description: "CCFL and UV Lamps Inverter 12V Input 1800V Output 4.53"" L x 1.18"" W x 0.26"" H (115mm x 30mm x 6.5mm) Chassis Mount"
- Ballast Technology: Electronic Ballast
- Features: Other
-
Supplier: CSA Group
Description: lamp and ballast combinations not covered by this Standard will be included in a future edition of this Standard. 1.4 The following fluorescent lamp ballasts are excluded from this Standard: a) a ballast that, by means of an integrated dimming capability,
-
Supplier: CSA Group
Description: adaptateurs à ballast. Domaine d'application 1.1 Cette norme prescrit les exigences relatives aux performances ainsi que les modes opératoires d'évaluation correspondants des lampes fluorescentes compactes (LFC) à ballast intégré et des adaptateurs à ballast qui sont destinés à
-
Supplier: Cable & Supplies, Inc.
Description: Use on existing T8 fluorescent ballasts by *bypassing unit. Ideal for recessed troffers, wrap fixtures, under cabinet fixtures, sealed fixtures, deep cell troffers and strip/shop fixtures.
- Lamp Power: 18 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 6,500 K
- Base Type: Bi-Pin T-8
-
Supplier: Lutron Electronics Co., Inc.
Description: " HIGH FREQUENCY TYPE 4.9 INCH L X 3 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, FCC 18 APPROVAL 1 LAMP(S) T4 LAMP TYPE 26 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.29 AMPERE AT 120 VAC,
- Ballast Factor: 0.95
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 25.999999999999986 watts
- Number of Lamps: 1
-
Supplier: Lutron Electronics Co., Inc.
Description: " HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 1 LAMP(S) F50T5 LAMP TYPE 50 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.45 AMPERE AT 120 VAC, 0.23 AMPERE
- Ballast Factor: 0.85
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 50 watts
- Number of Lamps: 1
-
Supplier: Smart Lighting Solutions, LLC
Description: This gasketed enclosure is designed for damp or wet locations indoors and outdoors. An excellent choice for food processing environments and any environment requiring an enclosed fixture! UL Listed with IP 65, 66 and 67 ratings. The clear impact resistant acrylic or polycarbonate lens can withstand
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: Philips Emergency Lighting
Description: Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F
-
Supplier: Smart Lighting Solutions, LLC
Description: This gasketed enclosure is designed for damp or wet locations indoors and outdoors. An excellent choice for food processing environments and any environment requiring an enclosed fixture! UL Listed with IP 65, 66 and 67 ratings. The clear impact resistant acrylic or polycarbonate lens can withstand
- Features: Ballast Included
-
Supplier: Radwell International
Description: FLUORESCENT LAMP, 82 CRI, T4 BULB, 13 WATT, 2700K (WARM WHITE) COLOR TEMP, 720 RATEDL LUMENS, 10000 HRS RATED LIFE, GX23 2-PIN BASE, REPLACED BY SYLVANIA 21136, FOR USE ON MAGNETIC BALLAST. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Juno Lighting Group
Description: 48 INCH 13 INCH 2 1/2 INCH PROGRAMMED START ELECTRONIC BALLAST TYPE 4 LAMP(S) T5HO LAMP TYPE 95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL 20
- Light Fixture Voltage: 120 to 277 volts
- Features: Ballast Included
Find Suppliers by Category Top
Featured Products Top
-
External Form / Layout Length (mm) Hole Height (mm) Hole Length (mm) Published Tolerance BAB192 (TCT97 / BAB349) Round; single lamp + single rod 97 12 22 Length & diameter +0 / -0.5 mm (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The 40mm flow diameter supports high-volume water transmission, making it suitable for main engine cooling, deck hydraulic units, and seawater distribution systems. Minimal pressure drop is achieved through smooth internal flow path design. 3.4 Low-Speed Rotary (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
solder-flux ingress, while mechanical durability of up to 30 million operations supports repetitive detection applications. Correct selection requires recognizing that the switch is IP40 rather than waterproof and that the -F suffix identifies the low-force version, not packaging. (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
business for over 40 years in Iowa Falls, Iowa. Simichrome has been used by professionals for years, Simichrome is available in antique shops, motorcycle dealers, automotive parts stores, jewelry stores, hardware stores, boat dealers, medical equipment suppliers, horse tack shops, lamp shops, hobby suppliers, and knife shops and better stores everywhere. (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
you're interested in sampling our digital PID, please don't hesitate to contact us. Using a proprietary ultraviolet (UV) lamp technology, these EOC PID Sensors have the advanced features of (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Polish Competition Chemicals is family owned business for over 40 years in Iowa Falls, Iowa. Simichrome has been used by professionals for years, Simichrome is available in antique shops, motorcycle dealers, automotive parts stores, jewelry stores, hardware stores, boat dealers, medical equipment suppliers, horse tack shops, lamp shops, hobby suppliers, and knife shops and better stores everywhere. (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Polish Competition Chemicals is family owned business for over 40 years in Iowa Falls, Iowa. Simichrome has been used by professionals for years, Simichrome is available in antique shops, motorcycle dealers, automotive parts stores, jewelry stores, hardware stores, boat dealers, medical equipment suppliers, horse tack shops, lamp shops, hobby suppliers, and knife shops and better stores everywhere. (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
Polish Competition Chemicals is family owned business for over 40 years in Iowa Falls, Iowa. Simichrome has been used by professionals for years, Simichrome is available in antique shops, motorcycle dealers, automotive parts stores, jewelry stores, hardware stores, boat dealers, medical equipment suppliers, horse tack shops, lamp shops, hobby suppliers, and knife shops and better stores everywhere. (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
) Low cost, easy processing Compared with fused silica, CaF? and other materials, BK7 is inexpensive and suitable for mass production. It is easy to cut, polish and coat, and has a high processing yield. (4) Mechanical and environmental stability (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
analogue (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems or edge computers for condition monitoring via the IO-Link interface. Measures (read more)
Browse Current Sensors Datasheets for STEGO
More Information Top
-
Lighting Retrofit Study
Ballasts for 4 ' lamps F40T12 Core and Coil (C&C .
-
Realized and Projected Impacts of U.S. Energy Efficiency Standards for Residential and Commercial Appliances
For the 1990 standards, average fixture wattsl are the same as those calculated for an earlier DOE draft ballast standards analysis.7 These shares were weight-averaged for F40T12 1-, 2-, 3- and 4 - lamp ballasts and F96T12 2-lamp ballasts by …
-
Federal Register > Wednesday, November 24, 2010 > [75 FR 71570] Energy Conservation Program: Test Procedures for Fluorescent Lamp Ballasts
As described in the NOPR, DOE notes that ballasts that operate one or two 40 or 34 watt (W) 4 -foot T12 medium bipin lamps ( F40T12 and F34T12), two 75 W or 60 W 8-foot T12 single pin slimline lamps (F96T12 …
-
Federal Register > Wednesday, March 24, 2010 > [75 FR 14288] Energy Conservation Program: Test Procedures for Fluorescent Lamp Ballasts
DOE notes that ballasts that operate one or two 40 or 34 watt (W) 4 -foot T12 medium bipin lamps ( F40T12 and F34T12), two 75 W or 60 W 8-foot T12 single pin slimline lamps (F96T12 and F96T12/ES); and two 110 …
-
Federal Register > Tuesday, January 22, 2008 > [73 FR 3653] Energy Efficiency Program for Consumer Products: Public Meeting and Availability of the Framework D...
In summary, fluorescent lamp ballasts that are currently regulated under EPCA, as amended, include fluorescent lamp ballasts that are designed to operate one and two nominally 40 watt (W) and 34W 4 -foot T12 medium bipin lamps ( F40T12 and F34T12), two nominally …
-
Federal Register > Tuesday, October 18, 2005 > [70 FR 60407] Energy Conservation Standards for Certain Consumer Products and Commercial and Industrial Equipment
These standards are in addition to the standards for fluorescent lamp ballasts manufactured for F40T12 , F96T12 or F96T12HO lamps already set out in section 10 CFR 430.32(m)(1)-( 4 ).
-
Countries > Canada > National > Gazette > 2006 Documents > Part II > [CANADA Gazette Part ii, 2006-1115] Part II, November 15, 2006, Vol. 140, No. 23
… welding transformer, (m) an encapsulated transformer, or (n) a transformer with a nominal low-voltage line current of 4 000 A or more … … chauffe-eau électrique) “fluorescent lamp ballast ” means a device … … F32T8, F34T12, F40T10 or F40T12 rapid start fluorescent lamp …
-
Countries > Canada > National > Gazette > 2006 Documents > Part I > [CANADA Gazette Part i, 2006-0506] Part I, May 6, 2006, Vol. 140, No. 18
… furnace transformer, (ix) a welding transformer, or (x) a transformer with a nominal low-voltage line current of 4 000 A or more … … chauffe-eau électrique) “fluorescent lamp ballast ” (a) means a … … F32T8, F34T12, F40T10 or F40T12 rapid start fluorescent lamp …
-
Federal Register > Monday, April 11, 2011 > [76 FR 20090] Energy Conservation Program: Energy Conservation Standards for Fluorescent Lamp Ballasts
… in the foregoing two tables, the ballasts currently regulated under EPCA consist of ballasts that are designed … • One and two nominally 40-watt (W) and 34W 4 -foot T12 medium bipin (MBP) lamps ( F40T12 and F34T12); .
-
Federal Register > Monday, November 14, 2011 > [76 FR 70548] Energy Conservation Program: Energy Conservation Standards for Fluorescent Lamp Ballasts
… in the previous two tables, the ballasts currently regulated under EPCA consist of ballasts that are designed … • One and two nominally 40-watt (W) and 34W 4 -foot T12 medium bipin (MBP) lamps ( F40T12 10 and F34T12); .
Indicates content that may require registration and/or purchase.