-
Supplier: FKN Systek, Inc.
Description: DIN 41617 connectors are available fully loaded with all 31 contacts, or selectively loaded with 13 or 21 contacts. Pins are spaced on 2.5 mm grid and the connectors are offered in class 1 (500 mating cycles) or class 2 (400 Mating Cycles). Female connectors are
- Current Rating: 4 amps
- Number of Contacts: 13 to 31 #
- Connector Type: DIN Connector
- Gender: Female / Jack
-
Supplier: Newark, An Avnet Company
Description: DIN 4/0 PIN CONTACT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 320 AMP DIN WITH 4/0 PIN CNT ROHS COMPLIANT: YES
-
-
Supplier: DigiKey
Description: 64 (60 + 4 Coax or Power) Position Din Connector Header, Male Pins Through Hole
- Number of Contacts: 64 #
- Contact Pitch: 2.539998628400741 mm
- Features: Board Mount Connector, DIN Connector, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors DIN AUX PIN CNT 4MM EXTRA
- Features: Other
- Standards / Certifications: RoHS Compliant
- Termination Types: Solder Cup or Solder
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1039054-5148412-5 Category: Connectors, Interconnects>Backplane Connectors - DIN 41612 Series: Eurocard Number of Positions: 64 (60 + 4 Power) Pitch: 0.100" (2.54mm) Connector Type: Plug, Male Pins Number of Positions Loaded:
- Connector Type: DIN Connector
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-4C6-AFB-DN quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance devices. PoE is
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-4C6-AFB-DN-4848 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance devices.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-4C6-AFB-DN-4870 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network devices. PoE is used
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: DigiKey
Description: FEMALE 4 PIN POWER DIN INLINE
- Voltage Rating: 54 volts
- Current Rating: 7.5 amps
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Radwell International
Description: POWER ADAPTER,100-240VAC 1.4 AMP INPUT, 12 VDC 8.5 AMP OUTPUT ,POWER DIN 4PIN CONNECTOR, 6FT.. FREE 2 YEAR RADWELL WARRANTY
- DC Output Voltage: 12 volts
-
Supplier: L-com, Inc.
Description: with the DIN Modules. The DIN Rails can be adapted to hold other systems and components to accommodate their placement in the enclosure. The enclosure features holes for two N-Bulkhead connectors or Lightning Protectors, a grounding lug, and a cable conduit connector to
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: with the DIN Modules. The DIN Rails can be adapted to hold other systems and components to accommodate their placement in the enclosure. The enclosure features holes for two N-Bulkhead connectors or Lightning Protectors, a grounding lug, and a cable conduit connector to
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MARK•EYE® PRO models, please see our MARK•EYE® PRO Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter for use
- Operating Distance: 0.25 to 0.5 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: TE Connectivity
Description: Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed
- Current Rating: 1.5 amps
- Number of Contacts: 64 #
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Board-to-Board Connector, PC Card Connector
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C6-AFB-DN single-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network device. The unit uses Gigabit
- Number of Ports: 1 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MARK•EYE® PRO models, please see our MARK•EYE® PRO Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type F4, Glass Fiberoptics Adapter for use
- Operating Distance: 0.25 to 0.5 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MARK•EYE® PRO models, please see our MARK•EYE® PRO Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type V4A, Apertured 1" "V" Axis Narrow beam
- Operating Distance: 0.75 to 1 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MARK•EYE® PRO models, please see our MARK•EYE® PRO Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type V4A, Apertured 1" "V" Axis Narrow beam
- Operating Distance: 0.75 to 1 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3 Pin Male Circular Connector, 4A, 32V, IP67, Straight, Metal Product overview: 21021511305 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Voltage Rating: 32 volts
- Current Rating: 4 amps
- Gender: Male / Plug
-
Supplier: Indocomp Systems, Inc.
Description: Features 4-Segments 2-PICMG 3-PCI PER Segment Outer dimensions 12.5" x 10.2" Standard 12-pin AT power connector 20-pin ATX power connector 5-pin DIN keyboard connector keyboard jumper plugs 5 LED power indicators Low Cost
- Board Function: Passive Backplane
-
Supplier: Indocomp Systems, Inc.
Description: Features 2 ISA slots 4 32-bit PCI slots 2 ISA-PCI slots (PICMG compatable) Outer dimensions 10.19" x 8.58" Standard 12-pin AT power connector 5-pin screw terminal power connector 5-pin DIN keyboard connector keyboard jumper plugs
- Board Function: Passive Backplane
-
Supplier: Volktek Corporation
Description: IRA-160 is a 160W AC to DC 4-pin mini-DIN industrial power adaptor for PoE switch, that can operate between a temperature of -30°C to 70°C (-22°F-158°F). The cable is 120 cm long from the power adaptor to the connector. It is a class I power adaptor
- AC Input Voltage: 115 to 230 volts
- AC Input Current: 1.85 to 1 amps
- DC Output Voltage: 48 volts
- DC Output Current: 3.34 amps
-
Supplier: L-com, Inc.
Description: weatherproof environment, to safely house the control, routing and power systems being designed with the DIN Modules. The DIN Rails can be adapted to hold other systems and components to accommodate their placement in the enclosure. The enclosure features holes for two
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Indocomp Systems, Inc.
Description: Features 8 ISA slots 4 32-bit PCI slots 2 ISA-PCI slots (PICMG compatible) Outer dimensions 12.5" x 10.2" Standard 12-pin AT power connector 20-pin ATX power connector 5-pin screw terminal power connector 5-pin DIN
- Board Function: Passive Backplane
-
Supplier: Indocomp Systems, Inc.
Description: Features 4-PCI, 2-ISA,1-PICMG 3-PCI,2-ISA,1-PICMG Outer dimensions 12.5" x 10.2" Standard 12-pin AT power connector 20-pin ATX power connector 5-pin DIN keyboard connector keyboard jumper plugs 5 LED power indicators Low
- Board Function: Passive Backplane
-
Supplier: ACCES I/O Products, Inc.
Description: LED and individual port activity LEDs next to the USB and each COM connector All required power drawn from USB port, no external power adapter required Compact, low profile enclosure FACTORY OPTIONS OEM (board only) version with PC/104 mounting holes and PCB footprint for added
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- FIFO Capacity: 128-byte
-
Supplier: Win Source Electronics
Description: Package: 40 Power (Watts): 60 W Voltage - Output: 12V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 2.71A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) Output Connector: Power
- DC Output Current: 2.71 amps
- Form Factor: Board Mount
-
Supplier: Radwell International
Description: PRESSURE REGULATOR VALVE, SENTRONIC, 3-WAY PROPORTIONAL, 0-10 BAR, 24 VDC, 145 PSI, CURRENT CONSUMPTION: 1.4A, POWER CONSUMPTION: 34 W, 7-PIN DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-Pin Female Circular Connector, Solder, LCP, Right Angle Product overview: 21033814410 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
-
Supplier: MonoDAQ
Description: +Vin: Vin Output current +Vin: 200 mA max. (Max. combined load on +5V and +12V pins: 1.5 W reduced by the load already present on +Vin pin) General specifications Data interface EtherCAT, 100 Mbit/s Data interface connectors: RJ45 (1 cable for data, power and sync, daisy
- Analog Input Channels: 4 #
- Sampling Frequency: 20 kHz
- Operating Temperature: -4 to 140 F
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Omnitron Systems Technology, Inc.
Description: RuggedNet, eliminating the need for costly truck rolls to remote PD sites. The compact RuggedNet Ethernet switches can be DIN-rail mounted using the included DIN-rail mounting clip. They are available with single or dual DC input power via 2-Pin terminal
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: TE Connectivity
Description: 280 Packaging Reel Diameter : 330 MM [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully
- Current Rating: 1.6 amps
- Dielectric Withstanding Voltage: 0.5 kilovolts
- Operating Temperature: -55 to 125 C
- Number of Contacts: 12
-
Supplier: MonoDAQ
Description: 200 mA max. (Max. combined load on +5V and +12V pins: 1.5 W reduced by the load already present on +Vin pin) General specifications Data interface EtherCAT, 100 Mbit/s Data interface connectors: RJ45 (1 cable for data, power and sync, daisy chainable) Power supply:
- Analog Input Channels: 4 #
- Sampling Frequency: 20 kHz
- Operating Temperature: -4 to 140 F
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Douglas Electrical Components
Description: Overview Electrical connectors create a simple electronic interface in electrical systems for power and signal transmission. At Douglas Electrical Components, we enhance your capabilities with the usage of electrical connectors by hermetically sealing virtually any
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector, USB Connector
Find Suppliers by Category Top
Featured Products Top
-
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
groups with a total of 376 models. Each DSCA high performance DIN signal conditioner provides a single channel of isolated analog input or output. Input modules accept (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
connector is installed on the front panel for extra safety grounding. The input and output are filtered for low noise. The input meets EN55032 Class A with wide margins. The power supply is designed for compliance with EN62368-1 and equivalent safety standards. This universal input, 12Vdc/8.4A output, 100W DIN-rail mount unit is presently IN STOCK. (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
https://product.tdk.com/en/power/drb or by calling 800-LAMBDA-4. Product availability for the three phase input DRB DIN rail mount power supplies can be found via the link to TDK-Lambda’s distributor network (see “Check Distributor (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
.00mm pitch connector with dual beam spring contact design, delivering high-performance and reliability. The connector also features a passive latch for housing retention which protects pins and prevents mismatching. Housings are available in 2 and 4 positions. RotaConnect® (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
The USB Type-C sample kit includes 54 USB receptacles and plugs of USB 3.2 gen 1, USB 4, USB 2.0, USB 3.2 gen2x2, and 2x1. Various mounts are included: vertical, horizontal, right-angle, SMT with anchor pins, hybrid, board-edge, and mid-mount receptacles and plugs. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser
More Information Top
-
Desktop Power Adapter Supplies High Power of 180W and Various Output Voltages
Their standard output connector is a 4 - pin power DIN plug with an output cable length of 4 feet.
-
Leading 150W Medical Grade Power Adapters Come With Class I or Class II Insulation
The units come with a 4 - pin power DIN plug as the standard output connector .
-
The Large Underground Xenon (LUX) Experiment
4 - pin mini- DIN connector on the front panel sends the power to the preamplifier.
-
CB-911 Ethernet controller VMEbus
Physical Power : 5 V DC, 4 A (typical) Physical dimensions: double height (6U) Eurocard, with two 96 pin MIL DIN type- connectors , or 234 × 172.3 mm size card with 222 pin NAFI connector, in accordance with MIL-C-28754.
-
Wrist display concept demonstration based on 2-in. color AMOLED
The AMEVB1 Panel Controller Board used an AC/DC power adaptor that supplied three DC output voltages through a five pin PC keyboard-type DIN connector as follows: Pins 1 & 2 … … 3 supplied Plus (+) 5 VDC Pin 4 supplied Negative (-) 12VDC.
-
IEEE Trial-Use Standard for the Common Test Interface Pin Map Configuration for High-Density, Single-Tier Electronics Test Requirements Utilizing IEEE Std 1505...
Permission 4.11.2.4: CTI programmable dc/ac power supply I/O where applicable may utilize low-level (current <3 A) discrete I/O signal pins using Eurocard DIN /MIL-DTL-55302/179/180 4 -row 200 position connector design specifications in accordance with IEEE Std …
-
SAW MiniCAD Mk II detector
… 1 mg/m3 (HD) 1.0 mg/m3 Audible alarm: 97dB at 0.1 m Data communications: 2,400 baud (6- pin mini- DIN connector ) RS-232c serial ASCII port Power requirements: (battery, internal) lithium … … life, internal) 2 to 4 h (battery life, external …
-
http://www.mouser.com/catalog/catalogusd/645/2211.pdf
• High Efficiency • High Power Density 4 .9W/in³ • Hold-up Time>25ms at full load … … V • EISA Compliant • CEC Compliant • Input Connector : IEC 320 C14 Receptacle • Output Connector: Din -5 Male Pins • Standard Output Cable …
-
http://www.cisco.com/en/US/docs/telepresence/misc_docs/intern_educator_scholar_collaborator_clinical_presence/clinical_presence_system_installation_and_user_gu...
1 X S-VIDEO INPUT (4 pin mini din connector , input 4 on side interface panel): PAL/NTSC Extended Display Identification Data (EDID) 3 X … … Hz 1366 x 768@60 Hz 1280 x 768@60 Hz (WXGA) VESA Monitor Power Management Extended Display Identification …
-
neutral.vss (PCB2064-4_0_14481-1.zip)
… 2 104.75 38.25 1 1 270 cms_0.3x1.5 DGND C_PIN IC9-3 104.75 37.75 1 1 270 cms_0.3x1.5 /N$1508 C_PIN IC9- 4 104.75 37.25 … … 3x1.5 +1V8_D C_ PIN IC9-5 104.75 … … IC9-27 124.25 28.25 1 1 270 cms_0.3x1.5 /N$1518 C_PIN IC9-28 124.25 28.75 1 1 270 cms_0.3x1.5 /FPGA_ DIN C_PIN IC9-29 124 … … 1_H") (DESCRIPTION,"CLIFF:DC10A, Power , Connector ,Horizontal,2.1mm") (ROLE …
Indicates content that may require registration and/or purchase.