-
Supplier: Radwell International
Description: STEPPING MOTOR ZSH 87/2.200.8.4 CONN 6PIN MALE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-Phase Stepper Motor Driver 16-Pin Case 4131 Product overview: STK6713AMK4-C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for
- Supply Voltage (DC): 42 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IC, STEPPER MOTOR CONTROLLER, SMD; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:2.75mA; Output Voltage:3.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: IC, STEPPING MOTOR DRIVER, SMD; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:9V; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BIPOLAR STEPPER MOTOR DRIVER, SMD; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:7.1A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; Operating TemperatureRoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Mfr: Freescale Semiconductor Category: Motors, Actuators, Solenoids and Drivers - Stepper Motors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V
- Output Voltage (Volt): 1.1 to 40 volts
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR CONTROL, 6506, DIP18; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:2.75mA; Output Voltage:3.5V; Driver Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V
- Torque Constant: 8.2128 in-oz/amp
- Current per Phase: 2.3 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are
- Torque Constant: 8.2128 in-oz/amp
- Current per Phase: 2.3 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
- Features: Integral Brake
-
Supplier: Infineon Technologies AG
Description: using servo motors Applications with smalll servo motors Applications Automotive LED lighting systems
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Supplier: Cole-Parmer
Description: Aluminum models have aluminum housings and valve blocks, Viton
O-rings, and PFA closing pins. Also includes a 9-pin "D" electrical connector. Optional connection cable (98651-50) for easy input/output wiring. Power input is +12 VDC at 800 mA, protected by a resettable fuse. - Pressure Rating: 500 psi
- Power: 12 volts
- Flow (Cv): 1.735
- Primary Material: Aluminum
-
Supplier: Cole-Parmer
Description: Stainless steel models include a 316 SS valve blocks, PTFE-lined aluminum housing blocks, Viton
O-rings, and PFA closing pins. Also includes a 9-pin "D" electrical connector. Optional connection cable (98651-50) for easy input/output wiring. Power input is +12 VDC at 800 - Pressure Rating: 500 psi
- Power: 12 volts
- Flow (Cv): 1.735
- Valve Type: Solenoid Valves
-
Supplier: H2W Technologies
Description: The LSS-004/004-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 4.0in [102mm] (for each axis). Using a small intermediate plate, the
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
- Features: Electrical
- Motor Type: Stepper
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER PAR 28SSOP / 4-Channel Motor Driver 30-Pin(28+2Tab) SSOPH-375 Product overview: FAN8024CD from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial
- Operating Temperature: -25 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976519-TB6600HG(O) Type: Integrated Circuit (IC) Power Dissipation: 40 W Height: 19.87 mm Number of Pins: 25 Number of Outputs: 4 Output Current:
- Continuous Output Current: 4.5 amps
- Supply Voltage (AC): 42 volts
- Supply Voltage (DC): 42 volts
- Operating Temperature: -30 C
-
Supplier: Infineon Technologies AG
Description: The Automotive Multi Motor Evaluation Kit addresses modern automotive application challenges with sophisticated motor control solutions from Infineon. It is an ideal start into the world of Infineon’s offering for motor control for applications where more than one motor
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151326-STK672432AE Packaging: Tape & Box (TB) Length: 24.2 mm Power Dissipation: 7.3 W Height: 14.4 mm Number of Pins: 19 Number of Outputs: 1 Output Current:
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 5.25 volts
- Supply Voltage (DC): 5.25 volts
- Operating Temperature: 0 C
-
Supplier: Microchip Technology, Inc.
Description: Features Operating Conditions 4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS 4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS 4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS dsPIC33E Core Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-611/SG is a six axis 2-phase stepper motor controller and driver module for mounting in a 19 inch rack. It provides optional encoder feedback for every motor. The encoder feedback and some special axis interaction functions make it a perfect remote controlled system for
-
Supplier: Radwell International
Description: SURESTEP EXTENSION CABLE, 4-PIN CONNECTOR TO PIGTAIL, 6FT CABLE, FOR USE WITH SURESTEP MTR SERIES STEPPER MOTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature decoder logic and 2-bit Gray up/down counter for stepper motor 4-channel 16-bit PWM with complementary output, fault input, 12-bit dead time generator counter for motor control 32-bit Real-time
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 256 KB
- Number of Timers: 6
-
Supplier: Radwell International
Description: DC STEPPER MOTOR, INTEGRATED, 23 FRAME, ETHERNET/IP, 240 TORQUE, ABSOLUTE MULTI-TURN ENCODER 2,048 COUNTS/TURN, M12 CONNECTORS, SHAFT SEAL, NETWORK: (2) 4 PIN FEMALE D-TYPE, POWER: (1) 5 PIN MALE A-TYPE, IP64 RATING. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Absolute, Multi-Turn
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TRINAMIC TMCM-AC-840 Daughter Card Kit is an FPGA prototyping platform for power drivers for brushless DC motors (BLDC) as well as stepper motors. The TMCM-AC-840 Daughter Card Kit incorporates one TMC603A BLDC motor driver IC and one TMC262 coolStep™ stepper
-
Supplier: Watson Marlow Pumps Group
Description: Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote
- Maximum Discharge Flow: 3.43 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC32NP-MLP is a miniature N & P channel MOSFET complementary pair, ideally suited for motor drive applications. It perfectly complements the TMC239A-LA / TMC249A-LA stepper motor drivers, in order to build a 2A (4 devices) / 4A (8 devices) stepper motor
- Features: MOSFET
-
Supplier: Win Source Electronics
Description: Output Current: 1.5 A Output Voltage: 40 V Motor Type: Stepper Categories: PMIC - Voltage Regulators - Linear Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount:
- Regulated Output Voltage (Volt): 40 volts
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -30 C
- Features: Linear Regulator, Other
-
Supplier: Infineon Technologies AG
Description: direct control and PWM there are four input pins available. The device is monolithically integrated. The power transistors are built by N-channel MOSFETs. Summary of Features 4 input pins providing flexible PWM configuration Limp home functionality (direct driving) provided by a
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Pallmann Industries
Description: narrow particle size distribution and high bulk density Grinding and drying possible in one processing step High throughput rate Bearing completely separate from the grinding chamber Easy to clean and to access Flexibly adaptable to different feed materials Scale-up Factor: 2.4 Rotor
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Polymers, Waste / Recycling
- Feed: Continuous, Dry
- Type: Pin / Universal Mill
- Scale: Production
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The BB-103 is designed for the TMCM-103 single axis 2-phase stepper motor controller and driver module with encoder interface. This encoder feedback makes it an optimum solution for high-reliability closed loop drives. The BB-103 gives easy access to all important signals of the
-
Supplier: Infineon Technologies AG
Description: package) is accompanied by the pin compatible 4-channel low-side switch TLE75004-ESD (TSDSO-14 package) enabling system cost optimization. Summary of Features 4 input pins providing flexible PWM configuration Limp home functionality (direct driving) provided by a
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Mile-X Equipment, Inc.
Description: accommodate off centered pressing requirements. Includes 2 pc combination pinned V-block / press plate set. Integral bed positioning raises and lowers the bed effortlessly using the ram. Operated manually or by air motor assist with foot control. Dual Air Motor operation for pressing
-
Supplier: Mile-X Equipment, Inc.
Description: greater flexibility. Overload protection adds operator safety and prevents damage from over pressurizing. 4 Press bed pins incorporate a "butterfly" lock to keep press bed pins engaged for greater safety.
-
Supplier: Caterpillar Oil & Gas
Description: provides integrated ignition, speed control, and protection - Latest EMCP 4.3 controls for integrated engine-generator control, enhanced functionality, and simplified operator interface - Optional EMCP 4.4 controls enable paralleling of up to eight units Warranty − Entire
- Wattage: 400 watts
- Volt-Ampere: 500,000 VA
- Frequency: 60 Hz
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
. 3X Motion 35HS Series hybrid stepper motors combine compact design with precise stepping performance to provide reliable motion control solutions for automation applications. Featuring a 1.8° step angle, multiple motor lengths, and holding torque options up to 25 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Servo gearheads provide mechanical advantage by multiplying motor torque while reducing the driven load's reflected inertia back to the motor. DieQua offers the widest range of gear technologies providing optimal solutions far beyond the capabilities of other gearhead suppliers. Sesame (read more)
Browse Datasheets for DieQua Corporation -
Motor Series: PST.39HB Models: PST.39HB1504-001 / PST.39HB1510-001 / PST.39HB3004-001 / PST.39HB3008-001 Step Angle: 1.8° Static Torque: 320 mN·m / 420 mN·m Motor Length: 27.7 mm / 43.2 mm Rated Current Range: 0.4 A (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
& scanners, and optical adjustment systems demand motors capable of delivering smooth, repeatable, and efficient performance. The 28HSD Series Hybrid Stepper Motors feature a 1.8° step angle, multiple motor lengths and electrical configurations (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Step Angle: 1.8° Holding Torque: 250–420 mN·m Rated Current: 0.4–1.1 A Phase Resistance: 4.2–43.4 Ω Phase Inductance: 5.7–51 mH Rotor Inertia: 25–41 g·cm² Motor Length (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. This 28-series stepper motor is engineered for reliable precision control. • High positioning precision supports accurate motion (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Precision equipment often requires compact motors that can deliver accurate incremental motion, stable holding torque, and flexible electrical configurations within limited installation space. 3X Motion’s 35mm Hybrid Stepper Motor Series is designed for precise positioning and (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
International Conference for Innovation in Biomedical Engineering and Life Sciences
of the stepper motor was assigned to the 4 pins of the port A and B of the EasyDriver, respectively.
-
Raspberry Pi Robotic Blueprints
Unipolar stepper motors normally have a 4 - pin connection to the motor, as shown in the following diagram: .
-
Path planning using RISC reptile robot
We used 11 pins of which five are for sensor inputs and the other 6 pins can be used to control 4 stepper motors where front end and rear end motors use same output pins and act together, the central motor is…
-
An Autonomous Orthopedic Rehabilitation Device for Automated Osteosynthesis
Structural diagram of automated apparatus: 1) single crystal computer; 2) double channel data bus; 3) control bus; 4 ) stepper motor controller; 5) pin ; 6) immobile bottom ring; 7) mobile top ring; 8) basic rod; 9, 10) lateral rods; 11) 3 way fixture…
-
Actuation and Control of a Micro Electrohydraulic Digital Servo Valve
1 stepper motor 2 motor seat 3 spacing pin 4 seal 5 sealing washer 6 eccentric ball head .
-
Advances in Reconfigurable Mechanisms and Robots II
1 Sine acceleration groove, 2 large driven gear, 3 connecting pin component, 4 small driving gear, 5 stepper motor .
-
Distributed Computing and Internet Technology
Step 4 : Mechanically connected Stepper motor , with one of the six pins of the Braille cell, rotates and forces the pin to move upward for representation of particular Braille character.
-
Experimental Study of Ultracold Neutron Localization and Sub-Barrier Penetration
In the &lived configuration the stepper motor cable had a 8 pin flat connector which had only 4 pins populatedby red, p n , whitdgreen and whitdrcd cables.
-
A CMOS 2D Micro-Fluxgate Earth Magnetic Field Detecting System with RS232 Digital Output
Moreover, four additional digital pins are used to generate the 4 phases required to control the stepper motor of the plastic rotating structure.
-
Arduino Development Cookbook
// Include the Stepper library #include
// Declare a Stepper motor with 200 steps // connected on pins 2,3, 4 ,5 // Syntax:stepper1(stepsPerRevolution,pin1,pin2,pin3,pin4) Stepper stepper1(200, 2, 3, 4, 5); void setup() { //…
Indicates content that may require registration and/or purchase.