-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole,
- Low Pass Cutoff Frequency: 0.17 to 2,560 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Number of Poles: 4
-
Supplier: Krohn-Hite Corporation
Description: is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. Each channel of the 3364, also offers selectable functions of low-pass and
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. Each channel of the 3362, offers selectable functions of low-pass and
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of
- Frequency (Fc): 2,400 MHz
- Insertion Loss: 0.25 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 4.9 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 4.9 GHz band, improved performance of co-located
- Frequency (Fc): 4,900 MHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of
- Frequency (Fc): 2,400 MHz
- Insertion Loss: 0.25 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series
- Frequency (Fc): 900 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: ValueTronics International, Inc.
Description: up to 26dB Noise: Typically <250µV referred to input Stopband Attenuation: >100dB Remote Control: GPIB The Krohn-Hite 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff
- Filter Type: Low Pass
-
Supplier: Networks International Corporation
Description: Type: Lowpass Center Frequency: 10.000 (MHz) Poles: 4 Mount: SMT Package: S4-100-050-030S Length: 1.000 (in) Width: 0.500 (in) Height: 0.380 (in)
- Filter Type: Low Pass
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3A, 3B, 3C and 3D Series of continuous-time fixed-frequency precision active filter modules provide filtering in a 1 to 8-poles and 16-pole compact package, with the choice of cutoff frequencies, customer selectable from 1Hz to 2MHz low-pass and 1Hz
- Low Pass Cutoff Frequency: 0.001 to 200 kHz
- High Pass Cutoff Frequency: 0.001 to 200 kHz
- Operating Temperature: 32 to 158 F
- Number of Poles: 2, 4
-
Supplier: Skyworks Solutions, Inc.
Description: device is optimized for GSM/EDGE, TD-SCDMA, and WCDMA/LTE applications. The SKY18120-11 consists of an SP9T switch, GSM transmit signal low-pass harmonic filters, and a GPIO controller. The low current consumption makes this device very suitable for battery operated
- Frequency Range: 400 to 2,700 MHz
- Features: Other
- Package Type: Surface Mount
-
Supplier: Dataforth Corporation
Description: filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
-
Supplier: Dataforth Corporation
Description: voltage output. The excitation current, signal gain, and filter high-pass and low-pass cutoff frequencies are field-configurable through a set of slide switches. Six poles of signal filtering in the SCM5B48 module result in greater than 100dB of normal-mode
- Frequency Range: 0.2 to 20,000 Hz
- Minimum Accuracy: 0.2 +/-% FS
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: Dataforth Corporation
Description: allows RTD measurement to be totally independent of lead resistance. The excitation current is very small (0.25mA for 100 Ohm Pt and 120 Ohm Ni and 1.0 mA for 10 Ohm Cu) which minimizes self-heating of the RTD. Signal filtering is accomplished with a six-pole filter which provides 95dB
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: Skyworks Solutions, Inc.
Description: device is optimized for both GSM/EDGE and TD-SCDMA systems. The SKY18108-11 consists of an SP9T switch, GSM transmit signal low-pass harmonic filters, and a GPIO controller. The low current consumption makes this device very suitable for battery operated applications. The
- Frequency Range: 400 to 2,700 MHz
- Features: Other
- Package Type: Surface Mount
-
Supplier: Dataforth Corporation
Description: Signal filtering is accomplished with a 4-pole filter optimized for time and frequency response which provides 80dB per decade of normal-mode rejection above 100Hz. One pole of this filter is on the system side and the other three are on the isolated field side. A
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 10 volts
- Bandwidth: 1 kHz
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SKY13441 is a Single Pole, Ten-Throw (SP10T) antenna switch with an integrated General Purpose Input/Output (GPIO) interface and dual low-pass harmonic filters. The switch has
- Frequency Range: 400 to 2,700 MHz
- Isolation (Port to Port): 31 to 45 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: ValueTronics International, Inc.
Description: within linear ranges. High Pass Filter : 3-pole Butterworth, fall off 18 dB/octave Low Pass Filter : 2-pole Butterworth, fall off 12 dB/octave Detector: Quasi RMS: True reading indicated for sinusoidal signals with crest factor < 3 Time Constants : 1
-
Supplier: Visual Sound, Inc.
Description: incorporated 15 inch Low Rider® bass woofer Peak SPL in excess of 128 dB kosmos® sub harmonic generator system with bypass switch Stand alone, electronic two-way or three channel operation Left & right power amp outputs with high-pass crossover Built-in electronic crossover with line
-
Supplier: Columbia Research Labs, Inc.
Description: Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics. The 5648-X provides a precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass
- Input Voltage: 16 to 32 volts
- Voltage Range: 5 volts
- Number of Channels: 1
- Features: Other
-
Supplier: Columbia Research Labs, Inc.
Description: precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal
- DC Input Voltage: 16 to 32 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- Output Frequency: 5 to 100 MHz
-
Supplier: Transducer Techniques, LLC
Description: provides 10 Vdc excitation to a 350 ohm load cell and delivers a 20 mA analog output. Features Power Requirement 12 to 26 Vdc Bridge Excitation 5 to 10 Vdc Bridge Sensitivity 0.5 mV/V to 10 mV/V Push Button Shunt Calibration Network Two-Pole Low Pass Selectable Filter 100
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: Transducer Techniques, LLC
Description: the latter applying when the unit provides 10 Vdc excitation to a 350 ohm load cell and delivers a 20 mA analog output. Features Power Requirement 12 to 26 Vdc Bridge Excitation 5 to 10 Vdc Bridge Sensitivity 0.5 mV/V to 10 mV/V Push Button Shunt Calibration Network Two-Pole Low
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY5A2105 is a highly integrated, 5.9 GHz front-end module (FEM) incorporating a 5.9 GHz single-pole, quad throw (SP4T) switch, low-noise amplifier (LNA), power amplifier (PA), a band-pass BAW filter (BPF), and a digital step attenuator (DSA) for C-V2X LTE and 5G NR
- Frequency Range: 5,855 to 5,925 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: MicroSense, LLC
Description: measurements are derived for the probe selected on the channel switch. Filtering is provided by three-pole Bessel or Butterworth low-pass plug-in filters. The user selects the upper roll-off frequency (as defined by ANSI standards) over a range from 1-20 kHz. Choose form
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.1 ±% Full Scale
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
Supplier: ValueTronics International, Inc.
Description: Flatness: ±0.01 dB, 15 Hz–22 kHz High pass Filters: 22 Hz, 400 Hz, 2-pole Butterworth Low pass Filters: 15 kHz, 20 kHz 6-pole elliptic lowpass Weighting Filters: ANSI-IEC “A” weighting; CCIR QPK; CCIR RMS Residual Noise: –140 dBFS unweighted;
-
Supplier: ValueTronics International, Inc.
Description: pass, band pass and bandstop filtering Isolated Input Module Connector: Guarded banana jack Bandwidth: 200 kHz 4 pole Bessel Maximum Rated Input: ± 250 Vrms or DC Maximum Transient Input: ± 800 V Isolation: 250 Vrms, channel to channel, channel to chassis Specified
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands. QPQ5230 is specifically designed to enable (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
The Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
capture performance.particle interceptionefficiency is up to 99.99% 4.Passed the bacterial challenge test,LRV>7. 5.High flux. low extractables.low pressure drop, and long service life 6.The limitations of (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
industry standards require suppression through 5th order harmonics. As such, RF designers need “clean-up filters” with minimal insertion loss to suppress not merely for the 2nd and 3rd order harmonics, but also 4th and 5th order harmonics. CTS low pass filters provide higher order harmonic (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD -
99.999% filtration for sub-micron particles like PM2.5. Low Resistance (Energy Saving): PP media allows air to pass through with very (read more)
Browse Filter Media Datasheets for Harbory Filtration -
coupler enables close loop power control and DPD optimization. The QM42655 integrates a multi-TX state 2.4 GHz Wi-Fi power amplifier (PA) that is also used for HP BT, single pole four throw switch (SP4T) ANT switch, bypassable low noise amplifier (LNA) with multiple RX states, and power coupler into a single device. (read more)
Browse RF Modules Datasheets for Qorvo
More Information Top
-
Industrial and Research News
Specifications include DC to 200kHz bandwidth, programmableexcitationvoltageof +5, +10and +15V DC, programmable gain from 0.001 to 1000, memory save of last configuration and built in 4 pole low pass filter (ButterworthorBessel)with 20discretecomerfrequencies selectable by changing an internal header module.
-
Auditory evoked responses and learning and awareness during general anesthesia
An epoch of 100 ms (bin width 0.4 ms) was bandpass filtered (1.5–569 Hz) with an analog Butterworth filter ( 4 Pole low pass filter with a 24 dB/octave slope, 3 Pole high pass filter with an 18 dB/octave slope) and…
-
Development of a high-temperature diagnostics-while-drilling tool.
Many circuits were designed using this device including: 1) instrumentation amplifier (strain gage, temperature and pressure), 2) charge amplifier (HT accelerometers), 3) level shifting (strain gages) and 4) low pass 4 pole filter (all measurements).
-
An integrated, low noise patch-clamp amplifier for biological nanopore applications
4 - pole low pass filter .
-
Digital Frequency Domain Multiplexer for mm-Wavelength Telescopes
Clock bleed- through is removed from the analog output signal with a passive 4 - pole low pass filter operating at 8 MHz.
-
Verification and Fidelity of High Mobility Tracked Vehicle Dynamic Models
Absorbed power at the driver’s position is determined by computing this transfer function response to the vertical acceleration at the driver’s position, after the 30 Hz 4 pole Butterworth low pass filter is applied.
-
On-Focal Plane Analog-To-Digital Conversion With Detector Gain And Offset Compensation
Each channel utilizes a transimpedance amplifier which is chopper stabilized and has a capacitive integrate and dump feedback network; a 4 - pole low pass filter utilizing switched capacitors for the resistive components; and a 13 -bit ND converter.
-
Probing Electronic Properties of Conjugated and Saturated Molecules in Self‐Assembled Monolayers
We have limited the bandwidth of the CV4 signal used of STM feedback control with a 4 pole Bessel low pass filter .
-
Ionic currents in normal and neurofibromatosis type 1‐affected human Schwann cells: Induction of tumor cell K current in normal Schwann cells by cyclic AMP
Electrophysiological data were 4 pole low pass Bessel filtered and digitized at 10 kHz.
-
Planck 2013 results. VII. HFI time response and beams
For HFI the bolometer transfer function is modelled as the sum of 4 single pole low pass filters , .
Indicates content that may require registration and/or purchase.