Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SWITCH, POSITION, K4; Limit Switch Actuator:Roller Lever; Contact Configuration:1NO / 1NC; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Operating Force Max:6N; Product Range:-; Contact Current DC Max:1A; Contact Voltage DCRoHS Compliant: Yes
-
Supplier: Radwell International
Description: MECHANICAL LIMIT SWITCH, VERSION: SAFETY EN 60204-1, SWITCH POSITIONS NUMBER: 4, SWITCH POSITION SPACING: 12MM, BNS02JA. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1173267-D4MC-5020 Category: Switches>Limit Switches Series: D4MC Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 1 Circuit: SPDT
- Features: Rotary Limit Switch
-
-
Supplier: Newark, An Avnet Company
Description: SWITCH, POSITION, H; Limit Switch Actuator:-; Contact Configuration:1NO / 1NC; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Operating Force Max:-; Product Range:-; Contact Current DC Max:1A; Contact Voltage DC Max:24V; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH, POSITION, R; Limit Switch Actuator:Roller Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Operating Force Max:9N; Product Range:-; Contact Current DC Max:1A; Contact Voltage RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH, POSITION, S; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:4A; Contact Voltage AC Max:230V; Operating Force Max:9N; Product Range:-; Contact Current DC Max:1A; Contact Voltage DC RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches MICRO SWITCH General Purpose Limit Switches: LS Series, Epoxy-Coated Aluminum Housing, Non Plug-in Body Style, Side Roller Plunger, 16,7 mm x 4,8 mm [0.66 in x 0.19 in] SST Roller, Roller Plunger May Be Locked in Any Position Through 360 , 1NC
- Maximum Current Rating: 10 amps
- Operating Temperature: -29 to 71 C
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Assured Automation
Description: Description • Proximity • Visual indicator • 2 Conduit entries • Clear Lexan Cover • FM and CSA approved Enclosures & Connections • Class 1 Groups A,B,C,D Div 2 • Class II Groups EFG Div 2 Switch Ratings • 0.3 amp @ 125V AC/DC Part Numbers YO = Switch only YP = with 3 way solenoid YQ = with 4
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Joyce/Dayton Corp.
Description: Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton through
- Switch Type: Electromechanical
- Housing Type: Enclosed Switch Housing
- Features: Rotary Limit Switch
- Orientation: Side Mounted Actuator
-
Supplier: Joyce/Dayton Corp.
Description: Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton through
- Switch Configuration: Double Pole, Double Throw (DPDT), Single Pole, Double Throw (SPDT)
- Switch Type: Electromechanical
- Housing Type: Enclosed Switch Housing
- Features: Rotary Limit Switch
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Precision Multiple Limit Switches are used for the control and positioning of all kinds of automated machinery and industrial equipment. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Both horizontal and vertical
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -20 to 80 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Neutral Position, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, Extended Temperature Operation
-
Supplier: Schmersal Inc.
Description: Metal enclosure 3-4 Contacts
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the
- Maximum Current Rating: 4 to 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 28 volts
- Electrical Life (Minimum): 10,000,000 (#)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Neutral Position, 2-Circuit, CW and CCW operation, Whole Switch
-
Supplier: Euchner-U.S.A., Inc.
Description: Euchner Precision Single Plunger Limit Switches are used in Mechanical and Plant Engineering for control and positioning tasks. They have been developed in close collaboration with machine tool manufacturers. Their robust housings are made of a die cast anodized alloy, offering high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 230 volts
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -5 to 80 C
-
Supplier: SVF Flow Controls, Inc.
Description: The SVF model NEXUS-LS is a reliable and compact position feedback device fitted with two mechanical SPDT switches rated for 5A service. The NEMA 4/4X enclosure is designed for weather-proof protection and corrosion resistance in demanding environments. NEMA 4/4X (IP66)
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -20 to 80 C
-
Supplier: Assured Automation
Description: Description • 2 SPDT mechanical switches • Visual indicator • 2 Conduit entries • Enclosed mounting hardware Enclosures & Connections • NEMA 4, 4X, • One 3/4" & one 1/2" NPT Conduit entries Switch Ratings • 10 amp @ 125/250VAC • 0.5 amp @ 125VDC Part Numbers YF = Switch only YB
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 250 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: BERNSTEIN AG
Description: Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 240 volts
- Mechanical Life (Minimum): 10,000,000 (#)
- Operating Temperature: -30 to 80 C
-
Supplier: BERNSTEIN AG
Description: Thanks to its standard dimensions as well as its wide range of contacts and actuators, this switch can be used on safety facilities and for position monitoring in virtually any industrial application. Product advantages: Standard switch conforming to DIN EN 50047 Standard actuator conforming
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 240 volts
- Mechanical Life (Minimum): 10,000,000 (#)
- Operating Temperature: -30 to 80 C
-
Supplier: Schmersal Inc.
Description: Metal enclosure Long life 40 mm x 76 mm x 40 mm ( basic component) Suitable for low actuating speeds 1 Cable entry M 20 x 1.5 free of silicon proved in power station applications Actuator heads can be repositioned by 4 x 90° With latching end position Continuous adjustment of lever
- Maximum Current: 6 amps
- Operating Temperature: -22 to 320 F
-
Supplier: Schmersal Inc.
Description: Metal enclosure 118 mm x 127 mm x 64 mm ( basic component) Actuator head can be repositioned in steps 4 x 90° Continuous adjustment of lever position 360° Lever can be transposed by 180° In temperature-resistant version, the roller can be mounted in two different positions on
- Number of Normally Open Contacts: 2
- Maximum Current: 16 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Schmersal Inc.
Description: 2 cable entries M 20 x 1.5 Metal enclosure 118 mm x 155 mm x 64 mm ( basic component) Actuator head can be repositioned in steps 4 x 90° Continuous adjustment of lever position 360° Lever can be transposed by 180° In temperature-resistant version, the roller can be mounted in two
- Number of Normally Closed Contacts: 3
- Maximum Current: 16 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Eaton Corporation
Description: HAZARDOUS LOCATION TYPE 2NC CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE NEUTRAL POSITION, SPRING RETURN OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/4X/7/9/13 ENCLOSURE SILICON BRONZE BODY MATERIAL -20 TO 200 DEG F OPERATING
- Maximum Current Rating: 0.05 to 5 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Allied Electronics, Inc.
Description: Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads
-
Supplier: DME Company
Description: Smartflow® Thinswitch® Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to
-
Supplier: Assured Automation
Description: Switches YE = (2) Mechanical Switches YI = with 3 way solenoid YJ = with 4 way solenoid YK = DIN conn wired to terminal
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Eaton Corporation - Sensors
Description: Modular Construction and a Variety of Operating Modes Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications.
- Operating Distance: 40 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN NEUTRAL POSITION LIMIT SWITCH USED ON DP, 2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT CONDUIT CONNECTION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA
-
Supplier: Allied Electronics, Inc.
Description: Eliminate limit switch failure with long-range combiprox® sensors. Up to 40 mm range with 9 sensing positions, weld-field immunity and extended temperature range, with the enhanced benefits of Uprox® technology senses all metals at the same rated sensing distance. Please contact your
-
Supplier: Allied Electronics, Inc.
Description: Eliminate limit switch failure with long-range combiprox® sensors. Up to 40 mm range with 9 sensing positions, weld-field immunity and extended temperature range, with the enhanced benefits of Uprox® technology senses all metals at the same rated sensing distance. Please contact your
-
Supplier: Eaton Corporation
Description: LEVER TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON CLOCKWISE/COUNTERCLOCKWISE CONVERTIBLE OPERATION TYPE 14 TO 250 DEG F (CLOCKWISE/COUNTERCLOCKWISE), 14 TO 200 DEG F (CLOCKWISE, COUNTERCLOCKWISE) OPERATING TEMPERATURE 3 LB-INCH OPERATING FORCE 10 DEG (POSITION 1), 20 DEG
-
Supplier: Allied Electronics, Inc.
Description: MICRO SWITCH™ compact LS limit switches have a long record of successful performance in industrial applications. The MICRO SWITCH™ LS fits in many places too small for any other fully adjustable limit switch. Switch is assembled for actuation in both directions but may be
-
Description: frequency. Non-contact position detection has no wear on the surface of the target object, with high reliability; Clearly visible indicator makes it easier to judge the working state of the switch; The diameter is varied from φ4 to M30, and the length is varied from ultra-short, short
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
Find Suppliers by Category Top
Featured Products Top
-
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available (read more)
Browse Limit Switches Datasheets for OTTO Controls -
.S. Visit www.otto-controls.com/mil-cross to reference products by the military qualification or OTTO part number. P6-4 models are intended for commercial applications. Features: Military limit switches sealed per MIL-PRF-8805; commercial limit switches sealed to IP (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
industrial environments. In conjunction with an appropriate safety controller, a single position switch can be used up to PLd, while using two can achieve PLe, according to ISO 13849-1. Elevator industry The PS116 limit switch also fulfils the requirements for use in elevators according to EN 81-1, because all available switching elements have a contact opening of 2 x 2 mm. (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power for safe vehicle positioning and locking operations, helping improve loading and (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Fieldbus Part 2
controller cabinets in safe-area spaces, and only allow I/O subsystems in process spaces. IS remote I/O was installed in the process space to interface to low-power solenoid operators for valve actuators, valve-position limit switches, rupture-disk indicators and transfer-panel proximity switches. The remote
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
SNAP 17A SYSTEM, PHASE I FINAL SUMMARY REPORT. PART 1.
2 X-drive position indicators 8 indicator lights 1 two-position selector switch 1 three-position selector switch 1 three- position key switch 4 limit switches 1 X-drive motor (d-c r e - versible 1/4 hp) I X - drive motor control…
-
Distributed control design of medical devices using plug-and-play IEC 61499 Function Blocks
2) Electrical Components: The electric parts of the robot consist of two brushed DC motors as actuators, two rotary encoders for identifying motor positions , 4 limit switches for safety consideration( identifying the boundary limits), an accelerometer as head tilt sensor (for two…
-
Design of Mobile Auto-alternating System for Industrial Films
Figure 1 Diagram of the system Zero position ( 4 ) Limit switch (8) Gripper pressure Emergency stop button .
-
Plc Based Control System Applied To Industrial Automated
Fixture with Category 4 Safety
There are 4 limit switches that act as position sensors in the system.
-
Machinery, Materials Science and Engineering Applications, MMSE2012
Fig. 4 Schematic of limit switch installing position .
-
Supplement to Graphic Symbols for Electrical and Electronics Diagrams (Supplement to ANSI Y32.2-1975, ANSI/IEEE Std 315-1975)
4 .1A.6 Position switch function Limit switch function .
-
Operation of general purpose stepping motor controllers at the National Synchrotron Light Source
( 4 ) automatic setting of limit switch position estimates.
Indicates content that may require registration and/or purchase.