Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Siemens Process Instrumentation
Description: MFA 4p to consistently meet the needs of the mining aggregate, cement and other primary and secondary industries. Key Applications: tail pulleys, motor shaft sensing, screw conveyor flights, bucket elevators MFA 4p motion failure alarm controller is a highly sensitive single setpoint
-
Supplier: Lutron Electronics Co., Inc.
Description: " MOTION DETECTOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS WHITE FINISH UL, CSA, NOM APPROVAL RESIDENTIAL, COMMERCIAL, INDOOR APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 6 AMPERE (LIGHT), 1/6 HP AT 4.4 AMPERE (FAN) LOAD
- Type: Passive Infrared, PIRs, Ultrasonic
- Mounting: Wall Mount
-
Supplier: Lutron Electronics Co., Inc.
Description: FIELD OF VIEW 1-GANG (NOT INCLUDED) WALL PLATE TYPE PASSIVE INFRARED, 1-POLE/3-WAY/MULTI-LOCATION SENSOR TYPE 30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN/ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELECTRONIC
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
-
Supplier: Legrand
Description: RW3U603 Multi-way Wall Switch Vacancy Sensors are designed to replace standard single pole and multi-way (3-way, 4-way) switches. They are ideal for any room with multiple entries such as living and dining rooms, family rooms, bedrooms, bathrooms,
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Legrand
Description: RW3U603 Multi-way Wall Switch Vacancy Sensors are designed to replace standard single pole and multi-way (3-way, 4-way) switches. They are ideal for any room with multiple entries such as living and dining rooms, family rooms, bedrooms, bathrooms,
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Legrand
Description: RW3U603 Multi-way Wall Switch Vacancy Sensors are designed to replace standard single pole and multi-way (3-way, 4-way) switches. They are ideal for any room with multiple entries such as living and dining rooms, family rooms, bedrooms, bathrooms,
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Legrand
Description: The RW3U600 Multi-way Wall Switch Occupancy Sensors are designed to replace standard multi-way (3-way, 4-way) switches. Single Pole, 120VAC, 0-600W. Occupancy-based control plus multi-way operation. Two or more RW3U600s connected together will
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: D-Link Systems, Inc.
Description: module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling. In addition, the included digital input and output connector enables connections to external devices such as IR sensors,
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: Columbus McKinnon Corporation
Description: ensuring uninterrupted communication in busy industrial environments. Enhanced Safety with Zero G ZLTX transmitters are built on a proven technology platform and include advanced safety features. For example, the Zero G sensor helps prevent unintended movement by disabling motion
- Features: Battery Powered, Weatherproof
- Application: Crane / Materials Handling
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Terra Universal, Inc.
Description: from adjustable nozzles* at a velocity between 6,000 and 8,000 feet per minute (30 m/s and 41 m/s), a force that ensures efficient scrubbing action necessary to remove particulate matter. (Air showers in units without floors are activated by motion sensors.) Nozzles* are arranged on
- Door Width: 32 inch
- Number of Nozzles: 40
- Height: 90 inch
- Length: 84 inch
-
Supplier: Terra Universal, Inc.
Description: from adjustable nozzles* at a velocity between 6,000 and 8,000 feet per minute (30 m/s and 41 m/s), a force that ensures efficient scrubbing action necessary to remove particulate matter. (Air showers in units without floors are activated by motion sensors.) Nozzles* are arranged on
- Door Width: 32 inch
- Number of Nozzles: 32
- Height: 90 inch
- Length: 60 inch
-
Supplier: D-Link Systems, Inc.
Description: connectivity with a single cable, reducing the need to drill holes or lay additional cabling. In addition, the included digital input and output connector enables connections to external devices such as IR sensors, switches and alarm relays. Five Year Warranty D-Link stands behind the
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: D-Link Systems, Inc.
Description: The D-Link DCS-6513 Full HD WDR Day & Night Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 3 megapixel progressive scan CMOS sensor with a motorized P-Iris
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
, maintenance, or repair, manufacturers rely on high-performance motion control systems to ensure accurate, safe, and repeatable movement of aerospace components. At Columbus McKinnon, we offer advanced power & motion control solutions that enhance automation, precision lifting, and (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
factory. The degree of accuracy is ±2% FS 0 to 85°C. With a supply voltage of 4.75 to 5.25 VDC, a ratiometric output signal of 0.25 to 475 is available. The MIS-2500 comes in different measuring ranges of between 0 and 70 mbar all the way up to and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
RFC 4800 Series This series features single and redundant versions as well as programmable switch outputs. The RFC4800 Series of touchless rotary angle sensors that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Traditional buttons, touchscreens, mice, and keyboards require direct physical interaction. As electronic systems become more connected and immersive, engineers are exploring gesture-based control as a more natural way for users to interact with devices. The G-Switch (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
vibration meter. By pressing a button, it is possible to switch from the FFT analysis to the actual wave view of the vibration. This makes it possible to analyse and evaluate a vibration even better with the vibration meter. The magnetic holder of the vibration sensor of the vibration meter is designed (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
not very accurate. Alternative float solutions with integrated reed switches require mechanically moving parts that wear over time and come into contact with the medium. The sensors from EBE sensors + motion offer a reliable, compact and cost-effective solution: The sensor technology is integrated on (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
, FTR?C1, and FTR?C2—deliver reliable switching performance for AC and DC loads across a wide range of automated systems. In modern automation environments, precise and dependable control is essential. These relays support motors, actuators, solenoids, conveyors, sensors (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
The JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick, while utilizing Hall effect technology for increased life and more dependable performance in the field. This combination provides performance and features never before available in an (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
+ motion offers a variety of adaptations for its rotary encoders. In this way, individual solutions for different applications can be realized. The development always concentrates on designing the best possible product for the respective operators, with a focus on quality and long service life in order to provide end users with long-lasting benefits from the customized solutions. (read more)
Browse Absolute Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH
Conduct Research Top
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
) Advanced Point of Care Device Solutions. Johnson Medtech is a worldwide leader in the development of custom motion and switching solutions for manufacturers of portable diagnostic devices. Examples include oxygen analyzers, dialysis machines, critical marker analyzers, and protein monitors. Johnson
More Information Top
-
On-Line Trajectory Generation in Robotic Systems
The strategies 3 – 5 contain switchings from trajectory-following control to sensor- guided robot motion control; this monograph considers the opposite way of switching : from sensor -guided motion back to trajectory-following control (cf. Fig. 1.4, p. 4 ).
-
A Personalized Sensor‐Controlled Microstimulator System for Arm Rehabilitation Poststroke. Part 2: Objective Outcomes and Patients' Perspectives
Statements relating to the effectiveness and reliability of the sensor system were: 1) the mat enables me … goniometer makes the stimulation respond to the way I move ; 4 ) the goniometer works all … time; 5) the button- switch allows me to switch…
-
Diesel engine-management in the overview
…with magnetic signal box, regulating displacement sensor and fuel temperature sensor 4 Electric parking valve ELAB … holder combination with needle motion sensor (generally cylinder 1) 7 … Injection Engine,DI) operating part for Fahrgeschwindigkeits- regulator 16 incandescent-start- switches (" ignition lock "…
-
Diesel engine-management in the overview
…with magnetic signal box, regulating displacement sensor and fuel temperature sensor 4 Electric parking valve ELAB … holder combination with needle motion sensor (generally cylinder 1) 7 … Injection Engine,DI) operating part for Fahrgeschwindigkeits- regulator 16 incandescent-start- switches (" ignition lock "…
-
Who supplies to the new Jaguar F-Type?
…speed Automatic Transmission Variable Cam Timing (VCT) Phasers BROSE Double guided cable window regulator sensoric Semipower 4 - way seat adjuster Sensoric 2 … Immobiliser Authorisation Unit Interior motion sensor Low frequency Antenna System … control system) Screen Surround switch Steering column module Steering…
-
Computer graphic representation of remote environments using position tactile sensors
…This would allow faster motion of the manipulator and … damage to the manipulator, sensor , or the object to … bend out of the way to let the next sensor touch, see Fig 4 2 Flexible-base touch … Touch Sensing Capability Tip switch on- point recorded Tip…
-
Vie path manual motor vehicle technology
Selecting lever, 390 election program switches , 391 rolling gears, 394 rolling bearings … heat loss, 226, 247, 303 oscillating movement , 635 Wankel engine 234 … alternating torsion test, 718 path chain, 4 starting barrier 36, 26, - electronic, 20 displacement sensor , 667 Weibull distributions, 1198…
-
Advances in Manufacturing Technology
Portion of the input signal is completed by photoelectric sensor , select switch and contact switch, in order to complete detecting the suction disc state and control the action of suction disc. .... drop , shift left, shift right, you can see a program of manual mode in Fig.5 and we can move the suction disc to … usually we take this way to calibrate origin position … sketch map in Fig. 4 , when press the start…
-
1979-1980 Conference Index
…Temple, V. A. K: PESC80 155-163 high-frequency thyristor switching loss minimization; gate and … 1 443-448 position sensor ; light-activated thyristor and … 80 210-215 residual motion generated by tides in … land-to-ship two- way time synchronization using SIRIO … for D3 and D4 digital terminal banks; Aprille, Thomas J.; ICC 79 Vol 4 Paper 54.2…
-
ICT Innovations 2015
The LipMouse is a “zero- way ” joystick comparable to existing commercial products for mouth control [13,14], but can be configured to very high sensitivity so that even slight lip movements are sufficient as an input modality. .... The LipMouse features 4 force sensitive resistors (FSRs) which measure forces (0.2 N – 20 … to the mouthpiece in the direc- tions up/down/left or right, a pressure sensor which can measure positive … additional internal and external switches to trigger mode changes…
Indicates content that may require registration and/or purchase.