-
Supplier: DeZURIK, Inc.
Description: APCO AVR Vacuum Relief/Air Inlet Valves are proven reliable at preventing vacuum formation in pipelines and resulting damage from column separation and water hammer (pressure surges). They are normally closed, large orifice one-way valves. They permit air to enter
- Media: Air
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: Lee Co. (The)
Description: one port and the valve will also act as 2-way normally open or closed valve. Available in a wide range of models, this valve can be connected to your system using tubing or manifold mounted with ease in a tight space. Each valve is customizable and 100% tested to
- Pressure Rating: 45 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
-
Description: Genesis modular fittings provide the most compact, highest conductance vacuum components when used with the Genesis valves. These fittings attach with Nor-Cal double stud fasteners, or with finger clamps.
- Operating / Bake-out Temperature: 302 to 399.2 F
- Features: All Ports Same Type, Other
- Component Type: Cross - 4-Way
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
-
Supplier: Lee Co. (The)
Description: This small (7 mm), low power, 3/2, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat sensitive pneumatic applications. Thanks to its magnetically latching design, the valve will hold its flow state without power and only
- Pressure Rating: 15 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Burkert Fluid Control Systems
Description: The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required for
- Primary Material: Brass / Bronze
- Valve Type: Diaphragm Valves, Servo Valves, Solenoid Valves
- Media: Water
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Lee Co. (The)
Description: This small (7 mm), 3/2, quiet operation solenoid valve features technology that significantly reduces the actuation noise you typically hear when a solenoid valve is energized. The valve’s low sound profile (≤ 30 dB), low leakage, and high reliability (25 million cycles
- Pressure Rating: 15 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Description: Besides being sold separately, they are available as standards on nipples, adapters, tees, crosses, traps, elbows and valves.
- Flange OD: 5 to 16 inch
- Operating / Bake-out Temperature: -4 to 399.2 F
- Flange System & Fitting Seal: ANSI ASA
- Component Type: Cross - 4-Way
-
Supplier: Labconco Corporation
Description: side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle valve that
- Length: 13.5 inch
- Width: 17 inch
- Height: 15.38 inch
- Configuration: Desiccator
-
Supplier: Clippard
Description: of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max. Temperature Range:
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Radwell International
Description: CONTROL VALVE, 1800 SERIES, SINGLE PRESSURE, 1/4 INCH NPT PORT, VACUUM TO 150 PSI, 4 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: Radwell International
Description: DIRECTIONAL CONTROL VALVE, 21 SERIES, PRESSURE CONTROLLED, VACUUM, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/4" PORT, 3/4 BODY SIZE, NC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
- Features: Threaded
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, TWO WAY, 1/4 IN NPT FEMALE, 0.94 CV, 07796 0199. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminumwand (drum not included, except with Model 6196-5 Mini
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: Haskel International LLC
Description: modes. The Air-Cooled design features a heavy-duty fan located on the drive end of the pump. When the Vacuum Pump is in operation, the fan rotates to help keep the pump cool. All Vacuum Pumps include a 4-way Valve (Upper or Side Mount) allowing the operator to
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: modes. The Air-Cooled design features a heavy-duty fan located on the drive end of the pump. When the Vacuum Pump is in operation, the fan rotates to help keep the pump cool. All Vacuum Pumps include a 4-way Valve (Upper or Side Mount) allowing the operator to
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: modes. The Air-Cooled design features a heavy-duty fan located on the drive end of the pump. When the Vacuum Pump is in operation, the fan rotates to help keep the pump cool. All Vacuum Pumps include a 4-way Valve (Upper or Side Mount) allowing the operator to
- Pressure Rating: 20,000 to 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: The MIV-TA340-R incorporates a Humidity Indicator (not separately replaceable) and a two-way Breather Valve in the same aluminum housing, thereby saving space and the cost of an additional hole in the case. The valve has separate and distinct settings for both pressure and
- NPT Thread: 3/4 NPT
- Material: Aluminum
- Features: Other
-
Supplier: Radwell International
Description: VALVE, SOLENOID ACTUATED, PNEUMATIC, SERIES E, 1/8 INCH NPT PORT, VACUUM-500 PSI, 3 WAY, 3/2 NORMALLY CLOSED, 24 VDC, EPOXY FORMED COIL WITH 1/2 INCH CONDUIT HUB, NEMA 4, 3/64 INCH BOTTOM ORIFICE, 1/16 INCH TOP ORIFICE. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: VAC-CON, Inc.
Description: dumping: hydraulic scissors lift - power up/power down Polyethylene water tanks Automatic vacuum breaker and overfill protection 8" vacuum intake hose Boom travel tie down 4 way hydraulic boom with 270 deg. rotation and joystick controls Front mounted 600' capacity
- Number of Inlets: 1 #
- Capacity: 5 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Slip Rings - Ingiant gas-electric hybrid slip ring combination 4 channels 2A and 4 pneumatic channelSupplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: 4 in and 4 out, 4-way gas/gas-electric hybrid rotary joint, gas-electric hybrid slip ring, with G3/8″ And it can optionally pass through power lines, signal lines, industrial buses, and control lines at the same time. Solenoid valve, induction
- Number of Circuits: 4
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminum wand (drum not included, except with Model 6196-5 Mini
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Oil-Rite Corp.
Description: is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT outlet. This is a 4 feed unit that is 5 3/4” in length and 4” in height.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT outlet. This is a 4 feed unit that is 5 3/4” in length and 4” in height.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Gas-electric slip ring: through hole, 60mm diameter,4 channels pneumatic rotary joint DHK060-30-4Q gas-electric slip ring, 4-way gas + electric integrated specifications. The gas-electric slip ring can rotate 360 degrees to transmit
- Number of Circuits: 30
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: Oil-Rite Corp.
Description: per cycle is adjustable between 0 to .012 cubic inches. The air and liquid inlet are both 1/8” female NPT. This is a 4 feed unit that is 5 23/32” in length and 4” in height. There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: per cycle is adjustable between 0 to .012 cubic inches. The air and liquid inlet are both 1/8” female NPT. This is a 4 feed unit that is 5 23/32” in length and 4” in height. There is a 9/32” dia mounting hole on each feed. For applications with multiple feed points, internal
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Reid Supply
Description: tools. Waste from cuts, especially in industrial shops, can build up and get in the way of the machining process. Reid offers industrial quality adjustable hoses and everything to connect them, including valves, reducers, fittings, nozzles, shields and end caps. Vacuum lines can
- English Size: 0.75 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Reid Supply
Description: tools. Waste from cuts, especially in industrial shops, can build up and get in the way of the machining process. Reid offers industrial quality adjustable hoses and everything to connect them, including valves, reducers, fittings, nozzles, shields and end caps. Vacuum lines can
-
Supplier: CECOR
Description: have vacuum gauge for monitoring vacuum and discharge pressure. Clean dirty sumps faster with the power of CECOR’s high suction lift. Sump Shark sump cleaners pick up everything in the sump – coolant, chips and sludge. Filter separates chips and solids from fluid. Pump filtered coolant
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Eaton Cooper Power Systems
Description: aluminum nameplate Liquid level gauge Pressure vacuum gauge Dial type thermometer One-inch drain valve with sampling device in low-voltage compartment One-inch upper fill plug Automatic pressure relief device 20" Deep cabinet (45-2500 kVA) 30" Deep cabinet (34.5/19.92 kV) Removable
- Maximum Primary Voltage Rating: 15,000 to 35,000 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Key Specifications Product Type: Pipeline Pressure/Vacuum Relief Valve Size Range: 2–12 in (DN50–DN300) Positive Pressure: 0.2–103.4 kPa Negative Pressure: -0.2 to -82 kPa Configuration: Gravity (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
-4.3 kPa Optional Flame Arrester and Customized Functions Multiple Flange Standards Available Key Specifications Product Type: Vacuum Relief Valve Model: TT7140/8140 Series Installation: Side Mount Size (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
stock valve to be used for vacuum or pressure. A poppet seat ensures bubble-tight shutoff. Available in 1/2″, 3/4″, and 1″ sizes (EASMT) or 1/4″ and 1/2″ (EASYMT). The EASMT has a larger orifice, which permits higher flow with a slight reduction in pressure (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Catalytic oxidation of isobutylene over SnO2
Flow microreactor 1 - catalyst, 2 - pre-catalyst bed (quartz), 3 - three- way vacuum valve , 4 - vacuum vessel .
-
Studies on Reaction Kinetics of LiOH for Absorbing CO2
1-CO2 steel cylinder; 2-pressure-relief valve; 3-three- way valve ; 4 - vacuum pump; 5- 230ml CO2 reservoir; 6-pressure sensor; 7-computer; 8-two-way valve; 9-25ml reactor; 10- LiOH .
-
Investigation into Reaction Kinetics of LiOH*H2O and CO2
1-CO2 steel cylinder; 2-pressure-relief valve; 3-three- way valve ; 4 - vacuum pump; 5- 230ml CO2 reservoir; 6-pressure sensor; 7-computer; 8-two-way valve; 9-25ml reactor; 10- LiOH·H2O .
-
ELECTRON BEAM ION SOURCE PREINJECTOR PROJECT (EBIS) CONCEPTUAL DESIGN REPORT.
8" CF 4 - way vacuum cross 8" gate valve .
-
AIAA Journal > THERMAL CONDUCTIVITY OF GASEOUS UNSYMMETRICAL DIMETHYLHYDRAZINE
These consisted of the following: 1) an admittance valve; 2) a 1-liter capacity mixing chamber (primarily for conductivity experiments involving more than one gas); 3) a 0- to 30-in. vacuum gage; 4 ) a two- way valve connecting the mixing chamber…
-
Working standard of the unit of gas flow in a vacuum VÉT 49-2-2006
Layout of the accumulation measuring unit: 1) discharge; 2) three- way vacuum stopcock; 3) vacuum valve ; 4 ) working vacuum gage; 5) rough vacuum pump; 6) high-vacuum pump; 7) measurement chamber; 8) standard vacuum gage; 9) blank discharge.
-
Valves and Stopcocks - Analytical Labware | Sigma-Aldrich
HI-VAC® vacuum valves One- way , bore 0- 4 mm, O-ring tip .
-
Effective diagnostics for oil-filled equipment
1–three- way valve for installation of syringe with oil sample, 2– filter, 3 and 5– ten-port two- way valves , 4 – arrangement of thermo- vacuum extraction of gases, 6–autosampler.
-
Simultaneous determination of carbon, hydrogen, and nitrogen. Part II
…trap for water; G, trap containing magnesium percblorate, Ascarite, magnesium I~crchlorate; H, by-pass line; I, three-stage diffusion pump; J, breaker; L, Toepler pinup; M, exhaust; lines to air pressure and vacuum control valves ; 1 through 4 are three- way stopcocks .
Indicates content that may require registration and/or purchase.