-
Supplier: Thermometrics Corporation
Description: 4 wire rtd (±0.12% at 0°C)
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 0.3 inch
- # of Lead Wires Per Element: 4
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Newark, An Avnet Company
Description: RTD SURFACE SENSOR ASSEMBLY 4 WIRE
-
Supplier: TE Connectivity
Description: Material : Platinum Lead Wire Style : PTFE Insulated Model Number : SP RTD Sensor Type : Platinum Flexible Sensor For Surface Type SP Wire/Cladding Type : PTFE Insulated Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Ambient Temperature Range : -70 - 200 DEGC
- Sensed Temperature: -94 to 392 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 4
- Process Connection: None or Hand held
-
-
Supplier: Electro-Sensors, Inc.
Description: 1/4 in. stainless steel probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs Integral 1/2 in. flexible liquid-tight conduit
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Conduit Connector
- Element Material: Platinum
-
Supplier: Pyromation
Description: output that conforms to a 100 Ω platinum element with a 0.003 85 ºC-1 temperature coefficient within a measurement range of (0 to 100) ºC [32 to 212] ºF. The RTD sensors are available in copper or 316 stainless steel sheath materials and can be supplied in various lengths up to 828
- Sensed Temperature: 0 to 100 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Sensitive Length: 12 to 828 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: TE Connectivity
Description: Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 4.5 MM [.177 INCH ] Body Length : 30 MM [1.18 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : Class B / W0.3 Wire Count : 2
- Operating Temperature: 752 F
- Technology: Platinum, Wire Wound
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's magnetic-mount temperature sensors are available with a wide range of lead wire insulations and terminations. See the Part Number Builder below for a list of cables and their maximum operating temperatures. Use the Ordering Guide to specify a sensor for your
- Diameter or Width Range: 0.1181103 to 0.1875 inch
- Sensitive Length: 12 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 4
-
Supplier: OMEGA Engineering, Inc.
Description: The PRTXD Series are two-wire transmitters that provide a 4 to 20 mA signal representing temperature. The units include a 3 1/2 digit display and the RTD sensor. The NEMA 4X (IP66) housing protects the electronics.
- Sensed Temperature: -58 to 392 F
- Output: Analog Current (e.g., 4-20 mA)
- Local Interface: Digital Front Panel
- Features: Digital or Analog Display
-
Supplier: OMEGA Engineering, Inc.
Description: This sensor incorporates a copper tip which provides an efficient way to thermally connect the sensing element to the process conditions to be measured. This becomes especially important in applications where the sensor has little exposure to the item being measured such as in
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.17716545 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Powell Electronics, Inc.
Description: RTD PROBE WIRE FOR CL26
- Category: Element / Chip
-
Supplier: Pyromation
Description: Miniature CIP sanitary RTD temperature sensors are provided with 16AMP sanitary caps to fit 1/2" and 3/4" tube size sanitary fittings. They are used in pharmaceutical, chemical, biotech, R & D laboratory, and food process applications. The sanitary caps are welded to the sheath
- Sensed Temperature: 399.2 F
- Diameter or Width Range: 0.15625 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: OMEGA Engineering, Inc.
Description: IP65 Rated 316 Stainless Stee Rugged Mineral Insulated Construction Pt100 and Pt1000 Options Available High Accuracy, with Pt100 Class A, 4-Wire Construction as Standard Maximum Temperature: 500°C (932°F) Process, 125°C (257°F) Connector Minimum Temperature: -50°C (-58°F) Process,
- Sensed Temperature: -58 to 932 F
- # of Lead Wires Per Element: 4
- Sensor Termination Type: Other
- Features: RTD
-
Supplier: Dataforth Corporation
Description: Two MAQ20 resistance input modules are offered. One interfaces to 3-wire sensors and has 6 input channels; the other interfaces to 4-wire sensors and has 5 input channels. The 3-wire module interfaces to 3 types of sensors: 100Ù Pt and 120Ù Ni
- Analog Input Channels: 5 #
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Pyromation
Description: calibration. The RTD measurement element is manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most resistance temperature detectors and
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Conax Technologies
Description: RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value. Application: Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal.
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Nickel / Nickel Alloys, Platinum
-
Supplier: Pyromation
Description: temperature. In operation, a small excitation current is passed across the element, and the voltage, which is proportional to resistance, is then measured and converted to units of temperature calibration. The RTD measurement element is manufactured by winding a wire (wire wound
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Conax Technologies
Description: RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...NI1000 sensor. Conversion of linear resistance variation to a standard
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Mounting Options: DIN Rail Mounting
-
Supplier: Acromag, Inc.
Description: DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT235 model is a two-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to a proportional 4-20mA control signal. Power is
- Operating Temperature: -40 to 176 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: Conax Technologies
Description: RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value Complies with European ATEX and CSA/FM Requirements for Hazardous Location Installation Application: Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Nickel / Nickel Alloys, Platinum
-
Supplier: Acromag, Inc.
Description: DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT335 model is a four-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to proportional control signals. Each channel supports DC
- Operating Temperature: -40 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: Acromag, Inc.
Description: 100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is
- Accuracy: 0.1 % FS
- Operating Temperature: -40 to 176 F
- Temperature Measurement Range: -58 to 1,652 F
- Transmission Rate: 12,000 kbps
-
Supplier: Dataforth Corporation
Description: Two MAQ20 resistance input modules are offered. One interfaces to 3-wire sensors and has 6 input channels; the other interfaces to 4-wire sensors and has 5 input channels. The 3-wire module interfaces to 3 types of sensors: 100Ù Pt and 120Ù Ni
- Analog Input Channels: 6 #
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Minco
Description: Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.25 inch
- Sensitive Length: 37.4 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: TE Connectivity
Description: Configuration Features Lead Wire Configuration : 4 Wire Single (Red / Red / White / White) Dimensions Body Length : 50.8 MM [2 INCH ] Body Thickness : 1.9 MM [.075 INCH ] Body Width : 9.65 MM [.38 INCH ] Lead Wire Length : 914.4 MM [36 INCH ] Wire Size
- Element Material: Copper
- Features: RTD
-
Supplier: Ultra Energy
Description: Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer.
- Sensitive Length: 1.5 to 42 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Ultra Energy
Description: Field Cuttable RTD, Industrial Temperature Sensor, RTD. Designed for applications where a threaded male fitting is needed for mounting in tanks, stacks, pressure vessels. Stocking “ cuttables” can reduce inventory and down time as the 110 can be easily cut to the required length
- Diameter or Width Range: 0.25 inch
- Sensitive Length: 24 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 4
-
Supplier: Acromag, Inc.
Description: Selectable RTD or linear resistance input type or 0-500 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT235 model is a space-saving two-wire transmitter that isolates and converts an RTD sensor input to a proportional
- Sensed Temperature: 392 to 1,562 F
- Operating Temperature: -40 to 176 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 200 Ohms, 400 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: Ultra Energy
Description: spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer. Model 302: A
- Sensitive Length: 1.5 to 42 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Conax Technologies
Description: Trimmable RTDs provide versatility, accuracy and ease of use in one rugged unit, with a 4-wire lead configuration that provides measurements of the highest precision. The trimmable RTD’s easy, cut-to-fit feature allows the user to alter the length of the RTD sheath
- Sensitive Length: 6 to 60 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 4
- Probe Features: Available as an Assembly
-
Supplier: Acrolab Ltd.
Description: Acrolab’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors.
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
-
Supplier: Acrolab Ltd.
Description: Acrolab’s adjustable bayonet style thermocouples and RTD’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour allowing the sensor to be fully adjustable along its entire “B” length, or
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Module features ◆ The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition ◆ The channels are isolated, and the isolation voltage is 1500V ◆ The module could be connected to a 2-wire or 3-wire PT100 temperature sensor ◆ The internal bus
- Analog Input Channels: 4 #
- Resolution: 15 bits
- Accuracy: 0.5 % FS
- Operating Temperature: -31 to 158 F
-
Supplier: Delta Controls Ltd.
Description: options Pt100 Class A, 3 wire simplex Pt100 Class A, 4 wire simplex Pt100 Class A6 (2x3 wire) duplex Pt100 Class A8 (2x4 wire) duplex Maximum operating temperature 230 degrees centigrade Probe length Basic length 150mm, custom engineered to suit customer
-
Supplier: Nanmac Corporation
Description: Explosion Proof Connector Head, 3 or 4 wire RTD, Flexible Lead Wire, etc. (contact factory) Union TIP e: 316 stainless steel compression tube union RTDs come standard with diaphragm. Thermocouples with a diaphragm are available upon request.
-
Supplier: Durex Industries
Description: available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip sensitivity is important.
- Sensed Temperature: 900 F
- Diameter or Width Range: 0.1875 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 2, 3, 4
Find Suppliers by Category Top
Featured Products Top
-
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
, straight or angled Board-to-Board and Wire-to-Board connections are possible. The four designs at a glance REDCUBE PRESS (read more)
Browse Current Sensors Datasheets for DigiKey -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Sizes of 03-04-M4-M5 with sensing ranges from .6mm to 1.5mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
isolator for enhanced signal quality. Connection to the process control system is simplified to four wires, consisting of the two-wire power supply and the two-wire 4-20 mA interface. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
) Temperature Measurement: Measurement of Temperature via 100 ohm 3-wire Class A DIN Platinum RTD Process Seal: Our unique method of isolating sensors from the process requires no diaphragm seal and can be further enhanced by using a Purge Seal (Low Volume Continuous (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
-steel housing options Swivel mounts for precise aiming, flat and angled roof mounting flanges Mounting straps for suspending over conveyors, piles, or bins Two-wire and four-wire 4-20 mA and Modbus outputs Works in the harshest environments; (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
measurements ranging up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or IBC (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
DC LVDT works A 2 wire, 4-20 ma version is available in RDP's DCC series. Click here to see how a 4-20 ma (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
In response to the growing demand for high-precision platinum temperature sensors, IST AG is launching a new RTD PW series for high-precision measurements. The new 4-wire design on-chip allows measurements in class F0.15 up to +600 ° C with very low hysteresis. For high (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
CR4 - Thread: 2 wire RTD w/ 4 wire transmitter
Acording your first post, you are checking a transmitter 148 selected originally for use a 4 wire RTD sensor , Now, you are putting two and three wires RTD, please check the configuration in the transmitter, maybe that is the problem.
-
The Spallation Neutron Source RF Reference System
Each temperature zone is indepen- dently controlled using 4 wire RTD sensors and PID tem- perature controllers.
-
Temperature Measurement Using RTDs
4 - WIRE RTD SENSOR INPUT .
-
Maxim Integrated's High-Accuracy Novato Smart Temperature-Transmitter Reference Design with HART Protocol
• Flexibility: supports a 2-, 3-, or 4 - wire RTD sensor input; PT100 to PT1000 RTDs .
-
Design and functionality of a high-sensitivity bomb calorimeter specialized for reactive metallic foils
For this, we use an ultra-precise PT100 4 - wire RTD sensor with 1/10 DIN accuracy, custom made by Omega Engineering, Inc. in Stamford, CT, and calibrated for a range from 0 to 100 °C.
-
ISA ADV CNTRL UNLEA PLA PER MAN BEN - Advanced Control Unleashed - Plant Performance Management for Optimum Benefit
— The best temperature measurement is a smart transmitter connected to a 3-or 4 - wire RTD sensor installed in a piping elbow.
-
Component assessment for IEC 61508 - a worked example
RTD 4 - Wire Sensor ElementsMOORE .
-
Thermistors / 2
…32 Single-Ended Universal Analog Inputs for Voltage, Current or Resistance Measurements - Plus 2 High Voltages, 4 Pulse and 8 Digital Event/State InputsAnalog Inputs Can Be Used with Thermistors, Thermocouples, 2, 3 or 4 - Wire RTD Temperature Sensors and 4 to 20…
-
DEVELOPMENT OF A LOW COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
In this arrangement, the CO2 test chamber is installed in the pressure vessel with electrical connections for the 8-wire sensor probe and the 4 - wire RTD temperature sensor brought out through a multiple-conductor electrical feed- through fitting in the cover…
-
Temperature Calibration
ZERO SPAN 4 to 20 mA 4 Wire RTD Transmitter RTD Sensor 2200 ºC 0 50 100 150 200 250 300 .
Indicates content that may require registration and/or purchase.