Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: 4-20 mA Shaft Speed Sensors Features • 2-wire, loop-powered 4-20 mA analog output • No user calibration: works right out of the box • Works with shaft-mounted pulser targets (disc/wrap) • Rugged stainless steel M18x1 housing • Reverse-wiring protected • UL listed,
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -4 to 185 F
- Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C-E4 magnetic speed sensor based on Hall technology with excellent air-gap performance The Infineon XENSIV differential Hall sensor IC from Infineon detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with integral terminal pins. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at 10VA.
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
-
Description: sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4941C magnetic speed sensor with dynamic self-calibration principle Infineon XENSIV Hall effect sensor IC TLE4941C is designed to provide information about rotational speed to modern vehicle dynamics control systems and ABS. The output has been designed as a
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953 E0184 magnetic speed sensor for high-end transmission applications Infineon´s XENSIVTM differential Hall magnetic speed sensor TLE4953 can detect direction and was developed specifically to meet the needs of high-end transmission applications in the
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 1.38 amps
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 210 SCFM
- Maximum Static Pressure: 0.571 in H2O
- Maximum Sound Level: 52 dbA
- Operating Current: 0.54 amps
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 245 SCFM
- Maximum Static Pressure: 0.7320000000000001 in H2O
- Maximum Sound Level: 56 dbA
- Operating Current: 0.37 amps
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 3.33 amps
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • White CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235356-SR4P3-C3 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) Series: SR4 Type: Omnipolar Switch Termination Style: Wire Leads Package: Bulk Actuator Material: Magnet Standard Package: 20 Output Type:
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • Red = 660nm CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT •
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • IR = 880nm (Use glass fibers only). CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 763768-4AV19F Series: 4AV Type: Hall Effect Sensor Termination Style: Wire Leads Operating Temperature Range: 288°C (TA) Package: Slotted Body Actuator Material: Ferrous Vane Output Type: Digital
- Operating Temperature: 288 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: Intellisense Microelectronics Ltd.
Description: Product features: Sensing areas: 20*20mm/20*30mm/30*40mm/40mm*50mm High resolution: φ1.5mm/φ2mm/φ3mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection On delay and off delay time adjustable to meet irregular objects counting Solid
- Output Load: 4-Wire NPN, 4-Wire PNP
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
- Body Shape: Other, Slot
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • RED = 660nm CONNECTION: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc •
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235361-SR3G-A1 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: SR3 Type: Hall Effect Switch Termination Style: Wire Leads Package: Bulk Actuator Material: Magnet, South Pole Standard
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Description: LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition
- Operating Distance: 0.5905515 to 0.787402 inch
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition
- Operating Distance: 0.5905515 to 0.787402 inch
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition
- Operating Distance: 0.5905515 to 0.787402 inch
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-T Series is a dual differential hall sensor that provides speed and direction information using a quadrature output with signals 90 degree phase shifted from each other. Target direction is determined by output ead/lag phase shifting. This product is designed for applications
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-T Series is a dual differential hall sensor that provides speed and direction information using a quadrature output with signals 90 degree phase shifted from each other. Target direction is determined by output ead/lag phase shifting. This product is designed for applications
- Operating Temperature: 104 to 302 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-T Series is a dual differential hall sensor that provides speed and direction information using a quadrature output with signals 90 degree phase shifted from each other. Target direction is determined by output ead/lag phase shifting. This product is designed for applications
- Operating Temperature: 104 to 302 F
- Power Requirements: DC Powered
-
Supplier: Eaton Corporation - Sensors
Description: Detect Target Slowdown or Stoppage with SpeedSense The newly released SpeedSense sensor from Eaton's electrical business is one of the first tubular inductive sensors to feature built-in speed detection technology. This functionality allows the sensor to detect when the
- Operating Distance: 0.1574804 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: DigiKey
Description: SENSOR HALL DIGITAL WIRE LEADS
- Operating Temperature: -40 to 212 F
-
Supplier: ams
Description: The AS5147P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360 degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The robust
- Operating Temperature: -40 to 302 F
- Classification: Sensor / Transducer
-
Supplier: DigiKey
Description: Magnetic Wire Leads Cylinder, Wire Leads
-
Supplier: Newark, An Avnet Company
Description: CONTACTLESS SENSOR, ROTARY, 4.5V-5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:
-
Supplier: Sitron
Description: The Vibration Sensor Model compact and robust SV42 has electrical connection with climped cable. The climped cable makes the electric connection safe and practical. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: 3-Wire, I2C,
-
Supplier: Sitron
Description: measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating surface and converts it to signal 4…20mA (2-wire) proportional with great precision and stability even when applied to large equipment . The SV42 can be installed with a threaded fixed
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: Intellisense Microelectronics Ltd.
Description: Inductive ring sensor senses the change of inductance when metallic objects pass through the ring . IMS proximity inductive sensors have four kinds of sizes to meet different applications. They are especially designed for detect small metallic objects, such as wire, nuts,
- Operating Distance: 0.1968505 to 1.181103 inch
- Output Load: 3-Wire PNP, 4-Wire NPN, 4-Wire PNP
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SENSOR, 100RPM, 4.5V-5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:-; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Wire Enameling Drawing Speed Control This customer manufactures wire-enameling machines. Novotechnik's IP 6500 rotary potentiometer is mounted on a dancer arm. The dancer controls the speed of the main (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
Conax Technologies’ Bearing Sensor Wire Seals seal virtually any sensor lead Our Bearing Sensor Wire Seals (BSWS) are designed to seal virtually any transducer, sensor or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
In response to the growing demand for high-precision platinum temperature sensors, IST AG is launching a new RTD PW series for high-precision measurements. The new 4-wire design on-chip allows measurements in class F0.15 up to +600 ° C with very low hysteresis. For high (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
ft. to 8 ft. x 20 ft. High-Speed Screening Applications Some typical applications include: Fine mesh sizing of a mixture of granulated copper wire and insulation prior to air separation. The horizontal screen is preferred over the inclined for precision sizing (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Sizes of 03-04-M4-M5 with sensing ranges from .6mm to 1.5mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
up to 4 separate cables (with diameters of 8 to 14 mm). And up to 27 electrical wires must be connected. Wafer inspection systems in the semiconductor industry typically consist of a stack of XYZ linear stages plus a theta rotary unit. So there can easily be perhaps 16 connectors at the final
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
total. analysis systems devices for chemical processes [1], including. specific applications such as chemical reactions [2, 3],. and for biological processes [4, 5], such as enzyme reactions. [6-8], DNA or RNA analysis [9-11], and protein folding [12]. Despite the small length scale of microdevices
More Information Top
-
SICE2008 program at a glance
structure, while reducing wiringrequirement and ensuring high- speed response. re are only 4 signal wires from the sensor . sensor response time is nearlyconstant (within 1ms) regardless of the number of detectionelements, their placements or sensor areas.
-
Response compensation of fine‐wire thermocouples and its application to multidimensional measurement of a fluctuating temperature field
Specifically, the adaptive response compensation consists of the following three elements: 1) a microfabrication method for composing a temperature probe of two fine- wire thermocouples different in response speed (two-thermocouple sensor [ 4 ]); 2) an identification theory to estimate the time-con…
-
Intel® Core™2 Duo Processor,
Intel® Pentium® Dual Core
Processor, and Intel® Celeron®
Dual-Core Processor
Intel recommendation is to use the fan with 4 Wire PWM Controlled to implement fan speed control capability based digital thermal sensor temperature.
-
Wireless Sensor Networks and Ecological Monitoring
Time Drift: In contrast to the expected hardware time speed of 921.6 kHz a detail study of mote No. 4 and the wired acceleration sensor No. 1 leads to a clock speed update to 921.775 kHz, which means an error…
-
Monitoring gate and interconnect delay variations by using ring oscillators
The right figure of Fig. 4 shows the top view of the speed sensor with their associated metal wires .
-
Improved sliding mode model reference adaptive system speed observer for fuzzy control of direct-drive permanent magnet synchronous generator wind power genera...
However, the speed sensor requires wirings , precise mounting and results in lower reliability [ 4 ].
-
Dual-Core Intel® Xeon® Processor
3000 Series
Intel recommendation is to use the Fan Specification for 4 Wire PWM Controlled Fans to implement fan speed control capability based digital thermal sensor temperature.
-
In-situ measurement of curvature and mechanical stress of packaged silicon
[ 4 ] TLE4941: Differential Two- Wire Hall Effect Sensor -IC for Wheel Speed Applications, Infineon Technologies AG, Am Campeon 1-12, 85579 Neubiberg, Germany, 2004.
-
Markov Reliability Modeling for Induction Motor Drives Under Field-Oriented Control
Based on Fig. 4, faults can occur in the following six possible subsystems or components: 1) induction machine 2) inverter 3) current sensors 4 ) speed encoder 5) control and estimation platform 6) connectors and wires .
-
Suppliers to the new Skoda Superb
…TRW Automotive Radio navigation system Continental Automotive Systems Rotary light switches Kostal SDARS roof antenna Laird Technologies Side impact sensors TRW Automotive Wheel speed sensors Continental Automotive Systems Wiring protection systems Delfingen EXTERIOR … spring engine hood Stabilus 4 x gas spring tailgate…
Indicates content that may require registration and/or purchase.