-
Supplier: Peridot Corporation
Description: Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: J&D Tube Benders, Inc.
Description: J & D Tube Benders is a full service tube bending operation, specializing in 1D Bending and offering full CNC tube bending of pipes and tubes ranging from 1/4" to 5" in diameter. J & D works with all grades of carbon steel, stainless steel and aluminum and pride
- Outside Diameter / Width: 0.3125 to 5 inch
- Materials: Aluminum, Carbon Steel, Stainless Steel
- Services: Assembly Services, CAD / CAM Support, High Volume Production, Low Volume Production, Prototype
- Industry Served: Automotive, General Purpose, Marine
-
Supplier: Sharpe Products
Description: With an array of leading-edge CNC pipe and tube bending machine technology and tooling, we are able to handle multiple projects with diverse needs, with flexibility for pipe and tube bending from 1/4" O.D. to 6" O.D. The primary types of bending used for tube and pipe are:
- Outside Diameter / Width: 0.25 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
-
-
Supplier: BLM GROUP USA Corporation
Description: SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements: Can be freely and quickly switched into right-hand or left-hand configuration Multi-stack The automatic load and unload integrated in the machine
- Max. Round Size: 1.1023628 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better performance
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S4-0707 S4-0909 S4-1212 S4-1414 S4-1717 S4-2121 S4-2626 S4-3030 S4-4040
- Fitting Type: Swivel
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Bending Flat Copper Tube Item No.: TY-B01 Material: C1220 Size: W16.5*H4.0*T1.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Pressure 200 Psi Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design:
- Wall Thickness: 0.0393701 inch
- Pressure Rating: 200 psi
- Features: Copper, Other
- Type: Metal Tubing
-
Supplier: MicroGroup
Description: For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.
- English Size: 0.25 inch
- Features: English, Sanitary / Food Grade Fitting
- Material: Stainless Steel
- Fitting Type: Tube Fitting
-
Supplier: RS Components, Ltd.
Description: TUBE BENDER 10 MM
- Max. Round Size: 0.393701 inch
-
Supplier: Marshall Manufacturing Company
Description: Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined pre-machined tube and wire. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many benefits: improved
- Outside Diameter / Width: 0.06 to 0.315 inch
- Industry Served: Aerospace, Automotive, Compressed Air, Food Processing, General Purpose, Hydraulic Fluid, Medical / Pharmaceutical
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
-
Supplier: Newark, An Avnet Company
Description: 1-FORM-A OPTOMOS 600V 4L DIP V-BEND / TUBE
-
Supplier: S & G Tool Aid Corp.
Description: Bend 3/16", 1/4", 5/16" and 3/8" O.D. tubing without kinking or collapsing. Just place tubing in groove and pull the handle to the desired angle. Contoured handle grip.
-
Supplier: Greenlee Textron, Inc.
Description: ALUMINUM MATERIAL 7-1/4 TO 25 INCH RIGID BENDING RADIUS 90 DEG BENDING ANGLE 1-1/4 TO 4 INCH RIGID RIGID/IMC CONDUIT SIZE APPLICATION ONE-SHOT 90 DEG IN 1-1/4 TO 4 INCH (5 INCH WITH SEGMENT BENDING SHOE)
- Max. Round Size: 1.25 to 4 inch
- Max. Bending Angle: 90 degrees
- Power: Manual
- Shape: Round
-
Supplier: Klein Tools, Inc.
Description: BENDER WITH HANDLE TYPE ALUMINUM MATERIAL 4 INCH BENDING RADIUS YES HANDLE INCLUDED 1/2 INCH EMT CONDUIT SIZE HANDLE COLOR ORANGE
- Max. Round Size: 0.5 inch
- Power: Manual
- Type: Roll
- Shape: Round
-
Supplier: TelephoneStuff.com
Description: 1/2" through 1-1/4" Rigid/IMC Bending Shoe.
-
Supplier: TelephoneStuff.com
Description: Ductile iron bender head with lifetime guarantee. Features: - Bends 3/4 incn EMT, 1/2 inch rigid and 1/2 inch IMC conduit - 5" inside bending radius - Cushioned handle for improved grip and comfort - Full-featured Zip Guide on handle - Identification plate on handle for permanently embossing
-
Supplier: SAE International
Description: the pressure die in deformation of tubes, circumferential compressive deformation involving longitudinal tensile deformation is enhanced outside the bend. Protrusion of the bending die toward the tube facilitates longitudinal compressive deformation inside the bend. 3 In PRB, the
-
Supplier: Ideal Industries, Inc.
Description: BENDER HEAD TYPE ALUMINUM MATERIAL 5 INCH BENDING RADIUS NO HANDLE INCLUDED 3/4 INCH EMT CONDUIT SIZE 1/2 INCH RIGID/IMC CONDUIT SIZE
- Max. Round Size: 0.75 inch
- Power: Manual
- Type: Roll
- Shape: Round
-
Supplier: TelephoneStuff.com
Description: Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced users. Features: - EMT: 3/4" - Radius: 5" - Easy-to-read, cast-in, benchmark symbols and offset-degree scales on opposite sides - Countersunk, painted arrow and star to indicate beginning and back-of-bend locations -
-
Supplier: TelephoneStuff.com
Description: Cat. No. 51202 bender head with Cat. No. 50473 handle. Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced users. Features: - EMT: 3/4" - Radius: 5" - Rigid: 1/2" - Easy-to-read, cast-in, benchmark symbols and offset-degree scales on opposite sides - Countersunk,
-
Supplier: transfluid Maschinenbau GmbH
Description: unique quality. Tube measurements up to 60 mm, up to 80 mm and up to 115 mm are covered, depending on the machine. It is also feasible to bend tubes with imperial sizes with the standard tools.
- Max. Round Size: 0.25 to 1.625 inch
- Max. Bending Angle: 4.1 degrees
- Power: Hydraulic
- Shape: Round
-
Supplier: Comco USA
Description: 4″ to 5″ Large Pipe Benders in a Compact, Space Saving Design! The Comco KB Large Bender Series (KB-120NT) pipe benders are designed to handle tough bending requirements in a wide variety of tubing and pipe bender applications including: Automotive Headers Automotive
-
Supplier: transfluid Maschinenbau GmbH
Description: Right/Left Bending with CNC-Control. High tech bending freedom without any limitations. Industry 4.0 / t project. Accurate, great performance and fast. Durable, also in multi-shift operations
- Max. Round Size: 0.25 to 1.06 inch
- Max. Bending Angle: 3.5 degrees
- Power: Electric
- Type: Rotary Draw / Mandrel
-
Supplier: Marshall Manufacturing Company
Description: Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined wire and pre-machined tube. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many benefits: improved
- Secondary Services: Anodizing, Electroplating
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Capabilities: Bending
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Bending Copper Tubing Item No.: TY-B09 Material: C1220 Size: D9.52*T1.25*R25.4 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >5Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design:
- Outside Diameter / Size: 0.374803352 inch
- Wall Thickness: 0.049212625 inch
- Pressure Rating: 725.184196785985 psi
- Features: Copper, Other
-
Supplier: Mile-X Equipment, Inc.
Description: Supersized 12” diameter cable sheaves within the runway and cross tubes combined with massive 4” diameter sheave axles dramatically improve cable wear and critical component lifespan meaning you’ll increase safety and spend less money in service related expenses down the road. BendPak's
-
Supplier: Mile-X Equipment, Inc.
Description: a wide variety of vehicles configurations. Looking for even more lifting capabilities? Check out the the extended HDS-27X. All HDS-27 standard length truck lifts feature: Supersized 12” diameter cable sheaves within the runway and cross tubes combined with massive 4” diameter sheave axles
-
Supplier: Festo Corporation
Description: Polyethylene, aluminum Can be bent straight and reshaped several times without a pipe-bending device and without being damaged Resistant to deformation Operating medium compressed air, vacuum
-
Supplier: Custom Made Boxes, Inc.
Description: Economical kraft mailing tubes are great for document storage or for mailing. Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 4" End Caps
- Container Type: Tube
-
Supplier: Custom Made Boxes, Inc.
Description: Economical kraft mailing tubes are great for document storage or for mailing. Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 4" End Caps
- Container Type: Tube
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 761695-2026-07-C4 Series: TRIGARD 2026 Packaging: Tube Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Tolerance: ±20% Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of
- Features: Other
-
Supplier: BLM GROUP USA Corporation
Description: one cycle even complex wire and/or tube shapes both with coil feeding and straightened cut to length bar. The machine offers the following advantages: Very high productivity rate thanks to double head simultaneous bending and to the advanced working cycle generated by the VGP3D Left/right
-
Supplier: Mile-X Equipment, Inc.
Description: variety of vehicles configurations. All HDS-27 standard length truck lifts feature: Supersized 12” diameter cable sheaves within the runway and cross tubes combined with massive 4” diameter sheave axles dramatically improve cable wear and critical component lifespan meaning you’ll increase
Find Suppliers by Category Top
Featured Products Top
-
window. TubeInspect M has measurement area of 3.3ft x 1.9ft (1m x 580mm) for measurement of tubes up to 4ft (1.5m) long. Available in model 35 (standard resolution) for measurement of basic tubes and 37 (high resolution) for assembly inspection (read more)
Browse Dimensional and Profile Scanners Datasheets for Accurex Measurement, Inc. -
Boost productivity, reduce scrap and elevate quality from tube bending & wireform operations with an optical gauge that bender operators can learn to use in 5 minutes. With the push of a button, TubeInspect turns photos into precise 3D measurements of formed wires and tubular assemblies (read more)
Browse Dimensional and Profile Scanners Datasheets for Accurex Measurement, Inc. -
? Flexible Installation Adaptability: Inner diameter 19.2mm, outer diameter 30.14mm, minimum bend radius only 120mm. Balances transmission efficiency and installation flexibility, perfectly adapting to the complex layouts of agricultural machinery and marine equipment (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
inventory by reducing the need for multiple hose types. Key Technical Specifications: Rated at a working pressure of 40 MPa and a minimum burst pressure of 160 MPa, this hose meets SAE J517 100R16 standards. Its 50mm minimum bend radius allows (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-Ready Specifications – Clear ID 63.5mm, OD 83mm, working pressure 16.5MPa, bend radius 700mm, weight 5.7kg/m – simplifies routing, clamping, and pump sizing without guesswork. Customization & Technical Support – Our (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
minimum bend radius of 340mm its construction is designed for compact routing in confined spaces, minimizing installation stress and extending hose life. Factory-crimped metal fittings ensure consistent torque retention and reliable sealing under dynamic pressure conditions. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
performance standards for high-pressure circuits. Its 62.5 mm minimum bend radius allows for efficient routing in space-constrained installations, reducing stress on reinforcement layers and extending service life. The four-spiral wire construction provides superior resistance to pulsation and pressure (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product brief - S series 12G SDI 4K UltraHd (read more)
Browse Audio and Video Connectors Datasheets for LEMO USA, Inc. -
synthetic rubber tube and wrap-cover construction resist oil degradation, abrasion, and weathering, extending service intervals in harsh job sites. Precision Engineering for System Integration: With a 38.5mm inner diameter and 700mm minimum bend radius, this hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
hairpin tube bender,China hairpin tube bender Manufacturers, Suppliers - ECOL
Stable performance 3.standard die 1/2'' 3/4'' 1'' 1-1/4'' 1-1/2'' 2'' 4 .high quality 5.economic Item NoModelMax.pressure(ton)Max.ram strike( mm )packing size(cm)N.W … 1840/43398803HB-161424082*62*2485/88 pipe bender hydraulic tube bender manual machine .
-
Current awareness in prenatal diagnosis
…The Netherlands Environ Health 2009 8 59 Maternal dietary glycemic intake and the risk of neural tube defects Yazdy MM , Liu SM, Mitchell AA … J Epidemiol 2010 171 ( 4 ) 407-414 Maternal consumption … Moraes MR, Silva J, Bender L, Pizzato P, Aita…
-
GAS CHROMATOGRAPHY
The heavy duty benders easily bend aluminum, copper, or stainless steel tubing up to 180°, without kinking or splitting the tubing. .... The three-in-one tool (20857) bends 1/8 in., 3/16 in., or 1/4 in. (3, 4 , or 6 mm ) tubing of standard wall thickness.
-
Performance analysis of a side-cooled vertical-focusing mirror for the undulator beamline at APS
There is a 10 mm OD OFHC copper tubing brazed to one end of the copper fin for cooling water to flow through. .... The first mirror is equipped with a 4 -cylinder bender with independent actuators.
-
Extraction of high‐quality bacterial RNA from infected leaf tissue for bacterial in planta gene expression analysis by multiplexed fluorescent Northern hybridi...
…28 °C, bacteria were grown in Hoitink-Sinden minimal medium (HSC) (Palmer and Bender , 1993) and growth … 15 mL OD600 of 1.0 (c. 15 × 109 CFU) was harvested at a defined OD600 by transfer into a falcon tube filled with 15 mL … cold killing buffer [20 mM Tris-HCl (pH 7 … at 3200 g and 4 °C.
-
USE OF HIGH‐SPEED CINERADIOGRAPHY IN HEAD‐IMPACT EXPERIMENTS
…in choices of experimental geometry, kilovoltage,and current than the more commonly used calcium tung state screens: (3)a four-stagemagnetically focused image-intensifier tube that has as its output a 50- mm diameter P-11 phosphor: ( 4 )a Nikon Nikkor f/1 .... G.S. Nusholtz is Associate Research Scientist, M. Bender is Associate Research Scientist, and P.S. Kaiker…
-
Pipe Bending Machine - Pipe Bending Machine Manufacturers, Suppliers
Specifications: Advantage and Feature: 1.YQB42 pipe tube bending machine is best for 6-42mm diameter 2.YQB42 pipe tube bending machine could handle max 4mm thick tube 3.YQB42 pipe tube bending machine is used for... .... [ Related Keywords : pipe bender , tube bender, tube bending machine, small size pipe bender ] .
-
Design of bicycle ambulances for Zambia
In order to standardize production, all the 25 mm tubing Hossfeld bender and welded together on a fixture, which would hold all the parts in the proper orientation. .... Figure 4 .
Indicates content that may require registration and/or purchase.