-
Supplier: CertainTeed Corporation
Description: CertainTeed's Vinyl Carpentry Soffits are designed to provide a beautiful finishing touch for porch ceilings and soffit areas, or add a distinctive touch with vertical siding applications. Universal Triple 4" Soffit Offers: Solid, vented and center vented panels Designed for
- Industry: Residential
- Type: Vinyl Siding
-
Supplier: Acoustical Solutions, Inc.
Description: Signature Ceiling Tiles are excellent for lowering reverberation (echo) levels in rooms. The acoustical tile consists of a 1" thick, 6 pound density fiberglass board covered with your choice of four facings; white pebble grain vinyl, white nubby cloth, white fabric or black felt. These
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 1 inch
- Width: 24 inch
- Height: 24 to 48 inch
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Drop Tile Ceiling Barrier is made up of a 1/8" thick layer of mass loaded vinyl material weighing one pound per square foot that is coupled with a 1" or 2" thick layer of acoustical fiberglass with a metallic scrim facing. This soundproofing product has a STC (sound
- Thickness: 2 inch
- Width: 24 inch
- Height: 48 inch
- Mounting: Ceiling Attachment
-
-
Supplier: Simplex Isolation Systems
Description: with gaskets and can accept standard 2' x 4' ceiling panels. Ceiling options include all-vinyl ceilings in both clear and colored materials, as well as framed openings for HEPA units and lights. Airlock ceilings are designed to lock into the wall assembly,
-
Supplier: IES2000
Description: vinyl-coated-fiberglass-cloth facing on 2” quilted fiberglass that is bonded to a reinforced 1-lb psf. loaded vinyl barrier. Curtain panels are constructed with grommets across the top and Velcro along the vertical edges. Rolls are available 54” wide x 25’ long and can be
- Thickness: 2 inch
- Width: 48 inch
- Height: 96 inch
- Mounting: Ceiling Attachment
-
Supplier: Clean Air Products
Description: leveling glides on each leg Cleanroom-compatible gypsum core ceiling panels with sealed edges and white vinyl faces 115V 2x4 Fan Filter Units (FFUs) that generate 740 CFM each at sea level 120V 2x4 cleanroom recessed sealed troffer light fixtures with 4 fluorescent lamps each
- Material: Aluminum, Steel, Vinyl
- Fabrication: Modular Softwall
- ESD Control: Static Dissipative
-
Supplier: ASTM International
Description: of serviceability. 1.1.1 This classification applies to any wall covering but some sections apply specifically to vinyl-coated wall covering materials. 1.1.2 Whenever this classification refers to wall coverings, it is intended also to refer to ceiling coverings of the same type,
-
Supplier: IES2000
Description: High-performance, washable and cleanable acoustic ceiling tile Drop into any pinta acoustic or standard 24 mm (15/16 inch) grid system Class 1 fire-rated willtec® melamine foam core fully encapsulated in FR taffeta vinyl Colors: 17 standard FR taffeta vinyl meets California fire
- Noise Reduction Coefficient (if applicable): 0.75 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Clean Air Products
Description: a leaking ceiling grid system. Gasketed Series 112 HEPA filters, SEAL TIGHT cleanroom lights, and vinyl covered blank ceiling panels complete the ceiling grid system. These gasketed components along with the NEST TIGHT celing grid system provide a zero-leak
- Material: Acrylic, Steel - Stainless, Vinyl
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- ESD Control: Conductive Panels
- Features: Gowning Area
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass insulation. They are available in a variety of colors and stitch patterns. Standard size is a 4' x 8' curtain panel
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Width: 48 inch
- Height: 96 inch
-
Supplier: Clean Air Products
Description: CAP18FHF-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism,
- Inside Width: 30 inch
- Inside Depth: 48 inch
- Inside Height: 54 inch
- Features: Floor Mounted, Interlock, Vented, Windows
-
Supplier: Southland Equipment Service
Description: Features include: #2 Brass Tooth Grommets on 1' Centers 14 oz. Reinforced Vinyl White Top Section All Seams Double Lock Stitched Hook & Loop Fasteners Allow Adjacent Panels to be Easily Attached to One Another 20 mil. Double Polished Clear Window Section All Sections Joined Together
- Partition Type: Divider Curtain
- Material: Vinyl / PVC
-
Supplier: Terra Universal, Inc.
Description: entries, which attach to versatile middle panels that drape over a suspended ceiling frame support structure. Middle panels zipper to end panels, and you can combine as many middle panels as needed to extend the cleanroom length in nominal 13-foot increments (see
- Cleanliness Class: Class 10,000 (ISO 7), Class 100,000 (ISO 8)
- Fabrication: Mini Environment, Modular Softwall
- Features: Other
- Material: Steel, Vinyl
-
Supplier: Clean Air Products
Description: components that make up the cleanroom ceiling. The modular clean room also utilizes the HEPA-N-Seal negative pressure safety seal to ensure a zero-leak ceiling grid. This unique system keeps a negative pressure around all the filters, lights and ceiling panels to ensure
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Fabrication: Modular Hardwall
- Material: Steel, Steel - Stainless, Vinyl
-
Supplier: Southland Equipment Service
Description: Features include: #2 Brass Tooth Grommets on 1' Centers 14 oz. Reinforced Vinyl White Top Section All Seams Double Lock Stitched Hook & Loop Fasteners Allow Adjacent Panels to be Easily Attached to One Another 20 mil. Double Polished Clear Window Section All Sections Joined Together
- Partition Type: Divider Curtain, Welding Curtains
- Material: Vinyl / PVC
-
Supplier: Acoustical Solutions, Inc.
Description: Audioseal™ Sound Barrier is a sound transmission blocker that reduces sound from transmitting through walls, floors and ceilings. It is a limp-mass material made of high-temperature fused vinyl and no lead fillers. Audioseal™ Sound Barrier is very dense, weighing one pound per square
- Width: 54 inch
- Height: 360 inch
- Description: Acoustic Barrier / Panel
-
Supplier: Terra Universal, Inc.
Description: modules maintain precise environmental conditions Broad access area, with parting vinyl strip shields, allows easy access, even pallet loading of large container BioSafe all-steel construction ensures a strong, freestanding structure that is easy to clean and sterilize Add ceiling
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
-
Supplier: Terra Universal, Inc.
Description: durable structure that requires no external bracing or ceiling support Mirror-finish electropolished 304 stainless steel trim is easy to clean Clear polycarbonate and static-dissipative PVC panels stand up to IPA and other sterilizing agents Terra's Compounding Clean Rooms provide the
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Features: Gowning Area, Other
- ESD Control: Low Outgassing
- Fabrication: Mini Environment, Modular Hardwall
-
Supplier: ASTM International
Description: of serviceability. 1.1.1 This classification applies to any wall covering but some sections apply specifically to vinyl-coated wall covering materials. 1.1.2 Whenever this classification refers to wall coverings, it is intended also to refer to ceiling coverings of the same type. 1.1.3
Find Suppliers by Category Top
Featured Products Top
-
Applications Battery Warmers, Cabinets, Defrost Applications, Heated Food Tables, Laboratory Equipment, Incubators, Ceiling Panels, and Wall Panels. Features The Hotwatt Foil Heater is a self-contained one-piece assembly. A resistant element is (read more)
Browse Flexible Heaters Datasheets for Backer Hotwatt Inc. -
. ROLEC profiPLUS is available in two tube diameters (1.96" and 2.75") – both of which offer spacious routing for USB, HDMI, DVI and CP-Link 4 cables. All the junctions have integrated cable protectors. The arms can be mounted on walls, floors or ceilings thanks to a wide choice of diecast (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
range of -20°C to 60°C and optional humidity from 10% to 95%. These rooms are designed with ceiling mounted conditioning systems and modular panel construction utilizing 4" polyurethane-foamed panels. These rooms are designed with stainless steel interior and white embossed exterior. All CSZ (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels Quilted Fiberglass with Vinyl coverings Baffles and banners (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
B-101 This 0.5" x 1.4" B-101 roll-formed aluminum H-type connector is engineered for joining hardboard siding panels in exterior building applications. Designed for consistent panel alignment and long-term weather resistance, it provides (read more)
Browse Datasheets for MP Metal Products -
B-123 0.2" x 1.8", B-123 Pittsburgh lock starter strip. Starter Strip is a required accessory to start many siding installation jobs. Starter Strip is used at the bottom of each side of the home to lock the first (read more)
Browse Datasheets for MP Metal Products -
O-110 O-110 0.008" x 0.8" wide Stainless Steel Retainer Ring. This ring is roll formed in 0.008" type 304 stainless steel, such that the finished part is free of foreign material to pass a copper sulfate solution test and meet (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
B-127 1.8" x 11.5", B-127 stamped aluminum pre-painted 12 inch textured hardboard corner. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
T-113 0.375" x 5" wide Copper heat transfer plate for 3/8" PEX tubing. These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from (read more)
Browse Datasheets for MP Metal Products -
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products