-
Supplier: Laserglow Technologies
Description: The X10DR is a 10X beam expander custom-built to easily attach to the Aries or Hercules Series lasers. Effectively reducing the divergence of these lasers by a factor of 10 the X10DR eliminates the limitations of lasers with standard divergence in applications requiring extended
- Wavelength: 532 nm
- Aperture: 20.000000000000004 mm
- Magnification: 10 X
- Exit Aperture: 20.000000000000004 mm
-
Supplier: Edmund Optics Inc.
Description: attachments are an effortless, cost-effective way to change beam expander magnification.Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the
- Aperture: 4 mm
- Exit Aperture: 27 mm
- Features: Beam Expander
-
Supplier: Navitar, Inc.
Description: We offer an extensive range of beam expanders including high power, low power, large aperture, achromatic (dual wavelength), apochromatic, manual zoom, and motorized variable zoom beam expanders covering wavelengths from UV to the IR. Special Optics’ high performance
- Features: Beam Expander
-
-
Supplier: Qioptiq
Description: Maintains laser-protection class during readjustment of the beam expander All-in-one design, controller integrated CE and ROHS conform IP 20 Exit-beam diameter: max. 31 mm 10 individual pre-sets for magnifica tion and divergence Pointing stability < 0.5 mrad Fast adjustment from
- Wavelength: 340 to 1,080 nm
- Magnification: 2 to 8 X
- Diameter / Width: 39 to 55.50000000000001 mm
- Length: 195 mm
-
Supplier: Qioptiq
Description: To generate plane wave fronts To focus laser beams at long distances To reduce laser beam divergence To use in alignment work or optoelectronic control systems Equipped with focusable exit optics Entrance aperture: Ø 4 mm Exit aperture: Ø 16 mm Entrance element: plano-concave singlet
- Wavelength: 449.99999999999994 to 700 nm
- Aperture: 4 mm
- Magnification: 4 to 7 X
- Exit Aperture: 16 mm
-
Supplier: Edmund Optics Inc.
Description: accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For
- Features: Beam Expander
-
Supplier: Edmund Optics Inc.
Description: accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For
- Features: Beam Expander
-
Supplier: Edmund Optics Inc.
Description: accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For
- Features: Beam Expander
-
Supplier: Qioptiq
Description: The laser beam expander system bm.x is the only modular beam expander system available worldwide. The sophisticated design allows you to change the expansion ratio by exchanging a module without any re-calibration. Of course, the beam expander bm.x family
- Wavelength: 750 to 949.9999999999999 nm
- Magnification: 1.5 to 8 X
- Exit Aperture: 30 mm
- Diameter / Width: 35 to 46.00000000000001 mm
-
Supplier: Qioptiq
Description: The laser beam expander system bm.x is the only modular beam expander system available worldwide. Its sophisticated design allows you to change the expansion ratio by exchanging a module - without any re-calibration. Of course, the beam expander family bm.x
- Wavelength: 266 to 405.00000000000006 nm
- Magnification: 1.5 to 2.5 X
- Exit Aperture: 30 mm
- Diameter / Width: 35 to 46.00000000000001 mm
-
Supplier: Daheng New Epoch Technology, Inc.
Description: GCO-25 Series Zoom Beam Expanders are designed for changing a collimated laser beam, there are two zoom ranges available: 2x~6x and 5x~10x. Adjusting the knob at the input and achieves expanding variation and restoration of collimation. With the design of using air-spaced lenses
- Wavelength: 449.99999999999994 to 899.9999999999999 nm
- Magnification: 2 to 10 X
- Features: Adjustable, Beam Expander
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: With the 1x to 4x Beam Expanders and the 2x to 10x Beam Expanders Jenoptik offers variable expansion optics to complete the product range of lenses for high precision laser material processing. Based on an optimized engineering concept, these beam
- Wavelength: 532 nm
- Aperture: 8 mm
- Magnification: 2 to 10 X
- Features: Beam Expander
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: With the 1x to 4x Beam Expanders and the 2x to 10x Beam Expanders Jenoptik offers variable expansion optics to complete the product range of lenses for high precision laser material processing. Based on an optimized engineering concept, these beam
- Wavelength: 355 nm
- Aperture: 6 mm
- Magnification: 2 to 10 X
- Features: Beam Expander
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: With the 1x to 4x Beam Expanders and the 2x to 10x Beam Expanders Jenoptik offers variable expansion optics to complete the product range of lenses for high precision laser material processing. Based on an optimized engineering concept, these beam
- Wavelength: 1,064 nm
- Aperture: 4 mm
- Magnification: 1 to 4 X
- Features: Beam Expander
-
Supplier: Daheng New Epoch Technology, Inc.
Description: For automated applications, Daheng Optics developed motorized zoom beam expanders --GCD-14 series. GCD-14 series employ the 4 lens element optical designs and the build-in adjustment motors for controlling lens groups. With the motorized systems, both magnification and focus can be
- Wavelength: 449.99999999999994 to 10,600 nm
- Magnification: 1.5 to 6 X
- Features: Beam Expander, Motorized
-
Supplier: Synrad, Inc.
Description: Ensure that your laser and production line is safeguarded with extra protection from dirt and dust with the Synrad BE-300 or BE-500 beam expander. Small, lightweight and easy-to-install, the BE-300 expands and collimates the beam diameter of your laser's output by 3x, and the
- Features: Beam Expander
-
Supplier: Newport MKS
Description: The T81-20X Laser Beam Expander provides a low cost means of focusing and shaping laser beams with a high degree of accuracy. This Galilean 20X beam expanders incorporate the highly regarded Tropel optical designs with improved adjustability and mounting. The
- Features: Beam Expander
-
Supplier: Newport MKS
Description: The T81-3X Laser Beam Expander provides a low cost means of focusing and shaping laser beams with a high degree of accuracy. This Galilean 3X beam expanders incorporate the highly regarded Tropel optical designs with improved adjustability and mounting. The T81-3X
- Features: Beam Expander
-
Supplier: Newport MKS
Description: The T81-10X Laser Beam Expander provides a low cost means of focusing and shaping laser beams with a high degree of accuracy. This Galilean 10X beam expanders incorporate the highly regarded Tropel optical designs with improved adjustability and mounting. The
- Features: Beam Expander
-
Supplier: Newport MKS
Description: The T81-30X Laser Beam Expander provides a low cost means of focusing and shaping laser beams with a high degree of accuracy. This Galilean 30X beam expanders incorporate the highly regarded Tropel optical designs with improved adjustability and mounting. The
- Features: Beam Expander
-
Supplier: Amphenol Fiber Systems International
Description: CTOS Features Hermaphroditic 2 & 4-channel optical interface Protective glass window Expanded beam technology using collimating lenses Watertight connectors Available in multimode and single mode
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: INSERT, 4 CHANEL, EXPANDED BEAM; Product Range:5000 Series Expanded Beam; For Use With:Bulgin 5000 Series Expanded Beam Circular Fiber Connectors; Accessory Type:Channel Insert
-
Supplier: Accuris
Description: Precast concrete products \x96 Beam-and-block floor systems \x96 Part 4: Expanded polystyrene blocks
-
Supplier: Accuris
Description: Precast concrete products - Beam-andblock floor systems Part 4: Expanded polystyrene blocks
-
Supplier: Accuris
Description: Precast concrete products - Beam-and-block floor systems - Part 4: Expanded polystyrene blocks
-
Supplier: Accuris
Description: Precast concrete products - Beam-and-block floor systems Part 4: Expanded polystyrene blocks
-
Supplier: SAE International
Description: due to their sensitivity to contamination. The subject for this paper is the design of a small form factor expanded beam (EB) fiber optic contact pair suited for operation in a challenging environment. The contacts conform to the dimensional envelope of MIL-PRF-29504/4/5D and employ a
-
Supplier: Newark, An Avnet Company
Description: EXPANDED BEAM CABLE ASSEMBLY PLUG TO PLUG 4 CHANNEL, SM G657.A1, PUR, RAL1021, 50M
-
Supplier: Hoover Steel, Inc.
Description: Flat, Round & Square Type 6061-T52 = 12 FT Type 6063-T52 = 16 FT Other Aluminum Items Available Upon Request: • Coiled Wire • Expanded Metal • Handrail • Hexagonal Bar • I Beams • Tee Bar • Wide Flange Beams • Zee Bar
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Features: Non-ferrous - Any Type
-
Supplier: AENOR
Description: Precast concrete products - Beam-and-block floor systems - Part 4: Expanded polystyrene blocks
-
Supplier: AENOR
Description: Precast concrete products - Beam-and-block floor systems - Part 4: Expanded polystyrene blocks
-
Supplier: Rigaku Corporation
Description: provide the foundation for a Cr-Phasing HomeLab. All Cr-Phasing HomeLabs use the same optics and choice of large aperture detector. VariMax™ Cr optics maximize the beam produced by the Rigaku generators and deliver it exactly where it is needed: on the crystal. Incident and exit helium
- Features: Benchtop
- Positioning System: Goniometer
- Detector: Imaging Plate/Foil
- Diffraction Method: Rotating Crystal
-
Supplier: Newark, An Avnet Company
Description: FIBRE OPTIC CONN, 4CH, PLUG, MM, OM1/OM3; Fibre Optic Connector Type:Plug; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Nylon (Polyamide) Body; Product Range:5000 Series Expanded Beam RoHS Compliant: Yes
-
Supplier: Phenom-World BV
Description: analyzes X-rays generated by the bombardment of the sample by an electron beam. EDS elemental analysis is fully embedded into the Phenom ProX system. X-ray detector and control software are combined in one package. This Elemental Identification (EID) software package allows the user to
- Total Magnification: 80 to 100,000 X
- Resolution: 17 nm
- Accelerating Voltage: 4.8 to 15 kilovolts
- Grade: Benchtop
Find Suppliers by Category Top
Featured Products Top
-
Beam Shaper is designed to change the Gaussian profile of a light source (usually a laser) to a Top-Hat profile. Standard beam shaper designs have a maximum input beam size of 4.6mm and output at 8mm. These include beam shapers for 355 (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
repurposed a 16’’x 30’’ CNC machine set up for 3-,4-, and 5-axis work. Ideal for specialized laser precision marking Classic infrared (IR) fiber laser runs a 1064 nM Galvo-based beam deflector allows a longer field of focus — about 150mm (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
scanning — placing pupils at scanning or steering mirrors for stable beam positioning Metrology — preserving magnification accuracy for precise dimensional measurement Use Case: Large-Field 1X Relay Lens System Avantier has (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Relay lenses for transferring an optical image from one plane to another while preserving spatial structure Beam expander to adjust the beam diameter or divergence Manufacturing (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc.