-
Supplier: TelephoneStuff.com
Description: AC Adapter 5V 350 is designed for use with Plantronics Headset Systems.
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement Dell Philips LCD TV 72W 16V 4.5A AC Adapter 5.5x2.5mmB USA 3-Prong Cord, works for Philips Magnavox 15MF605T/17" LCD Monitor, Dell W1700 17" LCD Monitor TV . Warranty and Low Price.
- DC Output Voltage: 16 volts
- DC Output Current: 4.5 amps
- DC Output Power: 71.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey
- Features: AC/DC Adapter
-
-
Supplier: SFCable.com
Description: Replacement IBM ThinkPad 02K6657 02K6669 72W 16V 4.5A AC Adapter with 5.5x2.5mmB Plug, USA 3-Prong Power Cord, works for IBM ThinkPad 2373 2374 2375 2647 2652 2653 A31 T20 T21 T22 T23 T30 T40 T41 T42 T43 R51 R52 R52es
- DC Output Voltage: 16 volts
- DC Output Current: 4.5 amps
- DC Output Power: 71.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Original Delta 65W 19V 3.42A AC Adapter (5.5*1.5mm Barrel)
- DC Output Voltage: 19 volts
- DC Output Current: 3.42 amps
- DC Output Power: 65 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: AC ADAPTER, ITE, 12V, 5A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 1.5A ROHS COMPLIANT: YES
-
Supplier: SFCable.com
Description: Replacement LCD Monitor TV 42W 12V 3.5A AC Adapter with 5.5x2.5mmB Plug, USA 2-Prong Power Cord
- DC Output Voltage: 12 volts
- DC Output Current: 3.5 amps
- DC Output Power: 41.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ZEBRA EVM ZEBRA AC ADAPTER - 120 V AC, 230 V AC INPUT - 5.2 V DC/1.10 A OUTPUT CUBE AC DC85 A 5.VDC 4.25W
-
Supplier: RS Components, Ltd.
Description: Mascot 8937-5/24 AC/DC Adapter
- AC Input Voltage: 230 volts
- DC Output Current: 2 amps
- Number of Outputs: 1 #
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Power supply for Blazer, Passport Everon P and all computer/telephony switches. (US version)
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 1A ROHS COMPLIANT: YES
-
Supplier: TelephoneStuff.com
Description: 6 x 16 110V AC Power Adapter.
- Features: AC/DC Adapter
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 73079-01 AC ADAPTER, US PLUG, 120V, S12 S12 AC adapter for S12 telephone headset system. This product is also known as: AC ADAPTER, US PLUG, 73079-01 Plantronics S12 Telephone Headset System More Info | 103.96 | Add to cart
-
Supplier: DigiKey
Description: 5V AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- DC Output Current: 1 amps
-
Supplier: Artesyn Embedded Power
Description: The DCH5 series of series of 5 watt plug-in wall-mount AC-DC power adapters features an elegant, rounded style design. Available with four different types of AC plug, these cable-less adapters have a USB-A output connector. They accept a wide 100—240 Vac input and
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 1 amps
- DC Output Power: 5 watts
-
Supplier: Opto 22
Description: The PCI-AC5 adapter card provides an interface between personal computers with a 33 MHz PCI bus and Opto 22 digital I/O mounting racks, for direct connection to input/output points. The PCI-AC5 is about 100 times as fast as the AC5 and can control up to 48 I/O points.
- Operating Temperature: 0 to 70 C
- Features: Indicators, Serial Adapter
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 12 volts
- DC Output Current: 2 to 3 amps
- Type: AC Power Source
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 12 volts
- DC Output Current: 0.5 to 1.6 amps
- Type: AC Power Source
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage 90-264 VAC Dimensions: 2.82" × 1.77" × 1.17" Level V Efficiency Compliant with UL94 Vo Flammability USB Socket Output with Removable/Interchangeable AC Plugs Short-Circuit Protection and Low Leakage Current Class B EMI and Double Insulated No Load Power Consumption
-
Supplier: Hobart Electronics
Description: 230-240V/50Hz, AC Output
- AC Output Voltage: 6 to 24 volts
- DC Output Current: 0.416 to 2.3 amps
- Type: AC Power Source
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: Galco Industrial Electronics
Description: Universal Power Supply AC100-240V
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
Find Suppliers by Category Top
Featured Products Top
-
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
1 One-pole construction Blank contact code SPST-NO or 1 Form A contact B M3.5 screw coil terminals (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
TDK Corporation announces the introduction of the TDK-Lambda medical certified DTM65-D external power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for efficiency and off-load power. The DTM65-D is certified to the medical IEC 60601-1 standards (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Medical / ITE 250W Power Supplies Comply with DoE Level VI and EU Tier 2 v5 Standards TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda DTM250-D external AC-DC power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Need reliable EMI suppression in compact electronic designs? These SMD Y1 Safety Ceramic Capacitors are designed for AC line filtering, primary-to-secondary isolation, and noise suppression in power supplies and smart (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Series: AC-3 ratings from 10A to 115A and AC-1 ratings from 25A to 200A. PC Series Coil Voltages: 24 VDC and 24 VAC to 200-240 VAC. Extreme Conditions: PC Series operates from -40°C (read more)
Browse Circuit Breakers Datasheets for Altech Corp.
More Information Top
-
Bill Of Materials - Logitech Circle Cam (V-R0005)
logi AC Adaptor , P/N:534-000706 1531, InPUT:100-240V 50/60Hz 0.3A, Output: 5 . 1V 2.0A, Model:AD2063320, Type:005LF, Made In China, ..., I.T.E. POWER SUPPLY E186735, 16BN .
-
PDF - Logitech Circle Cam (V-R0005)
logi AC Adaptor , P/N:534-000706 1531, InPUT:100-240V 50/60Hz 0.3A, Output: 5 . 1V 2.0A, Model:AD2063320, Type:005LF, Made In China, ..., I.T.E. POWER SUPPLY E186735, 16BN1 .
-
Bill of Materials - BN NOOK HD Plus BNTV600
E168210, AC ADAPTER , MODEL:BNA-A001, INPUT:100-240V~50/60Hz 0.40A, OUTPUT: 5 . 1V 2A, MADE IN CHINA, …
-
PDF - BN NOOK HD Plus BNTV600
E168210, AC ADAPTER , MODEL:BNA-A001, INPUT:100-240V~50/60Hz 0.40A, OUTPUT: 5 . 1V 2A, MADE IN CHINA, …$2.8000 .
-
Bill of Materials - BN NOOK HD BNTV400
E212020, AC ADAPTER , MODEL:BNA-A001, INPUT:100-240V~50/60Hz 0.40A, OUTPUT: 5 . 1V 2A, MADE IN CHINA, …
-
PDF - Apple iPad Air 2 (MGL12LL/A) WiFi
AC Adapter , 5.1V, 2.1A, Wall to USB Type A, w/ Plastic SleeveDesigned by Apple in California, Model A1357 Input: 100-240V~0.45A (0.45A)50-60Hz, Output: 5 . 1V ---2.1A Foxlink Technology Ltd....1 .
-
Bill of Materials - Logitech UE Boom 2 (S-00151) Wireless Speaker
AC Adapter , 5.1V, 2A, AC to USB Type A, w/ Clear Mylar Sleeve. .... ue AC Adapor, P/N:534-000704 1528, Model: AD2051J20 005LF, Input:100-240V 50/60Hz 0.3A, Output: 5 . 1V 2.0A, Chinese, ...
-
PDF - Logitech UE Boom 2 (S-00151) Wireless Speaker
AC Adapter , 5.1V, 2A, AC to USB Type A, w/ Clear Mylar Sleeve. .... ue AC Adapor, P/N:534-000704 1528, Model: AD2051J20 005LF, Input:100-240V 50/60Hz 0.3A, Output: 5 . 1V 2.0A, Chinese, ...
-
PDF - Apple iPad Mini with Retina Display (A1489)
AC Adapter , 5.1V, 2.1A, Wall to USB Type A, w/ Plastic Sleeve10W USB Power Adapter. .... ..., Input:100-2400V~0.45A(0.45A) 50-60Hz Output: 5 . 1V -2.1A, ..., Flext1 .
-
Bill of Materials - Combined 2Wire i3812V and i38HG
AC Adapter - 5.1V, 2.2A, 11.5W, w/ 6ft Cord & Label. .... 2WIRE, 1000-500031-000, INPUT:100-120V, 50-60Hz 0.3a, Output: 5 , 1v ---2.2A, MODEL NO: ACWS011C-05U, NOM, NYCE, 0952, MADE IN CHINA, I.T.E POWER SUPPLY, 36ZK, E188603, ¡K .
Indicates content that may require registration and/or purchase.