-
Supplier: Accuris
Description: COMPRESSOR UNIT, 20 CFM, 5000 PSI, DIESEL-ENGINE-DRIVEN DIVING AIR
-
Supplier: Air Compressors Direct
Description: Tank Size 30 Gallons Power 5.5 CFM @ 90 PSI Cast Iron Twin Cylinder Pump •Oil-lubricated for extended performance •(Up to 5,000 hours based on B-10 bearing rating) 120/240 Volt 2HP Motor •Versatile design suits your power setup •Powerful enough for home garage or automotive shop 5.5 CFM @ 90
- Flow Capacity: 5.5 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 26 Gallons Power 10.2 CFM @ 90 PSI 230-Volt Power Required •Extra electricity boosts CFM rating to 10 @ 90 PSI Cast Iron Twin-Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Quieter Operation •Compared to oil-lube aluminum pumps Best Warranty in the
- Flow Capacity: 11.5 to 10.2 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.5 CFM @ 90 PSI Cast Iron Twin Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Versatile Tool Selection •Powers tools for the professional, or contractor Quieter Operation •Compared to oil-lube aluminum pumps
- Flow Capacity: 6.5 to 5.5 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3100) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills twin 5-gallon air tanks, providing a total air
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Stick (SMAW), Welding Equipment
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3200) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills a 30-gallon air tank and delivers 14 CFM of airflow at 90
- Duty Cycle: 65 to 10 %
- Output Current Range: 50 to 180 amps
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Haskel International LLC
Description: Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar),
- Inlet / Suction Pressure: 300 to 1,000 psi
- Discharge / Operating Pressure: 4,500 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: SSI Technologies, LLC
Description: option for the MG-9V model. The MediaGauge™ MG-9V digital pressure gauge is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Air Compressors Direct
Description: Ideal For Home & Auto Projects •Cut ceramic floor tiles, remove auto exhausts & cut sheet metal Delivers 5,000 Blows Per Minute •Gets jobs done faster & easier than you could by hand Requires 6 SCFM At 90 PSI To Operate •Works with many home handyman compressors Extended Trigger
-
Supplier: Sames North American Corporation
Description: air motor with low noise Sustainability Air motor provides better maintenance (45% less parts vs competition) Differential air motor keeps paint pump from frosting Ultra coated plug for less friction & improved abrasion resistance Single GT seal to avoid throat packing
- Air / Supply Pressure: 29.00754 psi
- Air Flow Consumption: 1.647324 to 0.9707445 SCFM
- Air Supply Pressure: 29.00754 psi
- Air Flow / Gas Consumption: 1.647324 to 0.9707445 SCFM
-
Supplier: Sames North American Corporation
Description: Efficiency - perfect for Airmix® finish Optimization - built with minimal parts Simplicity - lowest cost of ownership Performance Constant delivery and pulse-free for superior finish Priming at very low air pressure (0.6 bar/1305 psi) Productivity Large foot valve handles high
- Air / Supply Pressure: 29.00754 psi
- Air Flow Consumption: 1.647324 to 0.9707445 SCFM
- Air Supply Pressure: 29.00754 psi
- Air Flow / Gas Consumption: 1.647324 to 0.9707445 SCFM
-
Supplier: Mile-X Equipment, Inc.
Description: DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank
-
Supplier: Mile-X Equipment, Inc.
Description: service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall Power Center 2050 Medium to Heavy Duty Features: DC Welding CC stick 25 ft. 1/0 gauge welding cables included AC Power Synchronous, brushless AC generator Limited AC output while welding Air Power CFM rated at 100 PSI, 150 PSI max. Air gauge on control panels
-
Supplier: Mile-X Equipment, Inc.
Description: service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 725.1885 to 5,076.3195 psi
- Flow Capacity: 131.727087 to 759.004533 SCFM
- Horse Power: 73.7121211696551 to 147.42424233931 HP
- Features: Air / Plant Air, Integral Cooler, More Than 3 Stages, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
Supplier: Titus Company (The)
Description: For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.
- Discharge / Operating Pressure: 5,000 psi
- Flow Capacity: 27 to 89 SCFM
- Lubrication Style: Lubricated, Oil-free
- Compressor Technology: Reciprocating Piston
-
Supplier: Universal Air & Gas Products Corp.
Description: UAPC manufactures a range of fully customizable mobile air trailers for fire and emergency service organizations. All of our equipment is First Response Emergency Certified and provide features that include a quiet room and easy portability of the trailer. Our engineers can assist you with
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
outlets: 1" female NPT threads Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel Standard pressures to 2,000 psi (138 bar), available up to 5,000 psi (read more)
Browse Hose Reels Datasheets for Hannay Reels -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
deployment in the event of a production failure or shortfall, to longer term operational leasing and rent to own, Aerzen Rental is your expert partner. More efficient alternative than using plant air compressors. Our knowledge and experience assures yo of in-depth technical support and (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
-priced exhaust gas sensors for LM Series engines – Conax exhaust gas sensors for LM6000 T4.8 and LM2500/LM5000 turbines are engineered from state (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016575364593] Afpam10-219v3 - ...
(g) Ensure serviceability of 5000 psi air compressor .
-
High-pressure coal fuel processor development
An Ingersoll-Rand H15T4 air compressor supplies 5000 psi air to Bauer SAS-2 air receiver tanks.
-
Handbook of Signal Processing in Acoustics
3000– 5000 in3 2000 psi Compressed air is limited by compressor capacity on vessel; source strength depends on specific array design and depth.
-
Evolution of High-Pressure, Flexible-Capacity air Compressors to Convert Smaller Vessels for use in Marine Seismic Exploration Industry
While the need for fixed, permanent onboard high-pressure compressors on application-specific vessels will continue, equipping smaller vessels with reliable, high-pressure (2000 to 5000 psi ), flexible capacity (100 to 800 cfm) air compressors will help meet exponentially growing demand.
-
The hunt for STS-51L; Space Shuttle Challenger: the undersea search for the cause of a tragedy
… & R.O.V. Lab (152 sq. ft.) Briefingroom with 1/2 inch and 3/4 inch VCRs, large screen monitor, stereo (192 sq. ft.) Compressor Room with two Mako 5000 PSI compressors , Haskell Oxygen and Helium pumps Mako air filters, four T-cylinders …
-
Seismology
With the air-gun, pulses of air compressed to 2000 or 5000 psi , produced by on-board compressors , are released a couple of hundred metres behind the ship as it steams along (Figure 11.2).
-
Appraisal of the HORSE CREEK Air Injection Project Performance
Two compressors , each designed to supply air at 5 MMSCF/D at 5000 psi , were delivered in December, 1995.
Indicates content that may require registration and/or purchase.