-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes.
- Tj: 125 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 500MA, Diode and Rectifier, Single Diodes. This
- Tj: 125 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This
- IO: 0.5 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes.
- Tj: 125 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 40V 500MA MINI3
- VF: 0.55 volts
- VR: 40 volts
- trr: 5 ns
- Features: Other, Schottky Barrier Diodes
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: MACOM offers four families of low cost surface mount gallium arsenide tuning varactors. All families have silicon nitride protected junctions for low leakage current and high reliability. The MA46H500 through MA46H504 family has hyper abrupt junctions with constant
- CDmin/CDmax: 2.8
- Features: Other, RF Diodes
- Configuration: Single
- Diode Type: Varactor Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 20V 500MA 0603
- VF: 0.47 volts
- VR: 20 volts
- Features: Other, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 20V 500MA 1005
- VF: 0.47 volts
- IF: 2,000 mA
- VR: 20 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: 500MW 150MA 100V SWITCHING DIODE, DO-35
-
Supplier: Newark, An Avnet Company
Description: DIODE, DUAL PAIR SERIES, 500mA, SOT-523; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:80V; Average Forward Current:500mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 500mA, 40V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Forward Voltage Max:300mV; Forward Surge Current:3A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, 500mA, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Forward Voltage Max:550mV; Forward Surge Current:6.75A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL DIODE 100V 500mA DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:500mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 200MW 500MA 75V SWITCHING DIODE, SOD323, 7IN. REEL
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 20V 500MA SMINI2
- VF: 0.55 volts
- IF: 500 mA
- VR: 20 volts
- IR: 0.01 mA
-
Supplier: Allied Electronics, Inc.
Description: 500MW 200MA 100V SWITCHING DIODE, DO-35, 13IN. REEL
-
Supplier: Allied Electronics, Inc.
Description: Diode; Zener; 7.5 V; 500 mW; DO-35; IR=20 mA; IL=3 #A; IF=200 mA
-
Supplier: ODG (Origin Data Global)
Description: 30V Independent Type 800mV@200mA 150mA SOD-323 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: RB500SM-30 is Schottky Barrier Diode for general rectification.
- VF: 0.45 volts
- IF: 10 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RB500VM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification.
- VF: 0.45 volts
- IF: 10 mA
- VR: 40 volts
- VRRM: 45 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211409-MA47222 Packaging: Tray Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: Module Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.macomtech.com
- Tj: -65 to 150 C
- CT: 0.09 pF
- Features: Other, RF Diodes
- Diode Type: PIN Diodes
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier diode, encapsulated in a SOD523 (SC-79) ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: 0.5 A Reverse voltage: 20 V Very low forward voltage Guard ring protected Ultra small SMD package Applications Ultra high-speed
- VF: 480 to 0.48 volts
- IF: 500 mA
- VR: 20 volts
- IR: 0.03 mA
-
Supplier: DigiKey
Description: RF Diode PIN - Single 500V 7.5W
- VR: 500 volts
- Tj: -65 to 150 C
- CT: 20 pF
- Features: Other, RF Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: RB411VAM-50 is Schottky Barrier Diode for general rectification.
- VF: 0.5 volts
- IF: 500 mA
- VR: 20 volts
- VRRM: 50 volts
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: The MA44781 is a silicon PIN diodes in surface mount packages. There are two sets of two PIN diode pairs constructed in opposing configurations. The package is sealed with a non-conductive epoxy resin and is suitable for surface mount applications.
- VR: 6 volts
- Operating Frequency: 10 to 1,000 MHz
- CT: 3.5 pF
- Features: Other, RF Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers VR=40V IF=500mA IR=40uA
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 073179-MA748-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA
- VF: 0.5 volts
- VR: 20 volts
- IR: 0.03 mA
- trr: 5 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 1211497-MA8075 Manufacturer Homepage: www.panasonic.com/industrial/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Description: DIODE,PIN,MODULE,SI,ODS114
- Tj: -65 to 150 C
- Features: Other, RF Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: RB550VM-30 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification.
- VF: 0.59 volts
- IF: 500 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: PIN Diodes Vr=500VDC Rs=.45 Ohm Cj=.35pF
- Features: Other, PIN Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE,SCHOTTKY,HI-REL,CERAMIC,SI
- Features: Other, RF Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 1211498-MA8100 Manufacturer Homepage: www.panasonic.com/industrial/ Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
- Features: Zener Diodes
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: This family of low capacitance Schottky diodes is designed to give superior performance in video detectors and power monitors from 100 MHz through 40 GHz. They have low junction capacitance and repeatable video impedance. These diodes are available in
- Operating Frequency: 0 to 10,000 MHz
- CT: 0.32 pF
- Features: Other, RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: ASAP Semiconductor LLC
Description: RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC Diode Through Hole PC Pin Tube
- Poles: Double Pole (DP)
- Mounting: PC Board
- Throw: Single Throw
Find Suppliers by Category Top
Featured Products Top
-
Specifications Reverse Voltage: 100V Forward Current: 250mA Forward Voltage Drop: 1.25V @ 150mA Reverse Recovery Time: 4ns Reverse Leakage Current: 500n (read more)
Browse Diodes Datasheets for Win Source Electronics -
Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Speed (Frequency): Fast Recovery = 200mA (Io (read more)
Browse Diodes Datasheets for Win Source Electronics -
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300mA (read more)
Browse Diodes Datasheets for Win Source Electronics -
voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum. The X (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The 1N4148W-7-F diode from Diodes Incorporated is a versatile and highly reliable component widely used in electronic circuits for its exceptional performance characteristics. Here are the key details: Manufacturer: Diodes Incorporated (read more)
Browse Diodes Datasheets for Win Source Electronics -
Key Features: Low Forward Voltage: Typical forward voltage drop of just 0.32V at 10mA ensures high efficiency in power-sensitive applications. Fast Switching Speed: Designed for quick operation, crucial for high (read more)
Browse Diodes Datasheets for Win Source Electronics -
-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
-sensitive designs. Engineers can trust the MBRA340T3G for its fast recovery time of 200mA (Io), which allows it to operate efficiently in high-speed switching applications. The diode is housed in a compact SMA package, making (read more)
Browse Diodes Datasheets for Win Source Electronics -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.