-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 50 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 50 MHZ. This listing supports clearer product
- Primary Frequency Range: 40 to 50 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 50MHZ. This listing supports clearer product discovery for
- Primary Frequency Range: 40 to 50 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 54 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 54 MHZ. This listing supports clearer product discovery for
- Primary Frequency Range: 47 to 54 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
-
Supplier: Newark, An Avnet Company
Description: CERAMIC ANTENNA, 868-870MHZ/902-928 MHZ; Antenna Case Size:6mm x 2mm x 1.1mm; Center Frequency 1:0.869GHz; Center Frequency 2:0.915GHz; Product Range:Savvi Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WHIP ANTENNA, 430MHZ TO 470MHZ, 50W, 50 OHM; Antenna Type:Omni-directional; Frequency Min:430MHz; Frequency Max:470MHz; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Omni RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIPOLE ANTENNA, 868MHZ; Antenna Type:Dipole; Frequency Min:860MHz; Frequency Max:870MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:8dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, 870MHZ; Antenna Case Size:16.5mm x 14mm x 0.9mm; Centre Frequency:870MHz; SVHC:No SVHC (17-Dec-2014); Antenna Type:Multilayer; Bandwidth:100Hz; Frequency:900MHz; Gain:1.5dB; Impedance:50ohm; VSWR:2 RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2690MHz, 50 Ohm. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2690MHz, 50 Ohm. This listing supports
- Applications: RF Survey / Test
-
Supplier: Cobham Antennas Systems
Description: Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so
- Primary Frequency Range: 5,070 to 5,520 MHz
- Gain: 22 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas 868MHz 80*80mm RFID Reader 50 Ohm
-
Supplier: Richardson RFPD
Description: Taoglas´ 5150-5900 MHz ceramic chip antenna is specifically designed for Wi-Fi/ WHDMI/ High Bandwidth 5GHz band applications. It is a high efficiency miniature SMD edge mounted ceramic monopole antenna with small footprint requirement. This ceramic chip antenna uses the
- Primary Frequency Range: 5,150 to 5,900 MHz
- Gain: 3.4 dB
- VSWR: 2 :1
- Polarization: Linear
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Frequency: 864~868MHz Gain: 2dBi Technology: LoRa Radiation: Omnidirectional Impedance: 50Ω Mounting: PCB Mount Dimension: Diameter: 4.5mm , Length: 38.5mm
- Primary Frequency Range: 864 to 868 MHz
- Gain: 2 dB
- Pattern Type: Omnidirectional
- Features: Other Antennas & Arrays
-
Supplier: Quarktwin Technology Ltd.
Description: 52MHz Whip, Straight RF Antenna 50MHz ~ 54MHz 0dB NMO Base Mount
- Technology Type: Whip / Vertical Monopole
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Applications: Aerospace / Military, GPS
-
Supplier: Comtelco Industries, Inc.
Description: LARGE BASE STATION ANTENNA UNITY GAIN FEMALE "N" TERMINATION. MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 45-47MHz
- Primary Frequency Range: 45 to 47 MHz
- VSWR: 1.5 :1
- Technology Type: Array / Phased Array
- Applications: Cellular / PCS Base Station, High Frequency
-
Supplier: DigiKey
Description: 600-6000MHZ FR4 SMALL FORM FACTO
- Primary Frequency Range: 657.5 to 5,400 MHz
- Gain: -2.6 to 4.79 dB
- Applications: Cellular / PCS Terminal, GPS
- Polarization: Other
-
Supplier: A.H. Systems Inc.
Description: The EHA-50B Preamplifier is a high input impedance preamplifier made to match to the H-Field Rod antenna series. This preamplifier operates efficiently over the frequency range of 100 Hz to 30 MHz. It is suitable for MIL-STD, VDE, and TEMPEST testing, with reliable, repeatable
- Primary Frequency Range: 0.0001 to 30 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: TE Connectivity
Description: Operation/Application Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : > 6
- Primary Frequency Range: 2,400 to 2,485 MHz
- Gain: 6 dB
- VSWR: 1.8 :1
- Form Factor / Mounting: Internal / Chip
-
Supplier: TelephoneStuff.com
Description: Remote Coaxial Antenna for 72-76 MHz PPA Transmitters provides maximum system range. Antenna Features: - Extends 22’ - Can be used with any Personal PA system or large-area FM transmitter - 50´ Antenna Extension Cable (WCA 008 50) can also be used
-
Supplier: Advantech
Description: Cellular / LTE Antenna 698-960 MHz, 1710-2170 Mhz, 2500-2700Mhz Dimensions: Ø 50 x 50.8 mm Certificates: IP67, IP69 Ground Plane Independent Anti-Rotation Mechanism Screw Mount Length of cable 2m
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Comtelco Industries, Inc.
Description: MAGNET MOUNT ANTENNA UHF 3.5dB GAIN 450-470MHz WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE BLACK
- Primary Frequency Range: 450 to 470 MHz
- Gain: 0 dB
- VSWR: 1.2 :1
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: Richardson RFPD
Description: Taoglas´ 5150-5900 MHz ceramic chip antenna is specifically designed for Wi-Fi/ WHDMI/ High Bandwidth 5GHz band applications. It is a high efficiency miniature SMD edge mounted ceramic monopole antenna with small footprint requirement. This ceramic chip antenna uses the
- Category: Development Board
-
Supplier: L-com, Inc.
Description: applications include 900MHz Wireless LAN, SCADA, LPWAN/IoT/M2M, and 900MHz Cellular. External interference of this antenna is minimized due to the excellent front to back ratio. This antenna comes with a integral N-Female connector. The HG8915EG construction features a die cast
- Primary Frequency Range: 824 to 960 MHz
- Gain: 15 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Dish / Reflector
-
Supplier: Prostar Batteries
Description: 6" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.
- Primary Frequency Range: 136 to 174 MHz
- Applications: SMR / Trunking
-
Supplier: Prostar Batteries
Description: 6" UHF 403-520MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.
- Primary Frequency Range: 403 to 520 MHz
- Applications: SMR / Trunking
-
Supplier: L-com, Inc.
Description: antennas function as boosters where the existing cellular signal is weak and needs to reach further distances. The L-com directional antenna has a 12 inches long pigtail terminated with 1 Type N Female connector. L-com’s 2300 to 2500 MHz log periodic LCANLP1009 antenna
- Primary Frequency Range: 2,300 MHz
- Gain: 10 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Log Periodic Array
-
Supplier: ValueTronics International, Inc.
Description: The 3121C is a 1 GHz dipole antenna from EMCO. Additional Features: Frequency range: 28-1000 MHz overall DB-1 28-60 MHz DB-2 60-400 MHz DB-3 140-400 MHz DB-4 400-1000 MHz Maximum Power Handling Capability of 50 Watts VSWR: Less tha 1.6 to1 Impedance:
- Primary Frequency Range: 1,000 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: Prostar Batteries
Description: 5.5" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.
- Primary Frequency Range: 136 to 174 MHz
- Applications: SMR / Trunking
-
Supplier: Prostar Batteries
Description: 3.5" UHF 403-520MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.
- Primary Frequency Range: 403 to 520 MHz
- Applications: SMR / Trunking
-
Supplier: Radwell International
Description: RF600 ANTENNA, MALE, 902-928 MHZ, IP67, 50 OHM IMPEDANCE. FREE 2 YEAR RADWELL WARRANTY
- Applications: RF Survey / Test
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Type: Internal Antenna Frequency: 864~868MHz Gain: 6dBi Technology: LoRa Radiation: Omnidirectional Impedance: 50Ω Cable: 1.13mm Connector: UFL Right Angled
- Primary Frequency Range: 864 to 868 MHz
- Gain: 6 dB
- Form Factor / Mounting: Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: RS Components, Ltd.
Description: 868MHz 1/4 Whip UFL 50mm Antenna
- Primary Frequency Range: 868 MHz
- Pattern Type: Omnidirectional
- Applications: Telemetry / Surveillance
-
Supplier: L-com, Inc.
Description: dBi antenna makes a great upgrade to OEM supplied antennas offering much larger coverage area and stronger signals. It is suitable as a replacement RF antenna for 900 MHz radios that are equipped with RP-TNC connectors. This 900 MHz ISM antenna, as well as
- Primary Frequency Range: 900 MHz
- Gain: 5 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: PHOENIX CONTACT USA
Description: Antenna cable, outside diameter: 10 mm (0.4 in.), inner conductor: solid, attenuation: 3.5 dB at 900 MHz, connection: 2 x N (male), cable length: 15 m (50 ft.)
- Standards / Certifications: RoHS
-
Supplier: Radwell International
Description: ANTENNA, GSM, 900MHZ, 100W, 50 OHM; ANTENNA TYPE:GSM; FREQUENCY MIN:-; FREQUENCY MAX:-; ANTENNA MOUNTING:POLE (MAST) OR WALL; GAIN:-; VSWR:1.5; INPUT POWER:50W; INPUT IMPEDANCE:50OHM; ANTENNA POLARIZATION:OMNI; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies introduces the 868 MHz Helical Coil Antenna, which is intended for tiny IoT and LoRa wireless applications. This antenna, which operates in the 864-868 MHz frequency region, transmits signals with stability and efficiency for low-power wide-area (LPWAN (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its 868 MHz 10 dBi Fiberglass Antenna with N Male Straight Connector, which (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 868MHz 5dBi Rubber Duck Antenna with L-Bracket, which is designed for reliable performance in LoRa, LPWAN, IoT, and ISM-band applications. With a 5 dBi gain, this antenna provides dependable omnidirectional coverage in the 868 MHz band (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the GPS/IRNSS L1/L5 Screw Mount Cup Shape Antenna, designed for high-precision navigation and positioning applications. This antenna supports dual-band GNSS frequencies (L1: 1575.42 MHz and L5: 1176.42 MHz), resulting in improved accuracy (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
installation and dependable signal reception. This antenna, designed for dual GNSS bands (L1 ~ 1575.42 MHz & L2 ~ 1602 MHz), offers multi-constellation tracking for improved accuracy. Key features: Dual-band (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the GSM/GPRS 5dBi Screw Mount Spring Antenna, which is designed for dependable cellular communication in IoT, M2M, and industrial applications. This antenna operates in 824-960 MHz and 1710-1990 MHz, ensuring steady GSM/GPRS connectivity (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the L1/L2/L5 Screw Mount Box Antenna, a precision-engineered solution for multi-band GNSS reception with GPS L1, GPS L2, and GPS L5 frequencies. This box-style antenna, designed for harsh outdoor use, has a screw-mount base, a 10 cm RG-174 bare (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies unveiled its innovative 5G + GPS L1/L2 Combination Screw Mount Antenna (HLF-200), a high-performance hybrid antenna built for simultaneous next-generation cellular connection and precision satellite location. This flexible antenna is ideal for (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
for high-precision satellite navigation in space-constrained devices. This dual-band antenna supports both L1 (1575.42 MHz) and L2 (1227.60 MHz) bands, resulting in strong GNSS reception with enhanced accuracy and quicker satellite lock. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies provides a robust GNSS Screw Mount Puck-Shape Antenna for high-precision satellite navigation and location applications. While suited for GLONASS, this antenna series is also available in a variety of GNSS frequency variants, including GPS L1, L2, L5, BeiDou, and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Ground penetrating radar antennae frequencies and transmitter powers compared for penetration depth, resolution and reflection continuity
Figure 6, with the 50 MHz antennae and 1000V transmitter, shows continuous to semi-continuous reflections to a depth of approx- imately 24 m (14% decrease compared to data collected with the 25 MHz antennae), but has finer resolution (calculated to be …
-
Estimation of glacier depth and moraine cover study using ground penetrating radar (GPR) in the Himalayan region
Figure 4 shows the transverse profile of glacier using 50 MHz antenna frequency.
-
Optimal antenna of ground penetrating radar for depicting the debris thickness and structure of the Koxkar Glacier, Tianshan, China
Images obtained with antennas having different frequencies have different cha- racteristics; i.e., the 50 MHz antenna provides much worse vertical resolution than the 200 and 100 MHz antennas (90 and 160 ns, respectively) and the performance of the 200 MHz antenna …
-
Imaging the debris internal structure and estimating the effect of debris layer on ablation of Glacier ice
The 50 MHz antenna provides the largest average amplitude and the worst resolution comparing with the 100 MHz and 200 MHz antennas, whereas the 200 MHz antenna provides the smallest average amplitude and the best resolution, especially near the surface at 0 …
-
GPR investigation of tephra fallout, Cerro Negro volcano, Nicaragua: a method for constraining parameters used in tephra sedimentation models
In practice in volcanic deposits (velocities, ~0.06– 0.13 m/ns), vertical resolution limits range from ~30 to 65 cm for 50 MHz antennas and from ~7 to 16 cm for 200 MHz antennas.
-
Material Property Estimation for Direct Detection of DNAPL using Integrated Ground-Penetrating Radar Velocity, Imaging and Attribute Analysis
We obtained excellent results at the site with 9-12 m of penetration with 100 MHz antennas, and 14-18 m of penetration with 50 MHz antennas .
-
Comparison of Ground Penetrating Radar Surveys With Subsurface Stratigraphy On the Southern Rodgers Creek Fault, Sonoma County, CA
The first survey was run along a 180 meter transect using the 50 MHz antenna with a 2 meter separation, and overlapped the three zones of geomorphically mapped lineations and faults.
-
Deriving ice thickness, glacier volume and bedrock morphology of the
Austre Lovénbreen (Svalbard) using Ground-penetrating Radar
One profile was repeated with 50 MHz antenna to improve electromagnetic wave propagation depth in .
-
http://dspace.mit.edu/bitstream/handle/1721.1/79259/846589927-MIT.pdf?sequence=2
ϕ = −144◦ ), 1.4 MW rf power, 50 MHz antenna frequency and [0, π, π, 0] antenna .
-
Application of GPR in the Study of a Modern Alluvial Megafan: The Case of the Taquari River in Pantanal Wetland, West-Central Brazil
The 50 MHz antennas were carried in two catamarans pulled to the boat.
Indicates content that may require registration and/or purchase.