Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Comdel, Inc.
Description: high "Q" loads. This proportional control circuitry illustrates the critical difference between Comdel's Match Pro and other matching networks. The Match Pro adjusts input impedance to 50 ohms quickly, accurately and dependably--in response to the changes in load
- Frequency Range: 2 to 60 MHz
- Rated Power Range: 5 to 80,000.0000000003 watts
- Input Impedance: 50 ohms
- VSWR: 1.5 to 1 :1
-
Supplier: ValueTronics International, Inc.
Description: The 9632-50-TS-50-N is LISN equipment from Solar. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an
- Frequency Range: 50 MHz
- Output Current Rating: 50 amps
-
Supplier: ValueTronics International, Inc.
Description: The E5063A is a 18 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and
- Frequency Range: 18,000,000 kHz
- Impedance: 50 Ohms
-
-
Supplier: AVX Corporation
Description: Custom Resistor Networks Features & Benefits Resistances from 5 Ohms to 50 MOhms in as small as a 0402 case size Tight tolerances to 0.1%, precision matching , high stability, and low TCR, VCR Excellent voltage and power handling capabilities Typical Applications Medical
- Resistance Range: 5 to 50,000,000 ohms
- Category / Application: Industrial, Medical, Telecom Resistor
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Allied Electronics, Inc.
Description: gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60
-
Supplier: Allied Electronics, Inc.
Description: gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60
-
Supplier: Allied Electronics, Inc.
Description: gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60
-
Supplier: Allied Electronics, Inc.
Description: gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60
-
Supplier: Richardson RFPD
Description: instantaneous bandwidth Compact and lightweight Built-in control, monitoring and protection circuits Suitable for CW, AM and FM (Consult factory for other modulation types) 50 ohm input and output impedance Highly rugged and reliable
-
Supplier: Copper Mountain Technologies
Description: ACM2708 is an automatic calibration module that can be used with CMT Vector Network Analyzers operating in frequency range up to 8 GHz. The ACM 2708 is a 75 Ohm calibration module for use with native 75 Ohm VNAs (SC7540) while also covering automatic calibration for 50
- DC Voltage Range: 10 volts
- Frequency Range: 20,000 to 8,000,000,000 Hz
- Operating Temperature: 41 to 104 F
- Software: Application Software Included
-
Supplier: ValueTronics International, Inc.
Description: km) with a minimum resolution of 20 inches (50 cm). The TDR900 can be used for any cable consisting of at least two insulated metallic elements, one of which may be the sheath or shield of the cable. The Meter has automatic internal matching networks to allow testing of 25?,
- Test Equipment Type: Hand Held
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Frequency Range: 30 MHz to 300 MHz VSWR Ratio (AVG): 2.0:1 Maximum Continuous Power: 250 mW Impedance: 50 ohms Connector: Type N female Width: 132.1 cm (52.0 in) Depth: 55.9 cm (22.0 in) Diameter: 52.0 cm (20.5 in) Weight: 2.7 kg (6.0 lb) Unique Element Design to Improve
- Primary Frequency Range: 300 MHz
- Technology Type: Biconical / Discone
Find Suppliers by Category Top
Featured Products Top
-
SJ and 5o215006SK 50W wideband coaxial terminations from 5o.com target exactly these common field?level pain points. Built for standard 50?ohm systems, this termination covers DC?6GHz (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
o2020003N30 from 5o.com is developed for signal?level adjustment, impedance matching and equipment protection under high?power conditions. Designed for standard 50Ohm RF systems, this attenuator covers DC?3GHz with fixed attenuation of 30dB and (read more)
Browse RF Attenuators Datasheets for 5o.com -
as 0.5dB, minimizing signal attenuation and ensuring system transmission efficiency; isolation reaches 22dB, effectively suppressing signal crosstalk and improving equipment operation stability. High-quality matching: VSWR ≤2 and 50ohm standard impedance ensure (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
forward power and 300W reverse power, sustaining stable performance under continuous high-power transmission. It adopts N-Female connector with standard 50Ohm impedance, compatible with mainstream RF cables, antennas and chassis ports for easy installation and (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
QPD1011A is a 7W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1004A is a 25W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1014A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1000A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1215 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
sensitive receiving components. The 5o131206004136174SK dual?junction coaxial circulator from 5o.com is developed to resolve port crosstalk and signal back?flow in high?power VHF communication systems. Designed for standard 50Ohm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
non destructive testing (NDT) environment. LEMO offers also custom cable assemblies (for both multiple connectors or impedance matching cables 50 Ohms such as RG174. continue reading (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
Some graphic and numerical methods of impedance matching will be reviewed here. The examples given will refer to high frequency power amplifiers. Although matching networks normally take the form of filters and therefore are also useful to provide frequency discrimination, this aspect will only
-
Measurements in 75 Ohm Coaxial Transmission Lines Using a 50 Ohm VNA
impedance-matching attenuators with insertion loss of 5.7 dB. As 50? VNAs we suggest using the VNAs manufactured by Copper Mountain Technologies: PLANAR TR1300/1, PLANAR 304/1, and PLANAR 804/1 (as of 2012). The use of an MLP affects accuracy of measurements by changing the calibration error and, depending
More Information Top
-
Fiber Optic Link For Space Communication Application
The RF input power modulates the laser through a 50ohm impedance matching network .
-
In-situ reactive of x-ray optics by glow discharge
driven through a 50 ohm impedance matching network by a power amplifier .
-
Design of matching circuit controllers for radio-frequency heating
, “The selection of vacuum capacitors for a high power 50 ohm impedance matching network ,” Tech. Rep., EA Technol., Chester, U.K., 1993.
-
The design of a lumped element impedance-matching network with reduced parasitic effects obtained from numerical modeling
In this paper, 75 - 50 Ohm impedance - matching networks designed with 0402 or 0201 package size SMT resistors were simulated using a full-wave modeling tool CEMPIE (a Circuit Extraction approach based on a Mixed Potential Integral Equation formulation) [l].
-
Common-mode current harmonics on differential pair cable shields operating in a regime as high as 2.125 Gb/s
Note that the voltage drop due to the nominal 5.7 dl3 loss in the 75-Ohm to 50 - Ohm impedance matching networks is not adjusted for in Figure 6, hence the voltage levels seen in the figure are not correct in …
-
Characterization of a solid state air corona charging device
The power amplifier’s output was connected to a custom 50 ohm impedance RF matching network for optimal impedance matching and power delivery and a center tapped step up transformer was used for generating the high voltage AC output which was supplied to …
-
Output characteristics of a planar RF-excited CO2 laser with unstable-waveguide hybrid resonator
RF power coupling is done by a L-section impedance matching network and 50 ohms cables.
-
P5F-2 Improved Fiber Optic Hydrophone Sensors
It requires a Radio frequency (RF) impedance matching network and 50 ohm over dual bands of 1.41-1.98 MHz and 5.0-5.7 MHz.
-
IF Modulation of VHF Television Transmitters
Following an impedance matching network to 50 ohms , the signal may proceed to another amplifier or another all-pass section as de- sired.
-
Design of a combined antenna for ultra wide-band high-power applications
TEM horn antenna basically works as a matching network between 50 ohm impedance and free space.
Indicates content that may require registration and/or purchase.