-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV2-STS-2KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and delivers up
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and delivers up
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: TelephoneStuff.com
Description: condition via secure network or web browser interface. Features: - 120V / 15A metered PDU system with automatic transfer switch (ATS) - Web/network monitoring card enables remote power monitoring and control of power to each outlet - Dual input cords, one attached (primary) and one
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
-
Supplier: TelephoneStuff.com
Description: condition via secure network or web browser interface. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Web/network monitoring card enables remote power monitoring and control of power to each outlet - Dual input cords, one attached (primary) and one
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Electric Generators Direct
Description: oil, fail to start, low frequency and engine overspeed alerts Includes 50-Amp Automatic Transfer Switch (1918) •Provides maximum safety, comfort and efficiency •Rated at 50Amps @240v Select Circuit Installation (10 Circuits) •Customize your installation to back-up
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Time Mark Corporation
Description: The Model 275 Single Phase Current Monitor is designed for monitoring alternating current in the range of 1-5 amps, at 50 to 400 Hz. The Model 275 provides a contact transfer when the set current level is exceeded for a period longer than the time delay. The OVER-CURRENT
- Measuring Range: 1 to 5 amps
- Input Voltage: 24 to 120 volts
- Frequency Range: 400 Hz
- Accuracy: 1 %FS
-
Supplier: TelephoneStuff.com
Description: Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 15A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one optional-use
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Tripp Lite by Eaton
Description: enables redundant power for network devices single-corded and other non-redundant power supply configurations Dual 3m input cords with IEC309 32A Blue (2P+E) plugs connect to separate primary and secondary single-phase power sources Automatic Transfer Switching Dynamic solid-state
- Power Rating: 7,400 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
-
Supplier: TelephoneStuff.com
Description: Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one optional-use
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Tripp Lite by Eaton
Description: supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. Features 200-240V 16/20A Automatic Transfer Switch (ATS) / Switched PDU (Agency de-rated to 16A continuous) Enables redundant A/B power option for single-corded network devices 2 digit display
- Power Rating: 3,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, UL
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Tripp Lite by Eaton
Description: power availability. Features 120V 15A Automatic Transfer Switch (ATS) / Switched PDU (Agency de-rated to 12A continuous) Provides a redundant A/B power option for non-redundant networking equipment with a single input power cord Switched PDU features enable programmable or real-time
- Power Rating: 1,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: separately) provide a variety of environmental monitoring capabilities. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. Features 208/240V 30A Automatic Transfer Switch (ATS) / Switched PDU (Agency de-rated to 24A continuous) ATS
- Power Rating: 5,760 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Makita USA, Inc.
Description: with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Automatic brush cut-off protects commutator from damage for longer tool life 2-mode operation for
- Length: 18.5 inch
- Amps: 11 amps
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Makita USA, Inc.
Description: Air Cushion Design for Hard Hitting Action Powerful 11.0 AMP motor delivers 2,100 BPM for the most demanding applications Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage
- Length: 18.75 inch
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Makita USA, Inc.
Description: commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime Automatic brush cut-off protects commutator from damage for longer tool life "No hammering when idling"
- Length: 23.5 inch
- Amps: 15 amps
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Makita USA, Inc.
Description: commutator bars, increasing energy transfer efficiency for more power and longer tool life Automatic brush cut-off protects commutator from damage for longer tool life 2-mode operation for "Hammering Only" or "Hammering with Rotation" One-touch sliding chuck for quick bit changes
- Length: 18.5 inch
- Amps: 11 amps
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Cable Depot Inc.
Description: Designed to Protect: Corporate Servers Departmental Servers Small Business Servers CAD/CAM/CAE Workstations Critical Network Components Hubs, Routers, Switches, Gateways High Performance Power Protection with Automatic Voltage Regulation! Our ADP8188 is designed to protect corporate
-
Supplier: Caterpillar Oil & Gas
Description: accessory drive for 240.39 mm (9.46 in) diameter pulley; ATEX 24V 35 amp alternator — LH and RH mounting poly v-belt; CSA 24V 65 amp alternator — LH and RH mounting poly v-belt; variable fan heights and ratios with 3 and 4 groove fan drives (see Price List) General Vibration damper,
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: SOCOMEC
Description: ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum family of transfer switches offers the highest withstand capacity in the industry. Designed for applications where total system coordination must be accomplished, they offer a variety of standby power applications for critical and non-critical loads. During normal power
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: Since its introduction, GE’s Zenith ZTS Series of transfer switches has become a hallmark of quality and performance. Reliability resulting from superior design and heavy duty construction has made the ZTS the industry standard for critical installations. Our emphasis on research and
- Maximum Current Rating: 100 to 4,000 amps
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
- Style: Ground Mounted
-
Supplier: Caterpillar Electric Power
Description: Cat® Service Entrance Rated (SER) automatic transfer switches (ATS) are designed to provide standby power emergency power to entire installation loads to protect against utility power interruption; yet allow the ATS to be as close as possible to the point of service entrance. By
- Maximum Current Rating: 30 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: Since its introduction, GE’s Zenith ZTS Series of transfer switches has become a hallmark of quality and performance. Reliability resulting from superior design and heavy duty construction has made the ZTS the industry standard for critical installations. Our emphasis on research and
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides fully functioning transfer in applications where
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: Caterpillar offers one of the broadest ranges of transfer switch products in the marketplace and incorporates a solutions-based approach for CSA/UL/IEC listed applications. Cat® ATS products offer differentiated features that simplify installation, operation, and system integration; yet are
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: ATyS t M and ATyS g M are three-phase (4P) automatic transfer switches with positive break indication. The ATyS g M is also available in 2P for single phase applications. The ATyS t M and ATyS g M both include ATyS d M functionality together, with an integrated controller for
- Maximum Current Rating: 40 to 160 amps
- Maximum AC Voltage Rating: 176 to 288 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: non-automatic transfer switches are part of the emergency power supply system,they should have the same UL 1008 electrical ratings as the automatic transfer switches feeding the more critical loads. In the event of a short circuit, the non-automatic
- Maximum Current Rating: 40 to 4,000 amps
- Switch Control: Automatic Transfer Control
- Style: Wall Mounted
-
Supplier: SOCOMEC
Description: and service. High availability • Complete separation of both sources and the related distribution systems. • Dual source redundancy supplies the load choosing the best source quality ensuring continuity • No-break transfer of the loads. • Distributed STS for load separation avoiding mutual
- Maximum Current Rating: 200 to 1,000 amps
- Maximum AC Voltage Rating: 208 to 440 volts
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: automatically re-transferred back to the utility supply following restoration of the utility power source to within normal operating limits. TS 830 Automatic Transfer Switches are specifically designed for use in Emergency Power System applications. The standard TS 830
- Maximum Current Rating: 100 to 3,200 amps
- Maximum AC Voltage Rating: 208 to 480 volts
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Kohler Power Systems
Description: Seismic Certified Bridging the utility with standby power is no small job, which is why KOHLERÆ transfer switches are indispensable to the all-KOHLER power system. The MPAC(TM) 1500 - KOHLER's new generation of transfer switches - is loaded with sophisticated technologies
- Maximum Current Rating: 30 to 4,000 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three
Find Suppliers by Category Top
Featured Products Top
-
Load: 25/7.5 HP (300 LRA) Operating Temperature: -35°C to 50°C Reset Type: Automatic or Manual (safe start) reset (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 40, 50, 60 AMP PORTABLE SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Line Gard 40, 50, AND 60 AMP PERMANENT SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Enclosure is Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability) Optional cable types (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
applications Enclosure is Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry (high reliability) Available in Automatic or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 30-Amp Single & Multiphase ELCI/GFPE (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
2. External with Cable 3. Dongle Mode Change Switch Available Transmitter Foot Pedal Battery Life: Up to 4,000 hours at 50% duty cycle using standard AA Batteries Typical Power consumption (Transmitter): Stand –by 2ua Standard Power Requirements (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
rather than relying solely on a spring. Positive opening is particularly valuable in limit and travel-control circuits where the reliable interruption of a control signal is required. However, this feature does not automatically make the switch a complete (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Shopping In Generators & Air Compressors - Big Bruin
• nerator: Generac Generators 8,000-Watt Air Cooled Automatic Standby Generator with 50 - Amp Pre-Wired 10-Circuit Transfer Switch 6237 .
-
Shopping In Generators & Air Compressors - Big Bruin
• Generac nerator: Generac Generators 8,000-Watt Air Cooled Automatic Standby Generator with 50 - Amp Pre-Wired 10-Circuit Transfer Switch 6237 .
-
Shopping In Generators & Air Compressors - Big Bruin
• Generac nerator: Generac Generators 8,000-Watt Air Cooled Automatic Standby Generator with 50 - Amp Pre-Wired 10-Circuit Transfer Switch 6237 .
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6519 - PowerPact 7kW Home Standby Generator System (50-Amp 8-Circuit ATS) - 6519 Generac PowerPact 7kW Home Standby Generator System ( 50 - Amp 8-Circuit ATS) - 6519 - Fully Automatic Operation - Includes Automatic Transfer Switch The most affordable standby generator system on the …
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6519 - PowerPact 7kW Home Standby Generator System (50-Amp 8-Circuit ATS) - 6519 Generac PowerPact 7kW Home Standby Generator System ( 50 - Amp 8-Circuit ATS) - 6519 - Fully Automatic Operation - Includes Automatic Transfer Switch The most affordable standby generator system on the …
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6437 - Guardian Air-Cooled Standby Generator - 11kW (LP)/10kW (NG), 50 Amp Transfer Switch , Model 6437 This Generac Guardian Series Standby Generator provides peace of mind with 24/7 automatic power protection from blackouts whether you're home or away.
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6437 - Guardian Air-Cooled Standby Generator - 11kW (LP)/10kW (NG), 50 Amp Transfer Switch , Model 6437 This Generac Guardian Series Standby Generator provides peace of mind with 24/7 automatic power protection from blackouts whether you're home or away.
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6437 - Guardian Air-Cooled Standby Generator - 11kW (LP)/10kW (NG), 50 Amp Transfer Switch , Model 6437 This Generac Guardian Series Standby Generator provides peace of mind with 24/7 automatic power protection from blackouts whether you're home or away.
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6437 Guardian Air-Cooled Standby Generator - 11kW (LP)/10kW (NG), 50 Amp Transfer Switch , Model 6437 This Generac Guardian Series Standby Generator provides peace of mind with 24/7 automatic power protection from blackouts whether you're home or away.
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6437 - Guardian Air-Cooled Standby Generator - 11kW (LP)/10kW (NG), 50 Amp Transfer Switch , Model 6437 This Generac Guardian Series Standby Generator provides peace of mind with 24/7 automatic power protection from blackouts whether you're home or away.
Indicates content that may require registration and/or purchase.