-
Description: 900 Series: 30 and 50 Amp heavy duty power relay Features Up to 30-50 Amp loads (see data sheet) Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Rugged construction rivets terminals to base 900, 900D
- Maximum Current: 50 amps
- Maximum AC Switching Voltage: 600 volts
- Maximum DC Switching Voltage: 125 volts
- Maximum DC Switching Power: 3,600 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GEN PURPOSE DPDT 10A 50V
- AC Coil Voltage: 50 volts
- Operating Temperature: -13 to 131 F
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: Newark, An Avnet Company
Description: FCA-150NC-3=50 AMP 1PDT-NC RELAY
-
-
Description: RELAY PLUG-IN 4PDT 10A 50VAC
- AC Coil Voltage: 50 volts
- Throw: Double Throw
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: DigiKey
Description: General Purpose Relay DPDT (2 Form C) 50VAC Coil Socketable
- AC Coil Voltage: 50 volts
- Operating Temperature: -13 to 131 F
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Description: RELAY GEN PURPOSE SPST 2A 24V
- Mounting: DIN Rail
- Switch Configuration: Form A
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1073999-3RQ30502SM50 Category: Relays>Signal Relays, Up to 2 Amps Series: SIRIUS 3RQ3 Termination Style: Spring Terminal Features: Lighted Indicator Package: Box Contact Form: SPST-NO (1 Form A) Standard Package: 5 Operate Time: 0.3 ms Relay Type:
- Features: Other
- Mounting: PC Board
-
Supplier: Newark, An Avnet Company
Description: CONTROL RELAY 600VAC 10AMP IEC +OPTIONS
-
Supplier: Newark, An Avnet Company
Description: FCAC-150-KR3=50 AMP W/AUX RELAY
-
Supplier: Newark, An Avnet Company
Description: FCAC-150-KU4=50 AMP MID-RANGE RELAY
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GEN PURPOSE SPST 50MA 24V
- Mounting: DIN Rail
- Switch Configuration: Form A
- Application Type: General Application Relay
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315547-PRD-60941 Category: Relays>Power Relays, Over 2 Amps Series: PRD Package: Bulk Operate Time: 40 ms Relay Type: General Purpose Coil Type: Non Latching Contact Rating (Current): 50 A Switching Voltage: 600VAC, 125VDC - Max Release
- Features: Other
- Mounting: PC Board
-
Supplier: Allied Electronics, Inc.
Description: RELAY; SOLID STATE; PHASE ANGLE; FIRED ANALOG; 0-10VDC; 90-280 VAC; 50 AMPS
-
Supplier: Allied Electronics, Inc.
Description: RELAY; SOLID STATE; PHASE ANGLE; FIRED ANALOG; 0-10VDC; 390-550 VAC; 50 AMPS
-
Supplier: Allied Electronics, Inc.
Description: blue pushbutton Lock down door when activated, holds Finger grip cover allows operator to remove relays from sockets more easily than conventional relays. White plastic ID tag⁄write label used for identification of relays in multi relay circuit.
-
Supplier: Allied Electronics, Inc.
Description: Relay, Contactors, Din Rail, 120Vac Coil Voltage, 660Vac Contact Voltage, 50amp
-
Supplier: OMEGA Engineering, Inc.
Description: 50/60 Hz, 5 A @ 480/600 Vac 50/60 Hz, 0.75 pF inductive load; 11.2 hp motor load (each pole) @ 120 thru 600 Vac 50/60 Hz; hp motor load @ 200 thru 600 Vac, 50/60 Hz only when using both poles to switch both sides of load, 40 A @ 28 Vdc resistive load each pole; NEMA A 600
- AC Coil Voltage: 120 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Relay Type: General Application Relay
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays RELAY 600VAC 10AMP TYPE C +OPTIONS
- DC Coil Voltage: 6 volts
- Relay Type: General Application Relay
-
Supplier: Accuris
Description: RELAY, ELECTRIC, PERMANENT DRIVE, 50 AMP, SPDT (DB) DOUBLE MAKE DOUBLE BREAK AUXILIARY CONTACTS (5 AMP), HERMETICALLY SEALED
-
Supplier: Accuris
Description: RELAY, 50 AMP, 2 PDT (N.O.), TYPE II, NON-HERMETICALLY SEALED, MECHANICALLY INTERLOCKED
-
Supplier: Accuris
Description: Relay, Electric, Permanent Drive, 50 AMP, SPDT (D) Double Make Double Break Auxiliary Contacts (5 AMP), Hermetically Sealed
-
Supplier: TE Connectivity
Description: Configuration Features Contact Arrangement : 1 Form Z Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Resistance (OHM) : 0 Coil Voltage Rating (VAC) : 0 Coil Voltage Rating (VDC) : 0 Contact Current Rating (AMP) : 50 Contact Switching Voltage
- Maximum AC Switching Voltage: 115 volts
- AC Coil Voltage: 0 volts
- DC Coil Voltage: 0 volts
- Coil Resistance: 0 ohms
-
Supplier: Cole-Parmer
Description: FEATURES|
- 10-75 amps, 330 Vac max |
- 50-75 amps, 660 Vac max |
- Single phase, zero crossing |
- LED input indicator |
- Clear safety cover included |
- Panel mount |
- DC and AC input versions |
- Superior surge survival |
- EN60947-4-3 compliant |
- UL
- Output Voltage Type: DC
-
Supplier: Waytek, Inc.
Description: Song Chuan Mini Relays 898H-1AH-C-R1-U04 Category: Mechanical Relays & Connectors Manufacturer: Song Chuan ISO 280 Mini Automotive Relay Volt Rating: 12VDC No Bracket Resistor Included Space-saving relay with high current capacity Ideal for use in a variety of automotive
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Features: Other
- Mounting: Panel
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hockey Puck Style, Solid-State Relay, w/ LED Diag. Indicator, w/ Zero Cross Function, Rated Output of 50 Amp @ 42...660V AC, Rated Input of 20...280V AC/22..48V DC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HK General Purpose Slim Line Relay, 8 Amp Contact, DPDT, 6V 50/60Hz
- AC Coil Voltage: 6 volts
- DC Coil Voltage: 6 volts
-
Supplier: Radwell International
Description: MINIATURE RELAY, ELECTROMECHANICAL, GENERAL PURPOSE, PLUG-IN, 5 AMP AT 240 VAC, 4PDT, 120 VAC AT 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Relay Type: General Application Relay
-
Supplier: Powell Electronics, Inc.
Description: 50 AMP MID-RANGE RELAY
-
Supplier: TE Connectivity
Description: Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 125 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max)
- Coil Resistance: 1,000 ohms
- Operating Temperature: -40 to 185 F
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
-
Supplier: Radwell International
Description: SAFETY RELAY, 5/8AMP, 24VAC/DC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Description: Now at MDI Inc. we have a good selection of high quality Solid State Relays. We have 2 styles of 20 AMP, a 30 AMP, 2 styles of 50 AMP and a 70 AMP Solid State Relays.
-
Supplier: Cole-Parmer
Description: FEATURES|
- 10-75 amps, 330 Vac max |
- 50-75 amps, 660 Vac max |
- Single phase, zero crossing |
- LED input indicator |
- Clear safety cover included |
- Panel mount |
- DC and AC input versions |
- Superior surge survival |
- EN60947-4-3 compliant |
- UL
- Output Voltage Type: AC
-
Supplier: Cole-Parmer
Description: FEATURES|
- 10-75 amps, 330 Vac max |
- 50-75 amps, 660 Vac max |
- Single phase, zero crossing |
- LED input indicator |
- Clear safety cover included |
- Panel mount |
- DC and AC input versions |
- Superior surge survival |
- EN60947-4-3 compliant |
- UL
- Output Voltage Type: DC
-
Supplier: Waytek, Inc.
Description: Picker PC792C-1C-C1-12C-DNX5 50A Mini ISO Relay Category: Mechanical Relays amp; Connectors Manufacturer: Picker Components Diode Plastic bracket Lead and RoHS compliant Suggested Connectors: 75280, 75281
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
- Mounting: Panel
-
Supplier: TE Connectivity
Description: Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 250 Timing Range (Off-Time) (SEC) : 5 -
- Features: Other
- Mounting: Panel Mount
Find Suppliers by Category Top
Featured Products Top
-
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional to that of the primary. The isolation aspect of the transformer keeps the high voltage of the primary system separate from the instrument, safety circuit, or (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics