Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Air Compressors Direct
Description: Horse Power 11 Horse Power Tank Size 50 Gallons Engine CFM 17 CFM @ 175 PSI Industrial Performance Delivers Maximum CFM @ 175 PSI •The power to operate more than one air tool or device at one time Cast Iron, Industrial Duty, Two-Stage Pump •Hardened steel disc
- Flow Capacity: 17.9 to 17 SCFM
- Horse Power: 11 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Makita USA, Inc.
Description: Air hose wrap stores 50 ft. of 3/8" air hose with handle folded or upright Tool hangers store tools when not in use Large automotive style industrial air filter for increased air intake and greater efficiency Roll cage construction for extra protection to pump and
- Discharge / Operating Pressure: 140 psi
- Horse Power: 3 HP
- Lubrication Style: Lubricated
- Mounting: Portable
-
Supplier: Air Compressors Direct
Description: Tank Size 6 Gallons Power 2.6 CFM @ 90 PSI Add Value To Your Home •4 nailer kit lets you add crown moulding, build furniture, etc. •Also great for maintaining proper tire inflation- saving fuel $ Oil-Free Compressor •Easy to maintain; ready to go at a moments notice 4 Nailer Kit
- Flow Capacity: 3.9 to 2.6 SCFM
- Power Source: AC Single Phase
-
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 208-230 /460 V 3-Phase CFM 20.6 CFM @ 90 PSI Quiet, 5 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant;
- Flow Capacity: 20.6 SCFM
- Horse Power: 5 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 24 CFM @ 175 PSI Gas Drive Series Two-Stage Cast Iron Pump •Quiet, low RPM design •Rated at up to 50,000 hours* (Based on B-10 Bearing Life Rating) 13-HP Honda GX Engine w/ Electric Start •OHV design provides excellent
- Flow Capacity: 24 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 46.615404 to 60.03499 SCFM
- Horse Power: 14.742424233931 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: investment cost + overall livecycle costs of the compressor station by having extended maintenance periods! Due to its unique design it operates under any ambient conditions even as marine compressor for navy applications or on drilling sites in Texas! The smaller range up to 50
- Discharge / Operating Pressure: 188.54901 psi
- Flow Capacity: 405.059609 SCFM
- Horse Power: 120.619834641254 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high
- Discharge / Operating Pressure: 188.54901 psi
- Flow Capacity: 65.332195 SCFM
- Horse Power: 20.1033057735423 HP
- Compressor Technology: Rotary Screw
-
Supplier: Champion
Description: Rotary Screw Compressors RotorChamp With 2 distinct styles, Champion RotorChamp Rotary Screw Compressors can meet any compressed air need. All RotorChamp Air Compressors are designed for efficiency, ease of maintenance, and long life. With over 3,500 installations,
- Flow Capacity: 57 to 225 SCFM
- Horse Power: 20 to 50 HP
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Thomas An Ingersoll Rand Business
Description: non-standard models) Range Technical Overview Capacity up to 2.7 cfm / 76.5 l/min Pressure to 10 psi / 0.7 bar Possible Applications Aspirators Blood Analyzer Air and Gas Sampling Air Bearings (tape drives)
- Discharge / Operating Pressure: 10 psi
- Flow Capacity: 1.2 to 1.5 SCFM
- Horse Power: 0.0999804407137504 HP
- Power Source: AC Single Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Low noise level Compact High performance Large choice in Materials Range Technical Overview Capacity up to 1.8 cfm / 50 l/min Pressure up to 43.5 psi / 3 bar Capable of restarting up to 36.3 psi / 2.5 bar pressure Possible Applications
- Discharge / Operating Pressure: 43.5 psi
- Flow Capacity: 1 SCFM
- Horse Power: 0.13804269964499 HP
- Power Source: AC Single Phase
-
Supplier: Kaeser Compressors, Inc.
Description: Reliable performance - even under extreme conditions Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free compressors feature
- Discharge / Operating Pressure: 60 to 145 psi
- Flow Capacity: 184 to 1,774 SCFM
- Horse Power: 50 to 450 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 50 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that have a air cooled aftercooler and that are 50 cfm or less. CRN Series refrigerated air dryers are engineered to benefit you today and tomorrow from the tradition of durability that is Champion. Quality components and
-
Supplier: Carlyle Compressor Company
Description: Carlyle's Twin Screw compressor is more than just another addition to the Carlyle family of compressors, it's a whole new concept in compressor technology. The revolutionary Twin Screw design packs all the performance of standard reciprocating compressors into a fraction
- Construction: Screw
-
Supplier: ENMET Corporation
Description: P/N 03462-001, AFS-50 Air Filtration System for Supplied-Air Respirators The AFS-50 Air Filtration System by ENMET is designed to provide workers with high quality breathing air from a compressor, when equipped with an optional CO monitor. The
- Maximum Air Volume: 50 SCFM
- Maximum Inlet Pressure: 150 psi
- Connection: 1/2" NPT
- Filter Type: Coalescing
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 25 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed
-
Supplier: Macnaught USA, Inc.
Description: Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3 cfm (0.08m³/ min) Macnaught P3-01C Features and Benefits Industry Leading 10-year Warranty Zinc components – For
- Container Size: 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Macnaught USA, Inc.
Description: Compatible fluids Engine and gear oils up to SAE90, auto trans, hydraulic fluid and anti-freeze / anti-boil Min-Max air pressure 60/150psi (400-1030kPa) Min air compressor 5cfm/min (0.15m³) Air inlet 1/4" NPT(F) Pump outlet 1/2" NPT(F) Pump inlet 1" NPT (F) Features &
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Campbell Hausfeld
Description: durable composite housing material for a longer product life. Anvil length of 3/8 inch, working torque of 0-50 ft. lbs, maximum torque of 75 ft. lbs, impact speed of 1,600, RPM of 320, average air consumption of 1.9 CFM @ 90 PSI, ¼ inch NPT (F) air inlet, 3/8 inch minimum
-
Supplier: Macnaught USA, Inc.
Description: compressor 10cfm/min (.3m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet Suction tube Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Pressure relief valve Large exhaust port Oil
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: serviceable ✔ Warranty 10 years Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Shipping weight: 450 lbs. Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank
-
Supplier: Pfannenberg
Description: demand for efficient performance over the entire operating temperature range. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence
- Cooling Capacity: 20,000 to 23,999.999999999996 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants
- Cooling Capacity: 20,000 to 23,999.999999999996 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Carlisle
Description: Name: 98-973 4B 5 gallon Part Number: 98-973 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun
- Air / Supply Pressure: 50 psi
- Air Supply Pressure: 50 psi
- Fluid / Output Pressure: 1,800 psi
- Power Source: Air / Pneumatic
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps
- Maximum Discharge Flow: 760 GPM
- Discharge Size: 4 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps
- Maximum Discharge Flow: 5,900 GPM
- Discharge Size: 12 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: UE Systems, Inc.
Description: ventilated air move through at a set cfm (cubic feet per minute). Should a fan bearing fail, the air quality in the building can be negatively effected. Monitors are set to alarm should a bearing enter the failure mode. VIII. Cooling Fan bearings in a UPS (uninterruptible power
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Electrical Properties, Flow, Pressure
- Technology: Wired
-
Supplier: Gardner Denver, Inc.
Description: cells. Rotation decreases the cell volume, increasing the air pressure. Its compact size makes it the ideal choice for customised compressed air and gas applications. otary vane vacuum pumps and compressors operate by compressing volume in order to increase pressure and create
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt;
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Rogers Machinery Company, Inc.
Description: Common service items easily accessible Basemount extends 20” from rack Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Features: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
Find Suppliers by Category Top
Featured Products Top
-
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
of the electrical energy used by an industrial air compressor is converted into heat. In many cases, a heat recovery unit can recover 50-90% of the available thermal energy. It has been estimated that approximately 50,000 btu/hour of energy is available for each 100 cfm of compressor capacity [19]. Payback periods
More Information Top
-
ICPP calcined solids storage facility closure study. Volume III: Engineering design files
22 A 200 cfm , 50 hp air compressor is recommended for bin deconominaticn.
-
Grainger.com
• Quad Head Pneumatic Vacuum Head, Wet/Dry, Static Water Lift 200 In., Air Flow 238 cfm , Minimum Air Compressor 50 HP, Air Requirements 198 cfm, Filter Type External, Air Inlet 1 In., Vacuum Tank Capacity 55 gal., Tank Material Urethane, Vacuum Hose …
-
Grainger.com
• Quad Head Pneumatic Vacuum Head, Wet/Dry, Static Water Lift 200 In., Air Flow 238 cfm , Minimum Air Compressor 50 HP, Air Requirements 198 cfm, Filter Type External, Air Inlet 1 In., Vacuum Tank Capacity 55 gal., Tank Material Urethane, Vacuum Hose …
-
460 Pneumatics - Grainger Industrial Supply
• Rotary Screw Air Compressor , 50 HP, Free Air CFM @ Max.
-
INGERSOLL-RAND products - Grainger Industrial Supply
• Rotary Screw Air Compressor , 50 HP, Free Air CFM @ Max.
-
Pneumatics - Grainger Industrial Supply
• Rotary Screw Air Compressor , 50 HP, Free Air CFM @ Max.
-
Air Compressors and Vacuum Pumps - Pneumatics - Grainger Industrial Supply
• Rotary Screw Air Compressor , 50 HP, Free Air CFM @ Max.
-
SPEEDAIRE Electric Air Compressor,2 Stage,15 HP - Stationary Electric Air Compressors - 1WD90|1WD90 - Grainger Industrial Supply
Electric Air Compressor , 2 Stage, 50 cfm .
-
CAMPBELL HAUSFELD Electric Air Compressor,2 Stage,34.1 cfm - Stationary Electric Air Compressors - 10H739|CE8001FP - Grainger Industrial Supply
Electric Air Compressor , 2 Stage, 50 cfm .
-
Packaging Machinery Manufacturers (Page 3). Packaging Machinery Product Catalogs Directory
12Bar Two Stage Piston industrial air Compressor KSH55 18 cfm 0.5 ³ 4 kw 380V 50 HZ 3 phase Parameters of mobile mini air compressor...
Indicates content that may require registration and/or purchase.