-
Supplier: DigiKey
Description: "32.768kHz TCXO CMOS Oscillator 5V 16-SOIC (0.295"", 7.50mm Width)"
- Total Frequency Stability: 7.5 ppm
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5.0 V
- Output Type: CMOS
-
Supplier: SiTime Corporation
Description: µPower, Ultra-Small 32.768 kHz ±50 ppm Oscillator
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
-
Supplier: Newark, An Avnet Company
Description: 7.0x5.0 - 32.768KHz Quartz Oscillator / Ceramic, 1.8V, +/-50ppm (-40 to 85C)
-
-
Supplier: ODG (Origin Data Global)
Description: 3.3V 1mA ±50ppm 32.768kHz SMD7050-4P Crystal Oscillators ROHS
-
Supplier: Newark, An Avnet Company
Description: 5.0X3.2 - 32.768KHZ QUARTZ OSCILLATOR / CERAMIC, 1.8V, +/-50PPM (-40 TO 85C)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337930-ASHEK-32.768KHZ-LT Category: Crystals, Oscillators, Resonators - Oscillators Series: ASHEK Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Oscillator Type: XO
-
Supplier: SiTime Corporation
Description: µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
- Oscillation Frequency: 0.05 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), GATED, 250 KHZ THROUGH 50 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 849325-AB26TRQ-32.768KHZ-T Series: AB26TRQ Features: 32.768 kHz Crystal 50 kOhms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity
-
Supplier: Newark, An Avnet Company
Description: 2.5X2.0 - 32.768KHZ QUARTZ OSCILLATOR / CERAMIC, 3.3V, +/-50PPM (-40 TO 85C)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MEMS OSC XO 50.0000KHZ CMOS SMD / 50 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead Product overview: DSC6083CI1A-050K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems,
- Supply Voltage: 1.71 to 3.63 volts
- Frequency: 0.05 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 853092-ABS07-LR-32.768KHZ-6-T Series: ABS07-LR Features: 32.768 kHz Crystal 50 kOhms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
-
Supplier: Newark, An Avnet Company
Description: 7.0 x 5.0 x 1.8mm, 32.768KHZ SMD Oscillator, 20ppm, -40+85C, HCMOS / Tape & Reel RoHS Compliant: Yes
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 5.0mm x 3.2mm, 32.768KHz, 3.3V, +/-25ppm ,-40-85
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 25 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 3.2mm x 2.5mm, 32.768KHz, 1.8V, +/-50ppm ,-40-85
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 50 ppm
- Tuning Voltage: 1.8 volts
- Operating Temperature: -40 to 85 C
-
Supplier: NDK
Description: Two reference input frequencies in 9 steps from 8 kHz to 77.76 MHz. Compliant with Telecordia GR1244CORE, GR253. Hit-less reference switching. Frequency ramp control during reference switching. Simple hardware control for operational modes (Freerun, Locked to Ref 1 or 2 and Holdover) Two
- Oscillation Frequency: 12.96 to 77.76 MHz
- Total Frequency Stability: 0.37 ppm
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5.0 V
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS25 Type: kHz Crystal (Tuning Fork) Length: 8 mm Width: 3.8 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 60 kHz Frequency Tolerance: ± 30 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series
- Oscillation Frequency: 0.06 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 50,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB26TRQ Type: kHz Crystal (Tuning Fork) Length: 6.7 mm Width: 1.5 mm Height: 1.48 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 50,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: Oscillator, Fixed Frequency (Dual) IC 6.09kHz ~ 50MHz 8-SOIC
- Supply Voltage: 2.7 to 3.6 volts
- Frequency: 0.00609 to 50 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.00609 to 50 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50.0000KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 50.0000KHZ, Clock and Timing IC,
- Supply Voltage: 1.71 to 3.63 volts
- Frequency: 0.05 MHz
- Operating Temperature: -40 C
- Features: Other
-
Description: MEMS OSC XO 50KHZ LVCMOS
- Oscillation Frequency: 50 MHz
- Operating Temperature: -55 to 125 C
- Output Type: CMOS, TTL
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 60kHz 12.5pF 50kΩ ±20ppm -20℃~+70℃ DT-26 Crystals ROHS
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ASHEK Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 5V Frequency Stability: -90ppm, +10ppm Current - Supply (Max): 2.5µA
- Oscillation Frequency: 32.768 MHz
- Total Frequency Stability: -90 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 5.0 V
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.8V~5V 5mA ±50ppm 32.768kHz CMOS SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Additional Features: Power Requirements: 90 -110V, 104 - 126V, 207 - 253V (selectable with plug on the rear panel) 50/60 Hz AC. Approx 9 VA Dimensions: 134 W x 180 H x 300D mm Frequency Ranges: 5 Hz - 500 kHz (in five ranges) x1: 5 Hz - 50 Hz x10: 50 Hz - 500 Hz x100: 500
-
Supplier: Allied Electronics, Inc.
Description: 32.768 kHz Temperature-Compensated Crystal Oscillator Battery backup for continuous timekeeping No calibration required Low-power consumption The DS32kHz is a temperature-compensated crystal oscillator (TCXO) with an output frequency of 32.768 kHz.
-
Supplier: Cirrus Logic, Inc.
Description: flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter response and integrated level shifters for direct interface to logic levels from 2.5 V to 5 V. The on-chip oscillator eliminates the need for an external crystal
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: TSSOP
-
Supplier: RS Components, Ltd.
Description: Abracon ATXK-H14-C-32.768kHz-E50-T3
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 5 ppm
- Output Type: CMOS
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: 32.7680 kHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Radwell International
Description: (PRICE/TC) CRYSTAL, 32.768KHZ, 12.5PF, SMD; FREQUENCY:32.768KHZ; FREQUENCY TOLERANCE:ª 50PPM; LOAD CAPACITANCE:12.5PF; OPERATING TEMPERATURE RANGE:-40. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Silicon Labs
Description: Features Wide frequency range: 32 kHz to 100 MHz Less than 2 week lead time for samples Si503 quad frequency with FS ±20/30/50 ppm frequency stability including 10-year aging LVCMOS/LVTTL output Low period jitter (11 ps PkPk) Low power Continuous supply voltage range: 1.71 to 3.63 V
- Oscillation Frequency: 0.032 to 100 MHz
- Total Frequency Stability: 20 to 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Richardson RFPD
Description: OCXO Ultra Low Noise 25.4x22mm SMD, CMOS/SINE|•50MHz to 135MHz Frequency Range|•Ultra Low Phase Noise: -170 dBc/Hz @ 100KHz|•Sine Wave or CMOS/TTL output|Applications:|•Point to Point Radio|•Satellite Base Station|•Synthesizer Reference|•Microwave Communications|•Test & Measurement|•Radar Reference.
- Oscillation Frequency: 80 MHz
- Total Frequency Stability: 0.5 ppm
- Oscillator Type: OCXO
-
Supplier: TOP-electronics USA
Description: EQXO-2000BM oscillators incorporate a custom-designed quartz crystal and a CMOS/TTL compatible hybrid circuit on a ceramic substrate. Manufactured using the latest advances in production technology, these oscillators are capable of achieving tight frequency calibration tolerance and
-
Supplier: TOP-electronics USA
Description: typical 50 ~ 125MHz: 18mA typica Duty Cycle: 50%±5% (CL=15pF, 50%Vdd) Cyle to Cycle Jitter: ±250ps typ. ±300ps max. Output Impedance: 40 Ohms typical Static Discharge Voltage: >2000V (per MIL STD 833) Ageing: ±5ppm /year max at Ta=25°C Packaging: EIA 16mm tape and reel, 1k per
-
Supplier: Microchip Technology, Inc.
Description: 31KHz to 16MHz Can be user-adjusted for frequency drift Internal 4x Phase Lock Loop (PLL) Can be used with External or Internal Oscillators Fail-safe Clock Monitor Allows for safe shutdown during oscillator failure Advanced PIC® Microcontroller Peripherals Dual Capture/Compare/PWM
- Internal RAM Size: 0.512 KB
- Internal ROM Size: 8 KB
- Number of Timers: 3
- Number of A/D Converters: 9
Find Suppliers by Category Top
Featured Products Top
-
Interquip Automotive-Grade 32.768kHz SMD Crystal Oscillator comes in a 3.2mm x 2.5mm package. This component supports Supply Voltage Range (Vdd) from 1V to 5V. This industrial-grade and automotive-grade oscillator is optimized for low current consumption and has the ability to operate at (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The ECS-3215MV-327KE series, part of ECS Inc.'s advanced HCMOS oscillators, comes in a sleek 3.2 x 1.5 x 0.9 mm ceramic package, equipped with the innovative MultiVolt™ capability. These high-precision electronic components provide a stable frequency of 32.768 kHz, maintaining an accuracy (read more)
Browse Oscillators Datasheets for ECS Inc. International -
TXO is a highly efficient, 32.768 kHz low-power, temperature-compensated crystal oscillator (TCXO), encased in a sleek, compact ceramic package measuring 3.28 x 2.5 x 1.3 mm. Its design adheres to an industry (read more)
Browse Oscillators Datasheets for ECS Inc. International -
consumption of 24 mA (max.) with best-in-class integrated RMS phase jitter (12 kHz ~ 20 MHz) sub 50 fs at 156.25 MHz. The ECX2-LMV operates (read more)
Browse Oscillators Datasheets for ECS Inc. International -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
oscillators are manufactured in an IATF 16949 certified production line and able to withstand harsh environment of -40°C ~ +125°C. Specifications: Output Waveform: CMOS Frequency Range: 32.768KHz, 1MHz ~ 160MHz Overall Frequency Stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
High-Performance Differential Output Crystal Oscillator The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The ECS-327ATQMV is an AEC-Q200 qualified, HCMOS 32.768 kHz low-power, MultiVolt™ SMD crystal oscillator. The compact ceramic package is 3.2 x 2.5 x 0.9 mm and uses an industry-standard footprint. The MultiVolt™ feature allows customers to use the same device for many designs (read more)
Browse Oscillators Datasheets for ECS Inc. International
More Information Top
-
Ultra-Low-Power Short-Range Radios
The clocked comparator, shown in Fig. 15, applies regenerative feedback clocked by the 50 kHz oscillator .
-
Technical History of the Beginnings of Radar
The 50 kHz oscillator was itself modulated at 1000 Hz so that an audible note could be available in the receiver.
-
An Induction Probe for Measuring Levels in Liquid Metals
Oscillator frequency 50 kHz Oscillator voltage Bucking voltage .
-
The Lunar Atmosphere and Dust Environment Explorer Mission (LADEE)
A Pulse Width Modulator (PWM) pre-regulator operating at 50 KHz feeds a 75 W DC-DC converter (slaved to the 50 KHz oscillator ) providing six independent ground-isolated secondaries (DC and AC outputs).
-
The Neutral Mass Spectrometer on the Lunar Atmosphere and Dust Environment Explorer Mission
A Pulse Width Modulator (PWM) pre-regulator operating at 50 KHz feeds a 75 W DC-DC converter (slaved to the 50 KHz oscillator ) providing six independent ground-isolated secondaries (DC and AC outputs).
-
The Sample Analysis at Mars Investigation and Instrument Suite
All four converters are slaved to the MAIN power supply 50 kHz oscillator providing a total of 25 different AC and DC voltages associated with 9 separate ground systems.
-
Development of multielectrode impedance plethysmography
IJI 50 kHz oscillator .
-
Voltage calibration of low-energy accelerators
The cascade (voltage doubl- er with 16 electrodes) is operated by a 50 kHz oscil- lator and provides the terminal voltage.
-
An entangled photon source for resonant single-photon–single-atom interaction
In this case, the cavity length is modulated with a 50 kHz oscillator , which excites a high-order resonance of the piezo.
-
Waves and microinstabilities in plasmas-linear effects
The received signal was detected by a mixer and the output fed into a coherent detec- tor operated by the 50 kHz oscillator .
Indicates content that may require registration and/or purchase.