-
Supplier: Newark, An Avnet Company
Description: LVCMOS OUTPUT CLOCK OSCILLATOR, 50MHZ NOM
-
Supplier: Newark, An Avnet Company
Description: CMOS OUTPUT CLOCK OSCILLATOR, 50MHZ NOM
-
Supplier: Newark, An Avnet Company
Description: LVHCMOS OUTPUT CLOCK OSCILLATOR, 50MHZ NOM
-
-
Supplier: Newark, An Avnet Company
Description: CMOS/TTL OUTPUT CLOCK OSCILLATOR, 50MHZ NOM
-
Supplier: Allied Electronics, Inc.
Description: Features: 3.3 V Operation Pb Free Tape- and- Reel Available. Contact Your Local Allied Sales Representative Frequency Stability: ±50 ppm (Standard) Operating Temperature Range: –10°C to +70°C Supply Voltage: 3.3 V ±10% Output Symmetry (50% V): 45% to 55% @ 0.012 to 50
-
Supplier: Utmel Electronic Limited
Description: CMOS Output Clock Oscillator, 8MHz Nom
- Output Type: CMOS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SYNTHESIZER 700MHZ 32-LQFP / Clock Generator 10MHz to 50MHz-IN 700MHz-OUT 32-Pin TQFP T/R Product overview: 84330CYLNT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication
- Frequency: 700 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XO, Clock, 2.3MHz Min, 170MHz Max, 50MHz Nom, CMOS, Product overview: ASVMPC-50.000MHZ-LR-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers
- Frequency: 50 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XO, Clock, 2.3MHz Min, 100MHz Max, 50MHz Nom, CMOS, Product overview: ASVMPC-50.000MHZ-Z-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers
- Frequency: 50 MHz
- Operating Temperature: -55 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: HCMOS/TTL Output Clock Oscillator, 50MHz Nom, ROHS COMPLIANT, HERMETIC SEALED, SMD, 4 PIN Product overview: ASV-50.000MHZ-E-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and
- Frequency: 50 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Standard Clock Oscillators 25MHz 3.3V 50ppm -40C +85C
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: ASA Series 12.288 MHz 2 x 1.6 mm 1.8 V ±50 ppm SMT Crystal Clock Oscillator
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet todays requirements for 3.3 volt LVDS applications. The CCLD-033 uses a high-Q fundamental crystal providing very low jitter and phase noise. Specifications: Frequency Range: 77.760-161.000 MHz Temperature Range: 0°C to 70°C Supply Voltage: 3.3 V ±0.3 V Supply Current: 35 mA
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet todays requirements for 3.3 volt LVDS applications. The CCLD-033 uses a high-Q fundamental crystal providing very low jitter and phase noise. Specifications: Frequency Range: 77.760-161.000 MHz Temperature Range: 0°C to 70°C Supply Voltage: 3.3 V ±0.3 V Supply Current: 35 mA
-
Supplier: Acme Chip Technology Co., Limited
Description: HCMOS Output Clock Oscillator, 5
-
Supplier: DigiKey
Description: OSC ATOMIC CLOCK 10.0000MHZ CMOS
- Operating Temperature: -20 to 70 C
- Supply Voltage: 5.0 V
- Output Type: HCMOS
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: These hybrid crystal clock oscillators are HCMOS compatible and are provided in hermetically sealed packaging. Operating Temperature: 0°C to +70°C. Frequency Stability: ±0.01%. Input Voltage: +5 VDC ±0.5 V. Output Load: 50 pF. Enable Input Voltage: 3.5 V. Disable Voltage: 0.5 V.
-
Supplier: Richardson RFPD
Description: Surface Mount Clock Oscillator ACMOS / LSTTL Compatible|•ACMOS - TTL Compatible|•Very Low Phase Jitter|•Wide Frequency Range|•Miniature Ceramic Package|•EMI Shielded|•Tight Duty Cycle Available|•Wide Temperature Range Available|•5.0V, 3.3V, 2.5V, and 1.8V Available|•Tristate control
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 100 ppm
- Features: Other
-
Supplier: SiTime Corporation
Description: Single-Chip, One-Output Clock Generator
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Lingto Electronic Limited
Description: IC OSC CLOCK 148.5MHZ 6QFM
- Oscillation Frequency: 148.5 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 779502-LMK61E2-312M50SIAT Packaging: Reel package Type: Clock Oscillator Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD Module Mounting: SMD Frequency: 312.5MHz Operating Supply Voltage: 3.135 V ~ 3.465 V Categories:
- Supply Voltage: 3.135 to 3.465 volts
- Frequency: 312.5 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 213503-TS556IN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package:
- Oscillation Frequency: 2.7 MHz
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: DigiKey
Description: Oscillator, Fixed Frequency (Dual) IC 6.09kHz ~ 50MHz 8-SOIC
- Supply Voltage: 2.7 to 3.6 volts
- Frequency: 0.00609 to 50 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.00609 to 50 MHz
-
Supplier: Rochester Electronics
Description: CMOS Output Clock Oscillator, 50MHz Nom
- Bus Interface: CMOS
- Device Type: Real Time Clock
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1269077-TLC556CDG4 Packaging: Tube Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: SMD Frequency: 2.1MHz Supply Current: 720μA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~
- Oscillation Frequency: 2.1 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ODG (Origin Data Global)
Description: Standard Clock Oscillators 50MHz 3.3V -40C +85C 50ppm
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1269062-TLC551CP Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: Through Hole Frequency: 1.8MHz Supply Current: 360μA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range -
- Supply Voltage: 1 to 15 volts
- Frequency: 1.8 MHz
- Operating Temperature: 0 to 70 C
- Package Type: DIP
-
Supplier: Quarktwin Technology Ltd.
Description: Clock Oscillator IC 148.5MHz 6-QFM (7x5)
- Oscillation Frequency: 148.5 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Radwell International
Description: CRYSTAL CLOCK OSCILLATORS 50.0000 MHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cirrus Logic, Inc.
Description: low-jitter 6 – 75 MHz output clock from a jittery or intermittent 50 Hz to 30 MHz clock source Clock generation/frequency synthesis Generates a low-jitter 6 – 75 MHz clock relative to 8 – 75 MHz reference clock Highly accurate PLL
- Supply Voltage: 3.3 volts
- Output Frequency: 6 to 75 MHz
- Device Type: Clock Generator
- Bus Interface: I2C, SPI
-
Supplier: Microchip Technology, Inc.
Description: The DSA557-05 is an automotive grade crystal-less, 4-output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide 100MHz differential output clocks with excellent jitter and stability over
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 100 MHz
- Bus Interface: CMOS, LVDS
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: The DSA557-04 is an automotive grade crystal-less, 3-output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide 100MHz differential output clocks with excellent jitter and stability over
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 100 MHz
- Bus Interface: CMOS, LVDS
- Device Type: Clock Generator
-
Supplier: Skyworks Solutions, Inc.
Description: Doppler shift corrections. Reference crystals or oscillators up to 50 MHz can be used with the SKY72310-11. The crystal frequency is divided down by independent programmable dividers (1 to 32) for the synthesizer. The phase detector can operate at a maximum speed of 50
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Silicon Labs
Description: Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. The SL38000 series of clock
- Oscillation Frequency: 3 to 200 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 15 pF
- Drive Level: 0.15 to 0.2 milliwatts
-
Supplier: Microchip Technology, Inc.
Description: The SM803xxx is a dual PLL clock generator that achieves ultra-low, 75fs RMS phase jitter. With 12 total outputs and dividers on each output, this device can generate 12 different frequencies up to 850MHz. It accepts a quartz crystal input or a reference clock input.Each output channel
- Output Frequency: 12 to 850 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
/ Vc=1.65±1.65V Duty cycle : Within 50±5% Applications: Clock synchronization in telecommunications Broadband Video Instrumentation (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
The ECS-2520MVLC low-current oscillator with a stability rating of ±50 ppm over -40°C to +85°C. It is compatible with a 1.8V, 2.5V or 3.3V power supply, and is available in a variety of output frequencies suitable for a wide array of clocking applications. The lowest current (read more)
Browse Oscillators Datasheets for ECS Inc. International -
212.5 MHz frequency for LVDS (Low Voltage Differential Signaling) oscillators are crucial for specific high-speed, high-precision applications. Learn how Aker’s LVDS oscillators perform at a faster rate and exhibit low jitter to maintain efficient system performance. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Frequency: 312.5MHz LVDS/LVPECL/HCSL Differential output Phase Jitter (12KHz~20MHz): 42fs @ 312.5MHz LVDS/HCSL Output 38fs @ 312.5MHz LVPECL Output Low Power Consumption: Operates at supply voltages (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
standalone mode or be fed from sources, such as three separate high-speed differential clock inputs, a 10 MHz reference, and 1 PPS input. This flexibility, combined with the capability to select either of the internal VCXO options of 100 MHz or 122.88 MHz, gives users an almost unlimited choice for (read more)
Browse Motor Controllers Datasheets for DigiKey -
250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufacturers of IoT, wearable, automotive, industrial and medical applications. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
Ultra-Low Jitter. Compact Packages. Precision Timing. Aker Technology USA introduces its S1A and S2A 312.5 MHz differential oscillator series, combining ultra-low phase jitter with miniature surface-mount packages for AI data (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation
More Information Top
-
Multichannel interval timer
One is an analog module containing the thirteen interpolators, and the internal 50 MHz clock oscilla tor together with the control circuits.
-
Power Electronics and Renewable Energy Systems
A 50 MHz clock oscillator with a CMOS level output is used to drive the external clock input of the DSP.
-
Synthesis and Optimization of FPGA-Based Systems
50 MHz clock oscillator ; 4.
-
Real-Time Speaker Verification System Implemented on Reconfigurable Hardware
The system is composed, basically, of seven devices: & 50 MHz clock oscillator , which is the system reference clock.
-
http://focus.ti.com/pdfs/univ/09-99EducTrack.pdf
• TMS320C31 DSP microprocessor (capable of up to 50 MFLOPS) with 50 MHz clock oscillator .
-
An FPGA-based single-phase interleaved boost-type PFC converter employing GaN HEMT devices
… IV EP4CE22F17C6N FPGA; 153 FPGA pins to be used as digital logical input or output; an on-board USB- Blaster circuit for programming; a memory device with 32 MB SDRAM; and an on-board clock system with a 50 MHz clock oscillator .
-
Hardware implementation of enhancement of retinal fundus image using Simulink
FPGA/CPLD download/debug interface, 50 MHz clock oscillator , SPI-based Analog-to-Digital Converter (ADC) with programmable-gain pre- amplifier Chip Scope™ Soft Touch debugging port , Rotary-encoder with push- button shaft, Eight discrete LEDs , Four slide switches ,Four push-button switches, SMA …
-
An approach: FPGA based dynamically reconfigurable architecture to enable several scheme controls for power converters
• FPGA configuration storage • 10/100 Ethernet PHY (requires Ethernet MAC in FPGA) • Two 9-pin RS-232 ports (DTE- and DCE-style) • On-board USB-based FPGA/CPLD download/debug interface • 50 MHz clock oscillator • Four-output, SPI-based …
-
FPGA-based high resolution synchronous digital pulse width modulator
This board includes a 50 MHz clock oscillator that is used as input clock.
-
Protective relaying for power transformers using field programmable gate array
It has on- board USB-based FPGA download/debug interface and 50 MHz clock oscillator .
Indicates content that may require registration and/or purchase.