-
Supplier: ROHM Semiconductor GmbH
Description: High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
- Resistance Range: 0.011 to 0.091 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0 to 300 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Smiths Interconnect, a Molex company
Description: Low and high power RF resistors and terminations including surface mount chips, tab & cover chips, flange mounted and rod types. These resistors are available with Alumina, ALN, BeO and CVD substrate materials. The CTX Series of high frequency wire bondable chip
- Resistance Range: 3 to 400 ohms
- Power Rating: 0.05 to 800 watts
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD), Tab Terminals
-
Supplier: Richardson RFPD
Description: The XMWT80L1G is a Flip-Chip, surface mountable 50 Ohm termination with a power rating of 0.5 Watts (AVG) and a peak to average ratio of 12dB. This thick film ALN component has industry leading bandwidth from DC-81GHz and is specifically designed to replace larger more
- Power Rating: 0.5 watts
- VSWR: 1.67 :1
- Frequency Range: 81,000 MHz
- Features: RF Terminator
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fixed Resistor, Thin Film, 0.125W, 50ohm, 50V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, GREEN Product overview: CH0603-50RJNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for
- Resistance Range: 50 ohms
- Standards and Certifications: RoHS Compliant
-
Supplier: Smiths Interconnect, a Molex company
Description: CXH series of Surface Mount Chip Resistors and Terminations feature Smiths Interconnect’s patented outrigger resistor technology to offer improved power handling over conventional resistors without compromising broadband performance. The power increase from the patented design allows
- Resistance Range: 10 to 500 ohms
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 3W, Chip Resistor(SMD). This listing supports
- Resistance Range: 50 ohms
- Power Rating: 3 watts
- Operating Temperature: -55 to 275 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 50ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 50ohm, 50V, Chip
- Resistance Range: 50 ohms
- Tolerance: 0.1 +/- %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 25W, DPAK, Chip Resistor(SMD). This
- Resistance Range: 50 ohms
- Temperature Coefficient (TCR): 0.25 ±ppm/°C
- Operating DC Voltage: 200 volts
- Operating AC Voltage: 200 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1075548-MCR50JZHJ000 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: Jumper Power (Watts): 0.5W, 1/2W Resistance (Ohms): 0.0 Composition: Thick Film Number of Terminations: 2
- Resistance Range: 0 ohms
- Power Rating: 0.5 watts
- Operating Temperature: -55 to 155 C
- Technology / Construction: Metal Film, Thick Film
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1075552-MCR50JZHJ512 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 5.1k Composition: Thick Film
- Resistance Range: 5,100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1075547-MCR50JZHFLR390 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 0.39 Composition: Thick
- Resistance Range: 0.39 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1075550-MCR50JZHJ182 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 1.8k Composition: Thick Film
- Resistance Range: 1,800 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Allied Electronics, Inc.
Description: Features High Volumetric Efficiency High Capacitance Rating Low ESR 100% Surge Current Conditioning for C, D and R Cases Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA-481-1 and IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance
-
Supplier: Allied Electronics, Inc.
Description: Features High Volumetric Efficiency High Capacitance Rating Low ESR 100% Surge Current Conditioning for C, D and R Cases Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA-481-1 and IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance
-
Supplier: Allied Electronics, Inc.
Description: Features New Extended Range Offerings Large Capacitance Rating Range Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA481-1 and Reeling Per IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance Range: 0.1 μF to 1500 μF
-
Supplier: ODG (Origin Data Global)
Description: TERMINATION FLANGLESS 50 OHM SMD
- Technology: GSM
- Features: Other
-
Description: TERMINATION FLANGLESS 50 OHM SMD
- Features: Other
-
Supplier: TE Connectivity
Description: Length : 43 MM [1.69 INCH ] Product Width : 11 MM [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization :
- Primary Frequency Range: 2,400 to 2,485 MHz
- Gain: 6 dB
- VSWR: 1.8 :1
- Form Factor / Mounting: Internal / Chip
-
Supplier: Ohmite Manufacturing Co.
Description: Power Chip Thick Film on Alumina Substrate Ohmite’s original Power Chip resistors feature our thick film on alumina substrate technology. These planar packages yield space saving, 10W/in2 power densities that require over 50% less board space than other radial packages.
- Resistance Range: 0.25 to 10,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 50 to 450 ±ppm/°C
- Power Rating: 3 to 100 watts
-
Supplier: Allied Electronics, Inc.
Description: Bussmann SMT Chip Fuses utilize metal film for superior fusing action and enhanced reliability. The fuse element is bonded to a ceramic substrate and encapsulated with glass, providing excellent short circuit performance and environmental integrity. The end terminations are over-plated
-
Supplier: RCD Components, Inc.
Description: amplification. The excellent performance of the HR Series also makes them ideal as an input resistor in many high impedance voltage dividers. Resistance Range: 1M Ω to 1T Ω (10 12 Ω) Standard Tol: ±5% up to 500M Ω , ±10/20/50% >500M Ω Choice of terminations: lead-free, tin/lead, or
- Resistance Range: 1,000,000 to 1,000,000,000,000 ohms
- Tolerance: 5 to 50 +/- %
- Temperature Coefficient (TCR): 2,500 ±ppm/°C
- Power Rating: 0.6300000000000003 to 1 watts
-
Supplier: RCD Components, Inc.
Description: RCD ’ s Series SMN resistor and ZMN jumper chip arrays not only enable significant pcb space savings, but a sizeable cost savings over the use of individual components. The savings in assembly cost, by placing a single chip instead of multiple chips, more than pays for the cost
- Resistance Range: 1 to 10,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 0.06199999999999998 to 0.12499999999999964 watts
-
Supplier: Richardson RFPD
Description: ATC's Resistive Products Design Kits contain a selection of High Power, Chip Resistors and Terminations with standard values of 50 Ohm and 100 Ohm. Operating frequencies are from DC to 6 GHz. All designs are manufactured with Non-toxic Aluminum Nitride base
-
Supplier: RCD Components, Inc.
Description: RCD’s Series CN resistor and ZN jumper chip arrays not only enable significant pcb space savings, but a sizeable cost savings over the use of individual components. The savings in assembly cost, by placing a single chip i nstead of multiple chips, more than pays for the cost of
- Resistance Range: 1 to 10,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.06199999999999998 to 0.12499999999999964 watts
-
Supplier: TE Connectivity
Description: Class : Up to 1kΩ Resistance Value (OHM) : 56 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Resistor Type : Chip Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor
- Resistance Range: 56 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.2 watts
-
Supplier: Coilcraft, Inc.
Description: Combined common and differential mode filtering in a single component Provide differential filtering at higher frequencies (>1000 Ohms @ 50 MHz) 2000 Vrms, one minute isolation (hipot) between windings AEC-Q200 qualified Refer to Designing Common Mode Filters for design guidance.
- Inductance Range: 120.00000000000001 microH
- DCR: 0.00145 ohms
- Operating Temperature: -40 to 105 C
- Impedance Range: 815,000 ohms
-
Supplier: TE Connectivity
Description: (GHZ) : .85 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage
- Inductance Range: 0.22000000000000003 microH
- Inductance Tolerance: 5 (+/- %)
- DCR: 0.7 ohms
- SRF: 850 MHz
-
Supplier: Microchip Technology, Inc.
Description: The ZL40293 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40293 can be used in PCIe Gen 1 through 5 applications requiring a 100 ohm termination. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel
- Features: Other
-
Supplier: Ohmite Manufacturing Co.
Description: Metal Element Current Sense The MCS series current sense resistors are constructed with a Cu Terminal Electrode and Pb Free terminations (60% Sn, 40% Ni). This electrode sits atop a 96% alumina substrate thermo dissipation protective layer and carries low inductance. The part is finished with
- Resistance Range: 0.005 to 0.05 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 to 2 watts
Find Suppliers by Category Top
Featured Products Top
-
SJ and 5o215006SK 50W wideband coaxial terminations from 5o.com target exactly these common field?level pain points. Built for standard 50?ohm systems, this termination covers DC?6GHz (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
XMWT80L1G is a flip-chip, surface-mountable 50 Ω termination with a power rating of 0.5 Watts (AVG) and a peak-to-average ratio of 12 dB. This thick film ALN component has industry-leading bandwidth of DC-81 GHz and is (read more)
Browse RF Terminations Datasheets for Richardson RFPD -
• Fully 50 Ohm Matched Assembly • Operating Temperature: -65 to +125°C The fully integrated End Launch Terminations offer superior electrical performance while avoiding the need to match individual components in the field. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications. (read more)
Browse RF Terminations Datasheets for KRYTAR, Inc. -
5o.com presents model 5o218006NK RF Coaxial Termination. It operates from DC?6GHz with 50Ohm impedance. Fitted with N?Female connector, it handles power up to 80W and delivers low VSWR of 1.25 for superior electrical performance. (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
GHz frequency range varies by only ±0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test & measurement applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 Ohm, facilitating easy integration into multi-chip modules. (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
gain of 38 dB. To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1111 (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
our Micro Coax. The CW2040 series is available in 50 OHM, 75 OHM and 100 OHM and range in size from 26 AWG to 36 AWG. Additional sizes as well as twinax constructions are also available from 18 AWG to 42 AWG. Precision termination, over (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
coaxial cable) is terminated in 50 ohms, some of the signal will be reflected back along the line. This can best be understood by looking at the extreme mismatch termination values, that is a short circuit (zero ohms) and an open circuit (infinite ohms). Short (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Cutoff Freq (Fc): 2820 MHz Passband: 0-2820 MHz Insertion Loss over Passband: 1.0 dB Max Return Loss over Passband: 14 dB Min Ripple: 0.1 dB Max Rejection: >40 dB @ 3600-7000 MHz Impedance: 50 Ohms In/Out Power Handling: 10 W CW (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Electrical specifications Center Frequency: 1090 MHz Bandwidth: 30 MHz min VSWR: 1.5 : 1 max Input / Output Impedance: 50 Ohms Passband: 1075-1105 MHz Passband Insertion Loss: 2.7 dB typ. (3.0 dB max) Passband Ripple: 0.5 dB max Rejection: 32 d (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.