-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: procurement availability. Key searchable attributes include 50 Ohm, 110MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 50 Ohm, 110MHz. This listing
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BNC 50 Ohm 2-Way RF Power Dividers/Splitters. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.3(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating. Product overview: BNC-0092 from TYCLON is
-
-
IC Electronic Filters - Splitter, 1560 To 1590Mhz, 50Ohm; Filter Type Johanson Technology -- 46W1429Supplier: Newark, An Avnet Company
Description: SPLITTER, 1560 to 1590MHZ, 50OHM; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:1.56GHz a 1.59GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; Bandpass Insertion Loss Max:3.3dB RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 50 Ohm 2 Way N Power Divider Fro
- Insertion Loss: 1 dB
- Isolation: 20 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: Newark, An Avnet Company
Description: SPLITTER, 1560 to 1590MHZ, 50OHM, FULL REEL; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:1.56GHz a 1.59GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Divider, 2 Way-0 , 1.75 to 3.0 GHz, 50 ohms, SMT Product overview: BP2U1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
-
Supplier: JFW Industries, Inc.
Description: A non-blocking matrix switch is constructed with half of the matrix built with power dividers while the other half is built with switches. Whether the switches are on the input port half or the output port half depends on how you need the matrix switch to function. With power dividers on the input
- Frequency Range: 700 to 3,000 MHz
- Insertion Loss: 15.5 to 18.5 dB
- Isolation (Port to Port): 25 to 90 dB
- Switching Speed: 0.02 ms
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Simple connection to BERT or PG instrument to form multi-channel programamble source Programmable amplitude, offset, and crossing point 20ps risetime 250mV to 2.0V amplitude -2.0V to 3.0V output window Integrated input splitter with 4 differential output channels (8 PPA modules)
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Amplifier Type: Limiting Amplifier
-
Supplier: Picosecond Pulse Labs, Inc.
Description: differential logic circuits at data rates up to 10 Gb/s.Description: The Model 5315A BALUN is a broadband differential pulse splitter. A signal fed into the 50 Ohm input is split equally into two 50 Ohm outputs. One output is the same polarity as the input, while
- RX (Low): 17,000 MHz
- Package Type: Connectorized
- Device Type: Diplexer
-
Supplier: Picosecond Pulse Labs, Inc.
Description: rates up to 10 Gb/s.Description: The Model 5320B BALUN is a broadband differential pulse splitter. A signal fed into the 50 Ohm input is split equally into two 50 Ohm outputs. One output is the same polarity as the input, while the other output is inverted in
- RX (Low): 0.005 to 11,000 MHz
- Package Type: Connectorized
- Device Type: Diplexer
-
Supplier: Picosecond Pulse Labs, Inc.
Description: termination.Description: It is useful for splitting a signal into two identical signals. The output is attenuated by 6 dB. These are impedance-matched tees that present a 50 Ohm input impedance when both outputs are terminated in 50 Ohm. The resistors in this tee have 1%
- Frequency Range: 20,000 MHz
- Insertion Loss: 6 dB
- 0º Power Divider Division:: 2-Way
- Package Type / Form Factor: Connectorized
-
Supplier: L-com, Inc.
Description: L-com's 0-6 GHz 50 Ohm Type-N Terminators are perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application Coaxial termination
- Frequency Range: 0 to 6,000 MHz
- Adapter Type: Coaxial
- Connector Type: Type N
-
Supplier: L-com, Inc.
Description: L-com's 0-6 GHz 50 Ohm Reverse Polarity SMA (RP-SMA) Plug Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application
- Frequency Range: 0 to 6,000 MHz
- Adapter Type: Coaxial
- Connector Type: SMA
-
Supplier: JFW Industries, Inc.
Description: Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is
- Frequency Range: 2,000 MHz
- Insertion Loss: 9.5 dB
- Average Power: 2 watts
- Operating Temperature: -40 to 85 C
-
Supplier: JFW Industries, Inc.
Description: Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is
- Frequency Range: 2,000 to 6,000 MHz
- Insertion Loss: 0.4 to 1.4 dB
- Average Power: 5 watts
- Operating Temperature: -40 to 85 C
-
Supplier: JFW Industries, Inc.
Description: Characteristics of Resistive Power Divider/Combiner Resistive power dividers/combiners function all the way down to DC. Resistive Power dividers/combiners can be used to combine several signals or split a single signal. Due to their symmetric design, the isolation of a resistive divider/combiner is
- Frequency Range: 138 to 174 MHz
- Insertion Loss: 0.18 to 0.3 dB
- Average Power: 70 to 200 watts
- Operating Temperature: -40 to 100 C
-
Supplier: L-com, Inc.
Description: L-com's 0-6 GHz 50 Ohm Type-N Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features 0-6 GHz operation 1 Watt power rating Application 50 Ohm
- Frequency Range: 0 to 6,000 MHz
- Adapter Type: Coaxial
- Connector Type: Type N
-
Supplier: Werbel Microwave LLC
Description: Werbel Microwave Model WM2PD-18-26.5-S is a 2-way splitter that covers 18000-26500MHz in a compact aluminum enclosure with stainless steel SMA-F connectors. The unit is designed to operate in 50-ohm systems. High isolation between outputs measuring 21.5dB typical. Tight
- Frequency Range: 18,000 to 26,500 MHz
- 0º Power Divider Division:: 2-Way
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY16406-381LF is being discontinued and is not recommended for new designs. The SKY16406-381LF is a 50 Ohm, in-phase combiner/splitter tuned for the 2.2 – 2.8 GHz band. The monolithic circuitry is 100% passive and offers low loss, high isolation and exceptional
- Frequency Range: 2,200 to 2,800 MHz
- Insertion Loss: 0.3 dB
- Average Power: 2 watts
- Isolation: 28 dB
-
Supplier: ValueTronics International, Inc.
Description: radiofrequency signal in another circuit as desired. Additional Features: DC to 3000 MHz frequency range Excellent flatness and effective output SWR: 50 Ohms N(f) InputM(f) Output 2 Resistor These RF power splitters are symmetrical, two resistor designs that can be used
- Frequency Range: 8,000 MHz
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Networking BU offers a high-quality line of directional coupler and splitter/combiner components to meet your most demanding network applications. All RF couplers and splitters meet RoHS specifications and are available for high-volume production. RF
- Frequency Range: 10 to 1,000 MHz
- Impedance: 50 ohms
- Package Type: Surface Mount Technology (SMT)
- RF Coupler Type: Uni-Directional
-
Supplier: Fairview Microwave Inc.
Description: 2.5 GHz. Our part number FMDV0019 3 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 50 Watts. Our RF N power splitter / divider has a female input and 3 female output ports. This 3 way RF power
- Frequency Range: 800 to 2,500 MHz
- Average Power: 50 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 3-Way
-
Supplier: Fairview Microwave Inc.
Description: 2.5 GHz. Our part number MP8758-4 4 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 50 Watts. Our RF N power splitter / divider has a female input and 4 female output ports. This 4 way RF power
- Frequency Range: 800 to 2,500 MHz
- Average Power: 50 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 4-Way
-
Supplier: Fairview Microwave Inc.
Description: 2.5 GHz. Our part number FMDV0025 2 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 50 Watts. Our RF N power splitter / divider has a female input and 2 female output ports. This 2 way RF power
- Frequency Range: 800 to 2,500 MHz
- Average Power: 50 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way
-
Supplier: ValueTronics International, Inc.
Description: performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additional Features: Frequency range: 2 GHz to 18 GHz Directivity: 35 dB Insertion loss: 6.5 dB nominal Maximum input power: 0.5 W 50 Ohm impedance
-
Supplier: Fairview Microwave Inc.
Description: Unequal split RF power tappers (also known as signal samplers) have a 50 Ohm impedance and are manufactured with Type N connectors. Fairview unequal split RF power tappers include coupling values from 3 dB to 13 dB and they are in stock. Fairview RF tappers with
-
Supplier: Qorvo
Description: Qorvo's AG606-G is a dual amplifier containing two internal matched amplifiers optimal for a push-pull configuration. The internal amplifiers employ InGaP HBT technology for a cost-effective low-distortion solution. The AG606-G is ideal for drop amplifiers, splitters, and other low to
- Frequency Range: 1,000 MHz
- Minimum Gain: 13.5 dB
- Maximum Gain: 13.5 dB
- Noise Figure: 4.5 dB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 968397-CCT354571-300-24-00 Category: Transformers>Current Sense Transformers Series: CCT Type: Non-Invasive (Split Core) Termination Style: Wire Leads with Connector Package: Bulk Height - Seated (Max): 2.835" (72.00mm) Standard Package: 24 Frequency Range: 50/60Hz
- Category: Signal / RF Transformer
-
Supplier: ValueTronics International, Inc.
Description: The 86200B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: 50 ohm
- Frequency Range: 3,000 MHz
-
Supplier: AMETEK Programmable Power
Description: High-density RF Tree (1x31) Can be Mixed and Matched with Combiners/Splitters and other SMIPII Nodules to Create Application Specific Configurations No Unterminated Stub Effects 10W Maximum Switching Power Excellent Crosstalk and Isolation Specifications The SMP6103 is a very
- Operating Speed (Bandwidth): 2,000,000 kHz
- Switch Topology: Multiplexer
- Switch Type: RF Switch
- Features: Switches
-
Supplier: ValueTronics International, Inc.
Description: defined displays. Additional Features: 100 MHz to 2 GHz The Agilent 8745A covers 100 MHz to 2 GHz range and has 50 ohms impedance. Operates as a wideband RF power splitter and reflectometer with calibrated line stretcher. Makes either forward or reverse transmission or
-
Supplier: Skyworks Solutions, Inc.
Description: consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports, internally matched to 50
- Frequency Range: 717 to 1,980 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
PIC Wire and Cable's RFMATES ULTRALITE cables are low loss and lightweight to address industry demands for weight-saving technology and its requirement for high performance, reliable interconnects.
(read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Elevate Your Connectivity with PICMates 50 Ohm RF Cables In the realm of cutting-edge communication and data transmission, PICMates' 50 Ohm RF Cables stand as the epitome of excellence. These cables have been (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
DC-3GHz 10W coaxial fixed RF attenuator with 50Ω impedance delivers exceptional signal stability and reliable performance. Designed for consistent attenuation accuracy, low VSWR, and excellent heat dissipation, it ensures long-term durability in harsh operating environments. Widely (read more)
Browse RF Attenuators Datasheets for 5o.com -
Eteily Technologies introduces N-Female Bulkhead to 2× SMA Male Y-Type Splitter/Combiner Cable Assembly which enables flexible RF routing and signal distribution across various devices. This Y-type assembly, which includes a durable N-female bulkhead connector, a (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-615 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure quantitative magnitudes of (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave -
RF Connectors for Military, Commercial and Civil Aviation In aerospace and defense, there are different types of connections that are used for connecting cables. These connections can be found on different types of aircraft such as helicopters, UAVs, ground vehicles, and even commercial (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
SJ and 5o215006SK 50W wideband coaxial terminations from 5o.com target exactly these common field?level pain points. Built for standard 50?ohm systems, this termination covers DC?6GHz (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Premium 162-168MHz VHF dual junction coaxial RF isolator featuring low insertion loss, high reverse isolation, 50 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
Design of a portable guided SH-SAW chemical sensor system for liquid environments
The board’s dielectric material is FR-4 and therefore signal traces can easily be constructed for 50 Ohm -port specified RF devices such as the power splitters .
-
UPGRADING THE SNS COMPRESSOR RING TO 3 MW.
We assumethat a single RF power amplifier can excite both kicker plates (with 50 Ohm impedance)by using a power- splitter .
-
Numerical and experimental evaluation of RF shimming in the human brain at 9.4 T using a dual-row transmit array
…Siemens, an RMS power meter located at the scanner’s service end) deducting -2.4 dB attenuation in power caused by the splitter and the cable path … a characteristic impedance of 50 Ohms ) between TALES and input circuits of the RF coil array.
-
Lower-hybrid heating experiments on the Versator II tokamak
The rf output power of the klystron is directed through 50 ohm , 3.125" diameter copper coaxial line to a high power ferrite core circulator and thence to a set of waveguide-T power splitters which divide the power into four approximately…
-
Three‐layered radio frequency coil arrangement for sodium MRI of the human brain at 9.4 Tesla
The “combined- signal” port of hybrid-4 (Fig. 3a) was terminated to 50 ohms during high power RF transmission and a protec- tion circuit was added in front of the preamplifier to pre- vent high RF power from damaging it (Fig. 3c). .... The 1 Â 4 hybrid splitter /combiner was realized on a RO4003C laminate (Rogers Corporation, AZ).
-
Toward a personal quantum computer
The power- splitter insures that the feed and receive cables sees a 50 ohm load. .... SmartFish provides a TTL-level (0 to 5 volt) control signal to the RF switch to gate…
-
DC coupled Doppler radar physiological monitor
The signal, which was generated by an Agilent E4433B signal generator, was first divided by a two-way 0° power splitter (Mini- Circuits ZX10Q-2-27) with one port terminated by a 50 ohm terminator, and the other port connected to the .... The RF input port of IQ demodulator was terminated by a 50 ohm terminator, as well.
-
Feasibility of wireless sensors using ambient 2.4GHz RF energy
The 50 - ohm impedance antenna cables were multiplexed through a cascaded array of Mini-Circuits MSP2TA-18XL RF switches, chosen for low insertion loss, enabling each antenna a unique interconnect to the measurement equipment. .... common port of the multiplexer switch matrix was then routed through an RF splitter , connecting a single…
-
Hybrid photomultiplier tube and photodiode parallel detection array for wideband optical spectroscopy of the breast guided by magnetic resonance imaging
Each output of the RF splitter is then con- nected to the LO input of the mixers. .... One output is terminated via a 50 Ohm terminator since only 15 mixers are used.
-
The cell enhancer
The two antennas were colocated ata tower height of 367 feet above ground and coupled together viaa 50 ohm impedance matching transformer (or power splitter ). .... the up and downstream antennas were mechanically downtilted 3"so as to optimize the RF signal levels along…
Indicates content that may require registration and/or purchase.