-
Supplier: Seedburo Equipment Company
Description: is completed the foreign material that has been removed from the sample can be viewed in the removable transparent plastic cup. Three quart hopper holds approximately 5 lbs. of rice allowing larger samples to be fed continuously. Unit comes complete with ½ HP, 110V, 50/60Hz, 1 PH motor,
-
Supplier: Seedburo Equipment Company
Description: is completed the foreign material that has been removed from the sample can be viewed in the removable transparent plastic cup. Three quart hopper holds approximately 5 lbs. of rice allowing larger samples to be fed continuously. Unit comes complete with ½ HP, 110V, 50/60Hz, 1 PH motor,
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763871-VS-50RIA60M Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-208AC, TO-65-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm):
- VDRM: 600 volts
- TJ: -40 to 125 C
- ITSM: 80 amps
- IGT: 100 mA
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1043255-VS-HFA50PA60CPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 1.7V @ 25A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 20μA @
- VF: 1.7 volts
- VR: 600 volts
- IR: 0.02 mA
- trr: 75 ns
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Common Mode Chokes Dual 1300uH 10kHz 3A 0.06Ohm DCR Thru-Hole Tray Product overview: SSR10VS-30013 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Common Mode Chokes Dual 74500uH 10kHz 0.4A 2.5Ohm DCR Thru-Hole Tray Product overview: SSR10VS-04745 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Common Mode Chokes Dual 38500uH 10kHz 0.6A 1.2Ohm DCR Thru-Hole Tray Product overview: SSR10VS-06385 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Common Mode Chokes Dual 2600uH 10kHz 2.2A 0.1Ohm DCR Thru-Hole Tray Product overview: SSR10VS-22026 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Standards and Certifications: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS INA131BP Instrument Amplifier, 3, 50 V, 0.7 V/s, 70 kHz,2.25V to18V, DIP
- Operating Temperature: -40 to 85 C
- Input Voltage Noise (Vn): 12 nV/rt.Hz
- Input Bias Current (IBIAS): 0.002 µA
- Minimum Closed-Loop Gain (AVCL): 100 V/V
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS INA101AG Instrument Amplifier, 1 Amplifier, 50 V, 0.04 V/s, 300 kHz,5V to20V, DIP
- Operating Temperature: -25 to 85 C
- Minimum Closed-Loop Gain (AVCL): 10 V/V
- Bandwidth: 0.3 MHz
- Gain-Bandwidth Product (GBW): 0.3 MHz
-
Supplier: VAST STOCK CO., LIMITED
Description: SCR Modules 600 Volt 50 Amp
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 920188-VS-HFA50PA60C-N3 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Standard 600 V 25A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole
- Features: Other
- Package: TO-247
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760172-VS-10RIA60 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm):
- VDRM: 600 volts
- TJ: -65 to 125 C
- ITSM: 25 amps
- IGT: 60 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 2X25A 600V UF TO247AC
- Features: Other, Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: Line-interactive operation adjusts a wide range of incoming voltages back to 120 VAC nominal to keep systems working through brownouts. Built-in protection against spikes and surges. Up-front LEDs show voltage correction, UPS load, and battery status. Omni VS models provide comprehensive
-
Supplier: EXM Manufacturing Ltd.
Description: CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 4.6/4.2 AMPERE CURRENT RATING 60 LB WEIGHT 125
- Cooling Capacity: 3,799.9999999999995 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Description: SCR 600V 80A TO208AC
- VDRM: 600 volts
- IT(RMS): 80 amps
- TJ: -40 to 125 C
- ITSM: 50 amps
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS INA141UAE4 Instrument Amplifier, 1, 250 V, 4 V/s, 200 kHz,2.25V to18V, SOIC
- Operating Temperature: -40 to 85 C
- Input Voltage Noise (Vn): 8 nV/rt.Hz
- Input Bias Current (IBIAS): 0.005 µA
- Minimum Closed-Loop Gain (AVCL): 10 V/V
-
Supplier: ODG (Origin Data Global)
Description: ±20% 2.5A@120Hz 10mm 50V 10000uF Plugin,D30xL45mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Description: SCR PHASE CONT 600V 50A D-55
- VDRM: 600 volts
- IT(RMS): 80 amps
- TJ: -40 to 125 C
- ITSM: 50 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: SCR 600V 80A TO208AC
- VDRM: 600 volts
- IT(RMS): 80 amps
- TJ: -40 to 125 C
- ITSM: 50 amps
-
Supplier: DigiKey
Description: Diode Array 1 Pair Common Cathode Standard 600V 25A Through Hole TO-247-3
- Tj: -55 to 150 C
- Arrangement: Common Cathode
- Features: Other
- Package: TO-247
-
Supplier: ODG (Origin Data Global)
Description: DIODE STANDARD 600V 25A TO247AC
- VF: 1.7 volts
- VR: 600 volts
- IR: 0.02 mA
- trr: 23 ns
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS OPA317IDCKTOperational Amplifier, Single, 300 kHz, 1 Amplifier, 0.15 V/s, 1.8V to 5.5V, SC-70, 5 Pins
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 0.020999999999999998 milliamps
- Input Offset Voltage (VOS): 0.02 millivolts
- Input Bias Current (IBIAS): 0.0003 µA
-
Description: IGBT MOD 600V 85A 208W INT-A-PAK
- Output Power: 208 watts
- Packing Method: Bulk Pack
- Features: IGBT, Other
-
Description: DIODE ARRAY GP 600V 25A TO247AC
- VF: 1.7 volts
- VR: 600 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Description: VS Series Sump Pump Switch Ratings: Up to 10 AMP @ 120/240 V 50/60 Hz. Up to 1/2 H.P. @ 120/240 V 50/60 Hz.
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR INA149 1 - Single Differential - 5 V/¦s 500kHz 25mA -40¦C ~ 125¦C 810¦A 4 V ~ 36 V ¦2 V ~ 18 V Fully Populated Board INA149
- Category: Development Board
-
Supplier: DME Company
Description: Patented ESD Workstation Ionizer with Heater Effectively eliminate static charges on your work bench quickly and reliably with the VSE 3000 Volume Static Eliminator. The VSE 3000 was the first ionizer designed with the testing procedures established by EOS/ESD Standard #3.1 (EOS/ESD-S3.1), the
- Input Voltage: 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Benchtop
- Features: Includes Filter, Quiet Operation
-
Supplier: DigiKey
Description: 10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 2000 Hrs @ 105°C
- Capacitance Range: 10,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- ESR: 33 milliohms
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-YA50 is a big pipe inspection camera sewer borescope launched by Shenzhen VSNDT, with a 9 " HD screen. Equipped with 4 bright LED lights. It can vertical 180°rotation, horizontal 360° rotation. 50mm diameter camera is compatible pipe diameters 60~400mm. Which is a professional tool used
-
Supplier: DigiKey
Description: Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)
- Tj: -40 to 150 C
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 60V 5.5A DPAK
- VF: 0.57 volts
- VR: 60 volts
- IR: 3 mA
- Package: DPAK
-
Supplier: DigiKey
Description: AC/DC CONVERTER 6X24V 60W
- AC Input Voltage: 85 to 132 volts
- DC Output Voltage: 24 volts
- Type: AC/DC Converter
- Form Factor: Open Frame
Find Suppliers by Category Top
Featured Products Top
-
greater accuracy of 4-wire measurements results in safer and more reliable devices that adhere to even the most rigorous industry standards. Some of the most common applications for this type of resistance testing include: 50-60 Hz applications: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
• 115 VAC and 230 VAC nominal, 50/60 Hz; 3-phase available on selected models ETRI brand fans have longer life in higher temperatures than any comparable product. Most competitive fans offer expected L10 life expectancy of 40,000 hours at 20°C. ETRI fans (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Frequency Stability vs. Operating Temp.: ±0.5ppm, ±1.0ppm, ±2.0ppm Supply Voltage(Vdd): 1.8V ~ 3.3V Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C Phase Noise @ 1kHz Offset: -130dBc/Hz Typ. Start-up Time: 3ms Max (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Frequency Stability vs. Operating Temp.: ±0.5ppm, ±1.0ppm, ±2.0ppm Supply Voltage(Vdd): 1.8V ~ 3.3V Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C Phase Noise @ 1kHz Offset: -130dBc/Hz Typ. Start-up Time: 3ms Max (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Operating Temperature Range -20°C~+70°C,-40°C~+85°C Room Temp.(25°C±3°C) ±1.0ppm,±2.0ppm vs.OperatingTemp±0.5ppm,±1.0ppm,±2.0ppm Voltage Change(±5%)±2.0ppm ±0.2ppm Max. Load Change(±5%) (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Laser Projection & Scanning Mobile projection systems Industrial marking Pattern generation and inspection MEMS Mirrors vs. Galvo & Solid-State Scanners A comparison designed to help engineers choose (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Dexter Research Center, Inc. - Fire Suppression / Detection - Thermopiles from Dexter Research. A variety of products based on yoour specific requirements (8 products): Attributes include: Thin Film vs Silicon, Signal to (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
Anodizing: MIL-A-8625 Type III hardcoat (50-70μm) for: 30% better wear resistance vs. untreated aluminum Salt spray resistance: 1,000+ hours (ASTM (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
manufacturers to optimize marking across a wide range of materials and applications. At the heart of the system is a 25 W, 1064 nm MOPA fiber laser with adjustable pulse widths from 2–500 ns and frequency control from 1–4000 kHz. Unlike conventional (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
.g., 0.001 Hz) for precise testing requirements. Attenuator Type: Mechanical vs. Electronic The type of attenuator used in an RF signal generator significantly impacts its performance characteristics and suitability for different applications (read more)
Browse RF Generators Datasheets for Uni-Trend US
More Information Top
-
CR4 - Thread: How to Coverter from 110v 60Hz to 240v 50Hz
Let me repeat the extra RPM of the motor ( 50 vs 60Hz ) will cause the power to go up by 1.7 times.
-
CR4 - Thread: V/f motor
These are the con aspects as I mentioned, and may not be too significant damaging in 50 Vs 60 Hz .
-
MIG, TIG, Stick, And Oxy/Fuel Welding - Page 29
50 vs 60 Hz .
-
CR4 - Thread: 50Hz vs 60Hz
50Hz vs 60 Hz .
-
CR4 - Thread: Philippine 230/240V Two Wire System to 110/120V U.S.
This is besides the 50hz vs 60 hz difference.
-
CR4 - Thread: Split a/c of 220v and 60hz Can Work on 220v 50 hz
Turns out it was over heating because it was turning too slowly ( 50Hz vs 60 Hz).
-
CR4 - Thread: Speed Control on VAT 2000
Next in Forum: 50Hz vs 60 Hz .
-
CR4 - Thread: Electric Voltage as Multiples Of 11
Previous in Forum: 50Hz vs 60 Hz .
-
CR4 - Thread: 50 Hz & 60 Hz
Most of the differences on induction motors due to 50Hz vs 60 Hz come down to pull up torque, how the start windings are controlled and what rpm the start windings are turned off.
-
CR4 - Thread: DC- AC voltage
What does 50Hz vs 60 Hz have to do with AC vs DC?
Indicates content that may require registration and/or purchase.