-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 1.968505 inch
- Metal / Alloy Material: Alloy Steel, Stainless Steel
- Features: Metal Balls
-
Supplier: BNB INT. Co., Ltd.
Description: Carbon steel has a hardened surface and a soft but durable core for high impact resistance. It is a reasonable alternative to expensive chrome balls, which are fully hardened to the core. Production Range 1.588mm -76.2mm Applications Casters, Slide rails, Bearings, Toys, Ball
- Diameter / OD: 0.0625197188 to 3.00000162 inch
- Applications: Bearing / Power Transmission
- Metal / Alloy Material: Carbon Steel
- Features: Electrically Conductive, Metal Balls, Specialty / Other
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: General material specification: Material: tempered steel Abrasion resistance: good Suitable for: medium-hard, brittle samples Detailed information about the material you will find in the element analysis.
- Applications: Grinding / Ball Milling
- Material: Steel
-
-
Supplier: Reid Supply
Description: thread with a Steel Ball nose. The plunger has a body length of .630 in and an initial end force of 2.70 lbs
- End Force (depressed): 2.7 lbs
- Thread Size: #8-32
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: General material specification: Material: stainless steel - 1.3541 Abrasion resistance: fairly good Suitable for: medium-hard, brittle samples Detailed information about the material you will find in the element analysis.
- Applications: Grinding / Ball Milling
- Material: Stainless Steel
-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 1.7716545 inch
- Metal / Alloy Material: Alloy Steel
- Features: Metal Balls
-
Description: Product Details 420 Stainless Steel Balls Applied Area:420 stainless steel ball is used in the industry of high precision and antirust: motorcycle fittings, chain wheel,stainless steel bearings, plastic bearings, craftwork, valve, petroleum and so on. Speciality:It
- Applications: Bearing / Power Transmission, Valves
- Features: Metal Balls
- Metal / Alloy Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: keeps variances within ±0.005". Conforms to TCMA dimensional standards Patch-style locking element Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Ball Material: 440 Stainless Steel Spring Material: 17-7 PH Stainless
- End Force (depressed): 12 lbs
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: Hartford Technologies, Inc.
Description: Profile AISI 420 stainless steel balls demonstrate good wear characteristics and hardness. Slightly less hardness and greater corrosion resistance, when compared to 440C. Corrosion Resistance Stainless steel balls have excellent resistance to corrosion from mild
- Diameter / OD: 0.05905515 to 2.00000108 inch
- ANSI / ABMA Grade: 25 to 1,000 #
- Applications: Bearing / Power Transmission
- Features: Corrosion Resistant, Metal Balls, Specialty / Other
-
Supplier: Vlier
Description: Nylon ball plungers in steel provide resistance to repeated impacts, moisture, solvents and heat up to 190ºF. The nylon ball nose provides electrical insulating properties. Typical Uses Positioning Locating Indexing Torque limiting Gear shifters Detents Special Features
- Stroke: 0.344 inch
- End Force (depressed): 1.25 lbs
- Thread Size: #8-36
- Plunger Type: Ball Plunger
-
Supplier: Reid Supply
Description: thread with a Steel Ball nose. The plunger has a body length of .630 in and an initial end force of 2.70 lbs
- End Force (depressed): 2.7 lbs
- Thread Size: #8-32
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: Vlier
Description: Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses Positioning Indexing Locating Torque limiting Gear shifters Detents Special Features Smallest & lightest spring-loaded device Side-load tolerant Controlled end forces
- Stroke: 0.344 inch
- End Force (depressed): 1.25 lbs
- Thread Size: #8-36
- Plunger Type: Ball Plunger
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to
- Thread Size: #10-32
- Plunger Type: Ball Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to
- Thread Size: #10-32
- Plunger Type: Ball Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: BNB INT. Co., Ltd.
Description: This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range 1.588 mm-76.2 mm (76.2mm or bigger, customizable) Application Bearings, Ball casters
- Diameter / OD: 0.0625197188 to 3.00000162 inch
- Applications: Automotive, Bearing / Power Transmission, Electronics / Electrical
- Metal / Alloy Material: Carbon Steel
- Features: Electrically Conductive, Metal Balls, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to
- Thread Size: #10-32
- Plunger Type: Ball Plunger, Thread Locking Element
- Ball / Plunger: Stainless Steel
-
Supplier: Union Process, Inc.
Description: Chrome Steel Grinding Balls (SAE 52100) Specific Gravity: 7.8 Hardness: ROCKWELL C 62 - 66 Relative Cost: Low to Moderate Sizes Available: 1mm, 1.59mm, 2mm 1/8", 5/32", 3/16", 7/32", 1/4", 5/16", 3/8", 1/2", 2mm, 2.38mm, 3.2mm
- Applications: Grinding / Ball Milling
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number:LD 004L2-BVFS1 Key Specifications/Special Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other Manufacturing standards: API, ANSI,
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 716 F
- Features: ANSI, API, Bolt Flange, Butt Weld, DIN, Other
-
Supplier: Victaulic Co. of America
Description: High pressure super duplex stainless steel standard port ball valve with grooved ends Sizes from 2 - 6″ | DN50 - DN150 Pressures up to 1200 psi | 8274 kPa | 83 bar
- Valve Size: 2 to 6 inch
- Pressure Rating: 1,200 psi
- Valve Type: Ball Valves
- Primary Material: Stainless Steel
-
Supplier: Reid Supply
Description: thread with a Steel Ball nose. The plunger has a body length of .437 in and an initial end force of .50 lbs
- End Force (depressed): 0.5 lbs
- Thread Size: #8-36
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: American Casting & Manufacturing Corp.
Description: Model B1 metal cargo seal is ideal for railcars, truck doors, and containers. Seals purchased online are printed SEALED and consecutively numbered. MODEL B1 - BALL SEAL AC&M Model B1 Ball Seal is an industry standard for trucks and cargo containers with two spring locks for greater
- Applications: Airplane, Cargo / Container, Rail Car, Truck Trailer, Utility Meter / Government
- Features: Disposable, Markable
- Sealing Devices: Metal Strap Seal
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to
- Plunger Type: Ball Plunger, Thread Locking Element
- Thread Size: M5 x 0.8
- Ball / Plunger: Stainless Steel, Steel
-
Supplier: Danfoss A/S
Description: Draining valves are available in DN15-50, PN40 with welded connection on one side and closing cap on the other one. JIP-WE is an ON/OFF ball valve with welded / externally threaded connection with a closing cap and a chain attached.
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 356 F
- Valve Type: Ball Valves, Drain Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Body materials: carbon steel, stainless steel, alloy steel WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, and more. Ball type: floating ball, trunnion mounted ball. Manufacturing standards: API, ANSI, BS, DIN, and JIS. Size
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320 to 716 F
- Features: ANSI, API, Bolt Flange, Butt Weld, DIN, Metal Seated, Other
-
Supplier: Bonomi North America, Inc.
Description: 2.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Bearing Length: 3.93701 inch
- Dynamic Load Capacity: 858.736 lbs
- Open Closed - Bushing: Open
- Features: Other / Custom
-
Supplier: Reid Supply
Description: thread with a Steel Ball nose. The plunger has a body length of 29.0 mm and an initial end force of 24.3 N
- End Force (depressed): 5.46264 lbs
- Plunger Type: Ball Plunger
- Thread Size: M10 x 1.5
- Features: Other
-
Supplier: Bonomi North America, Inc.
Description: 2.50" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ BW ends & Double Acting Pneumatic Actuator
- Valve Size: 2.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1.50" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ SW ends & Spring Return Pneumatic Actuator
- Valve Size: 1.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Boca Bearings Company
Description: Plastic Bearings Common Sizes
- Bore Size: 0.5 inch
- Outside Diameter: 1.375 inch
- Overall Width: 0.375 inch
- Bore: 0.5 inch
-
Supplier: Spirax-Sarco
Description: The FT46 is an austenitic stainless steel bodied ball float steam trap having stainless steel working internals and automatic air venting facility. The body and cover castings are produced by a TÜV approved foundry. The trap is supplied with integrally flanged connections and
- Maximum Operating Pressure: 870.2262 psi
- Operating Temperature: 752 F
- Size of Connection: 1.968505 inch
- Steam Trap Type: F&T Trap
-
Supplier: Spirax-Sarco
Description: The FT44 is a carbon steel bodied ball float steam trap having stainless steel working internals and automatic air venting facility. The body and cover castings are produced by a TÜV approved foundry. The trap is supplied with integrally flanged connections and can be maintained
- Maximum Operating Pressure: 580.1508 psi
- Operating Temperature: 572 F
- Size of Connection: 1.968505 inch
- Steam Trap Type: F&T Trap
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Length: 1.968505 inch
- Standard Drives: Hex Socket / Allen
- Metric: M16
- Screw Type: Set Screw
-
Supplier: Jergens, Inc.
Description: Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat: 40-45 RC On Installation of Press Fit Liners & Back Mount Style Receiver Bushings: To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Rated Speed (Oil): 17,000 rpm
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Pump
Find Suppliers by Category Top
Featured Products Top
-
In precision motion and bearing systems, ball quality directly affects performance, noise, and service life. Stainless steel balls provide stable operation under load and speed conditions (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Sunan & Weijie Stainless Steel Precision Balls are designed to deliver reliable performance in demanding industrial applications. Produced under strict ISO9002-certified quality standards, these precision balls provide excellent roundness, smooth surface finishes, and long service life (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Nearly 200 sets of production equipment supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
stainless steel, these precision balls achieve HRC 50–55 hardness, making them ideal for applications requiring long service life, dimensional consistency, and reliable performance. Key Features: Magnetic 420 (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Precision Manufacturing for Consistent Quality Cost-Effective Alternative to Bearing Steel Balls Hardness HRC 50–55 Strong Friction Resistance Multiple Surface Plating Options Key Specifications Material (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and titanium balls 35+ years (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
420 Stainless Steel Balls for Precision Industrial Applications Industrial components operating in demanding environments require materials that provide corrosion resistance (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
causes the top plates to slide, allowing the workpiece to follow the equipment’s guiding mechanism. Depending on the model, the PVXM Series offers horizontal strokes of up to ±50 mm. (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
and Benefits: • ASTM 352 LCB Cast Steel Body 6 – 300 mm (1⁄4” - 12”) • Fluid Temperature Range: -50° C to 204° C (-60° F to 400° F) • Type 303 Stainless Steel Stem and packing nut; 304 (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
200 sets of production equipment supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Impact Performance of Microvia and Buildup Layer Materials and Its Contribution to Drop Test Failures
Appropriate impact height for 50mm steel ball would be between 10 to 100mm.
-
Investigation of Frictional Properties of Lubricants at Transient EHD-Conditions
A 50 mm steel ball supported and controlled by a fixture on a moving sled is sent to impact the end plane from an oblique angle.
-
EFFECTS OF GRINDING MEDIA
SHAPES ON BALL MILL
PERFORMANCE
The mill is fitted with wave type liners and the media charge is 83 tons with 50mm steel balls used to top up.
-
Wave propagation in two-dimensional block media with viscoelastic layers (Theory and experiment)
Elastic waves in the assembly were excited by an impact of a steel ball 50 mm in diameter and 0.51 kg in weight, suspended on a thread.
Indicates content that may require registration and/or purchase.