-
Supplier: Electro Optical Components, Inc.
Description: M Plan APO (Apochromat) Objective for NIR is an optimized optical system, with the flat and chromatic aberration free image over the entire field of view, with coating covers 532-1100nm. This series of objectives are made to the highest quality and standards; they provide long working
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.8 NA
- Working Distance: 4.04 to 34.6 mm
- Field of View: 0.48000000000000004 to 12 mm
-
Supplier: Navitar, Inc.
Description: Same Resolving Power as High Resolution Lenses with Larger FOV Navitar's HR Plan Apo Infinity Corrected Objective Lens Series includes magnifications of 1X, 2X, 4X, 6X, 10X and 20X. These lenses offer: More resolving power at a larger FOV - High NA design Long working distance
- Lens Type: Objective Lens
-
Supplier: Avantier Inc.
Description: we produce a wide range of quality microscope objectives for applications ranging from research to industry to forensics and medical diagnostics. We carry may types of objectives in stock, including apochromat objectives, achromatic objectives, and semi apochromat
- Magnification: 4 to 100 X
- Optical Type / Correction Factor: Achromatic, Apochromat, Plan
- Lens Type: Objective Lens
- Features: Oil / Water Immersion
-
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 2X magnification with a 0.06 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope.
- Magnification: 2 X
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 3X magnification with a 0.08 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope.
- Magnification: 3 X
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: 4X Microscope Objective Lens for Modular Toolscope MIcroscope When combined with a 10X Eyepiece the total magnification of the system is 40X with a working distance of 0.600", F.O.V of 0.1606" & D.O.F. of 0.050"
- Magnification: 4 X
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: Newport Microcsope objectives are ideal for collimating and focusing beams in the visible spectrum. Common applications involve focusing laser beams or spatial filtering. Cleanly colllimate and focus beams Rear conjugate corrected objectives Ideal for use in spatial filterting Visible
- Magnification: 5 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: 40X Microscope Objective Lens for Modular Toolscope MIcroscope, Toolmakers High Magnification Microscope, ZDM-1 & ZDM-3 Depth Measuring Microscopes When combined with a 10X Eyepiece the total magnification of the system is 400X with a working distance of 0.030", F.O.V of 0.018" & D.O.F. of
- Magnification: 40 X
- Lens Type: Objective Lens
-
Supplier: Evident Scientific
Description: objective lenses corrected for chromatic aberration at a high level A line-up of objective lenses from 1.25x through 100x with working distance of 1mm or more Unified pupil position from 5x though 100x to eliminate the need for switching DIC prism when changing
- Magnification: 1.25 to 100 X
- Numerical Aperture: 0.04 to 0.9 NA
- Working Distance: 1 to 3.5000000000000004 mm
- Field of View: 22 to 26.500000000000004 mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 1.5X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope Magnification: 1.5 x WD = 50mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 0.5X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 0.75X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Optical Lenses - Microscope Objective Lens, Long Working Distance, 50x, 0.55 NA, 4 mm FL -- MLWD-50XSupplier: Newport MKS
Description: The MLWD-50X Long Working Distance Microscope Objective Lens has a 50x magnification, 0.55 numerical aperture, and 4 mm focal length. The objective is infinity corrected and comes with a M26 x 36 TPI threading. Long working distance objectives enable users to have
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50102-02 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic
- Lens Features: Microoptic
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Ideal for Brightfield, Darkfield, DIC, Fluorescence, or Polarization Microscopy Long Working Distances Reduce Risk of Specimen Damage Over 90% Transmission from 400 700nm Additional Olympus Infinity-Corrected Objectives Available Olympus Long Working Distance M-Plan Fluorite Objectives
- Magnification: 50 X
- Numerical Aperture: 0.5 NA
- Working Distance: 10.600000000000001 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Ideal for Brightfield Microscopy Ultra-Long Working Distances Reduce Risk of Specimen Damage Over 90% Transmission from 400 700nm Additional Olympus Infinity-Corrected Objectives Available Olympus Super Long Working Distance M-Plan Achromatic Objectives are ideal for electronic
- Magnification: 50 X
- Numerical Aperture: 0.35 NA
- Working Distance: 18 mm
- Lens Type: Objective Lens
-
Supplier: Mad City Labs, Inc.
Description: nanopositioning systems, the Nano-F3D uses proprietary position sensors on each axis to provide feedback for closed loop control. Compatible with RMS, M25, and M26 lens threads, the Nano-F3D can be used with most commercially available objective lenses. Threaded adapters are specified
- Stroke or X-Axis Travel: 0.00393701 inch
- Y-Axis Travel: 0.00393701 inch
- Z-Axis Travel: 0.00393701 inch
- Carriage Load: 1.1025 lbs
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 4X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:4X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 6X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Magnification:6X; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 15X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 20X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Edmund Optics Inc.
Description: New M Plan NIR HR and M Plan UV Objectives M Plan NIR HR Objectives Provide Increased Resolving Power M Plan UV Ojectives Corrected at 266nm and 550nm Mitutoyos objectives are world-renowned for setting the standard of excellence for long working distance microscope optics. They
- Magnification: 50 X
- Numerical Aperture: 0.4 NA
- Working Distance: 12 mm
- Field of View: 0.36000000000000004 to 0.48000000000000004 mm
-
Microscope Lenses and Objectives - 50X Mitutoyo Plan Apo SL Infinity-Corrected Objective -- NT46-399Supplier: Edmund Optics Inc.
Description: contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive,
- Magnification: 50 X
- Numerical Aperture: 0.42 NA
- Working Distance: 20.5 mm
- Field of View: 0.36000000000000004 to 0.48000000000000004 mm
-
Supplier: Piezosystem Jena, Inc.
Description: piezoelectric objective lens positioning system 100 µm adjustment range thread size W0.8x1/36" to M 27x0.75 easy to fix onto microscopes by Flex-Adapter very compact design parallelogram construction high resonant frequency for micro objectives of up to 300 g mass option: positioning
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Z-Axis Stage
-
Supplier: Parco Scientific Company
Description: 10x Short Objective
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 100 X
- Numerical Aperture: 0.8 NA
- Working Distance: 3 mm
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 10 X
- Numerical Aperture: 0.3 NA
- Working Distance: 34.00000000000001 mm
- Optical Type / Correction Factor: Apochromat
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe manufactures a full line of objectives and eyepieces for microscopy and other applications. 4x through 100x are in stock, as well as 60x long-working-distance objectives. They are all glass achromatic designs and can be used as fiber couplers, spatial filters, and other relay
- Magnification: 20 X
- Features: Adjustable Focus
- Lens Type: Eyepiece Lens
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 40 X
- Numerical Aperture: 0.65 NA
- Working Distance: 0.53 mm
- Optical Type / Correction Factor: Achromatic
-
Supplier: Qioptiq
Description: High-Resolution models. MPlan APO Objectives offer exceptional field-flatness, minimal distortion, and exacting color accuracy across the full field. High-Resolution Objectives offer increased NA and maximum resolution for imaging the finest possible detail. These Objectives are
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.6 NA
- Working Distance: 13 to 34.00000000000001 mm
- Field of View: 0.10000000000000002 to 3.2000000000000006 mm
-
Supplier: DigiKey
Description: Lens 4x
- Magnification: 4 X
-
Supplier: Knight Optical (UK) Ltd
Description: types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes. We can
- Focal Length: 50 mm
- Diameter / Length: 25 mm
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
scanning — placing pupils at scanning or steering mirrors for stable beam positioning Metrology — preserving magnification accuracy for precise dimensional measurement Use Case: Large-Field 1X Relay Lens System Avantier has (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield Available resolutions: 2-megapixel (1600 x 1200) 29-megapixel (6576 x 4384) 43 (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
alignment algorithms and mechanisms for PIC photonics device test and manufacturing Fast steering mirrors for free space optical communications and laser beam control 6-DoF hexapod and piezo systems, for lens alignment, photonics device test, assembly, and packaging, and PIC R&D (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
Outgassing: Volatile materials (e.g., adhesives, lubricants, composites) release trapped gases and condensable vapors. These can contaminate sensitive optical surfaces (lenses, mirrors, star trackers), thermal radiators, and electrical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
FORMATION OF SURFACE DIAMOND-LIKE
NANOSTRUCTURES ON GRAPHITE
INDUCED BY HIGHLY CHARGED ION
IRRADIATION
Raman intensity maps (8 X 8 points) of the unannealed, unirradiated (top) and the unannealed, Sb22+ irradiated region of the sample (bottom) acquired using 600 lines/mm grating and a 50X objective lens ..
-
Effects of heated substrates on bimetallic thermal resist for lithography and grayscale photomask applications
In the case of the 50x objective lens , although the spot size would be smaller if only the objective were used, the biconvex lens allows the size of the laser spot to be smaller beyond the focus; allowing for proper coverage of…
-
Optical trapping with low numerical aperture objective lens
The three dimensional optical trapping of silica particles using 50x objective lens is shown in Fig 3.
-
Volumetric thin film thickness measurement using spectroscopic imaging reflectometer and compensation of reflectance modeling error
In Table 3, sample #3 is measured by spectroscopic imaging reflectometer with 10x, 20x and 50x objective lenses respectively, in order to find out the effect of the proposed equations with respect to the NA value.
-
Fracture Mechanics of Ceramics
The microindentation table, which was used to measure all indentations made by both machines, had a 50X objective lens with a 0.5 numerical aperture.
-
Locomotion of microspheres for super-resolution imaging
FIG. 1: (a) SEM image of the polymer sample deposited on a silicon substrate (b) Optical microscope image of the sample in air under 50x objective lens .
-
Imaging flow cytometer using computation and spatially coded filter
To accommodate the geometry of the microfluidic device, the laser beam is introduced to the optical interrogation site in the fluidic channel by a miniature 45-degree dichroic mirror positioned in front of a 50X objective lens (NA=0.55, working distance…
-
Three-dimensional deposition of silicon from silicate glass with dispersed metallic aluminum by a femtosecond laser
Figure 3 shows microscopic photographs taken through a 50X objective lens near the focal point immediately after focused irradiation [Fig.3(a)] and 10 and 30 min [Figs.3(b) and 3(c), respectively] after irradiation of the laser (wavelength, 800nm ; repetition…
-
ISTFA 2015 Proceedings from the 41st International Symposium for Testing and Failure Analysis
Figure 6: (a)Pulsed-LADA signal image acquired using 50X objective lens on logic region encircled in Fig. 3(c) .(b) Output pin waveforms for selected fail test cycles of interest under varying PW at 10 kHz. cycles 44144 and 44153.
-
Chondrocytes provide a model for in-situ confocal microscopy and 3D reconstructions
Optical sections a-c were scanned with a 50x objective lens (zoom 2) at 4, 6, 8, 10, 12 and 13 wn, respectively, below the surface of the cartilage.
Indicates content that may require registration and/or purchase.