-
Supplier: Newark, An Avnet Company
Description: SMD FUSE, FAST ACTING, 4A, 125VAC; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:2410FA Series; Breaking Capacity Current AC:50A RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: SEMICONDUCTOR FUSE, FAST ACT, 125A, 240V; Product Range:0AFG Series; Fuse Current:125A; Blow Characteristic:Fast Acting; Fuse Size Metric:18.5mm x 56.3mm; Fuse Size Imperial:0.73" x 2.22"; Voltage Rating VDC:150V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FUSE 125V V/FA HI REL PICO FUSE 1.5A / BULK
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PTC RESET FUSE 160V 125MA RADIAL Product overview: B59870C160A51 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing
- Operating Temperature: 0 to 60 C
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CARTRIDGE FUSE, FAST ACTING, 8A, 125V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
-
Supplier: Chief Enterprises LLC
Description: Fuses, FMX-MS, Auto Link MCASE® - Slotted, 58V 40A
- Voltage Rating: 58 volts
- Current Rating: 40 amps
- Fuse Type: Automotive
-
Supplier: Chief Enterprises LLC
Description: Fuses, FMX-MS, Auto Link MCASE® - Slotted, 58V 25A
- Voltage Rating: 58 volts
- Current Rating: 25 amps
- Fuse Type: Automotive
-
Supplier: Chief Enterprises LLC
Description: Fuses, FMX-MS, Auto Link MCASE® - Slotted, 58V 20A
- Voltage Rating: 58 volts
- Current Rating: 20 amps
- Fuse Type: Automotive
-
Supplier: Chief Enterprises LLC
Description: Fuses, FMX-MS, Auto Link MCASE® - Slotted, 58V 50A
- Voltage Rating: 58 volts
- Current Rating: 50 amps
- Fuse Type: Automotive
-
Supplier: DigiKey
Description: 4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
- Rated Breaking Capacity: 300 amps
- Operating Temperature: -55 to 125 C
- Approvals / Standards: CSA Certification
- Fuse Type: Miniature
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Class G 125A 1500V Bolt Tap 51 X 66.3 X 127.8mm CCC/CSA/UL Product overview: PV-125A-1XL-B-15 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Current Rating: 125 amps
-
Supplier: Utmel Electronic Limited
Description: 16V 1.25A 100A 800mW -40℃~+85℃ 2.5A 50mΩ 400ms 160mΩ 1812 Resettable Fuses ROHS
- Features: Resettable
-
Supplier: Win Source Electronics
Description: Manufacturer: Cooper Bussmann, Inc. Win Source Part Number: 841027-TR2/6125FA10A 125V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse,
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Miniature Slow Blow Acting 15A 250V Holder Cartridge 5 X 20mm Ceramic Bulk Product overview: 0215015.MXF51P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Mersen
Description: EVpack-fuse line-up belongs to the new DC Over-Current protection (O.C.P.) range developed by MERSEN to address specific needs in EV/HEV and Battery Electrical Storage System. EVpack-fuse provides the ultimate protection of the battery pack offering reliable clearing of DC fault
- Voltage Rating: 1,000 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE CYL 14X51MM 4A 660V
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.4A 82.4V 200W 56.7V 51V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
- IR: 0.001 mA
- Peak Pulse Power: 200 watts
- IPPM: 2.4 amps
- Clamping Voltage (VC): 82.4 volts
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 4 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 4 amps
- Fuse Material: Ceramic
- Features: Fast Acting, Indicating
-
Supplier: Utmel Electronic Limited
Description: 6V 500mA 100A 1A 100ms 0805 Resettable Fuses ROHS
- Features: Resettable
-
Supplier: DigiKey
Description: Ceramic PTC Resettable Fuse 51V 213mA Ih Through Hole Radial, Disc
- Tj: -30 to 125 C
- Features: Resettable PTC
- Mounting / Packaging: Through-Hole
-
Supplier: Utmel Electronic Limited
Description: 30V 100mA 100A 270mA 200ms SMD Resettable Fuses ROHS
- Features: Resettable
-
Description: PTC RESET FUSE 60V 112MA RADIAL
- Current Rating: 1 amps
- Operating Temperature: -30 to 85 C
- Fuse Material: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: PTC RESET FUSE 60V 556MA RADIAL
- Current Rating: 5 amps
- Operating Temperature: -30 to 125 C
- Fuse Material: Ceramic
-
Supplier: Utmel Electronic Limited
Description: 13.2V 750mA 100A 1.5A 200ms 1206 Resettable Fuses ROHS
- Features: Resettable
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 60V 421mA 4A 560mA Plugin Resettable Fuses ROHS
- Voltage Rating: 60 volts
- Current Rating: 4 amps
- Operating Temperature: -30 to 85 C
- Features: Resettable
-
Supplier: Littelfuse, Inc.
Description: This 125 A MEGA® 70V High Performance SF51 automotive fuse offers full wire protection. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Green bar indicates 125 A rating
- Fuse Type: Automotive
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 962312-PTS181216V125 Category: Circuit Protection>PTC Resettable Fuses Series: PTS1812 Type: Polymeric Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Thickness (Max): 0.035" (0.90mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max):
- Tj: -40 to 85 C
- Supply Voltage (VS): 16 volts
- Features: Other, Resettable PTC
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Fuses - Fuse;Cylinder;Slow Blow;0.5A;3AG;Dims 0.25x1.25";Glass;Cartridge;250VAC;1.25Ohms -- 70184285Supplier: Allied Electronics, Inc.
Description: Fuse;Cylinder;Slow Blow;0.5A;3AG;Dims 0.25x1.25";Glass;Cartridge;250VAC;1.25Ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302305-SPNH125.XXDEMS Category: Circuit Protection>Electrical, Specialty Fuses Series: POWR-GARD® SPNH Fuse Type: Rectangular Voltage Rating - DC: 1.5 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 30kA Melting I2t: 15000 DC Cold Resistance:
- Voltage Rating: 1,500 volts
- Current Rating: 125 amps
- Rated Breaking Capacity: 30,000 amps
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 30V 1.6A 40A 3.2A Plugin,P=5.1mm,L=4mm Resettable Fuses ROHS
- Approvals / Standards: RoHS Compliant
-
Supplier: Beckhoff Automation LLC
Description: consumers. The power is supplied via a hybrid connector. The fuses for line protection are accessible and replaceable via a fuse flap on the side.
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: power supply is fed from the 3-phase voltage and provides up to 18 A for the baseplate. The fuses on the input side can be replaced via a cover on the front. The supply line is connected in the cover. The cable gland shown is not included in the scope of delivery.
-
Supplier: Beckhoff Automation LLC
Description: power supply is fed from the 3-phase voltage and provides up to 18 A for the baseplate. The fuses on the input side can be replaced via a cover on the front. The supply line is connected in the cover. The cable gland shown is not included in the scope of delivery.
Find Suppliers by Category Top
Featured Products Top
-
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
The VCTMP Series from VICFUSE is a Class CC, time-delay, current-limiting fuse engineered specifically for motor and motor branch circuit protection. Designed according to UL248-4, the VCTMP fuse provides dependable (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
, 60A Dielectric Strength: 1200V minimum Wire Range: 2–4 AWG / 6–14 AWG Terminal Torque: 5.6N-m (50 in-lbs) / 2.8N-m (25 in-lbs) Wire Type: CU-AL Solid/Stranded Base Temperature Rating: 125°C Poles: 1, 2, 3 Typical Applications (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Keystone Electronics broadens it’s selection of PCB & SMT Mounted Fuse Holders to include a series intended specifically for photovoltaic (PV) systems. The new fuse holders are exclusively designed to accommodate the Midget fuses (10x38mm), 5AG in the SPF Solar (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
m/s, with a typical limiting value of 1.25 (enclosed/box-mounted fuses typically use Kv = 0.8) Technical Specifications Voltage Rating: 1000VAC / 1000VDC Current Rating: 35A–800A Interrupt Rating (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
Vicfuse's VF485H is a fast-acting, UL Recognized (File No. E356490) ceramic surface mount fuse for overcurrent protection on high-voltage DC circuit boards. Rated 600V DC / 350V AC or less, with current ratings from 50mA to 3.15A, VF485H interrupts up to 100A at 600V DC. Its compact 12.3 x 4 (read more)
Browse Fuses Datasheets for VICFUSE -
50kA @ 690V AC 10kA @ 800V DC (<1ms) Typical Applications IGBT power modules Power (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VD Series is a DC protection fuse designed according to IEC 60269-4 for use in semiconductor and DC circuit protection applications. The series is engineered for high voltage DC systems requiring reliable (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VRJ series is a line of UL Standard semiconductor protection fuses rated for 1000V AC/DC applications. VRJ is a fast-acting fuse designed according to UL standards, engineered to protect power semiconductor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Leonhard Eulers's works on the sky mechanism
125r - 125v Ms 398 (Adversaria mathematica II): 1727 … 33, DBW 3, pp. 327-438; letters No. 40-45, 47, 48, 50, 51 , 55, 58, 64 … Both found equations in this fuse to these adoptions one: 4A .
-
http://www.mouser.com/catalog/supplier/library/pdf/Cooperfullcatalog.pdf
Guide JDYX, File 19180 CSA Certified, 0-°Ω¡º A/250V, 1-10A/ 125V , Class 1422-01, File 53787 General Information: Fuses above 10A have dual-tube construction. 51 For complete specification data, call Bussmann Information Fax ~ 636.527.1450 4A Ⅲ 750Vdc rating for 5 through 60A (Time constant = 10-15 mS ).
-
Shopping Cart
FUSE , 20A, 690VAC, TYPE GG 14MM X 51 MM Receptacle, 2P3W, 15A/ 125V , Flat Blade, NEMA 5-15 Black Body Pwrd Pwr Cbl, 15 meters Molded MS sty Relay,SPNC, 4A ,12VDC .
Indicates content that may require registration and/or purchase.