Products/Services for 540 PTO Hydraulic Motors
-
Hydraulic Motors - (364 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating...Motor TypeRated for Continuous Duty -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
Gearboxes and Gearheads - (1007 companies)...and reduce speed from one device to another. Gearboxes and gearheads consist of gears arranged in a housing with a method for attaching to an input drive (a motor or drive shaft) and an output component (usually a shaft). Input and output connection... -
Motor Controllers - (796 companies)...controllers. Full-step motors. Half-step motors. Mini-motors. Micro-motors. Unipolar stepper motors. Bipolar stepper motors. Pneumatic motion control systems. Hydraulic motion control systems. Selection Criteria. The Engineering360 SpecSearch database... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Power Take-offs (PTO) - (58 companies)Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements. Power take-offs (PTO...
-
Hydraulic Valves - (686 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Hydraulic Filters - (439 companies)...system. The purpose of such a system is to actuate a hydraulic cylinder (also known as a hydraulic motor) using pressurized hydraulic fluid. A basic hydraulic system consists of several components: A reservoir for hydraulic fluid, which allows power...
Product News
-
jbj Techniques Limited
Gear motors ~ hydraulic power to mechanical Do you need to convert hydraulic pressure and flow into torque and angular displacement?. Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available with a comprehensive range of mounting flange and shaft options including... (read more)Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear motor high pressure shaft seal A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi-directional motors, the area adjacent to the seal ring of the drive-shaft is maintained at atmospheric pressure by the drainage circuit. In single-direction... (read more)Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems a progressive buildup of system pressure with the user 's safety in mind. The test kit provides the service engineer with quick, accurate, and simple performance testing of pumps, motors, valves, steering systems, cylinders, and complete hydraulic circuits. Click here for specs. (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Power Take Off Shaft,Cardan Shaft,PTO Shafts Agricultural PTO shaft Features: PTO Drive Shafts Series T(1,2). Ratchet Torque Limiter. Overrunning Clutch. PTO Drive Shafts Series W(1,2). Friction Torque Limiter. Cross joints. Constant Velocity Joint. pto shaft series series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. triangle profile tube, lemon profile tube. 1.We provide pto shaft series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. 2.Cross joints specifications: series1#: 22 * 54mm series 2#: 23.8 * 61.3mm series 3#: 27 * 70mm series 4#: 27 *74.6mm... (read more) -
HydraCheck Inc.
How to troubleshoot hydraulic components control valves and how to correctly and safely precharge accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps. Hydraulic motors. Cylinders. Directional control valves. Pressure control valves. Purchase today. (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps in a compact configuration. The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions with the added benefit of Bluetooth functionality. Learn more. (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Truck limiter hydraulic power unit Hydraulic power unit. Truck limiter hydraulic power unit. Specification. Motor: 380v,50hz,750w,1400r/min. Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r). Tank: 2L,Size: : 123 x160. Valves: a. safety pressure value YF08-00, default 180bar. b. hydraulic lock LDP-08-0.4\. Data. Applications: This truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Development of a Computer-Controlled, Hydraulic, Power Take-Off (PTO) System
With a final drive ratio of 1:3.2 provided by open spur gears, a PTO output of 540 rpm was achieved with the hydraulic drive motor turning at 169 rpm.
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, 1.5. Pest Control Equipment
Requires Requires tank. materials. to wear.speed-up drive speed-up drive Pressure lostor high-speed for 540 rpm with wear. hydraulic motor . .... PTO shafts.291292 Machines for Crop Production liquid fertilizer, and uniform application depends on a uniform tank…
-
Improving the Quality of Pesticide Application in Fruit Crops – Part 1: Research – Reducing Losses
There are a number of simple methods to do this such as changing PTO speed, fitting an air limiting system to the air intake or outlet or using a variable speed hydraulic motor drive to the fan. .... Minnesota ) sprayer fitted with airshear nozzles operating at two fan speeds, 2076 rpm ( 540 rpm PTO) and…
-
Blowing the Cobwebs off Spray Drift Research
We undertook trials using a hydraulic motor and oil flow controller to adjust the input speed to the fan gearbox from 0 to 540 rpm. .... fan speed by lowering the tractor engine speed and subsequently lowering the power take-off ( PTO ) speed.
-
Chapter 4 Mechanical Power Transmission
Type of Input Power Type of Driven Load Internal Combustion Engine with Hydraulic Drive Electric Motor or Turbine Internal Combustion Engine with Mechanical Drive Smooth 1 … 4.3 Power-Take-Off Drives A power-take-off ( PTO ) drive provides a means … 4.12 are the 35 mm (diameter) shafts with standard rotation speeds of 540 rev/min and 1000…
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Front Matter and Index
…monowheeler, 455 mortars and pestles, 16, 17 motive force, 23 motive power, 539 motor truck, 460–3 farm … split CVTs, 116, 150 power steering, 116, 134 Index 627 power take off ( PTO ), 115, 116, 143–4 … drums, 439, 453 rotating spindles, 439 rotovators, 206 row seeding, 35 rural infrastructure, 540 rural labor, 542 … 463–5 combine harvester and heavy equipment, 465 four wheel tractor, 463–4 grain, 464–5 hydraulic tipper, 464 walking…
-
Developments Towards an Automatic Precision Sprayer for Fruit Crop Canopies
There are a number of simple methods a grower can adopt to do this, such as changing PTO speed, fitting an air limiting system to the air intake or outlet or using a variable speed hydraulic motor drive to the fan. .... a sprayer fitted with airshear nozzles operating at two fan speeds, 2076 rpm ( 540 rpm PTO) and…
-
Regulating Airflow of Orchard Airblast Sprayer
Based on Tree Foliage Density
It was a standard, radial discharge, PTO -powered sprayer equipped with a single axial-flow fan (0.84 m diameter; 32° blade pitch) and 24 hydraulic nozzles (12 per side). .... At the PTO speed of 540 rpm, the maximum air speed of the sprayer was rated at .... The ball screw was actuated by a step motor (Advanced Micro System, Inc., Nashua, N.H.) through…
-
CHAPTER 15 Power Trains
Steering in rubber-tracked vehicles is accomplished by using a hydraulic motor to turn the ring gears of two planetary gear sets in opposite directions. .... A power take-off ( PTO ) drive provides a means for transmitting power to machines that are used .... A 540 -r/min (rpm) PTO is available for tractors with up to 65 kW (87 hp) of…
-
Adjusting Airblast Sprayer Airflow Based on Tree Foliage Density
There are 12 hydraulic nozzles on each side of the sprayer. .... At a PTO speed of 540 rpm, air passes over the nozzles at a maximum speed of about 188 km/h (PTO PowerBlast manual, Rear’s Manufacturing Company, Eugene, OR). .... The ball screw was actuated by a step motor (Advanced Micro System, Inc., Nashua, NH) through a…
Indicates content that may require registration and/or purchase.