Products/Services for 54 Studio Neon Light Sticks
-
Light Sticks - (12 companies)Light sticks, more commonly called glow sticks, are self-contained light sources that produce light via chemiluminescence. They are employed in industrial, emergency, and military fields as an auxiliary means of light, such as when electric lighting...
-
Helium Neon Lasers - (36 companies)Helium neon (HeNe) lasers have an emission that is determined by neon atoms by virtue of a resonant transfer of excitation of helium. They operate continuously in the red, infrared and far-infrared regions and emit highly monochromatic radiation... -
Broadcasting, Studio, and Theatrical Equipment and Supplies - (464 companies)...and Theatrical Supplies. There are many different types of broadcasting, studio and theatrical supplies. Some examples include: Period costumes. Theatrical curtains. TV or movie sets. Theatrical lighting products such as light dimmers, stage lights... -
Broadcasting, Studio, and Theatrical Services - (50 companies)Broadcasting, studio and theatrical services specialize in the planning and production of television shows, radio programs, movies, films, plays, concerts, and other audio or video recordings. Often, these companies provide video production... -
Light Emitting Diodes (LED) - (790 companies)Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications. How to Select Light Emitting Diodes (LEDs). Image Credit: Digi-Key... -
Swabs and Cleaning Sticks - (54 companies)Swabs and cleaning sticks consist of a small wad of nonwoven, cotton, microfiber or foam wrapped around either one or both ends of a short wood, paper, or plastic rod or tube for use in medical, fiber optic, laboratory, electronic and other critical...
-
Light Guides - (139 companies)Light guides conduct the flow of light from a light source to a point of use in areas that are too small or too hazardous to permit the installation of a light bulb. There are two basic types of light guides: liquid and fiber optic. Light guides...
-
Light Curtains - (250 companies)Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent...
-
Light Sensor Chips - (73 companies)Light sensor chips convert light into electrical signals which are then conditioned to produce a desired electrical output. They are sometimes called light-to-frequency chips, light-to-voltage chips, or ambient light sensors. Light sensor chips...
-
Lux Meters (Light Meters) - (144 companies)Lux meters quantify the intensity of a light source, as perceived by the human eye, in foot-candles (fc) or lux (lx). Lux meters, sometimes called light meters, measure the intensity of illumination as distinguished by the human eye. This value does...
Product News
-
Teledyne DALSA
3D Apps Studio software for in-line 3D Inspection Teledyne DALSA is pleased to introduce Z-Trak TM 3D Apps Studio, a suite of software tools developed for in-line 3D machine vision applications. Designed to work with Teledyne DALSA 's Z-Trak family of laser profilers, it simplifies 3D measurement and inspection tasks on production lines. Capable of handling 3D scans of objects with varied surface types, sizes and geometric features, Z-Trak 3D Apps Studio is ideal for factory automation applications across a wide range of industries including... (read more)Browse Machine Vision Software Datasheets for Teledyne DALSA -
5o.com
54 to 74MHz VHF Band RF Coaxial Isolator for Radar 5o.com 54 to 74MHz VHF Band RF Coaxial Isolator is a high-performance passive component specially designed for radar systems. It precisely covers the 54-74MHz VHF band with sufficient bandwidth, featuring low insertion loss to ensure signal integrity and high isolation to effectively suppress reverse signal interference, protecting backend radar equipment from damage. Model Number:5o00607505474SK. Frequency Range:54~74MHz. Insertion Loss:1.2dB. Isolation:18dB. VSWR:1.3. Forward Power:100W... (read more) -
STEGO
Flat socket light LED light SL 025 LED ENCLOSURE LAMP. SL 025. The flat socket light LED light SL 025 with on/off switch and motion detector is ideal for use in cabinets and casings with electrical/electronic components with a high component density. It can be fixed on the narrow or wide side with screws, or with magnet fixing at any desired position in steel cabinets without any installation effort. Thanks to its integrated socket, the SL025 enables the operation of additional electrical devices. The integrated motion detector... (read more)Browse Lighting Fixtures Datasheets for STEGO -
Changchun Yutai Optics Co., Ltd.
BK7 Light Pipe Prisms Currently, Yutai Optics only manufactures light pipe prisms from optical glass. Its core function is to alter the light path through refraction, reflection, or total internal reflection (TIR), efficiently transmitting light from the source to the target area. Structure and Design Features of Light Pipes. Geometric shape: common configurations include cylindrical, conical, polygonal prism, or custom-designed forms. Surfaces may incorporate textures, prism arrays, or microstructures to optimize... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Dymax
Light-Curing Bonding Adhesives Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete cure in shadow areas. Some products include our See-Cure technology allows for quick visual confirmation of complete cure. The instant bond allows for immediate parts handling and the ability to move onto the next step... (read more) -
Avantier Inc.
Light Pipe Homogenizing Rods At Avantier, we produce custom light pipe homogenizing rod solutions in both square and hexagonal configurations. While a square configuration is standard, a hexagonal configuration has the potential to provide 35% less light loss than a comparable square configuration. We can provide shorter pipes for homogenizing the output of high NA (numerical aperture) sources, or longer light pipes for use with low numerical aperture sources. We also offer tapered light pipe homogenizing rods... (read more) -
Schmersal Inc.
Safety Light Curtains with Bluetooth Schmersal is now integrating a Bluetooth interface in our Safety Light Curtains as a standard feature, now available on our SLC440COM and multifunctionsl SLC440 series. The Bluetooth Low Energy system is used for near-field data transmission, which provides secure data transmission up to 5 meters. The data transmitted from the safety light curtains with Bluetooth interface is accessible by the Schmersal SLC Assist App, available for Android and iOS smartphones and tablets. This unprecedented... (read more)Browse Light Curtains Datasheets for Schmersal Inc. -
AirClean Systems
The ABCs of UV Light The ABCs of UV Light. Ultraviolet (UV) light, an invisible form of electromagnetic radiation, sits between X-rays and visible light on the spectrum. Ultraviolet (UV) light is classified into three types based on the wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV... (read more)Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Myron L Company
Light's Calibration and Verification Solutions Myron L ORP Calibration & Verification Solutions are specifically formulated for PT3 and PTBT3 calibration, but excellent for accuracy verification of all other ORP instrumentation. Myron L manufactures 80mV, 260mV and MLC Light's 470mV solutions in 2 oz. quantities and multi-packs. Using Myron L ORP solutions as prescribed ensures any ORP measurement sensor is functioning properly to specifications. A temperature compensation table is supplied for instruments with uncompensated readings... (read more)Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
Osborne Industries, Inc.
Power Function Indicator Light The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented system indicates proper operation of connected devices with varying voltages with consistent LED light brightness. Lights will not dim as output power varies in connected devices. Applications include: Heat tapes on pipes, gutters, and other surfaces like heated walkways. Engine block heaters... (read more)
-
Eye Tracking Reveals Impaired Attentional Disengagement Associated with Sensory Response Patterns in Children with Autism
54 (9). .... The items included: (1) a multicolored globe on a vertical stick that spins and lights up when activated, (2) a neon pink and yellow slinky, (3) a multi-colored bumble ball that vibrates and moves when activated, (4) a white and pink .... All stimuli were then entered into Tobii Studio analysis software, Version 2.2 (Tobii Technology, Danderyd, Sweden).
-
Processing 2: Creative Coding Hotshot
…and host for Processing's Austin meet-up group, and owner of the nascent Still Moving Designs studio . .... Project Two: The Stick Figure Dance Company. .... 53 54 58 70 76 82 83. .... Project Seven: The Neon Globe. .... Mission Briefing Rotating a sphere Let there be light From sphere to globe From globe to neon…
-
Comment to the GewO
…elevator wart activities, exchange of light bulbs and fluorescent tubes with exception of neon illuminating fonts, exchange … service shielding worker ski service (skis polish, grow, repair) impact instrumenten producer slenderness studio (Provide of mechanical … sport and fitness devices, setting of sports and fitness concepts, building of winder rod pullers product presenter … stage decorations with exception of such with exception that require static knowledges illumination ( light design) the activities … is excluded GewO as activity of the "home education" of that 1994 (vgl § 2 Rz 54 ).
-
The Noir Thriller
…the Rap (1995), New York, Dell, 1998; Three Novels (1994): including Swag (1976), Stick (1983) and Mr … 1959 MacDonald, John D., The Damned (1952), Manchester: Fawcett (Gold Medal), 1964; The Neon Jungle (Greenwich, Conn … I.D. (Harpenden: No Exit Press, 2000); Tough Luck (New York: Vintage, 2003); Lights Out (Chatham, Kent … Marion Boyars, 1994) Cameron, Ian (ed.), The Movie Book of Film Noir (London: Studio Vista, 1992) Caputi … Brain Guy, 47, 278n; Dock Walloper, 57–8, 278n, 279n; Hell’s Kitchen, 16–17, 50–1, 54 , 57–9, 278n Ardai…
-
Experimenting on a Small Planet
Heavy water, 122, 693 Hebrew calendar, 29, 30 Hebrew University, 7, 10, 347, 350 Hectare, 54, 610, 735 Hectopascals, 22, 54 , 229, 252, 425, 463, 640 Heidelberg (Germany), 207 … 610 HMS Challenger (Ship), 374 Hoarfrost, 406 Hockey stick , 665–670 HOH, 391, 392 .... See Light quanta Liechtenstein, 129, 130 Light quanta, 270, 280, 336 Limestone, 1, 6, 73, 80, 135 … 752, 755, 758, 761, 763 NASA/GISS68, 508, 518, 692, 707–713 NASA’s Scientific Visualization Studio , 562, 761 National .... Neon , 122, 125, 208, 270, 282, 379 Neptune, 231 Neptunium, 277 Netherlands Environmental Research Agency (PBL), 732…
-
Lighting&Sound America Volume 7 Issue 1 January 2010
(It was painted by Scenic Arts Studio .). .... the automobile mogul describes his “This piece functions like an opera, where the lighting follows the musical .... Harlem [especially the Tempo Club] is a much more saturated world, inspired by neon and interior colors .... At the same time, sticking to the design’s ground rules, he color-corrected the units to keep .... Page 54 CIRCLE READER SERVICE 34 .
-
Encyclopedia of Color Science and Technology
…category or conceptualizes an object or scene [1, pp. 280–283, 4, pp. 528–529, 5, pp. 44–49, 54 ]. .... The crudest form of visual stimulus would be an instantaneous flash of light . .... ▶ Color Spreading, Neon Color Spreading, and Watercolor Illusion. .... Today, they are used for cinema projection, film and studio lighting, follow spots in theatre light- ing … Parafovea Parafoveal Vision Parallel Visual Pathways Pastel Colors Pastel Crayons Pastel Paintings Pastel Sticks Pastel Tones Pattern…
-
Machine Vision Handbook
…751 Manipulating parts, 15 Mantis, 90, 109 – shrimps, 33, 90 Manual classification, 1304 Manual counting, 1232 Manual inspection, 54 Manual measurements, 1232 Manual … 1464 Mapping range polychromatic light , 1353, 1464–1467 Marble tiles … Match graph, 794–796 Match- stick figures, 822, 1768, 1769 … 595, 600, 806, 807, 819, 822, 823, 865 NEMA, 988 Neodium magnet, 1312 Neon , 1244 ‘‘Neon’’ displays … 147–149, 153, 154, 369, 374, 389, 449, 453, 456, 468, 569, 572 Television studio , 286 ‘‘Telling the…
-
Springer Handbook of Lasers and Optics
…Disc (BD) outlasted the HD DVD standard, and as of 2011, major movie studios tend to release … to achieve higher density without having to rely on the success of this light source, which at … Wavefront reconstruction with diffused illumination and three-dimensional objects, J. Opt. Soc. Am. 54 , 1295 (1964) 24 … Health Phys. 71, 804–819 (1996) 25.10 J.W. Ness, H. Zwick, B. Stuck , D.J. Lund … Williams, A.M. Clarke, S.F. Cleary: Retinal burn thresholds for the helium- neon laser in the…
Indicates content that may require registration and/or purchase.