-
Supplier: Visual Sound, Inc.
Description: JK Audio BlueDriver S-Series wireless audio link. Model BDRVM3S is a 3 pin male mic level mono XLR that plugs into mixer input to receive low latency full bandwidth audio from a transmitter. The BlueDriver™ S-series of audio interface adapters use CSR's aptX low latency coding for
-
Supplier: Visual Sound, Inc.
Description: interface adapters use CSR's aptX low latency coding for high-fidelity Stereo over Bluetooth wireless technology. CSR aptX delivers outstanding stereo audio quality over Bluetooth wireless technology. Its low audio coding delay minimizes latency effects and 'lip-sync' issues
-
Supplier: L-com, Inc.
Description: The L-com WLAN-LCUSB-01 adapter is designed to provide high-speed and unrivaled wireless performance for your PC or Laptop. With a faster wireless connection, you can get better Internet service, decrease download time, improve gaming performance and streaming videos. This
- Primary Frequency Range: 2,400 MHz
- Gain: 2 dB
- Applications: Broadband Network / WLAN
-
-
Supplier: Tripp Lite by Eaton
Description: The U261-001-BT4 Mini Bluetooth 4.0 (Class 1) USB Adapter connects to your computer or laptop’s USB port to provide instant Bluetooth wireless capability. Ideal for wireless communication with Bluetooth 4.0-enabled smartphones, tablets, keyboards, mice, headsets
-
Supplier: Infineon Technologies AG
Description: Rear seat chargers (power only) Applications Adapters and chargers Automotive head unit Automotive USB power delivery - Head unit In-Cabin Wireless Charging Solutions for inductive wireless charging above 50 W Designers who used this product also designed with
- TJ: -40 to 105 C
- GPIO Ports: 19 #
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Supplier: Intelligraphics, Inc.
Description: Intellgraphics developed Customizable Driver Cores for Windows CE 6.0, Windows Embedded Compact 7 (WEC7) and WEC2013 device drivers for USB and PCIe WiFi adapters that use Qualcomm Atheros chipsets. Supports Intel x86 and ARM based platforms an supports all recent
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S2 CYPM1211-40LQXIT is the tape and reel packing type option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB Type-C
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S2 CYPM1211-40LQXI is the tray packing type option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB Type-C connector.
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: TOP-electronics USA
Description: Quectel EG91-NA-T-EA, adapter board including EG91-NA LTE Cat 1 Module *** The UMTS/LTE EVB kit is required with this adapter board, and can be purchased separately if one is not already available. *** The Quectel EG91 is a series of LTE category 1 modules optimized specially for M2M
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: also combines high-speed wireless connectivity with an embedded multi-constellation high-sensitivity GNSS receiver. A rich set of Internet protocols, industry-standard interfaces and abundant functionalities (USB drivers for Windows XP, Windows Vista, Windows 7, Windows 8/8.1,
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: optimize data speed. The module also combines high-speed wireless connectivity with an embedded multi-constellation high-sensitivity GNSS receiver. A rich set of Internet protocols, industry-standard interfaces and abundant functionalities (USB drivers for Windows XP, Windows
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: Quectel EC25-A-TE-A, adapter board including EC25-A module (ATT network) The Quectel UMTS/LTE EVB kit is required with this adapter board, and can be be purchased separately if one is not already available. Certified for use with the following North American networks: Canada:
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Sealevel Systems, Inc.
Description: 3-pin terminal block, that are addressable by the standard Windows LPT driver. Expand the capabilities of the I/O Controller by adding SeaI/O data acquisition modules. Connectivity options include wireless, Ethernet, USB, RS-485 and RS-232 to meet a specific application. Each
- Speed: 1,460 to 1,910 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
- Operating System: Linux, Microsoft®
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103CBT6 is generally the most straightforward upgrade when an existing STM32F103C8T6 design requires more program memory. It retains the 72 MHz Arm Cortex-M3 core, 20 KB of SRAM, LQFP-48 package, USB full (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
any sensor with a DC or 4-20mA output. • Encoder Input Module, (EIM): Connects with any rotary encoder or other device with a TTL output. With these connections, all readings can be sent to a PLC or PC seamlessly (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
. Some sensors now offer setup using a Bluetooth app downloaded to a cell phone or tablet. Setup can also be completed on a PC using a Bluetooth USB adapter (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
Free Drivers Download | Request and Support Forums - DRIVER NEEDED: Silicom Connectivity 11m wireless lan USB network adapter (Windows XP Professional)
05-15-2006 11: 54 AM. .... DRIVER NEEDED: Silicom Connectivity 11 m wireless lan USB network adapter (Windows XP Professional) .
-
Network Adapter Request Board - Page 42 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: SHANTOU Semiconductor Inc. ST268 USB NI (Windows 98) [USB]. .... DRIVER NEEDED: 54m wireless pci network adapter (Windows 98) [PCI / ISA] .
-
Network Adapter Request Board - Page 15 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: cable & wireless Cable & Wireless 802.11G 54 MBPS Wireless LAN Mini USB Adapter (Windows XP Home) [USB]. .... DRIVER NEEDED: Gateway gateway m -6334 wireless network driver for vista ultimate (Windows Vista) [PCI / ISA] .
-
Wireless Networked Music Performance
A robust NMP can be deployed by connecting each audio node with an SXT by employing the Eth- ernet port, instead of using a local bus as it would be done with USB adapters . .... This also reduces scheduling issues due to USB driver implementations and competing devices accessing the USB bus. .... Preliminary experiments have been conducted in an empty indoor space of 19 × 9 m . .... This space, although not ideal, was free from neighboring wireless networks, obsta- cles or reflective surfaces and … however in these favorable conditions, the data rate always stays at the maximum 54 Mbps and the…
-
A Hardware Platform for Research in Helicopter UAV Control
It connects through the PCI express bus to a 802.11n wireless network adapter installed. .... J Intell Robot Syst (2009) 54 :387–406. .... Pentium M ETXexpress module. .... USB 12Mbps. .... USB driver .
-
Network Adapter Request Board - Page 21 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: M -Tek M tek g24101mkg for xp (Windows XP Professional) [PCI / ISA]. .... DRIVER NEEDED: cable & wireless Cable & Wireless 802.11G 54 MBPS Wireless LAN Mini USB Adapter (Windows XP Home) [USB] .
-
Network Adapter Request Board - Page 28 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Corega WLCB54GS card bus 54m wireless Lan PC card (Windows XP Home) [IDE]. .... DRIVER NEEDED: Corinex Communications Corinex Intelligent PowerNet Ethernet Adapter (Windows XP Professional). .... DRIVER NEEDED: Creative Labs bluetooth usb adapter CB2436 (Windows 2000 Server) [USB] .
-
DRIVER NEEDED: LapLink Purple USB networking/data transfer cable (Windows XP Professional) - Free Drivers Download | Request and Support Forums
11-02-2013 08: 54 AM. .... DRIVER NEEDED: NETGEAR WG111T wlan usb adapter (Windows XP Professional x64). .... DRIVER NEEDED: Atheros Communications, Wireless LAN USB Adapter (Windows XP Professional x64) FCCID=NHPWLG1501. .... surapol m .
-
Cant Open Anything
"C:\Program Files\Norton AntiVirus\Engine\16.0.0.125\ccSvcHst.exe" /s "Norton AntiVirus" / m "C:\Program Files\Norton AntiVirus\Engine\16 .... system32\ DRIVERS \LV302V32.SYS. .... "DisplayName"="Realtek RTL8187B Wireless 802.11g 54 Mbps USB 2.0 Network Adapter " .
-
Arduino and Kinect Projects
KeyPressed() function, 305 Kinect AC adapter , standard USB connection, 24 ASUS Xtion PRO, 33–34 capabilities depth map, 28 hand and skeleton tracking, 28 IR image, 28 RGB image, 27 description, 23 device, 23 drivers and frameworks libfreenect drivers, 28 Microsoft Kinect SDK .... M . .... function, 154 Simple-OpenNI callbacks, 163–164 userControl() function, 157–160 variable declaration, 154 XBee wireless module description, 145 … classes and objects, 150 constructor, 152 description, 150 field description, 151 methods, 152– 54 new tab creation…
Indicates content that may require registration and/or purchase.