Products/Services for 55 Gallon Drum Pump Sprayers
-
Sprayers and Spray Coating Equipment - (402 companies)Backpack sprayers may be motorized or manual pump powered, and provide an applicator at arm's length. Air gun sprayer Image credit: TZ Manufacturing Spray guns consist of a refillable reservoir integrated directly to the applicator, as well...TypeSystem Option / ComponentMaterials of Construction -
Drum Pumps - (258 companies)Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application. Drum pumps, also called barrel pumps... -
Drum Heaters - (90 companies)Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances... -
Sink Faucets - (336 companies)Sink faucets are fixtures for drawing or regulating the flow of a liquid, especially from a pipe. -
Spray Painting Equipment (Paint Sprayers) - (251 companies)An air compressor or pump feeds the surface coating through the painting system. This contributes to the flow rate of the paint and pressure is represented in PSI. Turbines are also commonplace. Image credit: Paint Sprayer Plus. Media. A variety... -
Hand Pumps and Foot Pumps - (292 companies)...and foot pumps may also be called drum pumps, which will require handles, levers, and plungers to begin dispensing the fluid from a pail, drum, or tank. Drum pumps may mount manually or with a clamp. Although the actual hand pumps may be portable...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Centrifugal Pumps - (1170 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Drum Pulleys - (33 companies)Drum pulleys are power transmission components used in conveyor and bulk handling applications. There are five product categories: heavy duty, mine duty, quarry duty, extreme duty, and engineered class. Drum pulleys are power transmission components...
-
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
Product News
-
Vortec
Dual Drum Pump - 55 Gallons in 90 Seconds! bar). Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300. Resistant to most non-volatile, non-flammable liquids. Optional wand and squeegee kit handles large floor spills. Switches from fill to discharge mode with a 1/4 turn of a knob. Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability. Included with Model 2109: Pump assembly with integral overflow preventer and pressure relief valve. 10 foot hose... (read more)Browse Drum Pumps Datasheets for Vortec -
Vortec
Vortec Drum Pump Helps United Airlines' Jets build up on the planes. After the wash down procedure, the maintenance team vacuum up the waste solution from the "pool " using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. "The washing solution is non-hazardous " notes Kosanke. "But we have to collect it since it contains metals and greases removed from the plane. Those can 't go into the city water system. The plane 's bath water has to be collected... (read more)Browse Drum Pumps Datasheets for Vortec -
EXAIR
High Power Premium Reversible Drum Vacuums EXAIR's Premium Reversible Drum Vac TM System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac is compressed air powered and attaches to the included drum. It is extremely quiet at 86 dBA, making it suitable for a wide variety of applications. There are no motors... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
AENOR
Inspection of sprayers in agricultural machinery Know the requirements that must be met during the inspection of any type of equipment for the application of phytosanitary products, used in agriculture. The new parts of the UNE-EN ISO 16122 standard on sprayer inspections are now available, whose main objectives are: - Reduce the potential risk of environmental contamination by plant protection products. - Control pests through the minimum possible application of phytosanitary products. Here's a brief summary of Part 1: - UNE-EN ISO 16122-1... (read more)Browse Standards and Technical Documents Datasheets for AENOR -
AENOR
Standard for agricultural sprayer inspection Know the requirements that must be met during the inspection of any type of equipment for the application of phytosanitary products, used in agriculture. The new parts of the UNE-EN ISO 16122 standard on sprayer inspections are now available, whose main objectives are: - Reduce the potential risk of environmental contamination by plant protection products. - Control pests through the minimum possible application of phytosanitary products. Here's a brief summary of Part 1: - UNE-EN ISO 16122-1... (read more) -
Sames North American Corporation
SAMES Robotic Finishing Sprayers Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions. This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to speak the same language. It is also the guarantee for you to work with technicians that are able to lead... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Robotic Sprayer - Multi Trigger Technology Robotic sprayer for solvent based paint equipped with multi trigger technology. Minimum color change loss. Compact design. 7th range quality. Multi trigger technology means that the color change block is integrated inside this atomizer's body. 1 superhigh runner and 5 high runner colors have very low loss of paing and solvent during color changes. It also means a high speed color change. (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Tempco Electric Heater Corporation
Custom Drum Heaters Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. Common Applications. Adhesives Heating. Chemical Component Heating. Diesel Fuel Heating in cold weather. Grease Heating in cold weather. Metal Drum Heating. Plastic Drum Heating. Portable Drum Heating. Process Materials Heating (read more)Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
Sames North American Corporation
Robotic Sprayer - PPH 707 Solvent Based Robotic sprayer for solvent based paint equipped with high speed rotary bell. High performance bell atomizer. High reliability for Automotive paintshop. Easy to maintain. PPH 707-SB is a sprayer dedicated to the electrostatic application with internal charge of solvent based paint. It is equipped with the high speed turbin (HVI) with magnetic bell. "SB" index means that this type of sprayer is dedicated to solvent based paing application. The high speed allows a high rotation (up to 85,000 rpm... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Continental Products Corp.
The Mk IX rotary drum coater surface area of urea, mini urea, and NPK fertilizer products. It has a different coating/mixing action that creates a dynamic rolling bed compared to traditional Rollo-Mixers, which create rivers of material that constantly divide & combine. The Mk IX batch coater is available in both pilot and production size units. The Mk IX rotary drum coater has a design that is ideal for: controlled release fertilizers, polymer coated fertilizers, biological growth enhancers, micro-layering EPS spheres... (read more)Browse Industrial Homogenizers Datasheets for Continental Products Corp.
-
Site health and safety plan/work plan for further characterization of waste drums at Oak Ridge National Laboratory, Oak Ridge, Tennessee
Equipment necessary: two or three washtubs one hand- pump sprayer potable water detergent scrub brushes paper towels 55 - gallon drum with liner for paper towel and protective clothing disposal Station 3 Outer garment, boots,gloves, safety glasses, and hard hat removal (CRZ…
-
Application of Epoxy Based Coating Instacote on Waste Tank Tops
The two parts are staged in 55 gallon drums near the area that willbe sprayed. .... A specifically designed proportioningmachine will pump the twoparts through separate hoses to a mixing sprayer .
-
Site Safety and Health Plan (Phase 3) for the treatability study for in situ vitrification at Seepage Pit 1 in Waste Area Grouping 7, Oak Ridge National Labora...
PPE plastic ground cover potable water wash tub paper towels premositened disposable wipes one-hand pump sprayer plastic bags 17.2.22 Equipment decontaminationprocedure. .... The wash solutions are transferred to a 55 - gallon drum .
-
CR4 - Thread: Need help with Estrella Filter
Some drain very easy and can be washed with hoses or sprayers . .... We did a crude lab test where we we put a gallon of slurry on a large .... It was plumbed to plant vacuum with at barometric leg ( 55 gallon drum in the basement). .... When there were problems with the plant vacuum we switched to an air driven diaphragm pump .
-
Popular Products In Power - Big Bruin
Features a commercial-grade NSQ Series sprayer pump with innovative components and engineering for superior spot spraying performance and quick-connect convenience. .... enhanced durability and efficiency Santoprene diaphragm and Viton valves for superior reliability and chemical resistance Unique pressure switch design slowly cycles the pump for less switch and pump wear Quick connect ports for easy changes Large 55 - gallon tank design features extra .... • Ridgid RIDGID SeeSnake 65 microDRAIN D65S Drum Only 37483 .
-
Mobile workstation for decontamination and decommissioning operations
The paint system is adapted from a commercial airless paint sprayer manufacturedby Campbell Hausfeld. .... The system consists of a fluid reservoir and pump , which hang from the tooling platform and a … types of paints and other coating materials and can deliver up to 1/3 gallon per minute; coverage .... The barrel lifter is designed to lift full, sealed 55 gallon drums and carry them out of containment.
-
DAYTON Drum Pump,115VAC,1 HP,60 Hz - Electric Operated Drum Pumps - 1DLP4|1DLP4 - Grainger Industrial Supply
Could the hand gun be used like the garden sprayer guns? .... This drum pump would be used for transferring chemicals from a 55 gallon drum to a smaller container, will not spray.
-
Final work plan: Expedited Site Characterization of the IES Industries, Inc., Site at Marshalltown, Iowa. Ames Expedited Site Characterization Project, Version...
This includes temporary pad construction materials, water pump , sprayer , and water storage drums , and any other items needed. .... The wash water from the steam cleaner and sampler decontamination stations will be collected in 55 gallon drums and stored in the same temporary exclusion area as the soil wastes.
-
States > Texas > State > Register > 1999 > [TexReg 1999-0716is] 07/16/1999
The devices may include, but not be limited to, brushes, sprayers , flow coaters, dip tanks, rollers, knife .... (15)[(36)] Component-A piece of equipment, including, but not limited to, pumps , valves, compressors, and pressure .... [(47) Drum (metal)-Any cylindrical metal shipping con- tainer with a nominal capacity equal to or greater than 12 gallons (45.4 liters) but equal to or less than 110 gallons (416 liters).]. .... 203 degrees Fahrenheit); detergents; abrasive and scouring agents; solvents; and corrosive solutions, chemicals, or atmospheres.] (30)[( 55 )] .
-
CR4 - Thread: cs -m1
NOTE : Nylon or Teflon type packings are available from pump manufacturer and are highly recommended. .... • M1 is available in aerosol cans, 5 Gallon (19 litre) pails, 55 Gallon (208 litre) metal drums , liquid totes and bulk. .... • SPRAYER : Pass nozzle about 8 - 12 inches from the surface in straight, short swipes.
Indicates content that may require registration and/or purchase.