-
Supplier: WorldWide Electric Corporation
Description: ground for better rotation and quieter operation Gearbox flanges are designed to accept NEMA C-Face electric motors Drop-in for most major European-produced Inline reducer brands 2-year warranty WINL PDF Drawings Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings
- Gear Ratio: 15 (X : 1)
- Output Torque: 1,580 In-lbs
- Maximum Input Power: 2.99 HP
- Gearing: Helical
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw
- Gear Ratio: 1 to 5.3 (X : 1)
- Output Torque: 1,238.93805309735 to 6,690.26548672566 In-lbs
- Maximum Input Power: 14 to 60 HP
- Maximum Input Speed: 540 to 729 rpm
-
Supplier: Stober Drives, Inc.
Description: The "C" Series offers performance, durability, and economy for a wide range of applications. It has a one-piece cast iron housing. Precision machined bearings support assure gearset alignment, prolong bearing life, and provide exceptional overhung load capacities.
- Gear Ratio: 2 to 276 (X : 1)
- Output Torque: 97 to 62,000 In-lbs
- Maximum Input Speed: 4,500 rpm
- Gearing: Helical
-
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center
- Gear Ratio: 208 (X : 1)
- Output Torque: 78,057 In-lbs
- Backlash: 1.000000000000002 arcmin
- Reducer Output: Coupling or Bushing
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time
- Gear Ratio: 56.53 (X : 1)
- Output Torque: 2.5 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time
- Gear Ratio: 23.56 (X : 1)
- Output Torque: 2.5 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time
- Gear Ratio: 1,046.91 (X : 1)
- Output Torque: 2.5 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: Radicon
Description: The Planetary gear range takes advantage of Radicon’s many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a high quality series of planetary gear reducers and geared motors offering a high load carrying capacity, high
- Gear Ratio: 3.6 to 3,200 (X : 1)
- Output Torque: 106,194.690265487 In-lbs
- Maximum Input Power: 40.2066115470846 HP
- Mounting Style: Flange(s)
-
Supplier: Stober Drives, Inc.
Description: The "C" Series unit is a high quality and reliable solution for your washdown reducer needs with the added benefit of cost savings in energy and maintenance.
- Gear Ratio: 2 to 276 (X : 1)
- Output Torque: 97 to 62,000 In-lbs
- Maximum Input Speed: 4,500 rpm
- Gearing: Helical
-
Supplier: Demag Cranes & Components
Description: Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast
- Other Output Power: 8.9 HP
- Continuous Current: 13 amps
- Continuous Torque: 27,480 to 30,840 In-lbs
- Rotor Inertia: 5.18578084379058 oz-in-sec²
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 476.37 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: Boston Gear
Description: Overview Boston Gear's 800 Series contains a focused selection of compact, heavy duty helical gear drives that offer long-life performance and simplified maintenance. A broad range of reduction ratios suit an even broader range of specifications, while a variety of input shaft configurations
- Gear Ratio: 1.5 to 71 (X : 1)
- Maximum Input Power: 0.1667 to 20 HP
- Gearing: Helical
- Reducer Style: Motor Mount / Gearhead
-
AC Motors - AC Synchronous Motor -- Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C MountSupplier: ElectroCraft
Description: Synchron 600 Series, C mount, AC timing motors are the industry leader in applications requiring spring return capability. The Hansen Synchro motor distinguishes itself with low noise levels and a robust, precision gear train that can be stalled long term in output speeds of 1 RPM and faster with
- Continuous Torque: 0.05 to 2.5 In-lbs
- Shaft Size: 0.47 inch
- Shaft Speed: 0.0166666666666667 to 10 rpm
- Diameter / Width: 1.97 inch
-
Supplier: Boston Gear
Description: Overview This series of compact, heavy-duty helical gear reducers is available in single, double, and triple reductions. Their high-grade steel gears have received superior heat treatments to ensure the highest efficiency ratings possible. With standard NEMA C-face input flanges, feel free to use
- Gear Ratio: 1.6 to 160 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 20 HP
- Gearing: Helical
-
Supplier: parvalux by maxon
Description: Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 115 (X : 1)
- Output Torque: 654.8672566371681 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: parvalux by maxon
Description: Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 25 (X : 1)
- Output Torque: 451.32743362831854 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: parvalux by maxon
Description: Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 36 (X : 1)
- Output Torque: 61.94690265486725 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: parvalux by maxon
Description: Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 16 (X : 1)
- Output Torque: 61.94690265486725 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: Portescap
Description: R40 Ball Bearing Mini Motor Gearhead R40 (Ball Bearing) Our R40 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in
- Gear Ratio: 3.56 (X : 1)
- Output Torque: 353.98230088495575 In-lbs
- Maximum Input Speed: 6,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Jaygo, Inc.
Description: Single or two speed motors Variable speed gears Mechanical multi-speed gearboxes
- Capacity: 12.360130044435413 cubic feet
- Motor Power: 12 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Paint / Coating Processing, Plastic / Rubber Processing
- User Interface: Analog Front Panel
-
Supplier: Portescap
Description: B16C Sleeve Bearing Mini Motor Gearhead B16C (Sleeve Bearing) The B16C is a compact 16mm gearhead that can be directly integrated with Portescap’s 16DCT, 16DCP, and 17DCT Athlonix brush DC motors and can provide a rated torque up to 100mNm. The B16C gearbox is an excellent option for space
- Gear Ratio: 24 (X : 1)
- Output Torque: 1.7699115044247786 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center
- Gear Ratio: 250 (X : 1)
- Output Torque: 104,076 In-lbs
- Backlash: 1.000000000000002 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center
- Gear Ratio: 208 (X : 1)
- Output Torque: 78,057 In-lbs
- Backlash: 1.000000000000002 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft
-
Supplier: Citizen Micro Co., Ltd.
Description: Spur Gearhead
- Gear Ratio: 200.09 (X : 1)
- Output Torque: 5.20353982300885 In-lbs
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
-
Supplier: Stober Drives, Inc.
Description: The "C" Series Concentric/Helical MGS Food and Beverage Duty unit is a high quality and reliable solution for your extreme washdown reducer needs with the added benefit of cost savings in energy and maintenance.
- Gear Ratio: 2 to 276 (X : 1)
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: maxon
Description: Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
- Gear Ratio: 198 (X : 1)
- Output Torque: 15.929203539823 In-lbs
- Maximum Input Power: 0.0101856749252614 HP
- Maximum Input Speed: 8,000 rpm
-
Supplier: maxon
Description: Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
- Gear Ratio: 3.5 (X : 1)
- Output Torque: 26.5486725663717 In-lbs
- Maximum Input Power: 0.96495867713003 HP
- Maximum Input Speed: 8,000 rpm
-
Supplier: Island Components Group
Description: gearheads: Our standard line is designed for high torque in a compact size that fits with our general motor sizes. The gear ratio range is from 4:1 to 18,750:1. Special units can be manufactured. Custom-designed gear systems: Our special gearboxes can include worm systems, bevel gears,
- Gear Ratio: 7.79 to 4,810 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 to 45 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Gearing Solutions
Description: Building on earlier versions of roller gears Gearing Solutions® is introducing a series of high reduction NEMA gear-heads based on the Cycloidal versions of roller gears. The SRC 30-50 is available in 50:1, 25:1, and 13:1 ratios, and Gearing Solutions® adapters which can accommodate NEMA 56 -145,
- Gear Ratio: 5 (X : 1)
- Output Torque: 24,849 In-lbs
- Maximum Input Power: 150 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: Building on earlier versions of roller gears Gearing Solutions® is introducing a series of high reduction NEMA gear-heads based on the Cycloidal versions of roller gears. The SRC 30-50 is available in 50:1, 25:1, and 13:1 ratios, and Gearing Solutions® adapters which can accommodate NEMA 56 -145,
- Gear Ratio: 4 (X : 1)
- Output Torque: 10,602 In-lbs
- Maximum Input Power: 80 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: Building on earlier versions of roller gears Gearing Solutions® is introducing a series of high reduction NEMA gear-heads based on the Cycloidal versions of roller gears. The SRC 30-50 is available in 50:1, 25:1, and 13:1 ratios, and Gearing Solutions® adapters which can accommodate NEMA 56 -145,
- Gear Ratio: 4 (X : 1)
- Output Torque: 5,301 In-lbs
- Maximum Input Power: 40 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: Building on earlier versions of roller gears Gearing Solutions® is introducing a series of high reduction NEMA gear-heads based on the Cycloidal versions of roller gears. The SRC 30-50 is available in 50:1, 25:1, and 13:1 ratios, and Gearing Solutions® adapters which can accommodate NEMA 56 -145,
- Gear Ratio: 4 (X : 1)
- Output Torque: 3,250 In-lbs
- Maximum Input Power: 24 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Sumitomo Machinery Corp. of America
Description: Cyclo's unique epicycloidal design has advantages superior to speed reducers using common involute tooth gears. Cyclo components operate in compression, not in shear. Unlike gear teeth with limited contact points, a Cyclo has two-thirds of its reduction components in contact at all times. This
- Output Torque: 55 to 603,000 In-lbs
- Maximum Input Power: 0.1 to 235 HP
- Gearing: Cycloidal
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GEAR REDUCER, INLINE PLANETARY, 1:5 RATIO, SINGLE STAGE, FRAME SIZE C, HIGH PRECISION BACKLASH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Grove Gear
Description: Grove Gear offers a full line of Ratio Multipliers. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply overall reduction ratio. The ratio multiplier can be used as a speed reducer or
- Gear Ratio: 2.1 to 7.5 (X : 1)
- Maximum Input Power: 20 HP
- Mounting Style: Flange(s)
- Gearing: Helical
Find Suppliers by Category Top
Featured Products Top
-
High-Precision KPLF Series Inline Planetary Gearboxes The KPLF Series inline planetary gearbox is engineered for demanding motion control systems requiring high torque (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
high torque and precision in limited spaces. The Caesar KPE Series inline planetary gearbox addresses this challenge with a compact yet robust design, combining advanced helical gear technology with forged alloy steel construction (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
More Information Top
-
DAYTON Speed Reducer,C-Face,56C,31:1 - Speed Reducers - 4Z616|4Z616 - Grainger Industrial Supply
• Shaft OrientationParallel/ Inline Speed Reducer, C-Face, 56C , 29:1 • Gearboxes (1672 .
-
Handbook of Industrial Mixing: Science and Practice Complete Document
… fast homogeneous reactions must be modified in many cases for heterogeneous reactions because inline reactors may not … Yes (up to power limit of motor, gearbox , shaft) No (different pitches available) No (different pitches available) … sizes begin with a number or number and letter combination, such as 56, 56C , 145T, or 213T.
-
Springer Handbook of Automation
Recently inline near-infrared sensors have been developed to measure milk conductivity and milk tem- perature of … … Quality Assurance (US Department of Transportation, Federal Aviation Administration, Washington 2002), Order 7210. 56C 67.14 A … Unlike gearbox drive solutions, the DOHELIX muscle is only built of a standard motor, a standard cord …
-
Extrusion
In the future, engine and gearbox housings will be made primarily from aluminum alloys. (d) Pulling off the discard in a bridge die [Ake 92] Fig. 4. 56c ) or pulled off … A temperature profile can be applied, if needed, by subsequent heating in an inline induction fur- nace …
-
Plant Services Products
AutomationDirect’s SureGear PGCN Stepper Gearboxes feature a maximum input ... Spirax Sarco's VLM10 inline vortex flowmeter provides mass, volumetric and ... AutomationDirect's IronHorse permanent magnet DC 56C -frame motor line ...
-
Airbreathing Propulsion
… an aircraft used by the Wright brothers in 1903 was a water- cooled, inline , 4-cylinder engine … 2. 56c … starting around 1998, upgrading essentially its earlier engines, PW6000, but with a new gearbox and a single …
-
Springer Handbook of Mechanical Engineering
2. 56c For speed regulation of the driven shaft, gearboxes and variable-speed gears can be used. The inline and V configuration in particular and the boxer variant to a lesser degree are choices …
Indicates content that may require registration and/or purchase.