-
Supplier: SiTime Corporation
Description: 1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
- Oscillation Frequency: 0.12018 MHz
- Total Frequency Stability: 5 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2.5 V
-
Supplier: DigiKey
Description: 5MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
- Total Frequency Stability: 100 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 5.0 V
- Output Type: HCMOS, TTL
-
Supplier: SiTime Corporation
Description: 1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
- Oscillation Frequency: 0.001 MHz
- Total Frequency Stability: 5 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
-
-
Supplier: Acme Chip Technology Co., Limited
Description: XTAL OSC XO 50.0000MHZ LVDS SMD
- Oscillation Frequency: 50 MHz
- Operating Temperature: -40 to 85 C
- Output Type: LVDS
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: XTAL OSC XO 200.0000MHZ LVDS SMD
- Oscillation Frequency: 200 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Output Type: LVDS
-
Supplier: Accuris
Description: FREQUENCY STANDARD, OSCILLATOR (5MHZ, 1MHZ, AND 100KHZ)
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, LVPECL, 212.5MHZ, SMD; Frequency Nom:212.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL; No. of Pins:6 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, LVDS, 312.5MHZ, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CT Series; Oscillator Output Compatibility:LVDS; Frequency:312.5MHz RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V ±25ppm 25MHz SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 25 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Oscillator, 2.5 V HCMOS, 3.2 x 2.5 mm SMD, 20.000 MHz
-
Supplier: Utmel Electronic Limited
Description: Standard Clock Oscillators 7.3728MHz 3.3V
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 20 ppm
- Frequency Tolerance: 0.002 %
- Operating Temperature: -20 to 70 C
-
Supplier: Wenzel Associates, Inc.
Description: this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit
- Oscillation Frequency: 5 MHz
- Oscillator Type: OCXO
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 13.5MHZ, 5 X 3.2MM, CMOS; Frequency Nom:13.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:13.5MHz RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: HCMOS Oscillators, 16MHz, 50 pF, 5 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1070417-ASFLMX-100.000MHZ-5ABD-T Category: Crystals, Oscillators, Resonators>Oscillators Series: ASFLMX Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100 MHz Function:
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Win Source Electronics
Description: Manufacturer: Taitien Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163574-OCETGCJTNF-125MHZ Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 2MHZ-4MHZ, 5.5V, UMAX-8; Frequency:4MHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Digital IC Case:µMAX; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 16MHz 8pF ±15ppm ±25ppm SMD2520-4P Crystals ROHS
- Oscillation Frequency: 16 MHz
- Total Frequency Stability: 15 ppm
- Load Capacitance: 8 pF
- Max ESR: 80 ohms
-
Supplier: ODG (Origin Data Global)
Description: 5V 100MHz Sine wave DIP,20.5x20.5mm Oven Controlled Crystal Oscillators (OCXOs) ROHS
-
Supplier: Utmel Electronic Limited
Description: XO (Standard) CMOS 1MHz ~ 125MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Output Type: CMOS
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Wenzel Associates, Inc.
Description: this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit
- Oscillation Frequency: 5 MHz
-
Supplier: Utmel Electronic Limited
Description: ABRACON - ASV-50.000MHZ-EJ-T - Oscillator, 50 MHz, 20 ppm, SMD, 7mm x 5mm, 3.3 V, ASV Series
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 20 ppm
- Frequency Tolerance: 0.002 %
- Operating Temperature: -20 to 70 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NDK Win Source Part Number: 929534-NX2520SA-16MHZ-STD-CSW-5 Series: NX2520SA Operating Temperature Range: -40°C ~ 85°C Features: ±15ppm Crystal 8pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Description: Oscillators
- Oscillation Frequency: 50 MHz
- Operating Temperature: -20 to 70 C
- Output Type: CMOS, HCMOS, TTL
- Features: Other
-
Oscillators - OSCILLATOR; CLOCK; 16 MHZ; + 100 PPM; 5V; 0 DEGC (APPROX.); DEGC (APPROX.) -- 70025561Supplier: Allied Electronics, Inc.
Description: Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level): 45% to 55% @ 1 to 8
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO), 1 MHz THROUGH 133 MHz, HERMETIC SEAL, LOW VOLTAGE 2.5V CMOS
-
Oscillators - OSCILLATOR; CLOCK; 8 MHZ; + 100 PPM; 5 V; 0 DEGC (APPROX.); DEGC (APPROX.) -- 70025565Supplier: Allied Electronics, Inc.
Description: Features: HCMOS/TTL Output Tri-State Enable/Disable 14-Pin Metal DIP Frequency Stability: ±100 ppm (Standard) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 40 mA @ 1 to 40 MHz Output Symmetry (50%V): 45% to 55% @ 1 to
-
Supplier: Win Source Electronics
Description: Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.039" (1.00mm) Maximum Supply Current: 2.3mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
- Oscillation Frequency: 52 MHz
- Total Frequency Stability: 2.5 ppm
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: Richardson RFPD
Description: The Model 148 is a high stability, low power OCXO that utilizes an SC-cut quartz resonator. The SC resonatorinsures excellent phase noise and low aging rates. The novel design featuring the oscillator and oven controlcircuitry inside of the vacuum sealed TO-8 crystal enclosure provides
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 0.05 ppm
- Oscillator Type: OCXO
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Accuris
Description: Oscillator, Crystal Controlled, Type 1 (Crystal Oscillator (XO)), 1 MHz Through 133 MHz, Hermetic Seal, Low Voltage 2.5V CMOS
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD3.2*2.5 24MHz 1.8V 15pf
- Oscillation Frequency: 24 MHz
- Load Capacitance: 15 pF
- Supply Voltage: 1.8 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Wenzel Associates, Inc.
Description: specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series oscillators, but
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 125°C Frequency: 5 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series
- Oscillation Frequency: 5 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 120 ohms
Find Suppliers by Category Top
Featured Products Top
-
Key Features and Benefits: Frequency: 312.5MHz LVDS/LVPECL/HCSL Differential output Phase Jitter (12KHz~20MHz): 42fs @ 312.5MHz LVDS/HCSL Output 38fs @ 312.5MHz LVPECL Output Low Power Consumption: Operates at supply voltages (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
surface-mount ceramic package. Specifications: Frequency Range: 20MHz ~ 200MHz Supply Voltage (Vdd): 1.0V ~ 3.3V, 1.0V ~ 5.0V, 2.5V ~ 3.3V Overall Freq. Stability: ±25ppm, ±30ppm, ±50ppm or specify Phase (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
212.5 MHz frequency for LVDS (Low Voltage Differential Signaling) oscillators are crucial for specific high-speed, high-precision applications. Learn how Aker’s LVDS oscillators perform at a faster rate and exhibit low jitter to maintain efficient system performance. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
automotive applications Technology Highlights Low jitter, low interference, low power LVPECL, LVDS and HCSL outputs Frequency range of 13.5 MHz to 200 MHz Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
applications Technology Highlights Low jitter, low interference, low power LVPECL, LVDS and HCSL outputs Frequency range of 13.5 MHz to 200 MHz Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
5490-5850 MHz), and additional frequencies: 5240 MHz, 5492.5 MHz, 5670 MHz, 6525 MHz Insertion Loss: ≤ 4.0 dB Ripple in Bandwidth: ≤ 3.0 dB Return Loss: ≥ 2 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip is glad to launch the TCXO-2016 of Temperature Compensated Crystal Oscillators with a 2.0 mm x 1.6 mm 4-pad ceramic package. It comes with an ultra-tight frequency stability option of 0.5ppm at -40°C ~ +85°C. The high precision miniature package TCXO delivers outstanding phase (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.