-
Supplier: Rochester Electronics
Description: Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 5-Bit, Up Direction PDSO16
- Features: Other
- Counter Type: Ring Counter
- Package Type: SOIC
- Counter Category: Synchronous
-
Supplier: CSA Group
Description: level Physical layer (PHY) signaling specifications that are specific to a ring station (clause 5); e) Defines the managed objects necessary to manage the service and protocol elements that are involved in the management of a token ring station (clause 6); f) Defines the PHY
-
Supplier: Embedded Data Systems
Description: Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop
-
-
Supplier: Embedded Data Systems
Description: and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. •
- Density: 4 kbits
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: Embedded Data Systems
Description: Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be
- Operating Temperature: -40 to 70 C
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Brushless motor powered electric screwdrivers with screw fastening counter Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool Any of the three models can be operated by a standard controller, allowing a wide range of torque from
- Torque Range: 0.29166666666666663 to 3.3166666666666664 Ft-lbs
- Rated Free Speed: 650 to 2,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric, Torque Controlled
-
Supplier: Microchip Technology, Inc.
Description: packet support up to 9000 bytes Port mirroring/monitoring/sniffing: ingress and/or egress traffic to any port MIB counters for fully-compliant statistics gathering 34 counters per port Tail tagging mode (one byte added before FCS) support at host port to inform the processor which
- Network Equipment: Switch
-
Supplier: ValueTronics International, Inc.
Description: bit Vertical Sensitivity: 2 mV/div–10 V/div, 2 mV/div–2 V/div (50 Ω) Vertical (DC) Gain Accuracy ± (1.5% + 0.5% of full scale) BW Limiting Filters: 20 MHz, 200 MHz Maximum Input Voltage: 400 V CAT I, 5 Vrms (50 Ω) Input Coupling: GND, DC 1 MΩ, AC 1 MΩ, DC 50 Ω Input
- Bandwidth: 350 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Northrop Grumman Corporation
Description: Commanders-in-Chief and troops in the field. The launch of Milstar Flight 5 in early 2002 "completed the ring," allowing messages to travel around the globe via crosslinks without the need for intermediary ground stations. EHF frequencies and highly directional antennas reduce the
Find Suppliers by Category Top
Featured Products Top
-
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer, all with up to 5 years of warranty! The MSO3000HD series also comes with a 10.1-inch Touchscreen Display! Uni-Trend US Uni-T is a leading provider of (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
Dab a bit of Simichrome on a soft cloth. Rub it in with smooth, circular motions (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
an UBICYCL controller chip, both mounted on a printed circuit board. A collar-shaped multipole magnet designed to be mounted on the host machine’s rotating shaft completes the set. The counter in the controller chip has a 16-bit (65,536 rotations) measurement range. Communications are based on (read more)
Browse Sensor Chips Datasheets for UBITO -
-duty vehicles. A status bit can signal a controller if a sensor needs replacement minimizing down time. It can average a programmable number of values to output to reduce external noise if present. Other features include revolution counter, programmable resolution to 14 bits or less to (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
tester, it integrates both battery charge tester and battery discharge tester functions, and operates as a grid energy recovery battery tester with regenerative energy recovery into the grid during discharge mode, delivering up to 93.5% efficiency for this model (up to 96% across the BT 20000 series (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
machines involves a combination of processes, programming, tooling, workholding and human creativity. Set up between them is very different, too. Workholding on a 5-axis and Vertical Machining Centers is very straight forward – literally – since the spindle points directly to the table (read more)
Browse Datasheets for Jergens, Inc. -
which many of the components are formed. The company’s Denison, Texas, plant manufactures most of the components to supply its North American assembly plants. The volume of demand for locksets, handlesets, and doorsets may be a bit mystifying, but considering the (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
Digital-readout CMOS design for capacitive sensors using on-chip variable sense capacitor arrays
The design of digital readout is divided in five main blocks: 5 - bit ring counter , RS flip flop module, 4-bit R-2R DAC, comparator, and a 4-bit memory as shown in Fig. 2.
-
Digital Electronics: Principles Devices and Applications Complete Document
1 J Clock CP AB 5 - Bit Ring Counter CDE CP JK Flip Flop K F .
-
A neuro-stimulus chip with telemetry unit for retinal prosthetic device
for the 20 of 5 - bit ring counters that no longer use the master clock after entering the stimulus state and .
-
A new structure for interconnect offline testing
In this structure, a 5 - bit ring counter is used to count the number of data which is being applied to the interconnect lines.
-
Stanford, the IBM 650, and the First Trials of Computer Date Matching
The IBM 650 employed a bi- quinary number system in which decimal digits were represented by a binary (0/1) digit plus a quinary (0,1,2,3,4) digit, in a 5 - bit ring counter .
-
Digital technology
In drawing 6.50, a 5 - bit - ring counter is shown that works in the Johnson-code.
-
Digital technology
A 5 - bit - ring counter is represented in Abb. 6.50 that works in the Johnson-code.
-
Regenerative pseudo‐noise‐like (PNL) ranging sequences for deep‐space missions
It follows that these five probing sequences can be simply produced with a 5 - bit binary ring counter as shown in Figure 2 when the counter is started in the zero state so that the first bit in each output sequence is…
-
A novel frequency comparator: applications in frequency meters and in difference clocks for generator frequency error monitors
by the fact that there are only 5 bits in each ring counter , and the marker bits may only be in one of the fivepositions after each trigger.
-
The impact of ASIC devices on the SEU vulnerability of space-borne computers
Each ACT1010 (ACT1020)was programmed to emulate 4 ( 5 ) 10- bit long ring counters (10 master-slave flip-flops), and therefore contained 40 (50) vulnerable bits.
Indicates content that may require registration and/or purchase.