-
Supplier: Cole-Parmer
Description: • Air-operated pump is ideal for intrinsically safe areas • Use pumps in chemical plants, organic compound transfer applications, and wastewater treatment centers Order an air lubricator and an air filter/regulator under accessories to remove impurities in the air supply.
- Horsepower: 0.125 HP
- Maximum Discharge Flow: 10.5 GPM
- Maximum Discharge Pressure: 50 psi
- Features: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 5 pumps or pedestal mounted versions are also available for long coupling.
- Discharge Size: 1.5 to 2 inch
- Horsepower: 10 HP
- Maximum Discharge Flow: 305 GPM
- Features: Centrifugal Pumps, Stainless Steel
-
Supplier: Fluid Equipment Development Company
Description: Key Specifications 30 to 850 gpm (6.8 to 193 m3/h) Pressures from 35 to 130.5 psi (2.4 to 9 bar) Super Duplex construction Premium Features for long life Features Single stage, close coupled Multiple impeller trims available No oil or grease lubrication for reduced maintenance NEMA
-
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 5 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX®
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 145 GPM
- Features: Aluminum, Brass / Bronze, Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: Hydraulic
-
Supplier: Cole-Parmer
Description: • Polypropylene (PP)-encapsulated magnets offer excellent chemical resistance • Easily disassemble pumps for cleaning • ODP pumps provide an economical option for use in chemical OEM and industrial applications
- Horsepower: 0.025 HP
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Polypropylene (PP)-encapsulated magnets offer excellent chemical resistance • Easily disassemble pumps for cleaning • ODP pumps provide an economical option for use in chemical OEM and industrial applications
- Horsepower: 0.025 HP
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Note: Pumps must be fully submersed when operating and not for use with salt water or flammable solutions. Low- to mid-flow centrifugal submersible pumps for water transfer or recirculation and water displays. Solution must be compatible with pump materials.
- Horsepower: 0.025 HP
- Maximum Discharge Flow: 5 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 31 gpm; maximum head 32 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C) Materials in Contact with Solution: Body - Phenolic Impeller - Noryl® Seal - Carbon
- Discharge Size: 1 inch
- Horsepower: 0.2 HP
- Maximum Discharge Flow: 28.397 GPM
- Maximum Discharge Pressure: 13.1548745661 psi
-
Supplier: Griswold Pump Company
Description: Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features, the E,F&G Series proves ideal for most water pumping applications. E,F&Gs are
- Discharge Size: 5 inch
- Maximum Discharge Flow: 1,000 GPM
- Maximum Discharge Pressure: 150 psi
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: SS304, PP, PE, PPSMetal/plastic Performance: 15-150 gpm Features • Corrosion resistant materials SS casing, fiberglass reinforced polyester, PP, or PPS • Suction lift to 20' • Flows to 170 gpm or 75' TDH • Dual ports 1-1/2" and 2", NPT or BSP • Built-in check valve and double
- Features: Centrifugal Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Space-Saving Pump Design No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less Quieter Operation with Pump Inlet Straightening Vane and Low Noise Motor Hydrostatic Tested
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 23.8439306358 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Supplier: Pump Solutions Group
Description: GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground storage facilities. Homeowners use them for sprinkler systems and swimming pools. When it comes to
- Pump Type: Self-Priming Pump
-
Supplier: Accuris
Description: PUMPS, CENTRIFUGAL; SUMP, PNEUMATIC-MOTOR-DRIVEN, 210 GPM AT 25 FOOT TOTAL HEAD
-
Supplier: ProMinent Fluid Controls, Inc.
Description: ProMinent von Taine® pumps are magnetically-coupled rotary pumps for metering liquid chemicals. Metering is completely leak-free because the motor is magnetically coupled to the pump liquid end. ProMinent von Taine® centrifugal pumps feed media up to 99 gpm
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Food grade stainless steel, very safe and reliable Advanced magnetic driving technology for static seal, without any leakage forever High temperature resistance, can continuously circulate 110ºC(230F) hot water. Material is high temperature 150ºC resistant. Material is flame resistant.
- Horsepower: 0.0308250688527649 to 0.0469077134715987 HP
- Maximum Discharge Flow: 6.6 GPM
- Media Temperature: 302 F
- Water Temperature: 302 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6″ to 12″ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5′ to 70′.
- Features: Centrifugal Pumps, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: Clark Solutions
Description: Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 34.5998805 psi
- Features: Centrifugal Pumps
- Power Source: DC Powered
-
Supplier: BakerCorp
Description: Flow Range: 225 gpm – 425 gpm Suction Lift: Up to 20' Max: Shut Off Head Range: Up to 98' Max Solids Size: Up to 1 1/2' Max Operating Temp: 150º F Fuel: Gasoline Run Time per Full Tank: Two hours Fuel Capacity: 1 gallon – 1.5 gallons Operating Speed: 2,000 rpm – 3,600 rpm
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Features: Aluminum, Centrifugal Pumps, Utility Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Screw Pumps, Triplex Pumps, Well Stimulation Pumps
- Pump Type: Condensate Pumps, Sanitary Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry indefinitely • Heavy duty PTFE vapor seal • Centrifugal, quiet and vibration free • In-tank or out-of-tank • Chemical duty
- Features: Centrifugal Pumps
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on model CS-50PV Features at a Glance: Removes sand,
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF Performance: 20-175 gpm Features HIGH EFFICIENCY AND LOW ENERGY USAGE • Flows to 185gpm or 145ft. TDH @ 60 Hz • Non-metallic solution contact - PPP, CPVC, PVDF • Shaft vapor seal protects motor bearing and atmosphere • Runs dry • Chemical duty motor (1.0 - 7.5
- Features: Centrifugal Pumps
-
Supplier: Cornell Pump Company
Description: Cornell's SP Series Slurry pump brings patented Cycloseal® technology to the mining process industry. Adding to the diverse range of mine dewatering pumps, The SP Series Slurry pump offers a Cornell solution to abrasive applications throughout the mill process. SP Series The SP
- Discharge Size: 2 to 12 inch
- Features: Cast Iron, Centrifugal Pumps
- Pump Type: Wastewater, Wastewater Treatment Pumps
-
Supplier: Radwell International
Description: CIRCULATION PUMP, INTEGRITY SERIES, BRUSHLESS DC, 9-24 VDC, 60 W, 7.5 GPM MAXIMUM FLOW, MAGNETICALLY DRIVEN CENTRIFUGAL . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Godwin, a xylem brand
Description: The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Godwin, a xylem brand
Description: The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: Wacker Neuson SE
Description: Remove clean water from your job site fast and economically with dewatering pumps. These simple, easy to use pumps are designed to move water up to 264 gpm (1000 l/min) with very little solids, up to .25-inch (6.5 mm). With its self-priming centrifugal pumping
- Maximum Discharge Flow: 158 to 256 GPM
- Maximum Discharge Pressure: 226.0525526 to 232.9725287 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Dewatering Pumps
-
Supplier: Radwell International
Description: CENTRIFUGAL MAGNETIC DRIVE PUMP, BC-3CP-MD, 1 PHASE, 115 VAC, 50/60 HZ, 10 GPM @ 1 FT, 20.5 FT MAXIMUM HEAD, 3/4" FEMALE INLET, 1/2" MALE OUTLET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: McLellan
Description: MC-347 SAE WATER PUMP The MC-347, 3" x 4" Centrifugal pump (750 GPM) features several innovations: The MC-347 is a 3" x 4" centrifugal pump with an SAE 5 housing for direct coupling to engine drive systems. No coupling or alignment problems The
- Maximum Discharge Flow: 700 GPM
-
Supplier: BakerCorp
Description: Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 280 to 1,400 GPM
- Maximum Discharge Pressure: 274 psi
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: BakerCorp
Description: Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size: 3" – 10" Discharge Size: 3" – 8" Max Flow Range: Up to 5,200 gpm Suction
- Discharge Size: 8 inch
- Horsepower: 300 HP
- Maximum Discharge Flow: 1,500 to 5,200 GPM
- Maximum Discharge Pressure: 230 psi
Find Suppliers by Category Top
Featured Products Top
-
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
The influence of two culturing techniques on toxicity of four chemicals in Arabidopsis
The other components of the solution culture system are a 22.7-liter polyethylene nutrient solution tank, a magnetic drive centrifugal pump ( 5 gpm ), inlet and outlet manifolds with black polyethyleneconnecting tubing and eight 3.3 1pots constructed from 7-inch polyethylene …
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of recycle uranium to U...
The cost of two 5 - gpm centrifugal pumps based on information in ref.
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle for use in establishing ''as low as ...
… Sampling tanks (2), 25,000 gal Tank, 250 gal, SS Hold tank, 10,000 gal Centrifugal pump, 15O gpm Centrifugal pump, 12 gpm Centrifugal pump, 75 8P"i Sump pump, 15 gpm Centrifugal pump, 15 gpm Centrifugal pump , 5 gpm, SS Centrifuge, 24 …
-
Sanitary 3A Centrifugal Pump 180 GPM 5 HP White Epoxy Motor 3600 RPM from Cole-Parmer
Sanitary 3A Centrifugal Pump 180 GPM 5 HP White Epoxy Motor 3600 RPM (Representative photo only .
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: fabrication of high-temperature ga...
HF scrubber, 1 ft diam x 12 ft, Monel Rotary drum filter, 1/2 ft' Centrifugal pump , 5 gpm KOH tanks, 750 gal (2) Liquid waste line, 1 ^n., SS .
-
The Biocatalytic Desulfurization Project
2(ea) - Centrifugal Pump , 5 gpm , 70 ft.
-
Correlation of radioactive-waste-treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Pump , 5 gpm , centrifugal (4) Lime storage tank, 1400 gallon, CS Lime conveyor, screw, 6 in. diam x 20 ft Filter cake conveyor, screw, 6 in. diam x 25 ft Slurry mix tank, 2000 gallon CS (2 .
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Slurry pump , 5 gpm , centrifugal .
-
High Flow Enclosed Motor PP Centrifugal Pump 19 GPM 13 5 ft 230V from Cole-Parmer
High Flow Enclosed Motor PP Centrifugal Pump 19 GPM 13 5 ft 230V (Representative photo only .
-
Sanitary 3A Centrifugal Pump 62 GPM 0 5HP 316 304SS 1800RPM 115 208 230 VAC from Cole-Parmer
Sanitary 3A Centrifugal Pump 62 GPM 0 5 HP 316 304SS 1800RPM 115 208 230 VAC (Representative photo only .
Indicates content that may require registration and/or purchase.