-
Supplier: U.S. Plastic Corporation
Description: CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2"
- Features: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 31 gpm; maximum head 32 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C) Materials in Contact with Solution: Body - Phenolic Impeller - Noryl® Seal - Carbon
- Discharge Size: 1 inch
- Horsepower: 0.2 HP
- Maximum Discharge Flow: 28.397 GPM
- Maximum Discharge Pressure: 13.1548745661 psi
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 1.5 HP
- Features: Centrifugal Pumps
-
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical pumps offer
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: that these economical pumps offer when compared to other pumps. Models are available with inlets up to 6" contact our Application Specialists for assistance in sizing the proper pump for your system.
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical pumps offer
- Features: Centrifugal Pumps
-
Description: pump provides trouble free, non-overloading operation over the entire performance curve. The modular design provides quick and easy serviceability. The hardened stainless steel grinder assembly provides many years of dependable operation. The G2-21HI series pump features: Strong Class
- Pump Type: Grinder Pumps, Sump Pumps
-
Supplier: Radwell International
Description: NPE SERIES SS CENTRIFUGAL PUMP, 1HP 3/60/208-230-460 TEPE 5.19". FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: Savino Barbera Srl
Description: and/or for use in areas with potentially explosive atmospheres. Characteristics Length: up to 1 200 mm Dip tube: Ø 42 mm (PP), Ø 40 mm (PVDF) and Ø 42.5 (AISI 316). Maximum temperature: 50°C (PP), 85°C (PVDF/AISI 316 steel) Maximum flow rate: 80 l/min Pneumatic motor 0.5 HP, 7
- Maximum Discharge Flow: 21.12 GPM
- Pump Type: Cantilever Pumps, Drum Pumps
- Features: Centrifugal Pumps, Plastic, Stainless Steel
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on model CS-50PV Features at a Glance: Removes sand, grit
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC Performance: 60-650 gpm Features • Non-metallic solution contact CPVC construction to 160°F • To 650 gpm or 175 FT. TDH @ 60 Hz • Can run dry indefinitely • Heavy duty PTFE vapor seal • In-tank or out-of-tank installation • Chemical duty motor (7.5 - 20.0 HP) • Includes
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry indefinitely • Heavy duty PTFE vapor seal • Centrifugal, quiet and vibration free • In-tank or out-of-tank • Chemical duty motor (7.5
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF Performance: 20-175 gpm Features HIGH EFFICIENCY AND LOW ENERGY USAGE • Flows to 185gpm or 145ft. TDH @ 60 Hz • Non-metallic solution contact - PPP, CPVC, PVDF • Shaft vapor seal protects motor bearing and atmosphere • Runs dry • Chemical duty motor (1.0 - 7.5
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: oversized bearings, cast iron end bells. Corrosion resistant two-part epoxy enamel finish, SS nameplate. 1.15 service factor at 50 and 60 Hz. • Centrifugal - quiet, vibration-free • In- or out-of-tank installation • Will replace most OEM pumps Specifications The Series 'EO 1'
- Features: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has an integral shallow well jet built into the casing, which eliminates the need for a separate shallow well adapter. Back
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: Radwell International
Description: PUMP / CENTRIFUGAL, MODEL GP22, CLOSE-COUPLED, MECHANICALLY SEALED, 2 FNPY SUCTION X 2 MNPT DISCHARGE, 5-1/2" IMPELLER DIA, FKM O-RINGS, DOUBLE WATER FLUSH MECHANICAL SEAL, W/ MOTOR / NEMA 184JM / TEFC / 5 HP 3450 RPM / 3 PHASE / 230/460 VAC / 60 HZ. FREE 2 YEAR
- Pump Type: Hydraulic Pumps
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CENTRIFUGAL PUMP, 3 PHASE, 5/3 HP, 200-230/460 VAC, 50/60 HZ, 3495/2920 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EBARA Pumps Americas Corporation
Description: operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Small and lightweight – easy to transport for temporary installations Accessories – Cast iron discharge elbow available for 3 to 5 HP
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Maximum Discharge Flow: 8 to 390 GPM
- Maximum Discharge Pressure: 18.4532696 to 290.6389962 psi
-
Supplier: McLellan
Description: MC-347 SAE WATER PUMP The MC-347, 3" x 4" Centrifugal pump (750 GPM) features several innovations: The MC-347 is a 3" x 4" centrifugal pump with an SAE 5 housing for direct coupling to engine drive systems. No coupling or alignment problems The pump
- Maximum Discharge Flow: 700 GPM
-
Supplier: U.S. Plastic Corporation
Description: March Beverage Pumps are an American seal-less centrifugal magnetic drive pump ideal for home brewing. It is capable of generating a maximum flow of 7 GPM @ 4.5, and its maximum head is 18.6 (or around 8 psi). The inlet connection is 1/2 MPT, and the outlet is 1/2 MPT.
-
Supplier: Labconco Corporation
Description: approximately 5 minutes occurs, the freeze dryer will restart and the refrigeration and vacuum system will resume operation once power is restored. If the power failure is more than approximately 5 minutes and the collector warms above safe limits, the freeze dryer will not
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Gusher Pumps
Description: Gusher coolant pumps include immersed, flange mounted, tank units and accessories replacements for imported machine tools, and our Rumaco line. Immersed Types – Gusher immersed type machine tool and industrial coolant pumps come in 5 basic configurations. 1. Built in mounting
-
Supplier: UL Standards & Engagement
Description: motors rated 22 kW (30 hp) or less, 600 V or less. Controllers may be provided with integral automatic transfer switches. 1 1.5 Medium voltage fire pump controllers are intended for use with squirrel cage motors rated 601 V - 7.2 kV AC. 1 1.6 Residential fire pump
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built In Back Pull-Out Design Two Compartment Motor for Easy Access to Wiring Corrosion Resistant Protected
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C840, Performance of pool pumps. This Standard specifies energy performance calculations, marking and reporting requirements for centrifugal pump units used for circulating and filtering water in permanently installed residential swimming
-
Supplier: Allied Electronics, Inc.
Description: The essential connection between you and your pump and fan applications The Telemecanique® brand Altivar® 21 variable speed AC drive controller offers just the right features for centrifugal pump and fan applications. Offering unmatched value in installed cost and functionality
-
Supplier: Allied Electronics, Inc.
Description: The essential connection between you and your pump and fan applications The Telemecanique® brand Altivar® 21 variable speed AC drive controller offers just the right features for centrifugal pump and fan applications. Offering unmatched value in installed cost and functionality
-
Supplier: UL Standards & Engagement
Description: inrush current starting. 1.3 Variable speed fire pump controllers for electric motor driven, centrifugal fire pumps and positive displacement pumps are intended for use with squirrel cage induction, inverter duty rated, motors, and rated for 50 Hz or 60 Hz. 1.4 Limited
-
Supplier: Caterpillar Oil & Gas
Description: pump Fuel priming pump Lube System Crankcase breather — rear-mounted Oil cooler — RH Oil filler in RH front gear case Oil filter — RH Oil level gauge — RH Oil pan rear sump Mounting System Narrow front support Power Take-Offs Crankshaft pulley — 203.2 mm (8 in) 5 grooves 15.9
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Gorman-Rupp Pumps
Description: SFEV4C Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFEV4D-X Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
Find Suppliers by Category Top
Featured Products Top
-
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Multistage Centrifugal Pumps Type HZSM/HZSMA General Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
the complicated simple. Here for the long haul and helping to contribute to a healthy and sustainable environment, the FP605 is an easy-to-install and configure industrial fan and pump drive. It is designed for countless applications to reduce energy use, including centrifugal (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Shape Effect of Solids On Pressure Drop In a 2-Phase Vertically Upward Transport: Silica Sands And Spherical Beads
The particle-water mixture in the tank is pumped vertically upward through the test pipe section by a 5 HP centrifugal pump with variable speed.
-
Penn Grade Micellar Displacement Project. Third annual report, June 1977--June 1978. [Lawry project in Bradford field]
lated intermittently using a 5 HP centrifugal pump activated by a time .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2997/07_Mitchell.pdf?sequence=1
Raw seawater from the sea-suction strainer is forced through the cyclone separator and micron filters by a 5 Hp centrifugal pump , known as the low-pressure (LP) pump.
-
Village environs as source of nitrate contamination in groundwater: a case study in basaltic geo-environment in central India
Most of the dug wells are fitted with 5 HP centrifugal pumps .
-
Experimental Studies on the Effect of Mechanical Cleaning Devices on Annular Cuttings Concentration and Applications for Optimizing ERD Systems
The booster pump ( 5 HP centrifugal pump with gas engine) pressurizes the injection tank and makes the injection rate consistent by reducing bridging of the cuttings particles that occurs at the inlet of the auger.
-
FACTORS INFLUENCING IMPREGNATION OF APPLE SLICES AND DEVELOPMENT OF A CONTINUOUS PROCESS
A vacuum of 28-29 in. of mercury was maintained at the apex of the system by the use of a large water jet exhauster operated with a 5 hp centrifugal pump .
-
Use of particle image velocimetry to study heterogeneous drag reduction
Polymer solution is circulated through the channel by a 5 hp centrifugal pump .
-
Influence of wavy structured surfaces and large scale polymer structures on drag reduction
The liquid was cir- culated with a 5 hp centrifugal pump , which did not completely degrade the polymers in a single pass.
-
Influence of drag-reducing polymers on turbulence: effects of Reynolds number, concentration and mixing
Fluid was circulated through the flow loop with a 5 hp centrifugal pump that has undersized rotor blades.
-
CR4 - Thread: Motor Poles and Maximum Efficiency
These were 5 HP centrifugal pumps .
Indicates content that may require registration and/or purchase.