-
Supplier: Transcat, Inc.
Description: Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of
- Torque: 250 In-lbs
- Features: Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: BEAM TYPE 16 3/8 INCH OVERALL LENGTH 0 TO 150 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 1.44 LB DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM
- Drive Size: 0.5 inch
- Length: 16.375 inch
- Torque: 0 to 1,800 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Wrench measure in-lbs, ft-lbs & Nm
- Torque: 10 to 250 In-lbs
- Features: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/2" Drive 250 ft-lb Adjustable Click Wrench, 30-250 ft-lb, 47.5-345 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings
- Torque: 3,000 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/2" Drive 150 ft-lb Adjustable Click Wrench, 20-150 ft-lb, 47.5-345 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings
- Torque: 1,800 In-lbs
- Features: Torque Wrench
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Wrench, 50 in-lb (5.6 Nm), 8-inch Handle, 1/4-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.25 inch
- Length: 9.1 inch
- Weight: 0.7 lbs
- Torque: 50 In-lbs
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 0.438", 6.5", 30IN-LB; Torque Range ft-lb:30in-lb; Torque Range N-m:3.39N-m; Drive Size - Metric:11.11mm; Drive Size - Imperial:0.438"; Overall Length:6.5"; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 0.866", 44IN-LB; Torque Range ft-lb:44in-lb; Torque Range N-m:5N-m; Drive Size - Metric:22mm; Drive Size - Imperial:0.866"; Overall Length:6.68"; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH; Torque Range ft-lb:-; Torque Range N-m:-; Drive Size - Metric:-; Drive Size - Imperial:-; Overall Length:292mm; Product Range:-; Features:Single Scale, English; Length:11.5"; Torque Increments:1in-lb; Torque Min:0in-lbRoHS
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH KIT, 1/4" & 5/16", 8IN-LB; Torque Range ft-lb:8in-lb; Torque Range N-m:-; Drive Size - Metric:8mm; Drive Size - Imperial:0.3125"; Overall Length:-; Product Range:- RoHS Compliant: NA
-
Supplier: Stahlwille North America
Description: 721Nf - Torque wrenches with ratchet Standard MANOSKOP® 721Nf cut-out type easy setting dual stop signal twin scales N m/ft.lb anticlockwise torquing thanks to swap-over square drive all the sensitive components are protected by the sturdy tubular steel housing in the
- Features: Ratcheting
-
Supplier: Stahlwille North America
Description: 713R - Electronic angle-controlled torque wrenches Sensotork® Indicating torque wrenches Electronic angle-controlled torque wrench Sensotork® 713 simple, flexible operation thanks to operator guidance on large-format display very broad measuring range (5% to
-
Supplier: Stahlwille North America
Description: or calibration system No 7706. Adjustment without disassembly. with certificate display deviation value &plusm; 4% technical data code50200015 EAN code4018754031948 EClass 5.121040222 size 15 Scale Range 30-150 N m Scale Range 25-110 ft.lb Scale Division 5 N m Scale Division
- Features: Ratcheting
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks
- Features: Torque Wrench
-
Supplier: Mini-Circuits
Description: calibrated standards, actual need for calibration may MY3718 (5.18) (.492) (15/64) (.10) vary based on use. Contact Sales account manager for quotation on per- formance verification. Torque Wrench Weight: 42 grams REV. OR Torque Wrench + Box Weight: 168.5 grams ECO-025692
- Features: Torque Wrench
-
Supplier: Mark-10 Corporation
Description: This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000
- Maximum Torque: 17.699115044247787 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000
- Maximum Torque: 101.76991150442477 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000
- Maximum Torque: 973.4513274336282 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle
- Torque Measurement Range: 50.44247787610619 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDLESS, VARIABLE SPEED TYPE 5-1/2 INCH LENGTH OVERALL SIZE 1600 IN-LB TORQUE RATING 1/4 INCH DRIVE SIZE HEX SOCKET RETAINER STYLE 0 TO 3600 IMPACTS PER MINUTE M18 FUEL[TM] BRAND INCLUDES (1) BELT CLIP WARRANTY 5 YEAR BATTERY VOLTAGE (V) 18 SPEED RATING (RPM) 0 TO
- Drive Size: 0.25 inch
- Torque: 1,600 In-lbs
- Power: Electrical Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Utility Parts Central, Inc.
Description: Range 5-8 gpm ( 19-30 lpm) Operating Pressure 1000-2500 psi (69-170 bar) Pressure Port Thread 9/16-18 SAE O-ring Return Port Thread 3/4-16 SAE O-ring HW1V Capacity :7/16" hex Maximum Torque 500 ft-lbs @ 8 gpm (677 Nm @ 30 lpm) Minimum Torque 160 ft-lbs @ 8 gpm (677
- Type: Impact Wrench
-
Supplier: Bluetools
Description: in.lbs. (0 - 18 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 3002LDIN: Torque Range: 0 - 300 in.lbs. (0 - 35 Nm), in 5 in.lb. increments Plated steel body insures
- Features: Torque Wrench
-
Supplier: Bluetools
Description: The CLASSIC Series Single Scale Dial Type Torque Wrench, 3504LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 3504LDFNSS model of the CDI torque wrench has a
- Features: Torque Wrench
-
Supplier: Bluetools
Description: with 1/2" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 1753LDFNSS: Torque Range: 0 - 175 ft.lb., in 5 ft.lb. increments Plated steel body insures durability Low profile design for easier access to
- Features: Torque Wrench
-
Supplier: Bluetools
Description: The CLASSIC Series Single Scale Dial Type Torque Wrench, 6004LDFNSS, has a dial in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 6004LDFNSS model of the CDI torque wrench has a
- Features: Torque Wrench
-
Supplier: Lowell Corporation
Description: Point Socket Openings (1-1/8″, 1″, 13/16″ & 3/4″) 12″ Handle Length 1-3/8 lb Assembly Weight 200 lb-ft Torque Capability 36 Ratchet Teeth (10 degree handle throw) Ergonomic Handle Grip High-Vis Sockets and Grip Made in USA Patent Pending
- Drive Size: 1.125 inch
- Length: 13.25 inch
- Weight: 1.375 lbs
- Features: Ratcheting
-
Supplier: ADB®
Description: ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide
- Maximum Load Capacity: 125 tons
- Threaded Length: 9 inch
- Overall Bail Length: 33 inch
- Overall Bail Width: 24 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Features: Pressure-feed lubrication Adjustable power regulator Easy to service two-piece construction Specifications: Maximum Torque: 425 ft.-lb. Avg. Free Speed: 8,000 rpm Weight: 5.8 lbs. (2.63 kg) Length: 7.3" (185 mm) Avg. Air Consumption: 4.2 cfm Minimum @ load: 22
-
Supplier: Radwell International
Description: CLAMP GROUND ROD, 5/8 IN ROD DIA, 1/2 INCH WRENCH SIZE, 150 IN LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: TAPER LOCK BUSHING, 1615 SERIES, 1.4375 INCH BORE, 3/8 INCH X 3/16 INCH KEYWAY, 175 INCH SCREW TORQUE, 5/8 INCH SCREW LENGTH, 175 IN/LB WRENCH TORQUE, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mountz, Inc.
Description: calibration above 1,000 lb/ft, please contact us before sending in your equipment. Torque Multipliers Electric Screwdrivers Torque Analyzers & Sensors Torque Screwdrivers: Dial, Micrometer, Preset & Adjustable Torque Wrenches: Click Wrenches,
- Services: Calibration Documentation, Calibration Service, Rapid Turnaround
- Features: Europe Only, North America, Southern US Only, Southwest US Only, United States Only
- Capabilities: Force, Weight, or Torque Instruments
-
Supplier: RS Components, Ltd.
Description: Norbar Torque Tools 130522
- Drive Size: 0.25 inch
- Torque: 4.424778761061947 to 88.49557522123894 In-lbs
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: Lowell Corporation
Description: Lowell Corporation T-Torkers for pipe line utility pole installation and repair. T-Torkers – Soil Pipe No Hub Coupling Torque Wrenches – Tighten couplings that join no hub soil pipe with ratchet action and preset torque. These convenient wrenches offer fast, easy, one
- Drive Size: 0.3125 inch
- Length: 4 inch
- Weight: 0.875 lbs
- Torque: 5 to 80 In-lbs
-
Supplier: Copper Mountain Technologies
Description: The TW-S is a SMA Type, proof coupling torque wrench.
- Drive Size: 0.3149608 to 0.3125 inch
- Length: 6.438 inch
- Torque: 4.95575221238938 to 5 In-lbs
- Features: Jaw Scale, Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 50 LB-FT TORQUE RATING 1 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
- Drive Size: 0.375 inch
- Length: 15 inch
- Torque: 0 to 600 In-lbs
- Features: Torque Wrench
Find Suppliers by Category Top
Featured Products Top
-
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
lb-ft, and weights range from 1/8 lb. to 2-5/8 lbs. Lowell also offers two other lines of strap wrenches: the Simplex Standard and the heavy-duty Warnock. All wrenches are guaranteed against defects in material and craft for one year from the date of delivery. For more (read more)
Browse Wrenches Datasheets for Lowell Corporation -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today. Lowell has also added a kit that includes several new parts (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
handle throw 200 lb-ft torque capacity Hi-Vis sockets and ergonomic handle grip Weight 1-3/8 lbs Made in USA For more information, please visit our website. (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Serving Linemen Nationwide Models 101 TDE and 103 TDE are designed with the durability and turning power to meet the specific needs of linemen. Each dual-end wrench uses the same solid construction as Lowell’s proven 151T Lineman’s wrench to ensure longer tool life. In (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Mechanical Testing of Bone and the Bone-Implant Interface
The screws were tightened and, if any stripped, a supplementary screw was repositioned and tightened with a torque wrench to 5 in .- lb . Six linear variable differential transformers (LVDT) were attached between the bone and the rim of the implant.
-
Development of a Lap Joint Fretting Apparatus
The preload on the bolt is imposed by either torque drivers (for imposed torques of 0.5 and 1.5 lb-in—0.057 and 0.17 N-m) or torque wrenches (for imposed torque of 5 lb - in —0.565 N-m …
-
Use of Anaerobic Adhesive for Prevailing Torque Locking Feature in Threaded Fasteners
A torque wrench with a 250 in - lb range and 5 in-lb increments was used for torque measurements for seated tests, when torque was above 75 in-lb.
-
Transport and flow phenomena in a microchannel membrane oxygenator
The externally applied compression force was set to 75 4- 5 in .- lb of torque by a commercial torque wrench .
-
Pig shipping container test sequence
Install flange bolts and torque to a wrench reading of 240 in .- lb k 5 .
-
Effect of Fastener Preload on Structural Damping
The fasteners are tightened to seven different preloads from 100 to 2,800 lb using a torque wrench with an applied torque to the nut from 5 to 140 in - lb .
-
Torque Screwdrivers, Manual Products - HMC Electronics (800) 482-4440
Mountz Model TSP5/45 Cam-Over Torque Wrench , Internally Adjustable, 10 to 45 in - lb , 1 to 5 Nm .
-
Direct Verification of Threaded Fastener Locking Compounds and Adhesives
A tightening torque of 205 in .- lb was gradually applied with a dial-type torque wrench and held for 5 s.
-
Popular Products In Hand & Metrics - Big Bruin
L Air Ratchet Wrench , General Duty, Square Drive Size 3/8 In ., Torque Range 5 to 27 ft. lb ., Max.
-
Grainger.com
Air Ratchet Wrench , General Duty, Square Drive Size 1/4 In ., Torque Range 5 to 20 ft.- lb ., Max.
Indicates content that may require registration and/or purchase.