Products/Services for 5 KW Steam Turbine Generators
-
Power Generation Systems - (136 companies)...from combustion as in gas turbines or steam created by fuel combustion can be used to drive the turbine-generator. Nuclear power generation systems locations are dictated by adequate water availability but also by political and regulatory... -
Steamers and Steam Generators - (118 companies)Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
-
Steam and Gas Turbines - (78 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines... -
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind... -
Electrical Power Generators - (961 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power... -
Combined Heat and Power (CHP) Modules - (66 companies)...energy-efficiency levels approaching 80%. When run on biofuels such as methane, they emit low levels of greenhouse gases and can produce 5 kW to 7 MW of power. Combustion turbines generate electricity from the heat produced by steam, hot water...
-
Hydro Turbines - (56 companies)Hydro turbines are used to transmit mechanical power and produce electricity. Hydro turbines convert water pressure into mechanical shaft power that can be used to drive an electricity generator, grind a mill, or move some other device. Hydro...
-
Steam Valves - (241 companies)Power: Steam provides the energy to drive the turbines connected to generators in gas, coal, nuclear and certain solar plants. Both superheated and saturated steam is used in these applications. Atomization: Steam can be used to atomize a liquid...
-
Turbine Repair and Maintenance Services - (113 companies)Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
-
Steam Injection Heaters - (26 companies)...for securing the heater. On a much larger scale, a heat recovery steam generator is a type of boiler used in power plants to take advantage of the waste heat generated by a gas-powered turbine. The waste heat from the gas turbine is used to heat water...
Product News
-
Kaydon Filtration Corporation
Steam Turbine Oil Conditioning & Water Removal High-Efficiency Oil Conditioning for Reliable Turbine Performance. The most efficient conditioning system in the market for water removal, TURBO-TOC (R) removes 100% of damaging water from turbine oil and reduces Total Water Content to 100 ppm (0 ppm free, 0 ppm emulsified, 100 ppm dissolved). Engineered for high-efficiency fluid conditioning. TURBO-TOC (R) systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Kaydon Filtration Corporation
Boost Turbine Reliability with Oil Conditioning . TURBO-TOC (R) units consistently achieve ISO 15/13/11 cleanliness levels and restore turbine oil to "clear and bright " condition, minimizing the risk of varnish formation, bearing wear, and unplanned outages. TURBO-TOC (R) systems deliver: Longer Turbine Life: TURBO-TOC (R) continuously removes harmful contaminates, keeping your oil system flushed and increasing reliability. Reduced Bearing Failure: When both water and particulate are brought down to acceptable levels, bearing failures are eliminated... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
GGB
Bearing solutions for Hydropower Dam Turbines . Trash Gates. Valves. Ball and Butterfly. Solar Trackers. Wind Turbines. Generator. Gearbox. Main Shaft Bearing. Rotor Shaft. Drive Train. Connect with us on our social media channels: LinkedIn. Twitter. Google Plus. Watch > > >GGB -- Your Bearing Solutions Provider. About GGB Bearing Technology. GGB is the world 's leading manufacturer of high-performance, self-lubricating and prelubricated bearings with production facilities in the U.S., Germany, France, Brazil, Slovakia and China. The company... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
JiuJiang Ingiant Technology Co., Ltd.
High Performance Generator Carbon Brushes High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment maintenance, replacement and performance upgrade. Our carbon brush products are fully compatible with old and new generation equipment, and pass strict performance tests to deliver stable, efficient and durable operation under harsh... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Cryo H&I Co.,Ltd.
LN2 Generator Cryo H &I: On-site LN2 Generator. Produce high-purity liquid nitrogen anywhere with Cryo H &I. Our generator provides a reliable, continuous supply, eliminating the need for complex delivery logistics. Key Benefits: On-Demand: Constant LN2 supply without waiting for deliveries. Cost Saving: Lower long-term costs by producing your own nitrogen. High Purity: Over 99% purity for medical and lab use. Plug & Play: Compact design with fully automated operation. Applications: Medical & Bio: Sample... (read more)Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
Tronics Microsystems
IoT Vibration Sensor for Motors, Pumps & Turbines essential for improving reliability and reducing maintenance costs. VIBO (R) is a high-bandwidth Industrial IoT vibration sensor designed for continuous vibration monitoring, condition-based monitoring, and predictive maintenance of motors, pumps, wind turbines, gearboxes, compressors, generators, and other rotating equipment. VIBO enables bearing failure detection, misalignment detection, imbalance monitoring, early fault detection, and critical machinery health monitoring, helping maintenance teams... (read more)Browse Vibration Sensors Datasheets for Tronics Microsystems -
Acme Engineering Products
Electric Steam Boiler for Space & Process Heating A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Waukesha Bearings
Transforming Wind Turbine Performance Waukesha Bearings is transforming the future of wind turbine performance with the new NordAlign TM main shaft fluid film bearing!. Inspired by Njord, the Norse god of wind and sea, NordAlign is engineered to bring strength and resilience to modern wind turbines operating in the most demanding environments. Watch our video to learn more. (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
Atlas Copco Industrial Technique AB
Turbine Air Motor TZB Boost your productivity and save energy. The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
ExxonMobil Chemical Company - Synthetic Base Stocks
Wind Turbine Grease As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while maximizing equipment reliability and productivity. To help you manufacture wind turbine grease that can meet these challenges, we provide world-class synthetic base stocks, including SpectraSyn Elite TM... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks
-
Production of thermoelectric power from the solid waste of Bhangalii Village
… steam pressure = 70 - 80 kg/cm2 Fuel steam ratio = 1:7 Steam produced from available fuel= 3,500 tons /annwn Turbine for electricity generation: Multistage condensing turbine with LT generator (400 Volt) Steam consumption per KW by Turbine = 5 kg/kWh Electricity produced= 247 …
-
Journal of Energy > Cogeneration - A systematic analysis of combined steam and power generation
The following conditions have been selected as typical: Utility: F= 0 and 1.54C/kWh Turbine - Generator : maximum power output = 7500 kW steam extraction @ 200 psi and 5 psi boiler output @ 600 psi and 700°F .
-
ISOTOPE KILOWATT PROGRAM QUARTERLY PROGRESS REPORT FOR PERIOD ENDING MARCH 31, 1970.
Effects of Battery Charge and Electrical System Load on Major Performance Parameters for a Typical Steam Turbine - Generator - Lead Acid Storage Battery System Having a Generator Rated at 5 kw with Electrical System Loads up to 10 kw .
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
In the EGCR application, the turbine - generator gross output is approximately 29,530 kw , at 1, 5 in, Hg condenser pressure, and with a steam consumption of 254,840 Ib/hr, This steam flow is equivalent to 100% reactor thermal output.
-
A new control method in startup progress for a super turbo generator as a shipboard waste heat recovery system
The STG system considered through simulation features a generator with a rated output of 2700 kW , Table I shows the characteristics that are rated for the steam turbine and the power turbine in equations (4) through ( 5 ) and (9).
-
Development of an Adiabatic Engine Installed Energy Recover Turbines and Converters of CNG Fuel
Fig 4 Energy Recover Systems Combined Gas and Steam Turbine Fig 5 Conception of Continuous Fuel Reforming Systems and Separation Systems of CO2 Electric generator made of permanent magnet installed on … … turbines and it produce about 69 kw power and part of …
-
Federal Register > Wednesday, June 30, 2010 > [75 FR 37788] Antrim Treatment Trust; Notice of Declaration of Intention and Soliciting Comments, Protests, and/o...
… the treatment plant; (3) a powerhouse, located on the penstock, containing a Turgo turbine with a rated output of 86 kW , with an 80-kW horizontal induction generator ; (4) a 16-inch … … emptying into an unnamed steam ; ( 5 ) a transmission line extending …
-
Modeling Analysis and Optimization of Process and Energy Systems
… IPT section (psia) Steam pressure to LPT section (psia) Stage efficiencies HPT IPT to extraction (6) IPT to extraction ( 5 ) LPT to extraction (4 … … LPT to outlet ELEP Steam turbine system heat rate Turbine net output ( kW ) Generator efficiency (%) Generator net …
-
Results of dilution studies with waste from tank 241-AN-104
pages I-iv & 5 -iv - correct paragraph to indicate how new electric backup fans will operate differently then steam turbines from earlier comment. page 1-4- section 1.I.2.1 backup power bullet -delete sentenceon 65 kw generator .
-
Rotating electrical machinery. A review of progress
… Large numbers of the smaller salient-pole type of a.c. generator have been built, ranging from about 100 kW at 375 r.p … … oil-engine drives to 5 000 kW at 1 … … p.m. for geared steam - or gas- turbine drives.
Indicates content that may require registration and/or purchase.