-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver with micro-step function.
- Supply Voltage (AC): 100 to 230 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
- Features: Alarm / Status Monitoring
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, 2-PHASE STEPPER, SIP-19; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2.2A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:19Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-RoHS
-
Supplier: Critical Velocity Enterprises, LLC
Description: The ST-1 Bipolar Stepper Motor Driver allows you to drive a bipolar or unipolar stepper motor of up to 2.5 Amps per phase in full, half, quarter or eighth step increments. The opto-isolated STEP and DIRECTION inputs allow simple interfacing to
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
-
Supplier: Utmel Electronic Limited
Description: 2-Phase Stepping Motor Driver 5V/NV/AV 12-Pin SIP
- Resolution (if Applicable): 0.5 bits
- Continuous Output Current: 2.7 amps
- Supply Voltage (DC): 4.75 volts
- Operating Temperature: 0 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-Phase Stepper Motor Driver 5V 22-Pin(20+2Tab) HSOP / BiCD PWM 2-Phase Bipolar Stepping Motor Driver Product overview: TB62206FG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPING MOTOR DRIVER, 5-PHASE, SCREW DOWN TERMINATION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer.
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a computer.
- Operating Temperature: 32 to 122 F
-
Supplier: Critical Velocity Enterprises, LLC
Description: The motor current is adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Kit Contents: Qty 3: ST-1 Bipolar Stepper Motor Drivers Qty 1: Parallel Port Breakout Board Qty 1: 24 VDC 6.5 Amp
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V,
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AUTOMOTIVE 3 PHASE GATE DRIVER W Product overview: A4918KEVSR-5-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for
- Supply Voltage (DC): 50 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-PHASE STEPPING MOTOR DRIVER 5V/NV/AV 12-PIN SIP Product overview: STK672-311-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR WITH DRIVER, 2.8A, 0.4N-M; Coil Type:Bipolar; Torque Max:0.4N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:0.5ohm; Inductance:600µH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, 0 TO 105DEG C; Motor Type:Two Phase Stepper Motor; No. of Outputs:2Outputs; Output Current:3.3A; Output Voltage:42V; Driver Case Style:SIP; No. of Pins:19Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
-
Supplier: Moons' Electric Co. Ltd.
Description: ● 3-Phase Hybrid ● Step Accuracy ±5% ● Axial load 40N(9 Lbs.)Push ● Axial load 130N(30 Lbs.)Pull ● Radial load 70N(15.5 Lbs.)at the flat center ● IP Rating 40 ● Excellent performance with SR/STF stepper drivers
- Static / Holding Torque: 127.43362831858406 In-oz
- Step Angle: 1.2 degrees
- Rotor Inertia: 0.0036816 oz-in-sec²
- Shaft Size: 0.3149608 inch
-
Supplier: Win Source Electronics
Description: Control and Power Stage Interface: Phase/Enable Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 33V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Voltage - Supply: 0V ~ 5.5V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
- Continuous Output Current: 1.5 amps
- Supply Voltage (AC): 0 to 5.5 volts
- Supply Voltage (DC): 0 to 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Newport MKS
Description: The SMC100PP is a single axis motion controller/driver for 2-phase stepper motors up to 48 VDC at 1.1A peak per phase. It is a compact and low-cost controller for most of Newport’s stages, like the UTS and ILS linear stages, URS rotation stages, and TRA actuators.
- Number of Axes / Motors: 1
- Motor / System: Full Step Motor
- Communication: RS232, RS485, USB
-
Supplier: Win Source Electronics
Description: Fully Integrated, Control and Power Stage Voltage - Supply: 0V ~ 5.5V Output Configuration: Half Bridge (2) Current - Output: 2.5A Interface: Phase/Enable (PH/EN) Voltage - Load: 4.5V ~ 33V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 0 to 5.5 volts
- Supply Voltage (DC): 0 to 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: directly drives stepper motors with up to 1.7A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar stepper
-
Supplier: QuinStar Technology, Inc.
Description: resolution. The phase shifter is controlled by a precision stepping motor and all control and driver electronics are packaged within the phase shifter housing. Microprocessor-based electronics translates the desired phase shifter setting into the required
- Operating Frequency Range: 10 to 110 GHz
- Features: 0° - 360°
- Profile: Circular
- Component Type: Phase Shifters
-
Supplier: OMEGA Engineering, Inc.
Description: The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.4 to 3.5 amps
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 70 C
-
Supplier: Anaheim Automation, Inc.
Description: Drives 4 phase motors with 5, 6 or 8 leads, compact and rugged package
- Number of Axes / Motors: 1
- Continuous Output Current: 6.5 amps
- Supply Voltage (DC): 20 to 38 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator , one LIN transceiver, three half-bridges for BDLC motor control, one current sense
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), three
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Radwell International
Description: DRIVER, STEPPING MOTOR, 5-PHASE, 1.4 AMP/PHASE, MICRO STEP, 500 KPPS, OPEN TYPE, 20-40 VDC. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 1.4 amps
- Supply Voltage (DC): 40 volts
-
Supplier: Infineon Technologies AG
Description: V high-side and low-side gate driver IC with 680/150 ns propagation delay. Replace IRS2001S. IRS2007S/M: 200 V half-bridge gate driver IC with 160/150 ns propagation delay. Replace IRS2003S. IRS2008S/M: 200 V half-bridge gate driver IC with shutdown input and 160/150 ns
- Peak Output Current: 0.29 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 150 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These 2-phase hybrid stepper motors are optimized for microstepping and give a good fit to the TRINAMIC family of motor controllers and drivers. They are used in the PD-113-57 PANdrive family. Specifications Features 2-phase bipolar hybrid stepper
-
Supplier: Infineon Technologies AG
Description: Kit Main MCU: 32-bit TRAVEO™ T2G CY2B7 series (176 pin package, Arm® Cortex®-M4F 160-MHz,1MB flash) 2x BLDC motor power stages MOTIX™ SBC (TLE9563-3QX): 3-phase half-bridge driver + CAN SBC integrated MOTIX™ Driver (TLE9185QX) : 3-phase half-bridge driver 1x
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: VRMS, energy-to-pulse conversion Smart 'Auto-Boot' mode from serial EEPROM AC or DC system calibration Mechanical counter/stepper motor driver Meets accuracy spec for IEC, ANSI, JIS Power consumption < 12 mW On-chip 2.5 V reference (25 ppm/°C typ.) Interface optimized for
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These two phase hybrid stepper motors are optimized for microstepping and give a good fit to the TRINAMIC family of motor controllers and drivers. They are also used in the 42mm PANdrive family. Specifications Features NEMA 17 mounting configuration flange max.
-
Supplier: Newport MKS
Description: RS-485 network cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase
- Number of Axes / Motors: 1
- Motor / System: DC Servomotor
- Communication: RS232, RS485, USB
-
Supplier: Zaber Technologies, Inc.
Description: is lost Measures size of gripped part with motor encoder Includes removable finger blanks Designed for use with an X-MCB1 Series stepper motor controller or any 2-phase stepper motor controller Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber
- Actuation: Electric
- Style: Parallel
Find Suppliers by Category Top
Featured Products Top
-
digital full-time microstepping control circuit. The CVD drivers can be used with any 2-phase 1.8° or 0.9° stepper motor or the 5-phase type can be used with our 5-phase PKP stepper motor products. For the optimum results, combine it with any PKP Series stepper motor for maximum torque, speed (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
and 5-phase stepper motors except for geared type. Use with CVD drivers for optimal performance. To learn more about the Stepper Motor Linear Actuator Attachment products, contact the Technical Support group at 800-468-3982, email techsupport@orientalmotor.com, or learn more (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Stage lighting systems and printing equipment require accurate positioning, smooth operation, and reliable motion control in compact mechanical structures. Stepper motors play a critical role in achieving precise movement, repeatability, and stable performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Step Angle: 1.8° Holding Torque: 250–420 mN·m Rated Current: 0.4–1.1 A Phase Resistance: 4.2–43.4 Ω Phase Inductance: 5.7–51 mH Rotor Inertia: 25–41 g·cm² Motor Length (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
This compact, 4-axis EtherCAT-compatible driver can connect to both 2-phase and 5-phase stepper motors, simplifying setup. It consolidates cables and directly imports encoder data, eliminating the need for a host controller and streamlining wiring. Features: (read more)
Browse DC Motors Datasheets for Oriental Motor USA
More Information Top
-
Page 11. Semiconductor parts with 750 in root number
5 - phase stepper motor driver .
-
SI-7115B datasheet - 2-Phase Unnipolar Stepper Motor Driver : Datasheets for Electronic Components and Semiconductors
5 - phase stepper motor driver .
-
Page 1. Semiconductor parts with 502 in root number
5 - phase stepper motor driver .
-
Page 1. Semiconductor parts with 503 in root number
5 - phase stepper motor driver .
-
Page 2. Semiconductor parts with 750 in root number
5 - phase stepper motor driver .
-
Page 1. Semiconductor parts with 011 in root number
5 - phase stepper motor driver .
-
U channel track for susceptibility measurements
A high-torque 5 - phase step- per motor and a driver (Oriental Motor UPK564AA) are used to rotate the drive sprocket.
-
Modification of the azimuth control system in the LLMC
Drive pulses are output to the 5 - phase 10-beat stepper motor drivers by the port A and port B of the 8255 chip on the 8802 board via the MCi board.
-
Manufacturing Science and Technology (ICMST2013)
For example, the control pulse of the stepper motor can be sent by ULN2003 power amplifier through P2.0 ~ P2.3, driver 4 phase 5 lines of the stepper motor rotation, P0 mouth at the same time can send out piece …
-
Development of a Novel Drive Topology for a Five Phase Stepper Motor
The proposed novel drive for 5phase stepper motor is a cost effective motor driver compared to the available stepper motor drive circuits in the market.
Indicates content that may require registration and/or purchase.