-
Supplier: Radwell International
Description: SOLENOID VALVE, 3 POSITION, 4/5 PORT, DOUBLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Features: Solenoid Valves
-
Supplier: Allied Electronics, Inc.
Description: SOLENOID VALVE, 5 PORT, BASE MOUNT, SINGLE, 24VDC, RUBBER SEAL
-
Supplier: Allied Electronics, Inc.
Description: SOLENOID VALVE, 5 PORT, BASE MOUNTED, PLUG IN TYPE, 24VDC
-
-
Supplier: Allied Electronics, Inc.
Description: VALVE, 5 PORT, SOLENOID, 24VDC, BASE MOUNTED
-
Supplier: RS Components, Ltd.
Description: 3/2 Compact Solenoid Valve, 12VDC, M5
- Valve Size: 0.1968505 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 3
- Media: Air, Water
-
Supplier: RS Components, Ltd.
Description: 5 Port Solenoid Valve, Plug-in, 24VDC
- Media: Air
- Features: Electric, Other, Solenoid Valves
-
Supplier: Allied Electronics, Inc.
Description: Solenoid Valve, 5 port, 2 posit single,24VDC, ind. light, surge suppr
-
Supplier: TE Connectivity
Description: Configuration Features Electrical Connection : Pressure Terminals Electrical Characteristics Continuous Current Details : 43 mA @ 24 Vdc, 11.38 mA @ 220 Vac, 19.43 mA @ 110 Vac Power Dissipation Details : 1 - 2.5 W @ 28 - 250 Vdc/Vac, 1 W @ 24 - 28 Vdc/Vac Supply Voltage
- Power: 24 to 250 volts
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: lightweight
mount them almost anywhere. Valves with a 1/16" orifice have mounting holes at the bottom only and valves with a 3/32" and 5/32" orifice have mounting holes at the top and bottom. - Pressure Rating: 18 psi
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 3 Pole, ISB 10mm, 50V, 10A, LED w/Flyback Diode, .5-NPT opening
- Maximum Rated Voltage: 50 volts
- Maximum Operating Current: 10 amps
- Operating Temperature: -40 to 176 F
- Connector Style: Industrial Form B (ISO Form B)
-
Supplier: Cole-Parmer
Description: lightweight
mount them almost anywhere. Valves with a 1/16" orifice have mounting holes at the bottom only and valves with a 3/32" and 5/32" orifice have mounting holes at the top and bottom. - Pressure Rating: 18 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: BI-TORQ® Valve Automation
Description: BI-270.) Both units are universal 3 and 4-way solenoids that can easily be converted in the field. BI-TORQ factory-trained personnel assemble and test all solenoid units on our pneumatic actuators before shipping. SPOOL VALVE/PILOT OPERATED SOLENOID VALVE
- Valve Size: 0.25 inch
- Pressure Rating: 35 to 150 psi
- Power: 12 to 115 volts
- Flow (Cv): 1.8
-
Supplier: Cole-Parmer
Description: 5 solenoid; 5-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 24 volts
- Features: PTFE - Teflon®, Solenoid Valves
-
Supplier: Schmalz Inc.
Description: Solenoid valve for control at high nominal flow rates Control of vacuum, blow off and venting of the suction cup NO function ensures the workpiece is held even in the case of a power failure For handling tasks with very short switching times Vacuum valve suitable for neutral or
- Valve Size: 0.1968505 inch
- Features: Pneumatic, Solenoid Valves
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Cordset, 3 Pole, ISB 10mm, with 5 Pole M12 Male Straight, 5 Meters, 50V, 10A, LED w/Flyback Diode
- Maximum Rated Voltage: 50 volts
- Maximum Operating Current: 10 amps
- Operating Temperature: -40 to 176 F
- Contacts / Poles: 3 Contacts plus Ground
-
Description: The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or
- Valve Size: 0.25 to 0.3149608 inch
- Pressure Rating: 40 to 90 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Solenoid Valves - Cole-Parmer 2-Way Direct Lift Solenoid Valve; normally closed 12VDC -- GO-01540-03Supplier: Cole-Parmer
Description: lightweight
mount them almost anywhere. Valves with a 1/16" orifice have mounting holes at the bottom only and valves with a 3/32" and 5/32" orifice have mounting holes at the top and bottom. - Pressure Rating: 60 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Schmalz Inc.
Description: Solenoid valve for control at high nominal flow rates Control of vacuum, blow off and venting of the suction cup NO function ensures the workpiece is held even in the case of a power failure For handling tasks with very short switching times Vacuum valve suitable for neutral or
- Valve Size: 0.1968505 inch
- Features: Pneumatic, Solenoid Valves
-
Supplier: Schmalz Inc.
Description: Solenoid valve for control at high nominal flow rates Control of vacuum, blow off and venting of the suction cup NO function ensures the workpiece is held even in the case of a power failure For handling tasks with very short switching times Vacuum valve suitable for neutral or
- Valve Size: 0.3149608 inch
- Features: Pneumatic, Solenoid Valves
-
Supplier: International Hydraulics
Description: under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 40 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 10.48" X Width 2.76" X Height 4.29" NFPA D05
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: International Hydraulics
Description: shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D03 or CETOP-03 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 16 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 3040 PSI Manual Override Length 9.04" X Width 1.81" X Height 3.48" NFPA D03
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Description: The DSVP40-S from Deltrol Controls is a pilot-operated 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on /
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 35.6 to 194 F
-
Supplier: International Hydraulics
Description: shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D03 or CETOP-03 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 20 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 3040 PSI Manual Override Length 5.69" X Width 1.81" X Height 3.48"
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: International Hydraulics
Description: shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 40 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 7.00" X Width 2.76" X Height 4.29" NFPA D05
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Description: min on / 5 min off @25º C media / ambient -3 min on / 5 min off @90º C media / ambient Coil Treatment: Nylon encapsulated Insulation Class: Class A 105º C (221º F) Ambient Temperature: Up to 90º C (194º F) max Mechanical Specifications Media: Water up to 90º C (194º F) max Operating
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 3
- Media Temperature: 35.6 to 194 F
-
Supplier: U.S. Plastic Corporation
Description: The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features
- Number of Ports/Ways: 2
- Valve Type: Single Solenoid
- Features: Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features
- Number of Ports/Ways: 3
- Valve Type: Single Solenoid
- Features: Solenoid Valves
-
Supplier: Critical Velocity Enterprises, LLC
Description: Independently control 2 solenoid valves using a 0 - 5 volt analog input signal or any 1k to 30k pot. Each channel is capable of 5 amps of continuous current. It can also be used for small motors and lamps. Features: Use any 1k to 30k pot for control Selectable PWM
- Application: Commercial
- Features: Other
-
Supplier: Oil-Rite Corp.
Description: Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current
- Power: 24 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Oil-Rite Corp.
Description: and prevent airlock, withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The valves feature an aluminum
- Valve Size: 0.125 inch
- Valve Type: Needle Valves
- Features: Threaded
Find Suppliers by Category Top
Featured Products Top
-
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The High Density Interface (HDI) solenoid valve just got better by offering more flow capacity without sacrificing size and weight. Imagine the features of a large valve coupled with the superior performance of a miniature valve in one compact design. The new Lo-Lohm HDI uses a spike and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
Test • Plunger-Needle Assembly Same for S4A, S5A, S6N, S6A, S8F • Molded Class “F” Coil Construction • Same Coil Fits Most Refrigerating Specialties Solenoid Valves • Pilot Light Available (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
A high‐frequency response relaxed eddy accumulation flux measurement system for sampling short‐lived biogenic volatile organic compounds
DC power supplies (not shown) also provide power to drive the solid- state relays ( 5 VDC ), solenoid valves (12 VDC), pressure sensors (18 VDC), and Peltier coolers (12 VDC).
-
IDEC Corporation - AYD301N-R - Switches - Pushbutton - Allied Electronics
SOLENOID VALVE , 5 PORT, 24 VDC , 2 POSITION SINGLE, PLUG-IN .
-
K Basins sludge removal temporary sludge storage tank system
110volt 60 hertz supply for the pump controllers , The controller will supply one 24 vdc , 5 OOmA supply to the solenoid valve .
-
SMC Corporation - VQ2100-51 - Solenoids/Valves - Solenoid/Valves - Allied Electronics
VALVE , 5 PORT, SOLENOID , 24 VDC , BASE MOUNTED .
-
A method to determine thermal properties of grain from system response analysis of a packed bed
The register output logic level, either 0 or + 5 VDC , opens one of a pair of solenoid valves which diverts a stream of compressed air to either a hot or a cold heat exchanger.
-
PSV-D
Conversely, a + 5 VDC (HIGH) signal applied will allow the solenoid valve to remain active.
-
OPERATING MANUAL
Conversely, a + 5 VDC (HIGH) signal applied will allow the solenoid valve to remain active.
-
SMC Corporation - SV1200-5FU - Solenoids/Valves - Solenoid/Valves - Allied Electronics
Solenoid Valve , 5 port, 2 posit double, 24 VDC , ind light, surge suppr .
-
SMC Corporation - SV2100-5FU - Solenoids/Valves - Solenoid/Valves - Allied Electronics
Solenoid Valve , 5 port, 2 posit single, 24 VDC , ind. light, surge suppr .
-
SMC Corporation - SV3100-5FU - Solenoids/Valves - Solenoid/Valves - Allied Electronics
Solenoid Valve , 5 port, 2 posit single, 24 VDC , ind. light, surge suppr .
Indicates content that may require registration and/or purchase.