Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 6140A is a Current Source from HP. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current
-
Supplier: Hottinger Brüel & Kjær A/S
Description: constant current power to the IEPE sensor. If more current is required for a specific application such as when driving long cables, it is possibly to modify this unit to provide up to 20 mA of sensor drive current. Consult the factory for details.The 4758A uses an external AC to
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.5V~36V SOT-25-5 Current Source/Constant Current Source ROHS
- Operating Temperature: -40 to 125 C
-
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 6241A is DC voltage and current source/monitor with high-performance features including source resolution of 4½ digits, measuring resolution of 5½ digits, and a basic accuracy of 0.02%. It supplies/measures 0 to ±32 V / 0 to ±500 mA and enables extensive pulse generation and
- DC Output Voltage: -32 to 32 volts
- DC Output Current: 0.5 amps
- Features: DC Power Supply
-
Supplier: Texas Instruments
Description: Dual 1.5A Current Source Camera Flash LED Driver 12-DSBGA -40 to 85
- Input Voltage: 2.5 to 5.5 volts
- Output Current: 2,500 milliamps
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 121 programmable DC current source is a precision instrument suitable for bench-top use or panel-mounted operation in labs, test facilities, and manufacturing environments. It provides a low-noise, highly stable source of current up to 100 mA, with convenient
- Form Factor: Desktop / Free Standing
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The 6166 is a high-accuracy, high-stable bipolar calibration source enabling voltage settings from 10 nV to 1200 V and current settings from 1 nA to 120 mA . Due to its outstanding accuracy and stability it is an ideal tool for the calibration of high-precision digital voltmeters or
- DC Output Voltage: -1,200 to 1,200 volts
- DC Output Current: 0.12 amps
- Features: DC Power Supply
-
Supplier: Amp-Line Corp.
Description: Constant Current Source (Linear AC Power Source / Power Supply): 0-60 A @ 5 V compliance voltage; 0-150 A @ 2 V compliance voltage; 300 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.
- AC Output Current: 0 to 150 amps
- Output Frequency: 0.00006 MHz
- AC Input Voltage: 120 to 230 volts
- Input Frequency: 50 to 400 Hz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 6242 is DC voltage and current source/monitor with high-performance features including source resolution of 4½ digits, measuring resolution of 5½ digits, and a basic accuracy of 0.02%. It supplies/measures 0 to ±6 V / 0 to ±5 A and enables extensive pulse generation and
- DC Output Voltage: -6 to 6 volts
- DC Output Current: -5 to 5 amps
- Features: DC Power Supply
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 400 amps
- AC Output Power: 500 VA
-
Supplier: Microtest Corporation
Description: currents to the coils and determine if a component is burned due to overheating. Up to 6 units of the 6210/6220 DC Current Source Series can be overlapped to provide a maximum voltage of 20Vdc; up to 8 units for 6240, for a maximum voltage of 12Vdc. Our maximum current
- DC Current: 0 to 40 amps
- Form Factor: Bench Top
- Display: Digital Meter
- Interfaces: RS232
-
Supplier: Texas Instruments
Description: Dual Current Source/Current Sink 8-SOIC -25 to 85
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 2.5 to 40 volts
- Features: Other
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, PRECISION CURRENT SOURCE, QUINTET
-
Supplier: Accuris
Description: MICROCIRCUIT, OCTAL PRECISION CURRENT SOURCE, MONOLITHIC
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, PRECISION CURRENT SOURCE, MONOLITHIC SILICON
-
Supplier: Classic Automation LLC
Description: SLC 500 - 16 points, 5 Vdc
- Data Acquisition: I/O Module
-
Supplier: Classic Automation LLC
Description: 16- point 12- 24 VDC current sourcing output module, 4 points per common, 1.0A/point, 4 replaceable fuses. Use with T1K- 16B or T1K- 16B- 1 terminal base.
- Data Acquisition: I/O Module
-
Supplier: Microchip Technology, Inc.
Description: The MIC2981 is an 8-channel, high-voltage, high-current source driver array ideal for switching high-power loads from logic-level TTL, CMOS, or PMOS control signals. This driver can manage multiple loads of up to 50V and 500mA, limited only by package power dissipation. MIC2981
- Package Type: DIP, SOIC
- Features: Other
-
Supplier: Nexperia B.V.
Description: Resistor-equipped PNP transistor with two diodes on one chip in a SOT353 (SC-88A) plastic package. Stabilized output current of between 15 uA and 50 mA by connection of an external resistor between pins 4 and 5. Features and benefits One chip integrated constant current source
- Transistor Grade / Operating Range: Automotive
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY/CURRENT SOURCE; For Use With:Unregulated Systems; Accessory Type:Power Supply / Current Source; Product Range:-; External Depth:44.5mm; External Height:73.7mm; External Width:60.5mm; Input Current Max:20mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT SOURCE / CURRENT SINK, SOIC8; No. of Amplifiers:2 Amplifier; Input Bias Current:-; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:5MHz; CMRR:- RoHS Compliant: Yes
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The low-noise MeasureReady™ 155 precision current and voltage source combines premium performance with unprecedented simplicity for materials scientists and engineers requiring a precise source of voltage and current. With extensive experience in low-noise instrumentation
- Form Factor: Desktop / Free Standing, Rack Mount
-
Supplier: Texas Instruments
Description: 1.5A Synchronous Boost LED Flash Driver w/ Dual High-Side Current Sources 20-DSBGA -40 to 85
- Input Voltage: 2.7 to 5.5 volts
- Output Current: 3,000 milliamps
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Texas Instruments
Description: LM3648 Synchronous Boost LED Flash Driver with 1.5-A High-Side Current Source 12-DSBGA -40 to 85
- Input Voltage: 2.5 to 5.5 volts
- Output Current: 1,500 milliamps
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut
- Measuring Range: 57 amps
- Input Voltage: 8 to 16 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut
- Measuring Range: 100 amps
- Input Voltage: 8 to 16 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut
- Measuring Range: 75 amps
- Input Voltage: 8 to 16 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR, -75A TO 75A, SOURCE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LINEAR CURRENT SENSOR, 765A, SINK/SOURCE; Sensor Output:Sink / Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-765A to 765A; Current Measuring Range AC:-765A to 765A; Response Time:3µs RoHS Compliant: Yes
-
Supplier: Accuris
Description: POWER SOURCE, DC, CONSTANT CURRENT, SHIELDED METAL ARC WELDING (SMAW)
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut
- Measuring Range: 765 amps
- Input Voltage: 6 to 12 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: QuinStar Technology, Inc.
Description: offers three versions of these noise sources to suit virtually any application. Full waveguide band noise sources are offered for use with Noise Figure Meters. These models provide very flat ENR (nominally 15 dB) over complete standard waveguide bands in the 50 to 110 GHz region.
- Minimum Frequency Range: 50,000 to 75,000 MHz
- Maximum Frequency Range: 75,000 to 110,000 MHz
- Device Type: Noise Source
- Form Factor: Waveguide Component
-
Supplier: Littelfuse, Inc.
Description: 350mA/200mA to 2.3A/1.9A sink/source Output Current Capabilities
- tr: 40 ns
- tf: 20 ns
- Features: IGBT
-
Supplier: AMETEK Programmable Power
Description: Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the voltage
- AC Output Voltage: 0 to 312 volts
- AC Output Current: 0 amps
- AC Output Power: 4,500 to 36,000 VA
- DC Output Current: 0 amps
Find Suppliers by Category Top
Featured Products Top
-
Not getting the measurement results you expect? Check out:5 Electronic Measurement Pitfalls You Learned About in School But Probably ForgotWhether you are new to electronic device measurements or a pro, you’ll want to avoid certain pitfalls to prevent: Voltage errors Current leakage Ground loops Field-induced interference Source-related noise (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
system is capable of DC field measurements and has a resistance range from 0.5 mΩ to 10 MΩ. Measure Hall voltage, Hall coefficient, Hall mobility, and resistivity. With options added, the system allows you to measure down to 0.5 µΩ and as high as 200 GΩ in DC fields. You can (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
Split Type Clamp-on Design Three Year Warranty Low Frequency Current Probe The BCP-611 is designed to make conducted current measurements without making direct contact with the source (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
as a growing company, the opportunity to move up our corporate ladder is great. Imagine being the leader of your own sales group in a matter of only a few years. Check out current job listings (read more)
Browse Terminal Blocks Datasheets for bisco industries -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
reflections, enhancing measurement accuracy and minimizing uncertainty. Each unit includes calibrated ENR reports traceable to NIST and VSWR on/off data, with flatness better than ±1.0 dB over the frequency range. Standard operation requires +28Vdc with a maximum current draw of 30mA, while (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
Sequoia Series is a full four-quadrant regenerative grid simulator with an optional regenerative electronic load mode, and the Tahoe Series is a two-quadrant AC and DC source (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
, ranging in heights of 5.12 in to 6.82 in, and improves efficiency. Constructed within a Class F insulated, white powder coated steel enclosure, our Medical Grade Isolation power transformers are ideal for use with hospital beds, dental chairs and equipment, medical lab equipment, and patient (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Microchip Technology MIC5219-2.5YM5-TR Overview The MIC5219-2.5YM5-TR is a high-performance linear voltage regulator designed to provide a fixed 2.5V output with exceptional accuracy and efficiency. This regulator is capable of sourcing up to 500mA of continuous current (read more)
Browse Voltage Regulators Datasheets for Win Source Electronics
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
and isolation. The. potential of DEP as a biological tool for sample isolation and. enrichment for drug screening, disease detection and. treatment, as well as on-chip applications lies in its inherent. advantages over current concentration and detection techniques. These techniques typically maintain
More Information Top
-
Power System Protection 2: Systems and methods
Fig. 10.7. 5A Current source and its equiva/ent circuit o- s I .
-
An improved technique for the measurement of the field-dependent susceptibility of ferrofluids
Thus a polarising field of 9 kA m-l across a gap of 0.32 mm was possible with a 1. 5A current source .
-
Operation of a 12-pulse converter in closed loop for controlled P-Q operation
1) Voltage at PCC (IOOV/div); (2) Source current ( 5A /div); (3) 12-pulse converter input current (5A/div); (4) Load current (5A/div); (5) Filter current (5A/div).
-
Evaluation of low-residue soldering for military and commercial applications: A report from the Low-Residue Soldering Task Force
Electricaltests were added using the 100 ps 5A constant current source used for testing the HCLV circuit.
-
Frequency References, Power Management for SoC, and Smart Wireless Interfaces
For the first one (shown in Fig. 13. 5a ) the current sources inject a differential signal at ωRFÀωLO.
-
Vestibular projections in the human cortex
Voltage density maps (Fig. 5a ) and current source density maps (Fig. 5b) were constructed from the mean records of the five curarized MD patients shown in Fig. 2.
-
Turn-on delay of QD and QW laser diodes: What is the difference?
In our experiments we use pulses of 1 ns rise-time (measured at 10%–90% level) obtained from a high power (up to 1. 5A current ) pulse source .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/5950/1/Fu_Jizhen_201007_MASc.pdf
large portion of current out of 2. 5A peak current source inductor current is diverted through the .
-
Grid coupling of cage-rotor induction generator through BTB-VSC with critical load support at grid islanding
It is seen that the current at DC bus slowly settles to 5.5 A, and BTB-VSC carries 5A whereas source current from utility grid escalates to 15A from 10A .
-
Modeling of active front-end rectifiers using dynamic phasors
To illustrate the performance of different models under unbalanced operation, the voltage source in phase B has been set to zero, i.e. Vb≡0, with the step change in load current source from 5A to 10A occurring at t=0.2s.
Indicates content that may require registration and/or purchase.