-
Supplier: Kalamazoo Industries, Inc.
Description: 10C , 5C Collet Fixture Great for machining centers, drills, mills, stationary fixtures! 5C Collet Holding Fixture, Vertical or Horizontal, cast iron body. Collets held dead length no lateral part movement. Lever Close. Hardened ground thru
-
Supplier: Kalamazoo Industries, Inc.
Description: 1CC, 5C Collet Fixture for Chucks 5C collet chuck. For short runs. Chuck the OD in your power or manual chuck for quick set up on 5C collets. Don’t remove your power chuck just use the 1CC . 1/2 turn lock and release. Dead length !! Infinite
-
Supplier: Kalamazoo Industries, Inc.
Description: AO5C Air-Operated 5C Collet Fixture Versatile, Accurate! Hardened Ground Spindle Collets Held Dead Length !! 0-100 PSI shop air reqd. Two Position vertical or horizontal For Drill Presses, Milling Machines, Grinders Dimensions: 3 1/2″ high, 4 3/4″ dia, 2 1/2″ base to
-
-
Supplier: Kalamazoo Industries, Inc.
Description: 5C, 5C Collet Indexing Fixture Index fixture with 24 space ring and draw nut.(index rings 0-36 spaces available) For drilling, milling, grinding and locating angles. Index ring easily changed by pulling spindle out and sliding new ring on. Use in vertical position
-
Supplier: Carr Lane Manufacturing Co.
Description: Accurate and versatile fixture for round, square, and hex-shaped workpieces (ideal for secondary operations on screw-machine parts). Uses standard 5C collets, including step collets for large diameters, expanding collets for ID clamping, and emergency
- Weight: 29 lbs
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
- Vise Features: Light-duty
-
Supplier: Compact Automation
Description: Collets are used worldwide in the metalworking industry for their high accuracy and high output gripping of tools and work pieces. Compact Automation Products has chosen 3 popular collet sizes: 1C, 3C and 5C to design our space efficient collet fixtures around. Two
-
Supplier: OKW Enclosures, Inc.
Description: encoders; also suitable for rotary touch/click functions used on menu-driven interfaces - typically employed on devices made in high volumes tried and tested collet fixture system with secure fit on the axlemax. torque: installation = 1.5 Nm, function = 1.2 Nm
- Knob Diameter: 1.4173228346456692 to 1.811023622047244 inches
- Bore Diameter: 0.23622047244094488 to 0.25 inches
- Diameter / Width: 1.4173228346456692 to 1.811023622047244 inches
- Bore / Insert Diameter: 0.23622047244094488 to 0.25 inches
-
Supplier: Jergens, Inc.
Description: Jergens Universal ZPS Rotary Adapters & Kits permits the easy mounting of Fixture-Pro® system QLS based vises, dovetail vises, collet holders, and the Quick-Loc™ pallet changers for quick, flexible multi axis workholding on popular rotary indexers and trunions. ZPS systems from Jergens
-
Supplier: National Bronze & Metals Inc.
Description: with relatively high electrical and thermal conductivity. Typical Uses for C18000 Copper Chromium Nickel Silicon: INDUSTRIAL: Resistance Welding Tips, Resistance Welding Wheels and Fixtures, Stud Welding Collets and Tips, Sprue Bushing, Cavities for Injection Molds, Hot runner Systems
- UNS Number: 18,000
- AISI / AA / CDA Grade: 180
- Overall Width / OD: 0.25 to 6 inch
- CDA Grade: 180
-
Supplier: National Bronze & Metals Inc.
Description: with relatively high electrical and thermal conductivity. Typical Uses for C18000 Copper Chromium Nickel Silicon: INDUSTRIAL: Resistance Welding Tips, Resistance Welding Wheels and Fixtures, Stud Welding Collets and Tips, Sprue Bushing, Cavities for Injection Molds, Hot runner Systems
- OD / Width: 0.25 to 6 inch
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
- Applications: Circuit Breakers, Contactors, Electronics (IC Packaging / Interconnect), Switches / Relays
- Material: Copper (Cu)
-
Supplier: Design Tool, Inc.
Description: The DTI 5000 Rigid Automatic screwdriving systems are designed to hold the fastener securely in the barrel and collet assembly keeping the bit in contact with the fastener. This system is ideal for applications where a fastener is sticking out of the collet assembly and is inserted
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Supplier: Sunnen Products Company
Description: SPECIFICATIONS Available in 0.10 mm (0.004 in) increments from 5.0 - 19.0 mm (0.2 - 0.75 in) Long-lived carbide shoes For Sunnen's SV-1000 Series vertical honing systems and ML Series horizontal machines FEATURES & BENEFITS Dramatically reduces job changeover times. Uses standard collet
-
Supplier: Design Tool, Inc.
Description: to the problem. Systems can also be designed to retract the barrel and collet assembly when the motor starts preventing the collets from contacting the work. Due to the versatility of our designs, Design Tool Inc. can build on both the inline and pistol DC electric tools that are
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Supplier: Sunnen Products Company
Description: specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you –
- Power: 5.5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
Collets
(236 Companies)
Chucks
(402 Companies)
Vises
(273 Companies)
Metrology Fixtures and CMM Fixtures
(62 Companies)