-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 10 Amps, 5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 14 Amps, 7.5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: American Control Electronics
Description: drives. With a wide selection of models that can run motors from 1/20 HP all the way up to 3 HP, you’re sure to find a drive that will satisfy your needs. Features Field Supply Inhibit (Normally Open) LEDs: Current Limit, Power On-board Fusing Technical Data 1.05 Form Factor 1% Base
- Number of Axes / Motors: 1
- Maximum Output Voltage: 240 volts
- Rated Power: 100 to 750 watts
- Continuous Output Current: 5 amps
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 240 (208) VAC, 3 PH, 20 Amps, 5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 240 (208) VAC, 3 PH, 29 Amps, 7.5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
Supplier: Classic Automation LLC
Description: 0.5 HP (0.37 KW), Input Line Voltage: 400/480 Volt 3-Phase, Output Voltage: 0 -400/ 460 Volt 3-Phase
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
Supplier: American Control Electronics
Description: The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can quickly
- Number of Axes / Motors: 1
- Maximum Output Voltage: 280 volts
- Rated Power: 40 to 200 watts
- Continuous Output Current: 5 amps
-
Supplier: Boston Gear
Description: Overview Ratiotrol® DCX controllers statically convert single phase AC line power to regulated DC for non-regenerative, adjustable speed armature control of shunt-wound and permanent-magnet DC motors. These units are ideal for simple MRO modifications to existing drives or for
- Rated Power: 62.15395687033974 to 2,238.437822461215 watts
- Supply Voltage (AC): 115 to 230 volts
-
Supplier: Classic Automation LLC
Description: PowerFlex - PowerFlex 525 AC Drive 240V/17A/5HP
-
Supplier: Boston Gear
Description: Overview Boston Gear's Ratiopax controllers are economical, basic, general-purpose controllers that feature the static conversion of AC line power to regulated DC for non-regenerative, adjustable speed armature control of shunt-wound and permanent magnet DC motors. Their lightweight,
- Rated Power: 62.15395687033974 to 746.145940820405 watts
- Supply Voltage (AC): 115 to 230 volts
-
Supplier: Galco Industrial Electronics
Description: CONTACTOR, 2-POLE N/O, 120VAC COIL
-
Supplier: Allied Electronics, Inc.
Description: Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive
-
Supplier: Nidec Control Techniques
Description: Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 660 volts
- Rated Power: 264,599.9999999999 watts
- Supply Voltage (AC): 500 to 575 volts
-
Supplier: WAGO
Description: DC Drive Controller; 24 VDC; 5 A
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 600VAC Input, 575VAC Output, 3-Phase, AC Motor Drive The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. With exceptional torque production and precise control, it includes a high-resolution display and mobile device
- Rated Power: 3,730.729704102025 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Newark, An Avnet Company
Description: SPEED DRIVE, 125HP,460V-NO DC CHOKE
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 600VAC Input, 575VAC Output, 3-Phase, AC Motor Drive The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. With exceptional torque production and precise control, it includes a high-resolution display and mobile device
- Rated Power: 2,238.437822461215 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Newark, An Avnet Company
Description: SPEED DRIVE 150 HP 460VATV61 NO DC CHOKE
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 600VAC Input, 575VAC Output, 3-Phase, AC Motor Drive The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. With exceptional torque production and precise control, it includes a high-resolution display and mobile device
- Rated Power: 5,596.094556153038 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Allied Electronics, Inc.
Description: Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive
-
Supplier: Allied Electronics, Inc.
Description: Ideally suited to the needs of Material Handling, Packaging, Food, Beverage, Pump, Fan and other OEM machines, the Altivar 312 Variable Frequency Drive offers the highest overtorque and is the only drive in its class with a remote graphical keypad. The Altivar 312 Drive
-
Supplier: Newark, An Avnet Company
Description: SPEED DRIVE,500HP,460V,ATV61 NO DC CHOKE
-
Supplier: Newark, An Avnet Company
Description: 460V CT DRIVE IP20 200HP-NO DC CHOKE
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 600VAC Input, 575VAC Output, 3-Phase, AC Motor Drive The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. With exceptional torque production and precise control, it includes a high-resolution display and mobile device
- Rated Power: 2,238.437822461215 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Cole-Parmer
Description: • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1
- Maximum Discharge Flow: 3.5 GPM
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1
- Maximum Discharge Flow: 5.8 GPM
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1
- Maximum Discharge Flow: 3.5 GPM
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Allied Electronics, Inc.
Description: display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Features: Self Tuning Sensorless Vector AC Drive — Allows Close Control of Motor Speeds
-
Supplier: Dart Controls, Inc.
Description: A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a barrier type terminal
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated brushless DC variable speed motor, with voltage ranges from 12 volts to 48, these seal-less, motor integrated
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A permanent
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: Moons' Electric Co. Ltd.
Description: ● 20-60V DC Input ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Built-In Soft PLC ● Support CANopen ● Friendly Tuning Software
- Continuous Output Current: 10 amps
- Peak Output Current: 30 amps
- Supply Voltage (DC): 20 to 60 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Clark Solutions
Description: Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 34.5998805 psi
- Pump Type: Centrifugal Pumps
- Power Source: DC Powered
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC DRIVE, SINGLE PHASE, OEM DC DRIVES, 0.5 HP, ISOLATED ,115/230VAC. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
-to-device matching of 5 ns Separate drive output pins: pull-up (2.8 Ω) and pull-down (1.0 Ω) Supply voltage 10.5 V < VDRV < 13.2 V Undervoltage lockout on primary VDRV and secondary VSEC (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
-Vantage and the RP-Lite, the displays hang down from a cylindrical “neck” that is large enough to accommodate the components for both motion axes. The neck of the RP-Vita is entirely different in both shape and size, measuring just 4 in. wide by 1.5 in. thick. It wasn’t possible to (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Torrance, CA – July 2, 2025 – Oriental Motor USA is pleased to announce the launch of its new 750 W (1 HP) Brushless Motors and Gear Motors, optimized for use with inverters and variable frequency drives (VFDs). Engineered to meet the growing demand for high-efficiency motion control (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Minimal Pitch Deviation for Maximum Precision MICROMO is pleased to introduce the BS22-1.5 spindle drive from the (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
heavy-duty applications requiring higher temporary overload capacity, it is rated for 4 kW or 5 hp motors. This dual-rating system allows engineers to select the drive according to the actual torque profile rather than relying only on the motor’s nameplate power. Normal-Duty and Heavy (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
IMPULSE®•G+/VG+ Series 5 With more built-in features, our new Magnetek® brand IMPULSE®•G+/VG+ Series 5 Variable Frequency Drives (read more)
Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation -
components. Unlike conventional drives, Yaskawa’s Matrix technology employs a system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage. This eliminates the need for a rectifying circuit and DC smoothing (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Variable Frequency Drives (VFDs) Motor Drive Systems UPS Equipment Solar Photovoltaic Inverters DC/AC Power Conversion Systems LCL Filter Circuits Industrial Power Electronics The WAM Series provides a (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Control Techniques from Shenzhen General Electronic Equipment Co.,LTD, China
5HP DC DRIVE .
-
MA-5 | Product Catalog Search Results | Galco Industrial Electronics
5HP DC DRIVE .
-
Development of an extruder-feeder biomass direct liquefaction process
Crammer-Feeder, 5 hp ( DC Drive ), 3.4 ft3 total volume, 2.6 ft3 operating .
-
Development of an extruder-feeder biomass direct liquefaction process
design, 5 Hp DC drive .
-
FINCOR - FINCOR DRIVE(63)
DC DRIVE 5HP 230V NEMA1 .
-
FINCOR - FINCOR DRIVE(57)
DRIVE DC 5HP 230V NEMA1 3PH .
-
2450-8003W - Control Techniques - Drive | Galco Industrial Electronics
2450-8003W, Control Techniques, Drive, DRIVE DC 5HP 240V LESS OPERATOR .
-
FINCOR - FINCOR DRIVE(67)
DRIVE DC 5HP 230V NEMA1 .
-
FINCOR - FINCOR DRIVE(45)
DRIVE DC 5HP 230V CHASSIS 1PH .
-
http://eprints.iisc.ernet.in/1881/1/Direct_power.pdf
The setup is organized for gen- eration operation where the torque-speed characteristics of the prime mover (such as a wind turbine) are simulated by a 5 hp dc motor driven by a commercial four-quadrant thyristor drive.
Indicates content that may require registration and/or purchase.