-
Supplier: Accuris
Description: Fuel cell technologies Part 5-1: Portable fuel cell power systems - Safety
-
Supplier: Accuris
Description: Fuel cell technologies - Part 5-1: Portable fuel cell power systems - Safety
-
Supplier: Accuris
Description: Fuel cell technologies Part 5-100: Portable fuel cell power systems - Safety
-
-
Supplier: Accuris
Description: Fuel cell technologies -- Part 5-100: Portable fuel cell power systems -- Safety
-
Description: IEC 62282-5-100:2018 covers construction, marking and test requirements for portable fuel cell power systems. These fuel cell systems are movable and not fastened or otherwise secured to a specific location. The purpose of the portable fuel cell power system
-
Supplier: CSA Group
Description: IEC 62282-5-100:2018 covers construction, marking and test requirements for portable fuel cell power systems. These fuel cell systems are movable and not fastened or otherwise secured to a specific location. The purpose of the portable fuel cell power system
-
Description: Covers construction, marking and test requirements for a.c. and d.c. type portable fuel cell systems. These fuel cell systems are movable and not fastened or otherwise secured to a specific location. The purpose of a portable fuel cell system is to produce
-
Description: stand-alone operation with single-phase AC output or 3-phase AC output not exceeding 1 000 V, or DC output not exceeding 1 500 V; - operating pressure: maximum allowable working pressure of less than 0,1 MPa (gauge) for the fuel and oxidant passages; - fuel: gaseous fuel or
-
Supplier: CSA Group
Description: fuel (kerosene, methanol, etc.); - air as oxidant. This document describes type tests and their test methods only. This document covers fuel cell power systems whose primary purpose is the production of electric power. This new edition includes the following significant
-
Supplier: TE Connectivity
Description: Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Application Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Product Type Features Cable Assembly (End A) : HVA280 Plug Sealable : Yes Usage Conditions Operating Temperature Range : -40
- Cable Length: 16.404208333333333 ft
- Operating Temperature: -40 to 140 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: CSA Group
Description: IEC 62282-3-400:2016 applies to small stationary fuel cell power systems serving as a heating appliance providing both electric power and useful heat with or without a supplementary heat generator providing peak load function. This standard applies to fuel cell power
-
Description: IEC 62282-3-400:2016 applies to small stationary fuel cell power systems serving as a heating appliance providing both electric power and useful heat with or without a supplementary heat generator providing peak load function. This standard applies to fuel cell power
-
Supplier: SAE International
Description: integrate the subsystems into innovative, fully integrated and compact Fuel Cell Systems. The project is divided into two technical platforms: 80 kW Direct Hydrogen PEM Fuel Cell system for propulsion of passenger cars 5 kW Diesel Reformate PEM Fuel Cell
-
Supplier: CSA Group
Description: IEC 62282-6-200:2016 specifies test methods for the performance evaluation of micro fuel cell power systems for laptop computers, mobile phones, personal digital assistants (PDAs), cordless home appliances, TV broadcast cameras, autonomous robots, etc. This new edition includes the
-
Description: Know you've done your job to safeguard life and property in buildings that use stationary fuel cells with the 2015 NFPA 853. Architects, fire protection engineers, and owners and managers of buildings or facilities that employ stationary fuel cell systems need to follow
-
Supplier: UL Standards & Engagement
Description: 1.5 These requirements cover only the fuel cell and fuel cell balance of plant components including the power and/or power conditioning electronics, regardless of packaging, as defined in 11 and , as well as any components in classified zones.
-
Supplier: Marposs Corp
Description: industrial PC is integrated in the control cabinet for the communication with the PLC of the station and the data management. The machine is provided by CE mark, according to the European norms, and by ATEX certification. The station tests a SOFC stack with a nominal power of 1,5kW. Test
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Description: Hydrogen is the most abundant element in the universe. An invisible, tasteless, colorless gas, it can be converted to nonpolluting, zero-emission, renewable energy. When burned in an internal combustion engine, hydrogen produces mostly harmless water vapor. It performs even better in fuel
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for fully formulated glycol-based coolants used in a fuel cell electric vehicle (FCEV). 1.2 Coolants are designed for use in systems where the coolant is in contact with the fuel cell stack. 1.3 The coolant may be used in
-
Supplier: SAE International
Description: This paper studies a control algorithm for fuel cell/battery city buses. The output power of the fuel cell is controlled by a D.C. converter, and the output ports of the converter and the battery are connected in parallel to supply power for the electric motor. One way to
-
Supplier: ASTM International
Description: 1.1 This specification defines the requirements for fuel cells and fuel cell based power systems, including hydrogen-based fuel storage and refueling systems used in electric small Unmanned Aircraft Systems (sUAS). While many requirements specified by this document
-
Supplier: SAE International
Description: In the paper at hand a model-based development approach for a diagnostic system for a multifunctional fuel cell system architecture will be presented. The approach consists primarily of four parts. The first part is a description of general steps needed to build an accurate
-
Supplier: ASTM International
Description: 1.1 This practice describes a hydrogen quality sampling apparatus (HQSA) and a procedure for the sampling of high pressure hydrogen at fueling nozzles of 35 or 70 Mega Pascal (MPa) fueling stations. 1.2 This practice does not include the analysis of the acquired sample. Applicable ASTM standards
-
Supplier: Memory Protection Devices, Inc.
Description: Made in China Reference Drawings for Applications: Single Cell Holder - Dwg#1015-01.pdf Two Cell In-Line Holder - Dwg# 1015-02.pdf Two Cell Side by Side Holder - Dwg# 1015-03.pdf Three Cell Side by Side Holder - Dwg# 1015-04.pdf Four Cell Side by Side Holder - Dwg#
- OD / Width: 0.41 inch
- Length: 0.85 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Material: Base Metal / Plated Base Metal
-
Supplier: BTECH, Inc.
Description: trend unit voltage, unit impedance, pilot cell temperatures and thermal runaway All of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software. The Cellq 2 Modular Battery Monitoring systems - Designed for battery systems with less than (24) 12 or
- Voltage: 2 to 480 volts
- Test / Technique: Charge / Condition, Impedance / AC Testing
- Form: Test Module / Sub-system
-
Supplier: SAE International
Description: #13. This document is initially being published as a TIR due to limited field testing of the fueling protocols. Once the fueling protocols have been field tested, the SAE Fuel Cell Standards Committee Interface Task Force intends to publish a revision to this document as an SAE
-
Supplier: Spire Metering Technology
Description: generate any disturbance or cause any pressure drop. There is no moving parts to wear out. Model EF10 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. Its transducer is a flow-cell (or spool-piece), where a pair of ultrasonic sensors have already been built in.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: AENOR
Description: Fuel cell technologies - Part 5-1: Portable fuel cell power systems - Safety
-
Supplier: AENOR
Description: Fuel cell technologies - Part 5-1: Portable fuel cell power systems - Safety
-
Supplier: BTECH, Inc.
Description: Parameters in Real Time: System Voltage, Float, Charge and Discharge Current, plus ambient and pilot cell temperatures Programmed Cell Impedance Measurement: Up to 24x / Day Programmable Test & Out-of-Limits Alarms Battery Discharge Data Logging Up to 480 Individual Cells and 4
- Test / Technique: Charge / Condition
- Form: Test Station / System
-
Supplier: AENOR
Description: Gas appliances - Fuel cell gas heating appliance - Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW
-
Supplier: BTECH, Inc.
Description: reporting and trend analysis Ambient Temperature Cell/Jar Voltage Cell/Jar Impedance Safe to Use Repeatabe No Fault Testing Performs all Tests Without Skewing Float Voltages Short 2 Second Test Cycle ”Single Pass” Non-destructive Testing Cross-validates Battery Data
- Test / Technique: Impedance / AC Testing
- Form: Portable / Handheld Tester
-
Supplier: Nexperia B.V.
Description: high pulse currents (Figure 1) from lithium primary batteries such as 3 V lithium manganese dioxide (LiMnO2) coin cells.which are commonly used in wireless, low-power IoT sensor applications. The NBM7100A/Bcontains two stages of high efficiency DC-DC conversion and an intelligent learning
- Features: Other
-
Supplier: Matexcel
Description: The product is mainly used as anode material for sodium-ion batteries. In addition to the superior performance of hard carbon, it also has the characteristics of high cost performance, high moisture absorption resistance and easy operation. Storage: Store at room temperature Size: D50: ~5µm
- Thickness: 0.0001968505 inch
- Applications: Battery / Fuel Cell
Find Suppliers by Category Top
Featured Products Top
-
Grommet Edging Application: Automotive: 60kW Hydrogen Fuel Cell Power Modules. Use Case: Automotive Power Heavy Duty 60kW Hydrogen Fuel Cell Modules Client: OEM manufacturer of (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Ideal for use in electric vehicles, hybrid or pure EV heavy equipment, as well as fuel cell electrical vehicles, these compact, light-weight plastic shell connectors have a small footprint and provide both weight and space savings in vehicles. Amphenol’s ePower-Lite 5.7 mm (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Ideal for use in the energy storage market, as well as in electric vehicle, battery solutions, fuel cell and industrial applications, this new field installable, environmentally friendly connector is a highly reliable alternative to common compression lugs. It offers high distribution of power (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
test. HPX Series DC supplies come in 36kW to 240kW versions and can serve PV inverter and fuel-cell R&D applications. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
EA-PSBE 10360-40 3U Programmable Bidirectional DC Power Supply 5kW 360V 40A The EA-PSBE 10360-40 3U is a high-density programmable bidirectional DC power supply from the EA-PSBE 10000 3U Series, integrating both source and sink functions with regenerative energy recovery. Delivering up (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
electronic load (sink) into a single 4U rack-mount unit; as a 30 kW model, it delivers a voltage range of 0-500V and a current range of 0-180A, achieving up to 96.5% efficiency in energy recovery (recuperation) mode to feed energy back into the grid, features built-in function generators for simulating (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
complex sequences such as sine, triangular, rectangular, trapezoidal, ramp, and arbitrary waveforms, as well as specialized functions for PV (EN 50530), fuel cell (FC), and battery testing. Comprehensive Remote Control & Connectivity: Standard with (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
stable outlet pressure despite wide swings in the inlet pressure. The maximum inlet supply pressure is 500 psig. (34.5 bar). Both the inlet and outlet ports are tapped 10-32 UNF. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory equipment, ink jet print (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
2011 Annual Progress Report: DOE Hydrogen and Fuel Cells Program (Book)
The functional and safety requirements for a distributed energy application were identified for a 5 kW fuel cell power plant, including hydrogen production capacity, output power and conditioning requirements, parasitic power use, minimum system efficiency, physical size, feed input and requirements, and…
-
Arctic Energy Technology Development Laboratory
In this work, a 5 kW fuel cell was delivered to UAF from Fuel Cell Technologies of Kingston, Ontario.
-
Status and Outlook for the U.S. Non-Automotive Fuel Cell Industry: Impacts of Government Policies and Assessment of Future Opportunities
This system produces levels of electricity and heat comparable to the 5 kW fuel cell CHP.
-
Considerations on Improvement of Hydrogen Generation Rate from Sodium Borohydride by Dilute Hydrochloric Acid (RS-3: On Board Energy and its Control)
In addition, it was confirmed that no short-term degradation arises in the characteristics of 100 W and 5 kW fuel cells , even if rapid hydrogen generation system by adding dilute hydrochloric acid was used.
-
Analysis of the Ripple Current in a 5 kW Polymer Electrolyte Membrane Fuel Cell Stack
A dynamic fuel cell model has been developed and validated against experimental data for a 5 kW fuel cell stack, examining in detail the ripple current behaviour.
-
A 5KW PEM Fuel Cell Power System for Mini Car Application
Fig 2 shows one of demo mini cars where a small 5kW fuel cell power system is installed and a flexible body frame applied under the concept NVPG (New Vehicle Platform Generation).
-
Analysis of H2 storage needs for early market non-motive fuel cell applications.
5 kW fuel cell portable generators (not including H2 storage).
-
TEXAS LPG FUEL CELL DEVELOPMENT AND DEMONSTRATION PROJECT
Full-Text - Submission contains both citation data and full-text of the journal article. Full-text ca...
The 5 kW fuel cell created by Plug Power, has been operating in a grid parallel mode, interconnected with CPS’s transmission and distribution system at the TxDOT Transguide facility.
-
DEVELOPMENT OF BIO-REACTOR FOR THE PRODUCTION OF
HYDROGEN FROM PLANT BIOMASS
Secondly, whether the volumetric hydrogen productivities were sufficient to drive a 5 kW fuel cell when scale-up to 1 m3 .
-
Energy management strategy for embedded fuel cell system using fuzzy logic
These two models are vahdated respectively on a 5kW fuel cell and a dedicated FC air compressor test bench.
Indicates content that may require registration and/or purchase.