-
Supplier: Airmar Technology Corporation
Description: 1 MHz - 17 mm Transducer Robust PEEK Housing Airmar’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow
- Beam Angle: 8 degrees
- Features: Other
-
Supplier: Airmar Technology Corporation
Description: 1 MHz - 29 mm Transducer Robust PEEK Housing Airmar’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow
- Beam Angle: 4 degrees
- Features: Other
-
Supplier: Evident Scientific
Description: The 30-70-70 crack detection technique uses a single element transducer with a CDS wedge for detection and sizing of ID connected cracks. This technique uses a combination of three waves for sizing flaws of different depths. An OD creeping wave creates a 31.5 degree indirect shear, (red in
- Transducer Style: Angle Beam / Wedge Transducer
- Application: NDT - Flaw / Crack Detection
-
-
Supplier: Evident Scientific
Description: Advantages: Heavily damped broadband design provides excellent time resolution Short wavelengths for superior flaw resolution capabilities Focusing allows for very small beam diameters Frequencies range from 20 MHz to 225 Mhz
- Transducer Style: Contact Transducer, Delay Line Transducer, Immersible / Waterproof
- Application: NDT - Flaw / Crack Detection, NDT - Wall / Material Thickness
-
Supplier: Cygnus Instruments Limited
Description: years of reliable, accurate service. Transducer Membranes Cygnus single crystal transducers have a protective membrane fitted in front of the transducer face to protect it from wear or damage during use. The membrane is back-filled with a small amount of oil that also helps the
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Steiner & Martins, Inc.
Description: Ultrasonic Piezo Transducer For Massage Application 5MHz Part Number: SMMSG20F5000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM121
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity and
- Features: Other
-
Supplier: Siemens Process Instrumentation
Description: Siemens Echomax transducers are easy to install and require little to no maintenance, handling dust, moisture, vibrations, flooding, and high temperatures without fail. And for those dirty applications, ultrasonic transducers’ self-cleaning faces literally shake themselves clean
- Beam Angle: 10 degrees
- Measurement Range: 304.7998354080889 to 7,924.795720610311 mm
- Features: Other
-
Supplier: Steiner & Martins, Inc.
Description: Ultrasonic Transducer For Massage Part Number: SMMSG50F1000 -- SIMILAR PRODUCTS Ultrasonic Transducer For Massage Piezo Material: SM111 Dimensions: 64mm X16mm Resonant frequency fr: 1.0MHz±5%
- Diameter or Height: 64 mm
- Thickness: 16 mm
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC TRANSDUCER; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:22kHz; Product Range:-; External Diameter:51.5mm RoHS Compliant: Yes
-
Supplier: Norbar Torque Tools, Inc.
Description: Magnetic Transducers – This standard style is used with ferrous materials, and consists of a rare earth magnet surrounding the piezo electric transducer. The diameter refers to the nominal diameter of the piezo electric crystal. The annular magnet increases the overall diameter to that
- Transducer Style: Contact Transducer
- Application: General Purpose
-
Supplier: Steiner & Martins, Inc.
Description: Conic Ultrasonic Transducer For Facial Massage Part Number: SMMSG38F1MCH -- SIMILAR PRODUCTS Conic ultrasonic transducer mounted on Aluminum/Stainless Steel housing for facial massage applications. Piezo Material: SM111 Dimensions: 44mm X 38.5mm Resonant frequency fr:
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSORS; Transducer Function:Atomising; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Resonant Frequency:1.65MHz; Product Range:-; Capacitance:2000pF; External Depth:5.5mmRoHS Compliant: Yes
-
Supplier: Steiner & Martins, Inc.
Description: Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG28F1000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111 Dimensions:
-
Supplier: Norbar Torque Tools, Inc.
Description: Magnetic Transducers – This standard style is used with ferrous materials, and consists of a rare earth magnet surrounding the piezo electric transducer. The diameter refers to the nominal diameter of the piezo electric crystal. The annular magnet increases the overall diameter to that
- Transducer Style: Contact Transducer
- Application: General Purpose
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, ULTRASONIC TX RX, 40KHZ, 12.5MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:98dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:125° RoHS Compliant: Yes
-
Supplier: Norbar Torque Tools, Inc.
Description: Magnetic Transducers – This standard style is used with ferrous materials, and consists of a rare earth magnet surrounding the piezo electric transducer. The diameter refers to the nominal diameter of the piezo electric crystal. The annular magnet increases the overall diameter to that
- Transducer Style: Contact Transducer
- Application: General Purpose
-
Supplier: Evident Scientific
Description: Miniature Angle Beam Transducers and Wedges are used primarily for testing of weld integrity. Their design allows them to be easily scanned back and forth and provides a short approach distance. Angle beam transducers are single element transducers used with a wedge to introduce
- Transducer Style: Angle Beam / Wedge Transducer
-
Supplier: Cole-Parmer
Description: solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no
- Gas Volumetric Flow Rate: 24.8587570621469 SCFM
- Liquid Volumetric Flow Rate: 186 to 704 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no
- Gas Volumetric Flow Rate: 33.4039548022599 SCFM
- Liquid Volumetric Flow Rate: 250 to 946 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no
- Gas Volumetric Flow Rate: 14.4420903954802 SCFM
- Liquid Volumetric Flow Rate: 108 to 409 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no
- Gas Volumetric Flow Rate: 7.20338983050848 SCFM
- Liquid Volumetric Flow Rate: 54 to 204 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: ODG (Origin Data Global)
Description: ULTRASONIC SENSOR RCVR 40KHZ
-
Supplier: Transcat, Inc.
Description: Product Highlights Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Ultrasonic Coupling Grease
- Pipe Diameter: 0.5 to 4.5 inch
- Meter Technology: Ultrasonic Meter
-
Description: Is applicable to ultrasonic equipment designed for physiotherapy consisting of an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in the frequency range 0,5 MHz to 5 MHz. This standard only relates to ultrasonic physiotherapy
-
Supplier: Transcat, Inc.
Description: Product Highlights Type A 0.5" to 4.5" (13mm to 115mm) pipe diameter range Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56 ft (2 m)) 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains
- Pipe Diameter: 0.5 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Ultrasonic Coupling Grease
- Pipe Diameter: 0.5 to 4.5 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: CSA Group
Description: IEC 61689:2013 is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous wave ultrasound in the frequency range 0,5 MHz to 5 MHz. This standard only relates to ultrasonic physiotherapy
-
Supplier: Radwell International
Description: ULTRASONIC SENSOR, 200-4000 MM SENSING RANGE, 0-200 MM DEAD BAND, 85 KHZ TRANSDUCER FREQUENCY, 10-30 VDC OPERATING VOLTAGE, 5-PIN M12 CONNECTOR PLUG, IP65, (104094). FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Transcat, Inc.
Description: Product Highlights Type B 0.5 to 4.5" (13 to 115 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders Set Transducer Cables (6.56 ft (2 m)) USB, RS232, 4 to 20 mA Communication Cables 12
- Pipe Diameter: 0.5 to 4.5 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: DigiKey
Description: 1 MHZ 17MM ULTRASONIC TRANSDUCER
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Evident Scientific
Description: Transducers are available in metric unit element diameters and common frequencies, such as 1, 2, 4, 5, and 6 MHz.
- Beam Angle: 60 degrees
- Probe Frequency: 5,000 kHz
- Transducer Style: Angle Beam / Wedge Transducer
- Features: Ultrasonic
-
Description: measurement methods for obtaining defined field characteristics of focusing and nonfocusing transducers; - specifies beam axis alignment methods appropriate for focusing and nonfocusing transducers. IEC 61828:2021 relates to focusing ultrasonic transducers operating in
-
Supplier: Pepperl+Fuchs SE
Description: High chemical resistance through PTFE coated transducer surface Stainless Steel enclosure 1 switch output Temperature compensation Programmable output functions Program input
-
Supplier: CSA Group
Description: measurement of HITU transducers of different construction and geometry, including collimated, diverging and convergent transducers, and multi-element transducers; provides guidance on the choice of the most appropriate measurement method; and provides information on assessment
Find Suppliers by Category Top
Featured Products Top
-
. On-Stream Inspection (OSI) Developed with Ionix® Advanced Technologies, this twin-element, 5.0 MHz ultrasonic transducer measures the remaining wall thickness range from 2.5 mm to 50 mm, depending on the temperature and material. It has great wear resistance (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
transducers on the same side of the pipe. The customer found the Panametrics option provided quick, accurate and reliable results compared to competitors. 1. AT600/PT900 2. CRS401 0.5Mhz / CRR592 1MHz Transducers 3. Clamping fixture 4. Cable 5. Solid Pad Couplant CPL-8 (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
The DigitalFlow GM868 flowmeter uses the patented Correlation Transit-Time™ method of ultrasonic flow measurement to provide accurate, drift-free measurements, without impeding or obstructing the flowt. Wide range of (read more)
Browse Flow Meters Datasheets for Panametrics
More Information Top
-
Journal of Propulsion and Power > Ultrasonic Signal Denoising for Robust Measurement of Solid-Propellant Burning Rates
In fact, the ultrasonic signals shown in Figs. 2 and 3 were also acquired by the 5 MHz ultrasonic transducers .
-
Mechatronics and Applied Mechanics II
Experimental result shows that it is very suitable with 5MHz ultrasonic transducer .
-
[Echocardiographic diagnosis of left intraventricular thrombi: contribution of high frequency probes].
Apical resolution improvement is possible using a 5 MHz ultrasonic transducer , which may identify 3.5MHz ultrasonic transducer false positive results.
-
Applications of Nondestructive Testing in Civil Engineering
Finally, a range of 1 to 5 MHz ultrasonic transducers is presented as possible frequencies to be used in the current study.
-
Ultrasonic Nondestructive Evaluation Systems
A 5 MHz ultrasonic transducer (UT) probe was used with 100 MHz sampling frequency.
-
Photoacoustic microscopy
For example, by using a 5 MHz ultrasonic transducer , deep-penetration photoacoustic macroscopy (PAMac) re- laxes the lateral resolution to 560 μm and extends the max- imum imaging depth to a few centimeters, as shown in .
-
Feature extraction by autoregressive spectral analysis using maximum likelihood estimation: internal carotid arterial Doppler signals
The ICA examinations were per- formed with a Doppler unit using a 5 MHz ultrasonic transducer .
-
Wavelet-Based Neural Network Analysis of Internal Carotid Arterial Doppler Signals
Internal carotid artery examinations were performed with a Doppler unit using a 5 MHz ultrasonic transducer .
-
The speed of sound and isentropic bulk modulus of biodiesel at 21°C from atmospheric pressure to 35 MPa
1 = 5 MHz ultrasonic trans- ducer , 2 = cooled chamber for transducer, 3 = pressure screw, 4 = plunger, 5 = piston, 6 = sample chamber, 7 = pressure vessel, 8 = pres- sure transducer.
-
Ultrasonic imaging of hidden defects using dry-coupled ultrasonic probes
Both dry-coupled probes in this study deployed 5 MHz ultrasonic transducers .
Indicates content that may require registration and/or purchase.