-
Supplier: Newark, An Avnet Company
Description: T5x7mm, BLUE TOP DIFF,FLAT TOP LED, 470nm RoHS Compliant: Yes
-
Supplier: Kingbright Corporation
Description: Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment
- Peak Wavelength: 588 nm
- Luminous Intensity: 8 milliCandela
- Viewing Angle: 70 degrees
- LED Type: Yellow
-
Supplier: Newark, An Avnet Company
Description: LED, 5MM, FLAT TOP, RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:80°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 50mcd, G 10mcd; MSL:- RoHS Compliant:
-
-
Supplier: Kingbright Corporation
Description: Features and Applications Low power consumption Fits 2.4mm hole in panel up to 4mm thick. Viewing angle - 100° RoHS compliant Indicator application Signage application Industrial machinery
- Peak Wavelength: 625 nm
- Luminous Intensity: 10 milliCandela
- Viewing Angle: 100 degrees
- LED Type: Red
-
Supplier: Kingbright Corporation
Description: Features and Applications Low power consumption Fits 2.4mm hole in panel up to 4mm thick. Viewing angle - 100° RoHS compliant Indicator application Signage application Industrial machinery
- Peak Wavelength: 588 nm
- Luminous Intensity: 5 milliCandela
- Viewing Angle: 100 degrees
- LED Type: Yellow
-
Supplier: Kingbright Corporation
Description: Features and Applications Low power consumption Mounts flush with panel Fits 2mm hole in panel up to 3.5mm (.138") Viewing angle - 70° RoHS compliant Audio panel indicator Status indicator Industrial equipment Diagnostic or panel status indicator
- Peak Wavelength: 568 nm
- Luminous Intensity: 12 milliCandela
- Viewing Angle: 70 degrees
- LED Type: Green
-
Supplier: Newark, An Avnet Company
Description: 3X6MM FLAT TOP LED/FLANGE, RED ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LED FLAT-TOP 5MM RED_GREEN 2 PINS ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: LED 4.9MM FLAT TOP GREEN PANELMT
- LED Type: Green
-
Supplier: Broadcom Inc.
Description: This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for application in small portable hand held devices where real estate is a premium.
- Peak Wavelength: 630 nm
- Forward Voltage: 2.1 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 2.8 milliCandela
-
Supplier: Allied Electronics, Inc.
Description: AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead
-
Supplier: DigiKey
Description: 2MM FLAT TOP GRN LED
- Peak Wavelength: 565 nm
- Forward Voltage: 2.2 volts
- Luminous Intensity: 6 milliCandela
- Viewing Angle: 70 degrees
-
Supplier: Allied Electronics, Inc.
Description: White, T 1-3⁄4 Package Type, -40 °C to +85 °C Operating Temperature, Ultra Bright LED Lamp AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED
-
Supplier: Allied Electronics, Inc.
Description: Surface Mount Package, Ultra Bright LED Lamps We specialize in surface mount LED lamps, and we offer a wide variety of specification options and packages (including flat, domed, right-angle and TOP). For right-angle LEDs, contact your Allied Sales Representative.
-
Supplier: RS Components, Ltd.
Description: LED Flat Top 2mm Green
- Peak Wavelength: 568 nm
- Luminous Intensity: 5 milliCandela
- Viewing Angle: 70 degrees
- LED Type: Green
-
Supplier: Allied Electronics, Inc.
Description: AND® Optoelectronics has been supplying a broad assortment of high performance light emitting diode (LED) lamps and LED segment displays for over 30 years. Our ultra bright LED lamps are on the high end of the performance spectrum and come in 3 mm, 5 mm and 10 mm for "wire lead
-
Supplier: Win Source Electronics
Description: Rating: 98mcd Current - Test: 5mA Height (Max): 0.26mm Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Lens Style: Rectangle with Flat Top Lens Size: 0.35mm x 0.65mm ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected
- Features: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - Through Hole 5 MM FLAT TOP WHITE
-
Supplier: Win Source Electronics
Description: Manufacturer: Lite-On Inc. Win Source Part Number: 1064471-LTW-C191TS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 112.5mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current -
- Forward Voltage: 2.93 volts
- Viewing Angle: 130 degrees
- Lens Type: Flat Lens
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Lite-On Inc. Win Source Part Number: 303866-LTW-482DS5 Color: White Configuration: Independent Forward Voltage: 2.85V Viewing Angle: 130° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 176mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 0.30mm
- Forward Voltage: 2.85 volts
- Viewing Angle: 130 degrees
- Lens Type: Flat Lens
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Lite-On Inc. Win Source Part Number: 1064470-LTW-C191DS5 Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 2.93V Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 126mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current -
- Forward Voltage: 2.93 volts
- Viewing Angle: 130 degrees
- Lens Type: Flat Lens
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Circuit Board Indicators 4MM FLAT TOP CBI
- Lamp Type: LED Lamps
-
Supplier: Visual Sound, Inc.
Description: V-LCD50-HDI 5" monitor is packed with features found in more expensive models. This compact LED-backlit confidence monitor offers amazing picture performance and excellent viewing angles for users simply looking for a portable, yet versatile monitoring solution. The V-LCD50-HDI offers
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Powell Electronics, Inc.
Description: TLA, T-1 3/4 MFB FLAT TOP LED, 5V, RED
- LED Type: Red
-
Supplier: ODG (Origin Data Global)
Description: 2MM RED FLAT TOP LED
-
Supplier: Visual Sound, Inc.
Description: Samsung Electronics America, Inc. High-Definition Picture Direct-lit LED backlight, 700 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, 3500:1 contrast ratio (3000:1 on UD46A) and 178? horizontal and vertical viewing angles deliver amazing images. Lower TCO LED
- Features: Flat Panel Monitor, LED Display
-
Description: Lumex’s QuasarBrite™ family of SMT LEDs offer a wide range of colors and package sizes. These SMT LED indicators are available in top emitting, right angle, axial and PLCC package types for easy mounting on PCBs in a variety of applications. Specification Options Color Amber
- Peak Wavelength: 400 to 700 nm
- LED Type: Blue, Green, Multi-Colored, Orange, Purple, Red, White, Yellow
- Lens Type: Domed Lens, Flat Lens
- Dual: Dual
-
Supplier: Broadcom Inc.
Description: Flat Top Package The HLMP-P402 Series flat top lamps use an untinted, diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe
-
Supplier: DigiKey
Description: 525NM 5MM PLASTIC FLAT TOP
-
Supplier: OSRAM Opto Semiconductors
Description: PointLED, blue, ThinGaN LED, enhanced life time Product Features Package: white SMT package, colorless clear silicone resin Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight Color: blue (470 nm) Viewing angle
- Peak Wavelength: 470 nm
- Viewing Angle: 120 degrees
- LED Type: Blue
-
Supplier: RS Components, Ltd.
Description: 8mm HE red LED satin chrome flat top
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Features: Other
- LED Color: Red
-
Supplier: DigiKey
Description: LED CBI 4MM FLAT TOP YLW DIFF RA
- Current Rating: 0.02 amps
- Features: Other
- LED Color: Yellow
-
Supplier: IDEA, Inc.
Description: Surface mount, 0.8 mm height flat top, water clear lens
- Peak Wavelength: 850 nm
- Forward Voltage: 1.65 volts
- Forward Current: 20 milliamps
- Optical Power Output: 0.2 milliwatts
-
Supplier: Edmund Optics Inc.
Description: patterns or a square flat-top pattern. The lenses feature a high fill factor which eliminates zero-order hot spots in the illuminated field. Square lenses are often used in pairs, in conjunction with a PCX lens (see above). Typical applications include welding, drilling, laser
- Materials: UV Grade Fused Silica
-
Supplier: Edmund Optics Inc.
Description: patterns or a square flat-top pattern. The lenses feature a high fill factor which eliminates zero-order hot spots in the illuminated field. Square lenses are often used in pairs, in conjunction with a PCX lens (see above). Typical applications include welding, drilling, laser
- Materials: UV Grade Fused Silica
Find Suppliers by Category Top
Featured Products Top
-
, and terminations, Premo-Flex RFC jumpers are suited to virtually any industry. Features Round flat cable design delivers superior signal integrity and high resistance to vibration Voltage up to 300 V for 2.00 mm, 2.54 mm, and 5.08 mm (custom (read more)
Browse Cable Assemblies Datasheets for DigiKey -
devices with an HTML5 server. It ranges from 4" to 15" in size. The basic modular HMI is a small screen version with a unique pushbutton 22 mm mounting system (the faceless version has DIN rail mounting). It ranges from 4" to 7" in size (read more)
Browse Digital LED Displays Datasheets for DigiKey -
Vishay’s VEML4031X00 sets a new standard in ambient light sensing as the industry’s first AEC-Q100 qualified rectangular ALS device. Engineered for modern automotive designs, this compact 4.38 mm × 1.45 mm sensor features a low profile of (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Hysteresis Voice Coil Actuators can develop force in either direction by reversing polarity of excitation. A very important characteristic of voice coils is extremely low hysteresis; typically two orders of magnitude less than in proportional solenoids. This, along with the flat force (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
Ultralarge measuring angle: ±62° Repeatability: 0.04μm Applications: Glass/lens profile measurement Glass/lens defect detection LED/OLED Display flatness inspection Height (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off 4 functions: Step relay Timing Step relay Staircase timer Light ON (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
with metal, precision with crystal, or cost-effectiveness with plastic, Avantier’s Large Size Prism consistently delivers reliable optical performance. With top-notch specifications, including front surface flatness and surface quality, combined with its highly reflective coating, it has (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
: ±14mm Ultralarge measuring angle: ±62° Repeatability: 0.04μm Applications: Glass/lens profile measurement Glass/lens defect detection LED/OLED Display flatness inspection (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Flat Fasteners make it easy to clamp and fasten quickly in hard-to-reach places or where interference is a concern. Features include: Sleek and Space-Saving Design: Flush top surface makes it ideal for use in tight spaces. User-Friendly: Clear "ON/OFF" markings and tactile (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
cable glands with integrated strain relief. Cable diameters from 3.4 mm to 5.9 mm are accommodated. The two long sides provide ample space for USB connectors. These UV-stable ASA+PC (UL 94 V-0) enclosures are available in six sizes from 60 x 42 x 22 mm to 156 x 54 x 22 mm. The standard colours (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
CR4 - Thread: electronic components from elecsound
5mm Flat top LED .
-
:: New Materials Zone ::
The three devices launched today give designers a choice of surface-mount 0805 (TEMT6200F) or leaded 5 - mm flat - top (TEPT5700) or 3-mm (TEPT4400) packages.
-
:: New Materials Zone ::
The three devices launched today give designers a choice of surface-mount 0805 (TEMT6200F) or leaded 5 - mm flat - top (TEPT5700) or 3-mm (TEPT4400) packages.
-
MSB37 datasheet : Datasheets for Electronic Components and Semiconductors
45mW, 5 V - 3 mm flat top led lamp .
-
Datasheet for MSB37D, 45mW, 5V - 3mm flat top led lamp. MSB37D .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
45mW, 5 V - 3 mm flat top led lamp .
-
HLMP-FW66-MNB00 Datasheet
HLMP-FWxx 5mm Extra Bright Flat Top InGaN White LED Lamps .
-
HLMP-FW67-MNBDD Datasheet
HLMP-FWxx 5mm Extra Bright Flat Top InGaN White LED Lamps .
-
Page 34. Semiconductor parts with 210 in root number
Symbol LED in 2 x 5 mm Flat Tinted Top -Diffused Package .
-
Dielectric Barrier Discharge-Induced Vortex Generation With Discharge-Actuated Boundary Layer Bleed
The boundary layer is tripped by sand paper (130-mm wide and 20-mm long, 120 Grit) attached to the top surface of the flat plate 5 - mm downstream (x = 5 mm) from the leading edge.
-
Quaternary atoll development: New insights from the two‐dimensional stratigraphic forward modelling of Mururoa Island (Central Pacific Ocean)
5 mm yrÀ1 ) leads to the development of a typi- cal table reef system, i.e. an isolated platform with a continuous and regular flat - topped sur- face (Fig. 6B).
Indicates content that may require registration and/or purchase.