-
Supplier: Transcat, Inc.
Description: Product Highlights Accurate and Durable Easily Portable or can be Fixed and Mounted No Special Skills Required to Use Can be Provided with Options For Use with Click Style or Dial Torque Wrenches Accuracy +/- 1% of reading Range 75 to 750 lb-ft Display 4 digit 7 segment LED, updates
- Features: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: PRESET TYPE 5.25 INCH OVERALL LENGTH 20 TO 170 LB-INCH TORQUE RATING FEMALE HEX DRIVE TYPE 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL TORKY[T] BRAND
- Drive Size: 0.25 inch
- Length: 5.25 inch
- Torque: 20 to 170 In-lbs
- Features: Torque Wrench
-
Supplier: L-com, Inc.
Description: L-Com’s Break-Over Type Torque Wrench LCBO4417MM is in stock and is available to ship same-day of purchase. The torque wrench has a break-over design which prevents over torquing and is intended for use with 4.3-10 type connectors. This straight torque’s hex size is 5/8
- Drive Size: 0.625 inch
- Torque: 44.3 In-lbs
- Features: Torque Wrench
-
-
Supplier: L-com, Inc.
Description: L-Com’s Break-Over Type Torque Wrench LCBO522MM is in stock and is available to ship same-day of purchase. The torque wrench has a break-over design which prevents over torquing and is intended for use with NEX10 type connectors. This straight torque’s hex size is 7/8
- Drive Size: 0.875 inch
- Torque: 44.3 In-lbs
- Features: Torque Wrench
-
Supplier: L-com, Inc.
Description: L-Com’s Break-Over Type Torque Wrench LCBO2605IN is in stock and is available to ship same-day of purchase. The torque wrench has a break-over design which prevents over torquing and is intended for use with 4.3-10 type connectors. This straight torque’s hex size is 7/16
- Drive Size: 0.4375 inch
- Torque: 26.5 In-lbs
- Features: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: CLICK-TORQUE A6 TORQUE WRENCH HEX 2,5 - 25 NM ROHS COMPLIANT: YES
-
Supplier: Transcat, Inc.
Description: Product Highlights Ideal for torque wrench calibration Loading device applies load to the effective length point, which allows for more stable testing conditions. 99 Data Memory Storage and Expanded Statistical Data Functions RS232C output for downloading to PC or Printer (EPP16M2) Universal
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: The wrench head is for attaching to the TBX-12 wrench.
- Drive Size: 0.1968505 inch
- Length: 1.125 inch
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: The wrench head is for attaching to the TBX-12 wrench.
- Drive Size: 0.09842525 inch
- Features: Torque Wrench
-
Supplier: Reid Supply
Description: Our knurled torque handles offer control of forward force on assemblies and machinery where ordinary torque thumb screws would require considerable machining or customizing. These torque handles provide a variable holding force with hex head adjustment, allowing them to
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with
- Length: 5 inch
- Weight: 5 lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with
- Length: 5 inch
- Weight: 5 lbs
- Features: Torque Wrench
-
Supplier: Utility Parts Central, Inc.
Description: Greenlee H8508 Reversible Impact Wrench & Drill 7/16" Hex & 1/2" Square Drive Operates on either an open or closed center hydraulic system Internal control prevents overspeeding and allows up to 12 gpm Features high torque for drilling salt-cured and creosoted poles Features a handle
- Type: Impact Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Accurate—operates using levers, not gears. No overload pins to break—creates safer working environment. Uses ratchet or non-ratchet wrenches. Optional reaction arm permits operator to react on the same plane. Input force is same direction as reaction force for maximum
-
Supplier: Newport MKS
Description: The BD-5 Ball driver® Allen Wrench is 5 mm for M6 socket screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled entry up to 25°. They are much faster to use than standard Allen wrenches and make tightening hard to reach screws
-
Supplier: Milwaukee Electric Tool Corporation
Description: 5-1/2 INCH L OVERALL SIZE 2750 RPM SPEED RATING 18 V BATTERY VOLTAGE 1500 LB-INCH TORQUE RATING 1/4 INCH HEX QUICK CHANGE DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE 3450 IMPACTS PER MINUTE M18[TM] BRAND
- Drive Size: 0.25 inch
- Torque: 1,500 In-lbs
- Power: Electrical Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Utility Parts Central, Inc.
Description: The high-torque, high-speed HW1 and HW1V Hydraulic Impact Wrenches feature industry-leading torque and speed. With high strength casting, reduced weight and widened trigger design, these wrenches turn at up to 6,500 rpm and drill holes through hardened poles in seconds
- Type: Impact Wrench
-
Supplier: Vlier
Description: Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts,
- Stroke: 0.75196891 inch
- End Force (depressed): 2.6976 lbs
- Thread Size: M5 x 0.8
- Features: Other
-
Supplier: Newport MKS
Description: The BD-5L Ball driver® Allen Wrench has an extra long 190-mm blade for reaching crowded areas on an optical table. For comparison, a standard length ball driver is only 90 mm long. It has a 5-mm hex key for M6 socket screws. Ball driver® Allen Wrenches are made from high torque
-
Supplier: All-Spec Industries
Description: formed to exact dimensional tolerances for precise fit. Number of Hex Keys: 7 Key Sizes: 1.5mm, 2mm, 2.5mm, 3mm, 4mm, 5mm, 6mm Handle Length: 3 1/2
- Drive Size: 0.05905515 to 0.2362206 inch
- Length: 3.5 inch
- Weight: 0.42 lbs
- Type: Key Wrench
-
Supplier: Vlier
Description: rust and corrosion. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features Easy installation with a hex wrench Will withstand high torque Controlled end forces Heavy & light end forces Accurate alignment Wear resistance Special
- Stroke: 0.75196891 inch
- End Force (depressed): 2.6976 lbs
- Thread Size: M5 x 0.8
- Features: Other
-
Supplier: Newport MKS
Description: hex key for M6 socket screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled entry up to 25°. They are much faster to use than standard Allen wrenches and make tightening hard to reach screws simple. Ball drivers have a
-
Supplier: Vlier
Description: Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts,
- Stroke: 0.75196891 inch
- End Force (depressed): 11.10512 lbs
- Thread Size: M5 x 0.8
- Features: Other
-
Supplier: Mini-Circuits
Description: The HT-Series wrenches allow for convenient and easy connecting or disconnecting of SMA cable connectors in tight spaces, with either a wrench or simply finger grip. The use of HT-Series accommodates most SMA cable width diameters. OUTLINE DRAWING Knurled split knobs for Open enlarged channel
-
Supplier: TelephoneStuff.com
Description: fit over long binding posts and are thin-walled for easy access into tight areas - Socket ends are color-coded for quick identification of socket sizes - Hex-socket design enables using a wrench to obtain extra torque - High-impact, break-resistant handle for long and dependable
-
Supplier: All-Spec Industries
Description: quick identification of socket sizes. The hex-socket design enables using a wrench to obtain extra torque. The comfortable, built-in ribs in the handle give a secure hand grip. Sockets are thin-walled for easy access into tight spaces, and are 1-1/4" deep to fit over long binding
-
Supplier: NBK America LLC
Description: Short bit for tamper resistant screws SRHSSRHFS with a pin at the hex socket center. Use in combination with the dedicated magnetic screwdriver SRD and commercial bit-interchangeable screwdrivers. Torque management of tamper resistant screws is possible by use in combination with a
-
Supplier: Bluetools
Description: The Torky 1501TPA-1 is a right angle pre-set torque wrench manufactured by CDI. Torky wrenches operate bi-directionally and are designed for production torque applications that require higher values than a torque screwdriver can deliver. The comfortable design of the
-
Supplier: NBK America LLC
Description: Hex socket head cap screw with low head. For space-saving of equipment/devices and applications with limited overhead space. Use a dedicated wrench SKP for mounting and removing. As the pilot recess guides securely, you can tighten at higher torque more safely. (Commercially available
-
Supplier: APITech
Description: Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel
-
Supplier: Certex UK
Description: external hex) The tightening torque is stamped on all lifting rings in the GRADUP range.
- Maximum Load Capacity: 2.755778275 tons
- Weight: 1.9845 lbs
- Features: Other, Swivel
- Material: Steel
-
Supplier: Certex UK
Description: external hex) The tightening torque is stamped on all lifting rings in the GRADUP range.
- Maximum Load Capacity: 6.283174467 tons
- Weight: 5.9535 lbs
- Features: Other, Swivel
- Material: Steel
-
Supplier: Certex UK
Description: external hex) The tightening torque is stamped on all lifting rings in the GRADUP range.
- Maximum Load Capacity: 9.369646135 tons
- Weight: 12.1275 lbs
- Features: Other, Swivel
- Material: Steel
-
Supplier: NBK America LLC
Description: Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. Mounting/removing with regular tools such
- Length: 0.1968505 inch
- Head Type: Flat Head
- Fastener Standards: ISO, JIS
- Metric: M2.5
-
Supplier: NBK America LLC
Description: Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. Mounting/removing with regular tools such
- Length: 0.1968505 inch
- Fastener Standards: ISO, JIS
- Metric: M2.5
- Screw Type: Machine Screw
Find Suppliers by Category Top
Featured Products Top
-
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, standard hex and metric hex fasteners. DS-1 = 1-1/4" x 1-1/16" DS-2 = 1-1/8" x 15/16" DS-3 = 15/16" x 3/4" DS-4 = 3/4" x 7/8" DS-5 = 19 mm x 22 mm DS-6 = 1-1/8" x 1-1/16" DS-7 = 17 mm x 19 mm DS-8 = 22 mm x 24 mm (read more)
Browse Wrenches Datasheets for Lowell Corporation -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Reliable High-Torque Performance The 76mm DC Micro Motor from Yuyao Baida Electric is engineered for high torque and efficient power transmission, ensuring consistent performance in cordless power (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
The cast malleable iron 40 Series wrenches are available from 24” to 43” long with square, hex, or round/keyed openings from 3/4” to 4-1/2”. They have reversing controls in the head and (read more)
Browse Wrenches Datasheets for Lowell Corporation -
1-1/4" x 1-1/16" hex double socket and the DSP2 has a 1-1/8" x 15/16" hex double socket. Both models are 13” long and feature ergonomic handles and High-Vis sockets and grips which make it easy to find the tools on a worksite or in a toolbox. Each wrench weighs only 1-3/8 lbs. With (read more)
Browse Wrenches Datasheets for Lowell Corporation -
turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Model: W4000 3PDA6 Hydraulic Torque Wrench , Hexagon, Low Profile, Hex Size Range 1-5/8 To 3.38 In, Hex Size Range 55 To 80 Mm , Max Torque 4000 Ft-lb, Max Pressure 10,000 Psi, Overall Length 7.01 In, Overall Width … • Ampco WS- 5 -3/8, 12 Point Striking Wrench, 5-3/8" .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Model: W2000 3PCZ8 Hydraulic Torque Wrench , Hexagon, Low Profile, Hex Size Range 1 7/16 To 2 3/8 In, Hex Size Range 36 To 55 Mm , Max Torque 2000 Ft-lb, Max Pressure 10,000 Psi, Overall Length 5.83 In, Overall Width … Page: ««First 1 2 3 4 [ 5 ] 6 7 Last»» .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Model: W2000 3PCZ8 Hydraulic Torque Wrench , Hexagon, Low Profile, Hex Size Range 1 7/16 To 2 3/8 In, Hex Size Range 36 To 55 Mm , Max Torque 2000 Ft-lb, Max Pressure 10,000 Psi, Overall Length 5.83 In, Overall Width … • Greenlee Sign Post Puller (hydraulic) 5 Inch Stroke.
Indicates content that may require registration and/or purchase.