-
Supplier: Newark, An Avnet Company
Description: 22MM LED PILOT LIGHT BLUE FRESNEL LENS
-
Supplier: Newark, An Avnet Company
Description: 22MM LED PILOT LIGHT, RED FRESNEL LENS
-
Supplier: Newark, An Avnet Company
Description: 22MM LED PILOT LIGHT YELLOW FRESNEL LENS
-
-
Supplier: Newark, An Avnet Company
Description: 22MM PILOT LIGHT, LED BLUE, FRESNEL LENS
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Lenses Assemblies Lens round 85mm(D)23mm(H)
-
Supplier: Ushio America, Inc.
Description: proprietary Tru365TM LED module with the flexibility and control of a focusable glass Fresnel lens. Built on our 100% silent and field-proven F8 platform, the F8-B delivers the latest in blacklight LED technology with no lenses to change, no filters to check, and no fixed
- Light Fixture Voltage: 10 to 20 volts
- Light Fixture Wattage: 100 watts
- Features: Bulb Included, Dimmer, Other
- Lamp Type: LED
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lenses Clear Fresnel Lens Cliplite 5mm
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators 22MM PILOT LIGHT LED YELLOW FRESNEL LENS
- Lamp Type: LED Lamps
-
Supplier: Radwell International
Description: 22MM LED PILOT LIGHT, YELLOW FRESNEL LENS. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: LED Lamps
- LED Color: Yellow
-
Supplier: Allied Electronics, Inc.
Description: VCC's LITEPIPE® provides a method of transmitting the light of a surface mount LED to the display panel. Both vertical and horizontal PCB surface mount LEDs can be displayed in this manner. The LITEPIPE® is also capable of blending multicolor LED light into a single color.
-
Supplier: Allied Electronics, Inc.
Description: VCC's LITEPIPE® provides a method of transmitting the light of a surface mount LED to the display panel. Both vertical and horizontal PCB surface mount LEDs can be displayed in this manner. The LITEPIPE® is also capable of blending multicolor LED light into a single color.
-
Supplier: Allied Electronics, Inc.
Description: VCC's LITEPIPE® provides a method of transmitting the light of a surface mount LED to the display panel. Both vertical and horizontal PCB surface mount LEDs can be displayed in this manner. The LITEPIPE® is also capable of blending multicolor LED light into a single color.
-
Supplier: Allied Electronics, Inc.
Description: VCC's LITEPIPE® provides a method of transmitting the light of a surface mount LED to the display panel. Both vertical and horizontal PCB surface mount LEDs can be displayed in this manner. The LITEPIPE® is also capable of blending multicolor LED light into a single color.
-
Supplier: ProPhotonix, Ltd.
Description: ProPhotonix SpecBright™ LED Line lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs closely spaced in a 98-mm
- Wavelength: 470 to 740 nm
- Color Temperature: 6,700 K
- Light Source: LED
- Illumination Type: Line
-
Supplier: RS Components, Ltd.
Description: 7.5mm Domed polycarbonate fresnel lens. Nickel-plated body. Mounting Hole Size: 6.5mm Dia. Light Output Colour = Green Mounting Hole Size = 6.5mm Lamp Size = 7.5 mm Length = 14.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style =
-
Supplier: Carson Optical, Inc.
Description: The HM-30 Hobby Magnifier is a 3-in-1 LED Lighted Magnifer set. Set inlcudes: LED lighted base with clip-on base stand, 2x 110mm rimless round acrylic lens, 2x acrylic fresnel lens with 3x spot lens, 3.5x dual acrylic lens and adjustable length neck strap. To use, simply select
- Magnification: 2 to 3.5 X
- Features: Other
-
Description: Compatible with 12-24 Vac/dc or 120-240 Vac* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) Three flash patterns: steady, flashing, and strobe Three light intensity levels: 33%, 66% or 100% 100,000-hour LED Five LED lamp/lens colors: Amber, Blue, Clear, Green
- Flash Rate: 85 to 120 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber
- Flash Type: Continuous Indication
-
Pilot Lights and Indicator Lights - Optoelectronics - Panel Indicators, Pilot Lights -- SSI-LXH387YDSupplier: Win Source Electronics
Description: Win Source Part Number: 1237789-SSI-LXH387YD Category: Optoelectronics>Panel Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 2.1V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.31" (7.87mm) Viewing Angle: 120° Lens Color: Yellow Lens Transparency:
-
Supplier: RAWELT S.A. de C.V.
Description: for LOS and LOD models (not included): 116 W 120 Vca or the equivalent in LED or halogen. LED Lamp suggested Sylvania® ultraled A-21 20 W LED Bulb. Maximum lenght bulb: 134 mm Lamp type for LOC model: OSRAM® A55. Halogen Classic A ECO 70 W, or the equivalent in LED lamp.
- Features: Bulb Included, Other
- Application: Industrial
-
Supplier: United Technologies Corporation
Description: FLASHING/STEADY LIGHT TYPE 4-1/2 INCH DIA X 4-5/8 INCH H SIZE UL 595, UL 1598A, CUL APPROVAL 24 VDC OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
-
Description: burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with
- Light Options: Continuous, Flashing
- Light Colors Available: Green
- Features: Other Approvals, Outdoor Use
- Approvals: UL Listing Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Ningbo Best Group Co., Ltd.
Description: FEATURES MCU Processing Anti Dismantle Case Pet Immunity Auto Temperature Compensation LED On & Off Optional Pulse Duration Adjustable High Density SMT Design, EMI/RFI Resistance TECHNICAL SPECIFICATION Sensor - Low noise, high sensitivity, dual element, rectangular infrared beam Processing -
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Visual Sound, Inc.
Description: Draper, Inc. Vortex optical/diffusion rear projection screen. A 0.5 mm Fresnel lens gathers the light from the projector and directs it at a right angle through the screen. As the light exits the screen on the audience side, a diffusion medium redistributes the light evenly in all directions
- Features: Flat Panel Monitor, LED Display
-
Supplier: Legrand
Description: -- ideal for brief visits such as mail delivery. Simple, one-step setup. Ultrasonic diffusion technology spreads coverage to a wider area (patented). LEDs indicate occupancy detection. Four occupancy logic options give users the ability to customize control to meet application needs.
- Number of Lamps Controlled: 1
- Application: Commercial, Interior
- Controller Type: Occupancy (Motion) Sensor
- Mounting: Wall/Ceiling
-
Supplier: Legrand
Description: one-step setup. Ultrasonic diffusion technology spreads coverage to a wider area (patented). LEDs indicate occupancy detection. Four occupancy logic options give users the ability to customize control to meet application needs. Ultrasonic frequency of 40 kHz. Time delays: automatic, fixed (5,
- Features: Adjustable Sensitivity
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
Find Suppliers by Category Top
Featured Products Top
-
from diameters of 5 mm to 350 mm, ensure that our lenses maintain precision with focal length tolerances of +/-1%, while surface flatness is maintained at λ/4 @ 633nm. This precision, combined with a 20-10 scratch dig surface quality post-coating, positions our Germanium lenses as a reliable (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
Polymer microlens arrays are a lightweight and efficient way to homogenize or collimate LED light sources. ORAFOL Fresnel Optics offers the optical design, tooling and manufacturing of microlens arrays made of PMMA or PC. High degrees of flexibility (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Discover our vast catalogue of readily available Fresnel lens designs - both positive and negative. The lenses range from a few millimeters to beyond 500 mm in diameter. Every design can be trimmed to the required shape with tight tolerances and optical coatings can be added (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Customer specific Fresnel lenses (positive or negative lenses) up to 520 mm in diameter made of polymers. Low tip rounding ensures high quality imaging. Outer contours can be trimmed precisely to the intended application in every desired shape. Prototyping is possible. A tool tree ensures manufacturing for decades with consistent quality. (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Tri-Dome Lens RGB SMD LED features three dome lenses in a compact 3.5mm x 3.5mm package. It delivers high-intensity RGB output with a narrow viewing angle, making it well-suited for backlighting, status indicators, smart appliances, wearable devices, and healthcare applications. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
The MA 1648 The starting point for ORAFOL Fresnel Optics upcoming microlens array standard product catalogue. Specs: Pitch: 1 mm microlens radius: 1 mm thickness: 1.8 mm clear aperture: 370 mm x 370 mm (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
Vdc or 120–240 Vac; low inrush, PLC-compatible operation Integrated 1/2-inch NPT pipe mount Amber, blue, clear, green, magenta, and red lenses 15,000-hour LED; operates from -40°F to 150.8°F Corrosion-resistant, smooth non-metallic enclosure (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
Fresnel lenses, prisms and microlens arrays - custom or from the catalogue - ideally fitted to your machine vision application. Fresnel lenses offer a low cost and lightweight solution for large aperture optics in machine vision. Telecentric or pericentric optics with up to 500 mm (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
panel appearance in your applications. Choose up to 70 different standard legends, 6 lens colors, 5 legend colors and 4 LED colors with 4 voltage options. (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls
More Information Top
-
LED Lenses | Mouser
LED Lenses Red Fresnel 5mm Low Profile .
-
CMC321GTP VCC | Mouser
LED Lenses Green Fresnel 5mm Low Profile .
-
CLF280YTP VCC | Mouser
Description: LED Lenses Yellow Fresnel Lens Cliplite 5mm .
-
CLB300BTP RoHS Compliant | Mouser
LED Lenses Blue Fresnel Lens Cliplite 5mm .
-
Building Electro-Optical Systems: Making It all Work 2nd Edition Complete Document
Footprints thermal infrared imager: (a) a cross-section view of the development version shows its 50 mm diameter, 0.7 mm thick HDPE Fresnel lens , and 9 μm PVDF sensor … … 12 array of 3 × 5 mm carbon ink pixels screen … display LEDs used as switches (see Section 14.6.1), one per pixel and driven by 5 …
-
Laser Science and Technology Program Annual Report-2002 NIF Programs Directorate
… and molecular dynamics sim- ulations provide convincing evidence that the radiation damage, which leads to optical absorption … Neutron-induced optical absorption equilibratesat - 5 % for a 500- mm -thick fused silica Fresnel lens operated at 300°C.
-
Optical Systems Engineering > Optical Sources
The LED in panel (a) is about 0.1 mm wide; the lens diameter in panel (b) is approximately 5 mm. (Credit: (b) The Handbook of Optics, McGraw-Hill, www.mcgraw-hill.com.) … rays which hit the surface at an angle less than the TIR angle, Fresnel losses reflect about …
-
Detection of the mass of fine particulate matter using light scattering and inertial filtering in a miniaturized sensor setup
… detector areas and scattering angles can then be calculated using equations (2) and ( 5 ) and both pairs … The distance between the laser beam waist and the first Fresnel lens was 11.5 mm , leading to average scattering angle intervals of about 29.5◦ .
-
Development of a Pressure Sensitive Paint System for Measuring Global Surface Pressures on Rotorcraft Blades
This yields an extremely uniform, wide illumination field that provides approximately 5 times more light than the previous LED arrays. To increase the light output even more, focusing attachments utilizing 152.4 mm (6 in) Fresnel lenses have been designed, and are shown in Fig. 10.
-
Sum-frequency spectroscopy and imaging of aligned helical polypeptides
The IR polarization was set using a ZnSe rhomb coated for low Fresnel losses between 2.5 … A 25- mm lens focused the IR laser beam to a spot of 0.7 mm on the sample leading a typ- ical fluence of 10 mJ/cm over the wavelength range 2.5– 5 m.
Indicates content that may require registration and/or purchase.